-
Supplier: Newark, An Avnet Company
Description: RF MODULE, TRANSCEIVER, FSK, ISM BAND, 433MHZ, DIP; RF Modulation:FSK; Data Rate Max:256Kbps; Frequency Max:433MHz; Sensitivity dBm:-109dBm; Supply Voltage Min:2.2V; Supply Voltage Max:3.8V; Transmit Power:-; Module Interface:- RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency
- Supply Voltage: 1.8 V
- Features: Other
- Package Type: QFN
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
- Device Type: Transceiver
-
-
Supplier: Semtech Corp.
Description: Semtech's family of ultra-low-power long range UHF transceiver chips go beyond just high performance and minimal power consumption. Our state-of-the-art UHF transceivers operate in the 433, 868 and 915 MHz license-free ISM band (Industry Scientific and Medical) and
- Operating Frequency: 0.03 to 1,020 MHz
- Data Rate: 0.018 to 600 kbps
- Bias / Operating Current: 25 to 120 mA
- Features: Other
-
Description: 850MHZ AND 950MHZ ISM BAND TRANS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, RF Transceiver Modules and
- Pin Count: 77 #
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215. Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz, 779 - 1020MHz) and 2.4GHz Uses a Balun in Sub-1 GHz path and no Harmonic Rejection Filter
- Category: Development Suite / Kit
-
Supplier: RS Components, Ltd.
Description: RF Transceiver IC 2.4GHz ISM Band QFN20
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: 900 MHz ISM Band under Part 15 of the FCC Rules and regulations.
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module Uses the AT86RF233 2.4 GHz ISM band transceiver Onboard Chip antenna RF test connector
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other, Transceiver
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 434MHz ISM Band Transceiver Module Product overview: MICRF620ZTR from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 868 to 870 MHz
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 433 to 436 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 410MHz and 450MHz ISM Band Transceiver Product overview: MICRF506BML from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 850MHz and 950MHz ISM Band Transceiver Product overview: MICRF505YML from Micrel Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: Skyworks Solutions, Inc.
Description: STMicroelectronics' SPIRIT1 device. About the STM Sub GHz transceiver daughterboard with power amplifier based on the SPIRIT1 (868 MHz band) The STEVAL-IKR001V8D demonstration board is based on the SPIRIT1, a sub GHz low power, low data rate transceiver suitable for ISM
- Output Power( P1dB): 31.5 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: including: Chinese WPAN band from 779 to 787MHz European SRD band from 863 to 870MHz North American ISM band from 902 to 928MHz Japanese band from 915 to 930MHz Direct Sequence Spread Spectrum with different modulation and data rates: BPSK with 20 and 40kb/s,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Richardson RFPD
Description: the pin compatible SKY67221-11 should be utilized. Samples are available upon request. Applications include LTE Pico Cells and Signal Boosters, In Building Wireless Systems, Wireless Sensors, Satellite, and ISM Band transceivers
- Frequency Range: 2,200 to 3,000 MHz
- Maximum Gain: 16.6 dB
- Output Power( P1dB): 22 dBm
- Noise Figure: 1.02 dB
-
Supplier: Microchip Technology, Inc.
Description: account. For product comparison, please consider: ATSAMR30G18A, ATSAMR30E18A Additional Features Compact 802.15.4 Sub-GHz module ATSAMR30E18A SiP with ARM Cortex-M0+ MCU and Sub-GHz transceiver Integrated Ultra Low Power Transceiver for 700/800/900MHz ISM band 256 KB
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Xoxide
Description: Features: * Fold-down feet provides keyboard tilt for typing * Patented optical trackball with left and right mouse buttons and scroll wheel * Advanced power saving management * Multimedia, internet, and office hot keys * Eight channels with 4096 anti-interference codes * 2.4Ghz ISM
-
Supplier: TOP-electronics USA
Description: Chirp, 2.4 GHz, ISM band RF frequency range: 2.4 to 2.4835 GHz, (80 MHz BW) RF transfer rates: 1 Mbps 80/1, 250 Kbps 80/4 RF output power: Configurable, -12 to +20 dBm RF sensitivity: 80/1 mode: -89 dBm typ., 80/4 mode: -95 dBm typ. MCU type: ARM Cortex M4
- Applications: Mobile / Wireless Systems
-
Supplier: Skyworks Solutions, Inc.
Description: boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2
- Frequency Range: 600 to 1,500 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 14 dB
- Noise Figure: 0.85 to 1.1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All
- Frequency Range: 30 to 300 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.8 to 1.05 dB
-
Supplier: Skyworks Solutions, Inc.
Description: voltages and frequency ranges are available upon request. For 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN)
- Frequency Range: 300 to 600 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.85 to 1 dB
-
Supplier: Banner Engineering Corp.
Description: frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission RF links are validated and if lost, relevant outputs can be set to user-defined conditions Housing contains the battery, sensor, and antenna
- Operating Distance: 23.62206 to 157.4804 inch
- Operating Temperature: -49 to 185 F
- Body Shape: Rectangular
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Banner Engineering Corp.
Description: architectures combine to ensure reliable data delivery within the unlicensed Industrial, Scientific, and Medical (ISM) frequency bands Transceivers provide two-way communication between the Gateway and Node, including fully acknowledged data transmission Lost RF links are
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: 24GHz to 24.25GHz radar MMIC packed in a 16-pin leadless RoHS compliant TSNP package BGT24LTR11 is a silicon germanium radar MMIC for signal generation and reception, operating in the 24GHz to 24.25GHz ISM band. It is based on a 24GHz fundamental voltage controlled oscillator (VCO).
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: transmitter and receiver sections. It is shielded with a metal cover and absorber material to get the best RF performance. The heart of the Distance2GoL module is the highly integrated BGT24LTR11 MMIC, which is a radar transceiver operating from 24.00 to 24.25 GHz. In order to keep the
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
) which is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. This new solution delivers improved sensitivity and (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
High frequency X-band 8.0 to 12.0 GHz coaxial circulator with excellent power handling, low VSWR and compact design, ideal for microwave communication, SATCOM and RF transceiver equipment. Model Number:5o1013180812SK Frequency Range:8.0~12.0GHz Insertion Loss:0.5d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Characteristics Model Number: UIYBDI2122A4T8 Frequency Range: 4.0 ~ 8.0GHz (Full Band) Insertion Loss: < 0.5dB Isolation: > 18.0dB VSWR: <1.30 Forward Power: 100W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
RF Isolator Model 5o0050491153SK is a high-reliability RF component adapted to the 1.5~3.0GHz microwave band, with 50ohm standard impedance perfectly matching mainstream RF systems. Designed for scenarios with strict signal integrity requirements, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
transceivers and automotive radars. The MADZ-011003 anti-parallel pair is designed for use in sub harmonically pumped mixers. Close matching of the diode characteristics results in high LO suppression at the RF input. The MADZ-011005 unconnected pair may be used in temperature-compensated detector circuits, as well as receiver protector limiter circuits. (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD
More Information Top
-
Progress in Automation, Robotics and Measuring Techniques
Structure of TR52DA chip, 1 – PCB antenna, 2 – EEPROM memory, 3 – voltage regu- lator, 4 – MCU with OS, 5 – MRF49XA ISM Band RF Transceiver [4] .
-
Design and implementation of smart sensor nodes for wireless disaster monitoring systems
To minimize the power requirements in order to achieve a true wireless system both in terms of signal and power, a sensor node was designed by adopting an 8051-based micro- controller, an ISM band RF transceiver , and an auto-balanced strain…
-
Active inductor based fully integrated CMOS transmit/ receive switch for 2.4 GHz RF transceiver.
In this study, a T/R switch with high isolation and low insertion loss performance has been designed by using Silterra 0.13µm CMOS process for 2.4GHz ISM band RF transceivers .
-
Error resilient data transport in sensor network applications: A generic perspective
National Institute [35] with Xilinx Spartan FPGA, Atmel Atmega 128L 8-bit RISC architecture microcontroller with 128 kb in-system programmable flash memory and Nordic nRF2401 2.4 GHz ISM band RF Transceiver with a 32 byte packet size in shockburst mode.
-
Hierarchical sensor network architecture for stationary smart node supervision
In Fig. 9, the sensor node prototype employs a strain gauge as the sensor and a 433MHz ISM band RF transceiver as the communication device.
-
The Design for Multi-Point Wireless Temperature and Humidity Acquisition USB-Based
The system is composed of thermal resistances using C8051f330 microcontroller with two-wire resistance measurement circuits, HS1101 frequency output circuits, 2.4 GHz ISM band RF transceiver chips nRF24L01 with multi-point sending and receiving, combination of wireless communication receiver modules CY7C68013.
-
AeroComm Announces Move To New Headquarters
An example is the vast new state-of-the-art engineering space, which supports product design and testing as well as assistance with OEM integration of ISM band RF transceivers .
-
Permittivity measurement using coaxial resonators
The system is working in frequency range of 700-850 MHz and based on ISM band RF transceivers controlled by microcontroller and the data collected using serial UART-USB interface.
-
Ultra-low-power RF transceivers for WBANs in medical applications
The paper presents two ultra-low-power ISM band RF transceivers for wireless body area networks (WBANs) in medical applications.
-
Coaxial resonator and measuring system for dielectric parameter measurements
The system is based on ISM band RF transceivers controlled by PC using microcontroller and serial UART-USB interface.
Indicates content that may require registration and/or purchase.