-
Supplier: Infineon Technologies AG
Description: semiconductor and module expertise as well as profound understanding of card manufacturer’s Summary of Features Pitch: 9.5 mm Dimensions: 11 x 8.3 mm Thikcness: max. 420µm Contact surface NiAu Derivates: Au surface, Pd surface ISO 7816-1, ISO 7810, ISO 10373-1/-3 Tape on
-
Supplier: Advantech
Description: Smart Card Reader for UTC-510 Series Memory card -Synchronous 2-line, 3-line and I2C interface CPU card -Complies with ISO7816-1,2,3,T=1 and T=0 protocol Reliability: 200,000 cycles Card Acceptor: User card Friction Type (ID-1) USB connection to UTC
-
Supplier: Infineon Technologies AG
Description: dimensions and due to its compatible design existing sets of production settings e.g. for thermo compression can be used and allow a easy change over. Summary of Features 9.5mm 8.1 x 5.15mm max. 250µm Ag ISO 7816-1, ISO 7810, ISO 10373-1/-3 Tape on Reel Potential Applications
- Type: Contactless
-
-
Supplier: Infineon Technologies AG
Description: Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card authentication, personalization and SAM administration. CIPURSE™SAM (secure
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: With the MFC6.x product series Infineon offers black lined premium Flip Chip packages with an equivalent appearance like epoxy tape.In combination with an optimized card cavtiy this products offer advantages for mechanical robustness, module flatness in card and improved image of
- Type: Contact
-
Supplier: Advantech
Description: Smart Card Reader for UTC-300 Series Dual color LED indicator Memory Card: Synchronous 2-line, 3-line and I2C interface CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol USB connection to UTC Color: Black/ White
-
Supplier: Advantech
Description: Smart Card Reader for UTC-100 series International Standard: Comply with PC/SC 1.0 standard and EMV L1 CPU Card: Comply with ISO7816-1,2,3,T=1 and T=0 protocol Memory Card: Synchronous 2-line, 3-line and I2C interface Card Acceptor/ Reliability: Friction Type
-
Description: includes new material on active and passive transponders, ISO/IEC 18000 family, ISO/IEC 15691 and 15692. It also describes the technical limits of RFID systems. A unique resource offering a complete overview of the large and varied world of RFID, Klaus Finkenzeller’s volume is useful
-
Description: ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby a terminal device give access to places, goods or services. In addition,
-
Description: ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby a terminal device give access to places, goods or services. In addition,
-
Supplier: CSA Group
Description: ISO/IEC 15693 forms part of a series of International Standards that specify a contactless smart card. The card can be carried by members of the public in a purse or wallet and when presented nearby a terminal device give access to places, goods or services. In addition,
-
Supplier: Mountz, Inc.
Description: model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECD-5000 Controller is fully programmable via the touch screen. Supplied with a Free
- Torque Range: 1.2999999999999998 to 6.508333333333333 Ft-lbs
- Rated Free Speed: 50 to 690 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECD-5000 Controller is fully programmable via the touch screen. Supplied with a Free
- Torque Range: 0.5833333333333333 to 2.8916666666666666 Ft-lbs
- Rated Free Speed: 150 to 1,500 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: The EC is an all-in-one smart electric screwdriver solution for process reliability and efficiency with fastening strategies and precision torque accuracy. The screwdriver safeguards against fastening failures for quality-minded engineers. The error-proofing system eliminates manufacturing
- Torque Range: 0.058333333333333334 to 0.29166666666666663 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: model. ECD-5000 Controller memory: collect and save all fastening data on an SD memory card. ECD-5000 Controller provides fastening torque data analysis (Standard Deviation, Mean, Average, CP, CPK ). ECD-5000 Controller is fully programmable via the touch screen. Supplied with a Free
- Torque Range: 2.025 to 10.125 Ft-lbs
- Rated Free Speed: 50 to 470 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: ZBA, Inc.
Description: Customers have a choice of a single magnetic reading head or dual heads. There are three choices of bezel style to choose from. USB, RS232 or TTL interfaces are available. Optional as a Hybrid Reader with integrated Smart Card Reader. Also available as an IC Card, CPU/Memory
-
Description: integrity validation (ISO/IEC 18013-3). The test methods specified in ISO/IEC 18013-4:2011 are based on specifications defined in ISO/IEC 18013-2 and ISO/IEC 18013-3 and underlying normative specifications. ISO/IEC 18013-4:2011 deals with test methods specific to
-
Description: integrity validation (ISO/IEC 18013-3). The test methods specified in ISO/IEC 18013-4:2011 are based on specifications defined in ISO/IEC 18013-2 and ISO/IEC 18013-3 and underlying normative specifications. ISO/IEC 18013-4:2011 deals with test methods specific to
-
Description: and integrity validation (ISO/IEC 18013-3). The test methods described in this document are based on specifications defined in ISO/IEC 18013-2 and ISO/IEC 18013-3 and underlying normative specifications. This document deals with test methods specific to IDL requirements. Test
-
Supplier: CSA Group
Description: integrity validation (ISO/IEC 18013-3). The test methods specified in ISO/IEC 18013-4:2011 are based on specifications defined in ISO/IEC 18013-2 and ISO/IEC 18013-3 and underlying normative specifications. ISO/IEC 18013-4:2011 deals with test methods specific to
-
Supplier: CSA Group
Description: smart card testing according to the ISO/IEC 10373‑ series.
-
Description: smart card testing according to the ISO/IEC 10373‑ series.
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Transponder IC 13.56MHz ISO 14443, ISO 7816-4 MOA8, Smart Card Module
- Operating Frequency: 13.56 MHz
- TJ: -25 to 70 C
- Features: Other, RoHS Compliant
- Device Type: Receiver
-
Supplier: DigiKey
Description: RFID Transponder IC 13.56MHz ISO 14443, ISO 7816-4 MOA8, Smart Card Module
- Frequency: 13,560,000 Hz
- Operating Temperature: -25 to 70 C
-
Description: ISO/IEC 29109-7:2011 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-7. ISO/IEC 19794-7 defines two data interchange formats for signature/sign time series data, one for general use and one compact format
-
Supplier: CSA Group
Description: ISO/IEC 29109-7:2011 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-7. ISO/IEC 19794-7 defines two data interchange formats for signature/sign time series data, one for general use and one compact format
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 889771-PIC24FJ128GB202-I/SO Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package:
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 2 to 3.6 volts
- Number of I/O Ports: 20
-
Description: compact format for use with smart cards and other tokens. This part of ISO/IEC 29109 establishes test assertions of the structure of both signature/sign time series data formats as specified in ISO/IEC 19794-7 (Type A Level 1 as defined in ISO/IEC 29109-1), test
-
Supplier: Nexperia B.V.
Description: class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4556 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM
- Operating Temperature: 85 C
- Features: ESD Protection, Other, RoHS Compliant
-
Description: security mechanisms (as typically needed for smart card related use cases and standardized in ISO/IEC 7816). NFC-SEC can complement application-specific security mechanisms of ISO/IEC 7816.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368737-PIC24FJ128GA202-I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 24F Package: Tube
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 2 to 3.6 volts
- Number of I/O Ports: 21
-
Supplier: Nexperia B.V.
Description: class-B, class-C SIM cards. An active HIGH EN pin enables normal operation of the translator. A HIGH to LOW transition on pin EN initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4558-Q100 is compliant with all ETSI, IMT-2000 and
- Operating Temperature: 125 C
- Features: ESD Protection, Other, RoHS Compliant
-
Supplier: Advantech
Description: For PWS-872 and PWS-872FL Smart Card Reader – ISO 7816 PC/SC – EMV 4.0 Level 1 – Supports I2C memory cards (SLE4418, SLE4428, SLE4432, SLE4442, SLE4436, SLE5536, SLE6636, AT88SC1608, AT45D041) MagneSafe™ IntelliHead Supports US 7810, ISO 7811/AAMVA Read speed: 6 ~
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Win Source Electronics
Description: Package / Case: MOA4, Smart Card Module Supplier Device Package: PLLMC Base Product Number: HT2MOA4 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 6.5V Standards: ISO 11784, ISO 11785
- Frequency: 125,000 Hz
-
Supplier: Datamax-O'Neil
Description: externally charged battery option Add internally charged battery for full portability Easy “drop-in” paper loading New high speed communication system Optional built-in ISO standard 3-track micro magnetic card reader and/or smart card reader Optional integrated Bluetooth™
- Maximum Media Width: 104.77494342153055 mm
- Printing Width: 104 mm
- Printing Rate: 50 mm/sec
- Applications: Commercial / Office, Receipt / POS / Kiosk
Find Suppliers by Category Top
Featured Products Top
-
-friendly Advantech WISE Studio utility. Single-axis High-Frequency Vibration Inspection and Preventive Maintenance with ISO 10816-1 Unlike conventional piezo vibration sensors that require connection to a high-speed DAQ card and subsequent (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Smart Card Handbook 4th Edition Complete Document
Triple DES A modified form of DES encryption , also designated TDES and 3DES, in which the DES algorithm is used three times in succession with alternating encryption and decryption.113 If the same key is used for all three DES operations, triple …
-
Smart Cards, Tokens, Security and Applications
The interface between this module and the receiver is defined by a CENELEC standard [1], and the CIM also has a standard ISO smart card interface.
-
Token-based information security for commercial and federal information networks
The reference first column characterizes the ISO smart card currently used in the MARC program.
-
A New State-of-the-Art Keyless Entry System
To provide maximum handling comfort for the end user a ISO smart card package for keyless entry functionality has to be achieved.
-
An energy-aware active smart card
Smart card batteries must fit within the 85.6 mm 54 mm 0.76 mm (3.5 cm ) dimensions required to meet constraints of the ISO smart card standard.
-
http://www.mouser.com/catalog/supplier/library/MicrochipSelectorGuide.pdf
47 ISO Smart Card Family. . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
"Ring-Ring" Might Soon Mean Ka-Ching
The NFC tag format is based on existing ISO smart card RF standards and Sony's FeliCa technology.
-
RFID Handbook: Fundamentals and Applications in Contactless Smart Cards and Identification 2nd Edition
Close coupling transponders are currently used exclusively as ID-1 format contactless smart cards ( ISO 10536).
-
RFID Handbook: Fundamentals and Applications in Contactless Smart Cards, Radio Frequency Identification and Near-Field Communication
… 10536 – Close-Coupling Smart Cards 9.2.2 ISO/IEC 14443 – Proximity-Coupling Smart Cards 9.2.3 ISO/IEC 15693 – Vicinity-Coupling Smart Cards 9.2.4 ISO/IEC 10373 – Test Methods for Smart Cards ISO /IEC 69873 – Data …
-
Security and Privacy in Biometrics
In recent years it has been considered that the initial contact interface for smart cards could be highly improved and an USB contact interface has also been defined for smart cards ( ISO /IEC 7816-12:2005).
Indicates content that may require registration and/or purchase.