-
Supplier: Texas Instruments
Description: 2.5 A Isolated IGBT/MOSFET Gate Driver 16-SOIC -40 to 125
- Output Voltage: 30 volts
- Peak Output Current: 2.5 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 300 ns
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optically Isolated Intelligent Power Module (IPM) Driver in Stretched Body SOP 6-Pin Stretched Body SOP 6-Pin, Tube (100 units per tube), 2000-TUBE Product overview: FOD8480 from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters,
- Supply Voltage: 4.5 volts
-
Supplier: Littelfuse, Inc.
Description: These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer
-
-
Supplier: Infineon Technologies AG
Description: The EiceDRIVER™ gate driver 1EDI3035AS is a high voltage SiC MOSFET driver for automotive applications, featuring 8 kV galvanic insulation with coreless transformer (CT) technology. The IC supports up to 1200 V SiC-MOSFETs and is ideally suitable to drive the IGBT
- Peak Output Current: 20 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: The EiceDRIVER™ gate driver 1EDI3025AS is a high voltage IGBT driver designed for automotive applications, with 8 kV galvanic insulation using coreless transformer (CT) technology. It features a powerful output stage of up to 20 A peak current for high power switches. It has a
- Peak Output Current: 20 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: The EiceDRIVER™ gate driver 1EDI3038AS is a high voltage SiC MOSFET driver for automotive applications, offering 8 kV galvanic insulation with coreless transformer (CT) technology. It provides a powerful output stage with up to 15 A peak current for high power switches
- Peak Output Current: 15 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT
-
Supplier: Littelfuse, Inc.
Description: These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 4 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching,
-
Supplier: VAST STOCK CO., LIMITED
Description: Gate Drivers High-CMTI 2.5-A / 5-A Isolated IGBT, MOSFET Gate Driver 16-SOIC -55 to 125
-
Supplier: Newark, An Avnet Company
Description: ISOLATED MOSFET DRIVER, HIGH SIDE, SOIC8; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:50µs; Output Delay:150µs; RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: gate driver IC with 680/150 ns propagation delay. Replace IRS2001S. IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S. IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns propagation
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Skyworks Solutions, Inc.
Description: The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual
- Supply Voltage: 5 to 30 volts
- Operating Temperature: -40 to 125 C
- Input Threshold: CMOS, PWM
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: RS Components, Ltd.
Description: Isolated MOSFET Driver Diode Emul. SOIC8
-
Supplier: Richardson RFPD
Description: Gate driver 2DMBxxxxxCC is a dual channel gate driver designed for IGBT and SiC MOSFET. The high breakdown voltage and low parasitic capacitance make it suitable for gate drives such as SiC MOSFET and IGBT. Features Ideal for drive of IGBT and SiC
-
Supplier: Littelfuse, Inc.
Description: These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer
-
Supplier: Newark, An Avnet Company
Description: ISOLATED IGBT/MOSFET DRIVER, 5.5V, SOIC; Driver Configuration:Inverting, Non Inverting; Peak Output Current:5A; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:76ns; Output RoHS Compliant: Yes
-
Supplier: Wolfspeed
Description: Features: Supports 2nd Generation (C2M™) SiC MOSFETs Integrated isolated power supply High creep/strike clearance Separate regulator for opto-ioslator allows for non-isolated operation Resistor network allows for separate turn-on and turn-off transitions Full reference design
- Category: Development Board
- Supported System: Power
-
Supplier: ODG (Origin Data Global)
Description: ISOLATED DUAL OUTPUT MOSFET DRIV
- Operating Temperature: -40 to 125 C
-
Supplier: Richardson RFPD
Description: Wolfspeed’s CGD12HBXMP is a form-factor-fitting, two-channel gate driver for the XM3 power module platform. Each of the two gate drive channels is protected against over-current and reverse polarity. On-Board 2 W isolated power supplies supporting 80 kHz switching
- Category: Development Board
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGD15HB62LP is a form-factor-fitting, two-channel gate driver for the high-performance power module platform. Each of the two gate drive channels is protected against over-current and reverse polarity. The CGD15HB62LP is capable of operating in ambient temperatures
- Category: Development Board
- Supported System: Power
-
Supplier: Microchip Technology, Inc.
Description: MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MIC4451 and MIC4452 CMOS MOSFET drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: MIC4451 and MIC4452 CMOS MOSFET drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12A (peak) output and can drive the largest MOSFETs with an improved safe
- Features: MOSFET
-
Supplier: RS Components, Ltd.
Description: Isolated High Current IGBT Gate Driver
- Features: MOSFET, Other
- Package Type: SO-8
-
Supplier: Microchip Technology, Inc.
Description: MIC4421A and MIC4422A MOSFET drivers are rugged, efficient, and easy to use. The MIC4421A is an inverting driver, while the MIC4422A is a non-inverting driver. Both versions are capable of 9A (peak) output and can drive the largest MOSFETs with an improved safe
- Features: MOSFET
-
Supplier: Nexperia B.V.
Description: The NXF6501-Q100is a specialized push-pull transformer driver that is designed for isolated power supplies in small form factors. This driver is capable of driving low-profile, center-tapped transformers from a 2.25 V to 5.5 V DC power supply, while achieving ultra-low noise and
- Operating Temperature: 125 C
- IC Package Type: Other
-
Description: SIC MOSFET ISOLATED GATE DRIVER
- Category: Development Board
- Features: Other
-
Supplier: Broadcom Inc.
Description: The ACPL-332J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off,
- Rise Time: 0.05 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 105 C
- Input: AC, DC
-
Supplier: Broadcom Inc.
Description: The ACPL-331J optocoupler is an advanced 1.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off,
- Rise Time: 0.05 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 105 C
- Input: AC, DC
-
Supplier: SAE International
Description: versatile voltage mode PWM controller XTR30010 and the XT2N0825 N-Channel MOSFET. The full system including an isolated half-bridge gate driver and associated isolated power supply has been successfully tested up to 200°C, up to 600kHz of switching frequency and
-
Supplier: Richardson RFPD
Description: sensing enables high-level temperature protection. Dedicated drain Kelvin pin enables direct voltage sensing for gate driver overcurrent protection.
- Features: MOSFET, Other
-
Supplier: Coilcraft, Inc.
Description: applications. For SiC MOSFET gate drivers, please refer to the ZD2020-AE transformer. Optimized for the STEVAL-6986YT2DL iso-buck boost converter, based on the A6986I from STMicroelectronics Designed for an input voltage range of 5 to 24 V with dual isolated outputs (6 V
- Operating Temperature: -40 to 125 C
- DCR: 0.17 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: ODG (Origin Data Global)
Description: Half Bridge Non-isolated 1 MOSFET 10ns 4.5V~13.2V SOP-8 Gate Drivers ROHS
Find Suppliers by Category Top
Featured Products Top
-
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
Analog Devices' EVAL-ADuM4146WHB1Z is a half bridge gate drive board that allows simple evaluation of the performance of the ADuM4146 when driving advanced Wolfspeed third generation C3M™ silicon carbide (SiC) metal-oxide semiconductor field-effect transistors (MOSFETs) and power modules (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
Si82Ex and Si82Fx families of isolated gate driver solutions for power switching offer precise and matched timing specifications, selectable current output and high noise immunity that enable high-efficiency power converter designs. (read more)
Browse DC-DC Converter Chips Datasheets for Skyworks Solutions, Inc. -
Ex/Fx Value and Performance Isolated Gate Drivers Integrating a decade of customer feedback, the next-generation value and performance isolated gate driver families offer an upgrade path from the (read more)
Browse Power Diodes Datasheets for Skyworks Solutions, Inc. -
performance drivers offer a new approach to driving power devices through its paradigm-shifting drive strength control feature called “Selectable Variable Current Drive,” or SelVCD™. SelVCD provides eight selectable levels of output current for both turn on and turn off cycles, eliminating the need for gate resistors and clamping any Miller effect currents. (read more)
Browse Gate Drivers Datasheets for Skyworks Solutions, Inc. -
Unlock ultimate performance and simplicity with our revolutionary design. Allegro’s AHV85110 isolated gate driver significantly reduces circuit design complexity by removing the need for bootstrap circuits and isolated supplies, as well as significantly decreasing EMI challenges. Start designing with our solutions today. (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Self-Powered Single-Channel Isolated GaNFET Gate Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices. Skyworks Solutions, Inc. provides an upgrade path for its Si823x (read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Design of a module switch for battery pack reconfiguration in high-power applications
Isolated MOSFET Gate Driver IC .
-
2.14.07 -- Feature Article: AMD To License Graphics Technology Optimized For Handheld Devices
Fairchild Semiconductor Introduces Optically Isolated MOSFET Gate Drivers .
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
However, in order to drive the high side MOSFET at higher input voltages (125V) and frequencies greater than 1MHz, to the author’s knowledge, no commercially available isolated MOSFET gate drivers exist [104].
-
The Experience with SiC MOSFET and Buck
Converter Snubber Design
SiC MOSFET Isolated Gate Driver : Cree, Inc.
-
A Low-Cost Gate Driver Design Using Bootstrap Capacitors for Multilevel MOSFET Inverters
[6] G. Walker, G. Ledwi'ch, "An1 isolated MOSFET Gate Driver ," which the inrverter canr reliably operate without the .
-
Detail study of SiC MOSFET switching characteristics
[4] Bob Callanan, "SiC mosfet isolated gate driver ," Cree Application Notes, 2012.
-
Application note for the construction of SiC medium power converter with high switching frequency
[2] B. Callanan, "SiC MOSFET Isolated Gate Driver ", Cree, Inc.
-
High-Speed Resonant Gate Driver With Controlled Peak Gate Voltage for Silicon Carbide MOSFETs
Available: www.cree.com [7] B. Callanan, SiC MOSFET isolated gate driver , Cree Inc., Durham, NJ, USA, Appl.
-
SiC and Si transistors comparison in boost converter
[13] Bob Callanan, ”SiC MOSFET Isolated Gate Driver ”, Cree inc, February 2011.
-
Development of a class-D audio amplifier with switch mode rectifier front-end and its waveform control
…inverter leg short-through fault, the dead-time is set as tD ¼ 165 ns; (vii) isolated gate driver: photocoupler 6N137 and gate driver integrated circuit (IC) IR2110 are used to construct the power MOSFET isolated gate driver circuit; (viii) feedback sensing…
Indicates content that may require registration and/or purchase.