Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Jacket for Pressure Vessels
-
Supplier: Accuris
Description: DESIGN REGISTRATION REQUIREMENTS FOR VACUUM-JACKETED PRESSURE VESSEL PIPING
-
Supplier: Euro Pressure Vessels
Description: workable pressure of each vessel varies depending on the vessel’s diameter and CE Certification. Construction Materials Our pharmaceutical/ hygienic portable pressure vessels can be constructed from a variety of materials, including: Type 304L, 316L or 317L
- Volume Capacity: 1.0038536 to 37.380338 gallons
- Diameter / Width: 9.0157529 to 18.0315058 inch
- Pressure Rating: 101.52639 to 159.54147 psi
- Diameter: 9.0157529 to 18.0315058 inch
-
-
Supplier: CSA Group
Description: ISO 16496:2016 recommends dimensions and specifies requirements and test methods for laboratory glassware manufactured from borosilicate glass 3.3 and provided with a vacuum jacket for thermal insulation. It covers Dewar vessels, vacuum-jacketed reaction vessels and
-
Supplier: ASME Standards and Certification
Description: practical knowledge from frank, colorful cases and learn to solve a variety of mechanical problems, including: • Pipe Stress & Strain • Structural Supports • Pressure Vessels • Jacketed Pipes • Bellows-Type Expansion Joints • Process Piping
-
Supplier: ASME
Description: practical knowledge from frank, colorful cases and learn to solve a variety of mechanical problems, including: • Pipe Stress & Strain • Structural Supports • Pressure Vessels • Jacketed Pipes • Bellows-Type Expansion Joints • Process Piping
-
Description: pressure; pressure regulator of the pressure build-up system functioning at full potential. Vacuum-insulated vessels with insulation system remaining in place but with loss of vacuum, or non-vacuum-insulated vessels with insulation system intact; outer jacket at
-
Supplier: CSA Group
Description: specified relieving pressure, pressure regulator of the pressure build-up system functioning at full potential; - vacuum or non-vacuum-insulated vessels with insulation system remaining in place, but with loss of vacuum in the case of vacuum-insulated vessels,
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to
-
Supplier: Plascon Group (The)
Description: including: Vessels from 26 gallons to 790 gallons Portable agitators On-board heaters Fully-opening lids Temperature indicators Fully insulated equipment Heating or cooling jackets Manways Vacuum or pressure All are made from stainless steel grade 316/304 and are designed to
-
Supplier: Walker Engineered Products
Description: In addition to the range of silos, Walker offers a range of vertical liquid storage tanks with dish, flat pitched or cone bottom design supported on legs or side mounted lugs. Application specific options are available and include: Heat transfer jacket on side wall and/or vessel bottom
-
Description: types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150. ISO 21011:2008 is not applicable to pressure relief valves covered by ISO 21013-1.
-
Supplier: CSA Group
Description: types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150. ISO 21011:2008 is not applicable to pressure relief valves covered by ISO 21013-1.
-
Supplier: Anton Paar
Description: stainless steel heating jacket Integrated temperature and pressure control
- Number of Vessels: 1 #
- Vessel Volume: 0.006000002271247521 liters
- Temperature Range: 250 C
- Parameters Measured: Temperature
-
Supplier: AENOR
Description: CRYOGENIC VESSELS. PRESSURE PROTECTION DEVICES FOR VACUUM INSULATED CRYOGENIC VESSELS OUTER JACKETS
-
Supplier: Thermax Inc. - MA
Description: Thermax Side Arm Vaporizers are generally used for maintaining tank pressure. With the advent of vacuum jacketed tanks, tank pressure cannot be maintained without an outside source of heat as provided by the sidearm vaporizer. As cryogen flows through the side arm by natural
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: and control via colour touch screen display Choice of four different gassing systems Automatic vessel sterilization sequence Culture vessels from 2L to 30L working volume, aspect ratio (H:D) 2:1 or 3:1 (2L & 5L 2:1 only) Control capability of Temperature, pH, pO2, agitation speed,
- Number of Vessels: 1 #
- Vessel Volume: 2 to 29.999999999999996 liters
- Stirrer Speed: 20 to 1,500 rpm
- Temperature Range: 0 to 150 C
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Compressed Air/Gas Filters Capacity 5 to 1030 scfm Maximum Operating Temprature 80 ºC Maximum Operating Pressure 16 barg
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Description: to prevent flames from spreading to other parts of the system. High-pressure flame arresters: These are designed to withstand high pressures, typically used in oil and gas processing facilities. Low-pressure flame arresters: These are designed for low-pressure
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: Plascon Group (The)
Description: Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: systems. The core of a Bucan circulation heater is a screw plug immersion heater or a flanged immersion heater that is installed into a pipe vessel. The vessel is thermally insulated and a stainless steel or rust proof painted outside metallic jacket protects the insulating material.
-
Supplier: JETSEAL, Inc.
Description: 500 psi. Contains no sharp edges to damage sensor wires or tubes. Designed to use with ASME Boiler and Pressure Vessel code rated test chambers. Compatible with solid metal jacketed sensor wire or tubing. Not for use with braided steel jacketed sensors. Please call for
- Temperature Range: 850 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: systems. The core of a circulation heater is a screw plug immersion heater or a flanged immersion heater that is installed into a pipe vessel. The vessel is thermally insulated and a stainless steel or rust proof painted outside metallic jacket protects the insulating material. The
-
Supplier: RS Components, Ltd.
Description: The FLT17LC float and thermostatic (integral air vent) steam traps series are designed for all types of low and high pressure steam heating and process equipment. Typical applications include unit heaters, heat exchangers, driers, jacketed vessels and all the applications where
- Maximum Operating Pressure: 203.05278 psi
- Operating Temperature: 388.4 F
- Size of Connection: 0.5 inch
- Steam Trap Type: F&T Trap
-
Supplier: Process Heating Company, Inc.
Description: PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 600 volts
- kWatts: 130 kW
- Watt Density: 8 W/in²
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Thyracont Vacuum Instruments GmbH
Description: carry case and battery Typical Applications Vacuum jacketed cryogenic vessels and delivery lines Air-conditioning and refrigeration system manufacture and service Monitoring house vacuum systems and lines In-process testing during vacuum system manufacture Vacuum pump repair and
- Vacuum Range: 0.0009999999989638293 to 9.998999999999118 torr
- Operating Temperature: 41 to 122 F
- Features: Digital, Other
- Pressure Measurement: Gauge, Vacuum
-
Supplier: OMEGA Engineering, Inc.
Description: RTD Single Sensor This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a
- Sensed Temperature: 896 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 12.7 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air Cooled Entirely Air Cooled
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Charles Ross & Son Company
Description: The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: amixon GmbH
Description: vertical dryer is vacuum and pressure tight and heatable by steam, thermal oil or water. Fully temperature controlled: the mixing vessel, the mixing arms, the spiral blade. The conical mixer dryer can be designed to conform with FDA standards to be used as a sterile mixer and reactor
- Heat Source: Steam, Thermal Oil / Fluid
- Equipment Type: Vacuum Dryer
-
Supplier: ASTM International
Description: typically used in process or power plant pressure vessels, heat exchangers, and piping including solid metal, jacketed, spiral wound, and sheet-type gaskets. As an optional extension of this practice, the maximum assembly stress for those gaskets may also be determined by this
Find Suppliers by Category Top
Featured Products Top
-
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
with additional options including jackets, inlet bends, dehumidification functions, and corrosion-resistant materials to meet specific operating requirements. Key Features Pressure and Vacuum Relief Protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
. JETSEAL’s patented Multi-Sensor Pass-Through quickly and easily passes multiple sensor wires, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
from the top cascades back to the bottom while mixing with materials being moved upward by the orbiting screw. During the drying cycle, hot water, oil or steam is recirculated through the vessel jacket and vacuum is typically applied. Requiring relatively low temperatures to drive off moisture or (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Seals: Plain Seals Self-Energized Seals Pressure-Filled Seals Spring-Energized Seals In spring-energized seals, compression deforms a plastic jacket that is more ductile (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
consistent heat transfer across the vessel sidewalls and bottom which could be jacketed for temperature control. After the powder induction step, the VM-600 can handle a significant increase in viscosity because the combined mixing action of Anchor and High Shear Mixer ensures adequate turnover. The (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
, ATEX, and IECEx certifications. They are suitable for applications such as cryogenic systems, high-pressure vessels, and industrial or energy environments. With extensive testing, compliance with ISO, MIL, and NASA outgassing standards, and full cable harness capabilities, DuctorSeal provides a reliable, high-performance solution for complex electrical feedthrough requirements. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
Marketplace
293 Custom Vessels From Portable to Batch Top- or bottom-entry agitators, jacketed and vacuum or pressure designs, sprayball testing, prevalidation documentation, electropolishing and specializing fittings Lee Industries has the experience and expertise to handle it all! Visit them at Interphex
More Information Top
-
CR4 - Thread: Jacketed Vessel Hydrotest Pressure Query
Pathfinder Tags: ASME Hydrotest jacket pressure vessel vessel .
-
Encyclopedia of Scientific Dating Methods
…Krogh, 1987; Roddick et al., 1987) to synthesize a significant quantity of the artificial isotope 205 Pb for distribution to world lab- oratories and devised an efficient method to dissolve mul- tiple individual zircon samples in a single steel- jacketed pressure vessel .
-
The Winning Line
The cooker, a simple jacketed pressure vessel , operated as a pressure cook- er.
-
Resorcinol
The containers were then placed in a jacketed pressure vessel .
Indicates content that may require registration and/or purchase.