-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Suitable for electrical measuring instrument, thermal measuring instrument, navigation and aviation instrument, water meter and other movable parts support.
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used for supporting the movable parts of precision time meter, measuring meter and instrument.
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used as support for precision timekeeping instrument, measuring instrument and movable part of instrument
-
-
Supplier: Accuris
Description: LUBRICATING OIL, INSTRUMENT, JEWEL BEARING
-
Supplier: Swiss Jewel Company
Description: Serving as radial/sleeve jewel bearings, Ring Jewels are used with straight cylindrical shafts. Ring jewels offer flexibility due to their many combinations with endstones. Straight holes restrict lateral movement, but require accurate alignment when the clearance between
-
Supplier: Swiss Jewel Company
Description: A cup jewel is generally used with a semi-spherical pivot or in a design that fits a ball bearing between two cup jewels. Cup jewels are widely used for vertical shaft applications. Cup Jewel Applications: Meters, Compasses, Heat Monitors
-
Supplier: Accuris
Description: BEARING, JEWEL, VEE (INDUSTRIAL TYPE) INACTIVE
-
Supplier: Swiss Jewel Company
Description: Vee Jewels are well suited to sensitive instruments where the moving element is light. They offer minimum friction when used with conical, small radiused pivots and permit slight lateral movement. The jewel radius should be 3 times larger than the pivot radius for low friction torque,
-
Supplier: Accuris
Description: BEARING, JEWEL - ENDSTONE
-
Supplier: Swiss Jewel Company
Description: The shape and type of precision pivots used is determined by the operating conditions, the type of jewel bearing, and other design factors involved in suspending the moving element in the system. Cylindrical precision pivots can be supported by any of the ring jewel designs and
-
Supplier: Accuris
Description: BEARING, JEWEL - BAR HOLE
-
Supplier: Materion Corporation
Description: In order to service the needs of our jewelry customers, Materion Microelectronics and Services, produces wide coils of sterling silver sheet that can quickly be slit into a number of smaller coils of narrower measure. Our sheet is known for its bright shiny finish. Our process ensures scratches are
-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM02-05-005-4JB) comes supplied with an integrated synthetic jewel linear bearing, which has been selected especially for the usage with this actuator.
- Force Constant (KF): 0.72 lb/amp
- Peak Force (FP): 1.5 lbs
- Linear Stroke: 0.15 inch
- Electrical Time Constant: 70 µs
-
Supplier: H2W Technologies
Description: This moving magnet actuator (NCM02-05-005-4JBMC) comes supplied with an integrated synthetic jewel linear bearing, which has been selected especially for the usage with this actuator.
- Force Constant (KF): 0.75 lb/amp
- Linear Stroke: 0.15 inch
- Electrical Time Constant: 70 µs
- Continuous Power: 2 watts
-
Supplier: Allied Electronics, Inc.
Description: 850 Series Round Barrel Meter DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jewel bearing are technology 2.5 Inches, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels,
-
Supplier: InspectorTools
Description: Sensitive and accurate (ultra low friction jewel bearing) Ergonomic and easy to use design Read while measuring (detached vane) Large 17mm 31/2 digits LCD (liquid crystal display) 2 meters coiled cable and mounting nut for long extension Low power consumption Data/Max hold function
-
Supplier: Allied Electronics, Inc.
Description: 350 Series Edgewise Meter DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jewel bearing are technology 1.5 Inches edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind
-
Supplier: Allied Electronics, Inc.
Description: 350 Series Edgewise Meter DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jewel bearing are technology 1.5 Inches edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind
-
Supplier: Allied Electronics, Inc.
Description: 850 Series Round Barrel Meter DC models, polarized-vane solenoid or moving magnet AC models, double-vane repulsion, jewel bearing are technology 2.5 Inches , polystyrene cases with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels,
-
Supplier: Aalborg Instruments
Description: Design Features Flow meters for liquid flow applications Jewel bearings allow for very low minimum flow rates Easy to install and operate Mounted horizontally or vertically Only one moving part Flow indication via transparent acrylic cover Versatile square wave signal Female NPT ports
- Pipe Diameter: 1 inch
- Media Temperature Range: 32 to 160 F
- Liquid Volumetric Flow Rate: 0.35 to 35 GPM
- Operating Pressure: 0 to 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: uses journaltype sapphire and ruby bearings for minimum friction and maximum life. These bearings are ideal for long life in water and water-based fluids, and give exceptional low-flow characteristics. The entire rotor assembly (rotor, hubs, bearings, rotor strut) can be removed
- Pipe Diameter: 2 to 8 inch
- Media Temperature Range: 120.2 to 199.4 F
- Liquid Volumetric Flow Rate: 2 to 1,200 GPM
- Operating Pressure: 150 to 200 psi
-
Supplier: Gurley Precision Instruments
Description: cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials.
- Test Media: Adhesives / Coatings, Pulp / Paper, Textiles
- Display & Special Features: Analog Meter, Digital Readout
- Features: Brittleness
-
Description: The WFP Series flowmeters are impeller-type insertion meters degined for use in pipe sizes of 1/2” to 6”. High quality jewel bearings and nickel-bound tungsten carbide shaft are used. Bodies are machined from solid rod for maximum precision. Low flow performance is superior. The
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 28 GPM
- Operating Pressure: 175 psi
-
Supplier: CEC Vibration Products
Description: They operate to +500°F, have low sensitivity to transverse accelerations, and can be mounted in any plane. The low impedance, high level output requires no special amplifiers, simplifying your measurement system. Precision jewel bearings provide nearly friction-free movement for long
-
Supplier: OMEGA Engineering, Inc.
Description: The FPR300 Series comprises versatile impeller flowmeters in 3/8 to 1" nominal pipe size that employ jewel bearings for very low minimum flows. The 6 to 24 Vdc pulse output of these meters is compatible with many different types of control, including a full range of OMEGAR rate
- Pipe Diameter: 0.375 to 1 inch
- Media Temperature Range: 158 F
- Liquid Volumetric Flow Rate: 0.07 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: TapeOnline.com
Description: Sony CD-R Music 10 Pack 10CRM80R This blank CD-R can be recorded with any CD-R recorder bearing the "Digital Audio" industry logo, and is ideal for use with all compatible devices, including CD Walkman players / recorders. It is possible to record a CD-R disc only once. These discs conform to
-
Supplier: Reid Supply
Description: as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . The Starrett 81 Series Dial Indicator has a shockless, hardened steel gear train and jewel bearings. It is furnished with a lug-on-center back. Antimagnetic and special
- Range: 0.25 inch
- Resolution: 0.001 inch
- Range / Travel: 0.25 inch
- Graduation / Resolution: 0.001 inch
-
Supplier: Transcat, Inc.
Description: wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case Bore depths are also available up to 12" (300mm) in 1" (25mm) increments on special
- Range: 1.5 to 3 inch
- Gage / Instrument Type: Bore Gage
-
Supplier: Transcat, Inc.
Description: wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case Bore depths are also available up to 12" (300mm) in 1" (25mm) increments on special
- Gage / Instrument Type: Bore Gage
-
Supplier: Flow Technology, Inc.
Description: ACFM (2.55 to 510 ALPH) Materials of Construction: 316 SS housing and 17-4PH SS rotor End Fittings: Female NPT, AN (MS), and ANSI Flanges Bearings: Pivot (sapphire jewel), ball, and journal Compact Size: 3 inch face-to-face with NPT and MS connections Custom Engineered Solutions
- Gas Volumetric Flow Rate: 0.0015 to 0.3 SCFM
- Operating Temperature: -450 to 1,200 F
- Operating Pressure: 5,800 psi
- Media Temperature: -450 to 1,200 F
-
Supplier: Cole-Parmer
Description: • Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance • Jewel bearings allow for very low minimum flow rates • Only
- Gas Volumetric Flow Rate: 0.0211864406779661 to 2.27401129943503 SCFM
- Liquid Volumetric Flow Rate: 0.15 to 64.4 GPM
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
Find Suppliers by Category Top
Featured Products Top
-
right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available Flat sheet Tubing A sample of a specific size is attached to a clamp (parallel for flat sheet (read more)
Browse Datasheets for Gurley Precision Instruments
More Information Top
-
Rotor dynamics analysis and experiment study of the flywheel spin test system
By using a small stiffness pivot- jewel bearing and a spring squeeze film damper as the lower support of the flywheel, a simple spin system was designed at a low cost and is suitable for longtime operation.
-
A miniature turbine flowmeter for low flow rates
This uses a five-bladed Cobex rotor mounted on a stainless-steel or tungsten shaft running between V- jewel bearings .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1693/1/FUP%20Micro-Motor-IEEE-2006.pdf
The rotor has a jewel bearing in the middle to align the bias force pin.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/9697/hanl53125.pdf?sequence=2
The center hole was left to insert the shaft of a jewel bearing .
-
Flextensional ultrasonic piezoelectric micro-motor
The rotor has a jewel bearing in the middle to align the bias force pin.
Indicates content that may require registration and/or purchase.