-
Supplier: Amphenol PCD
Description: Designed for pre-installation wire harness assembly, the Jig Board Clamps from Amphenol outlast and outperform other jig board clamping devices in the market. Made of Acetal, our durable clamps maintain their original shape after continued use, yet the smooth design of
- Diameter: 0.5 to 0.88 inch
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Included in jig bore kit Material 1018 Steel Black Oxide Finish Case Hardened
- Strap Type: Forked / U-Clamp, Tapped / Tapped Heel Clamp
- Application: Metalworking
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: Te-Co, Inc.
Description: Product Information Included in jig bore kit Material 1018 Steel Black Oxide Finish Case Hardened
- Strap Type: Forked / U-Clamp, Tapped / Tapped Heel Clamp
- Application: Metalworking
- Material: Steel
- Clamp Straps: Strap Only
-
-
Supplier: Accuris
Description: Clamps for Jigs and Fixtures
-
Supplier: Te-Co, Inc.
Description: Product Information Included in jig bore kit Material 1018 Steel Black Oxide Finish Case Hardened
- Application: Metalworking
- Material: Steel
- Clamp Straps: Strap Only
- Strap Type: Tapped / Tapped Heel Clamp
-
Supplier: Te-Co, Inc.
Description: Product Information Included in jig bore kit Material 1018 Steel Black Oxide Finish Case Hardened
- Application: Metalworking
- Material: Steel
- Clamp Straps: Strap Only
- Strap Type: Tapped / Tapped Heel Clamp
-
Supplier: Newark, An Avnet Company
Description: CABLE CLAMP JIG TOOL, PANEL, CONNECTOR ROHS COMPLIANT: NA
-
Supplier: Newark, An Avnet Company
Description: Clamp for Jig Board .50 dia; Alternate PN N/A
-
Supplier: Newark, An Avnet Company
Description: Clamp for Jig Board 2.00 dia; Alternate PN N/A
-
Supplier: Newark, An Avnet Company
Description: Clamp for Jig Board 1.25 dia; Alternate PN N/A
-
Supplier: Ritmo America, LLC
Description: the frame. Two trolleys, a fixed and a movable Practical closing handwheels in order to ensure a perfect grip in between clamp and pipe/fitting Steel auto-centering clamps Available in 110 and 230 V
-
Supplier: Milwaukee Electric Tool Corporation
Description: 8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND BLADE CLAMP TYPE KEYLESS
- Saw Power Source: DC Electricity / Battery
- Use Type: Hand Held
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel
- Strap Type: Forged Clamp, Forked / U-Clamp
- Features: Other
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Keyless blade clamp allows for quick blade change without touching blade or reciprocating shaft 5.5 Amp motor deliver powerful cuts in the hardest materials Variable speed delivers 0 - 3,100 strokes per minute for optimal cutting speed 4-position orbital action allows for
-
Supplier: Jergens, Inc.
Description: Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and
- Features: Other
- Material: Steel
- Clamp type: Toe Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and
- Features: Other
- Material: Steel
- Clamp type: Toe Clamp
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in C-1030 Steel or C-1035 Steel Note(s): The "S"
- Strap Type: Forged Clamp, Gooseneck Clamp
- Features: Other
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Powerful 6.5 Amp motor delivers the cutting power for the most demanding materials Variable speed delivers 500 - 3,100 strokes per minute for optimal cutting speed for all applications Keyless lever-action blade clamp for quick and easy blade changes All-metal gear case and
-
Supplier: Reid Supply
Description: Clamp rest pads can be used as hardened work rests or as wear plates on your jigs and fixtures. . JRP-12
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Keyless lever-action blade clamp for quick and easy blade changes All-metal keyless shoe bevel with detents at 0°, 15°, 30° and 45° provides versatility for easy bevel cutting 4-position orbital action provides control of cut quality and speed Adjustable dust blower keeps
-
Supplier: Reid Supply
Description: Hook Clamp Assemblies are ideal for use on jig and fixture quick build systems to generate holding power in close quarters with direct downward clamping force. The hook clamp easily swings out of the way for unloading once released. . 1.000 in Swing Clamp Assembly has a
- Clamp type: Hook / Swing Clamp
-
Supplier: J. W. Winco, Inc.
Description: GN 843.1 push-pull toggle clamps can be mounted on a mounting bracket (Type ASW) or directly on the jig via the threaded body with hex nut.. The center bushing securing method allows the operating handle to be turned into the most favorable position. For stainless steel version, see GN
- Clamp Type: Toggle Clamp
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers CLAMP CRIMPING JIG TOOL
- Tool Type: Crimper
-
Supplier: J. W. Winco, Inc.
Description: GN 843.1-NI push-pull toggle clamps can be mounted on a mounting bracket (Type ASW) or directly on the jig via the threaded body with hex nut. The center bushing securing method allows the operating handle to be turned into the most favorable position.
- Clamp Type: Toggle Clamp
-
Supplier: Powell Electronics, Inc.
Description: Clamp for Jig Board .50 dia
-
Supplier: Tinius Olsen, Inc.
Description: Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top Standards ASTM D790 – 3 Point Bend Fixtures ASTM C1609 – 4 Point Bend Fixtures
- Test Standard: ASTM
- Application: Flexure / Bending
- Test Fixture Type: Test Grip / Clamp
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: base plate, fixture or directly to a workpiece. The result is quick and repeatable clamping. Features: Integrated toe clamp lip Reduced diameter for small work or tight spaces Jig ground reference pin location on bottom of chuck Air supply from bottom or side of chuck Optional
-
Supplier: Fairlane Products, Inc.
Description: Grip and penetrate the work piece to provide superior holding power. Used in jigs, fixtures, and chuck jaws, these grippers are versatile enough to fit any number of applications. Adjustable grippers are available in high-speed tool steel, with either tool steel or carbide serrations, in a
-
Supplier: Magnet Kingdom
Description: jigs or hung when not in use. Small compact design makes the "quick clamp" useful for all light ferrous fabrication work. Ideal to include in the tool kit for numerous holding applications.
- Weight: 1 lbs
- Width: 0.468 inch
- Industrial Magnets: Individual Magnets
-
Supplier: Reid Supply
Description: with Spring Plungers and Jig and Fixtures. Choose between Rectangular, Slot Holes, and Triangular base styles for the best spring stops . DS-9
- Stroke: 0.25 inch
- End Force (half-depressed): 47.5 lbs
- Button Type: Flat Face
- Features: Other
-
Supplier: Reid Supply
Description: Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and
- Diameter / Width: 1.88 inches
- Height: 1.75 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
-
Supplier: Acme Industrial Company
Description: Fixed and removable options on one knurled head for easier use Used with liner, permanently pressed into jig Held in place by lockscrew or clamp which fits a milled recess in the head Fixed mode for runs longer than life of the bushing Slip mode for multiple operatins on the same holes
-
Supplier: Fairlane Products, Inc.
Description: ball materials and contact surface types. Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping
-
Supplier: Acme Industrial Company
Description: The "Two-in-One" Bushing: Fixed mode and slip position options on one knurled head! — flexibility lowers your inventory costs Knurled head for easier handling — just turn and lift Used with liner, permanently pressed into drill jig Fixed mode for runs longer than life of bushing. Held in
-
Supplier: Titan Tool Supply, Inc.
Description: the unit to the spindle of a vertical milling machine or jig borer and using the travel of the table for measuring the object or construct a set of cross-slides with micrometer movement for positioning a work piece. Grinding: For checking the relationship between the diamond and the grinding
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
Find Suppliers by Category Top
Featured Products Top
-
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
higher productivity. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, chuck jaws and clamping mechanisms. Penetrate and grip with a full range of replaceable grippers, rest pads, Swivots and more (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. Base Design Swivots Cylindrical body allows for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
& POSITIONING Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
& POSITIONING Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Study on the Intelligent CAD Technology of Body Welding Jig Based on the Knowledge
Ajustability Because the output of automobile is very much, the efficiency of production is high, the body welding jigs clamp and unclamp frequently and parts in working easily influence the quality of locating, so they must have some adjustment on the condition…
-
Engineers' Illustrated Thesaurus
Jig clamps , 32, 34 .
-
Investigation of Manual One Way Assembly on Primary Wingbox Structure
This topic is discussed further in the “ JIG CLAMP DESIGN” section.
-
Design and manufacture of a rear driveline package including limited slip differential for Formula SAE applications
FIGURE 35: CUTTING THE CASTLE NUT RECESS IN THE REAR HUBS USING THE HUB JIG CLAMPED IN THE EZ-TRAK V ICE ........... .......................................................................................................
-
Materials Engineering and Automatic Control
The jig clamping solution is Installing Hole and Quick Semi-auto Jig .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
While the chassis and some other steel parts are welded, the majority of the work is performed with stamping and forming equipment, hand and air tools, joiners, jig clamps , planers, hoists, forklifts and rail conveyors.
-
CR4 - Thread: Clips for Square Tubes
Drill a few of the legs first as described above with the second jig clamped on.
Indicates content that may require registration and/or purchase.