Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: JIS STANDARDS FOR MEASUREMENT HANDBOOK
-
Supplier: Accuris
Description: Standard Atmosphere
-
Supplier: Accuris
Description: Standard Scales
-
-
Supplier: Accuris
Description: Standard Cells
-
Supplier: American Ring
Description: External JIS B 2804 Retaining Rings
- Shaft Diameter: 0.10629927 to 11.2204785 inch
- Thickness: 0.009842525 to 0.1968505 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Internal JIS B 2804 Retaining Rings
- Housing Diameter: 0.26377967 to 12.4015815 inch
- Thickness: 0.01574804 to 0.1968505 inch
- Design Units: Inch, Metric
- Ring Type: Internal
-
Supplier: Edmund Optics Inc.
Description: Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut für Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN
- Magnification: 100 X
- Numerical Aperture: 1.25 NA
- Working Distance: 0.13 mm
- Field of View: 0.18000000000000002 mm
-
Supplier: HydraCheck Inc.
Description: JIS male x JIS female gauge port adapter. JIS connections have a 30° flare. Gauge port adapters allow the user to install a pressure gauge, diagnostic nipple, or sensor inline in a hydraulic system. All units are made from zinc/nickel-plated carbon steel which offers reliability
- Fitting Type: Adapter, Swivel
- Connection Type: Threaded
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,150 uH,± 20 %, HIGH REL.
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,10 uH,± 20 %, HIGH REL.
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR,STANDARD WOUND,1207 EIA /3218 JIS,680 uH,± 10 %, HIGH REL.
-
Supplier: Dayton Lamina Corporation
Description: Metric die springs which conform to the Japanese Industrial Standards Standard ISO sizes Manufactured under ISO 9002 quality standards 5 (five) load ranges - extra light, light, medium, heavy and extra heavy
- Coil Shape: Die Spring
-
Supplier: SelfLube, Inc.
Description: JIS Wear Plates are used frequently in tooling for Asian car makers. They come in a broad range of sizes including some small sizes not covered by other wear plate standards. JIS Wear Plates are available in plain steel, bronze with self-lubricating graphite or steel with
- Thickness: 0.787402 inch
- Function: Abrasion / Sliding Wear
- Features: Other
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Metric Size: 15 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange
- Features: Metric, Pipe Fitting
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Kuriyama of America, Inc.
Description: BSP Male Tapered
- English Size: 0.5 inch
- Features: English
-
Supplier: Quail Electronics
Description: The 0535.B adapts the standard, 2-prong, Japanese 2 Plug (JIS 8303) into the IEC-60320-C13 Connector. This adapter is rated at 15A and 125V and carries the PSE approval.
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Male End Type: JIS 8303 (Japan)
- Approvals: RoHS Compliant
-
Description: Corrections, and update to reference to JIS K 6920-2
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Metric Size: 15 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange, Threaded
- Features: Metric, Pipe Fitting
-
Supplier: Quail Electronics
Description: Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 2020 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C5 Connector. These are the standard Japanese power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices.
- Cord Length: 300.000162 inch
- Rated Current: 7 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: SFCable.com
Description: Japan to C19 power cord. JIS C 8303 standard Japan 3 pin plug to IEC C19 with VCTF 2.0mm² black wire. 10 feet and PSE approved.
- Cord Length: 120 inch
- Number of Conductors: 3 Conductors
- Approvals: DENAN / DENTORI (PSE Mark)
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Newport MKS
Description: The 94023A is the Sol3A Class AAA Solar Simulator with a 450 Watt Xenon, Ozone Free source illuminated over a 2 inch x 2 inch area. The 94023A is certified to IEC 60904-9 Edition 2 (2007), JIS 8904-9 (2017), and ASTM E927-10 (2015) standards for Spectral Match, Spatial Non-Uniformity
- Lamp / Output Power: 450 watts
-
Supplier: Newport MKS
Description: The 94123A is the Sol3A Class AAA Solar Simulator with a 1600 Watt Xenon, Ozone Free source illuminated over a 12 inch x 12 inch area. The 94123A is certified to IEC 60904-9 Edition 2 (2007), JIS 8904-9 (2017), and ASTM E927-10 (2015) standards for Spectral Match, Spatial
- Lamp / Output Power: 1,600 watts
-
Supplier: Newport MKS
Description: The 94043A is the Sol3A Class AAA Solar Simulator with a 450 Watt Xenon, Ozone Free source illuminated over a 4 inch x 4 inch area. The 94043A is certified to IEC 60904-9 Edition 2 (2007), JIS 8904-9 (2017), and ASTM E927-10 (2015) standards for Spectral Match, Spatial Non-Uniformity
- Lamp / Output Power: 450 watts
-
Supplier: Emerson Bearing Co.
Description: attachments that can be added to accomplish a specific task. Conforms to JIS and ANSI standards.
- Non-standard Chain Pitch: 0.75 inch
- Tensile Strength: 7,148.64 lbs
- ANSI Pitch: 60 (3/4")
- Rollers: Rollers
-
Supplier: Edmund Optics Inc.
Description: Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut für Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN
- Magnification: 4 X
- Numerical Aperture: 0.1 NA
- Working Distance: 15.800000000000002 mm
- Field of View: 4.5 mm
-
Supplier: Carr Lane Manufacturing Co.
Description: true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a three standard pallet sizes — see Dimensions page for part numbers. 500mm (Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: JIS mounting only
- Width: 17.75 inch
- Length: 17.75 inch
- Height / Thickness: 7.875 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: (Standard) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows both JIS mounting (locating from two reference edges) and DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA
- Width: 29.92 inch
- Length: 27.56 inch
- Height / Thickness: 2.95 inch
- Plate / Block Type: Angle Plate
-
Supplier: RS Components, Ltd.
Description: JIS JS-K-FF standard fascia socket
-
Supplier: Carr Lane Manufacturing Co.
Description: sizes. The 300mm size also fits 320mm pallets with the edge pads furnished — see Dimensions page for part numbers. 300mm (Mini) 400mm (Mini, Standard) 500mm (Mini, Standard, Heavy) 630mm (Standard, Heavy) 800mm (Standard, Heavy) MOUNTING: Dual mounting capability allows
- Width: 15.2 inch
- Length: 15.2 inch
- Height / Thickness: 2 inch
- Material: Cast Iron
-
Supplier: ASTM International
Description: 1.1 These test methods cover mechanical tests described in ASTM, EN, ISO, and JIS standards that utilize the SI system of units. The test methods in each system are not exact equivalents. Each standards system (ASTM, EN, ISO, and JIS) shall be used independently of the
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Bare shaft Flange standard metric/ANSI/BS/JIS
- Valve Size: 12.4015815 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: ASTM International
Description: 1.1 These test methods cover mechanical tests described in ASTM, EN, ISO, and JIS standards that utilize the SI system of units. The test methods in each system are not exact equivalents. Each standards system (ASTM, EN, ISO, and JIS) shall be used independently of the
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: 60 C
- Wires: 3-Wire
Find Suppliers by Category Top
Featured Products Top
-
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
High precision tolerance Molded O-Rings Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
Metal Detectable Nitrile Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
easily be on our shelves but not cataloged. This includes flanges to ISO 6162, ISO 6164, JIS, or DIN standards or flanges with blind. ISO 6149, BSPP, BSPT, or butt weld ports. Run tees, branch tees, wyes, and crossed are also available. (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling. (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
spectral power distribution of virtually any light source. The CL-500A is the first handheld illuminance spectrophotometer to conform to both DIN and JIS standards. Additionally, the S/P ratio of scotopic illuminance and photopic illuminance can be displayed. The CL-500A's convenient (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
production lines, packaging equipment, agricultural machinery, material handling systems, mining equipment, and other industrial machinery. Available in DIN, ASA, and JIS standards, they provide flexible compatibility with different chains and drive components, while OEM and customized solutions meet diverse equipment and engineering requirements. (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
using high-grade steel that meets strict ASTM, DIN, and JIS standards, primarily sourced from reputable domestic suppliers in the United States with some high-grade steels being sourced in the EU and Japan. We are well-positioned to manage the effects of tariffs due to our strong reliance on (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
150–2500, EN PN16–PN260, and JIS standards. Broad Temperature Range:Suitable for temperatures from -196°C to +550°C. Multiple Flow (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
A Standard Comparison: JIS vs. AISI/UNS
MISUMI provides fast online access to Mitsubishi Electric Automation products. With a wide range of product solutions, MISUMI is the easiest way to order Mitsubishi Electric Automation parts. Along with competitive pricing and fast delivery, you can customize your order online or contact our
-
Bearing Design Fundamentals: A Complete Guide for Engineers
have evolved over time and have been standardized. Bearing speeds, loads, and other characteristics will vary slightly from one manufacturer to the next but will meet the precision class standard for dimensions. The various bearing industry standards include ABEC, AFBMA, ISO, DIN, and JIS.
-
Understanding Microscopes
, while the Japanese Standard (JIS) is less commonly used. DIN microscopes begin with an object-to-image distance of 195mm, and then fix the object distance (with respect to the rear shoulder of the objective) at 45mm. The remaining 150mm distance to the eyepiece field lens sets the internal real image
More Information Top
-
Heat Sealing Technology and Engineering for Packaging
Heat Seal Test Method that Complements the JIS Standard Method and uses the Melting Surface Proposed Novel Methods for the Analysis and Management .
-
ASTM DS67C - Handbook of Comparative World Steel Standards
JIS Standards .
-
Materials for Springs
5.2, the same chapter, comparison tables are included, in which each JIS standard related to spring materials is compared with the corresponding similar foreign standards.
-
Steel Forgings
JIS Standards .
-
Springer Handbook of Metrology and Testing
7.225 JIS Standard : Testing Methods of Bonding Strength of Adhesive (Japanese Standards Association, Tokyo 1999) 7.226 J.
-
Springer Handbook of Materials Measurement Methods
Corrosion Engineers, Houston 1977) p. 736 7.225 JIS Standard : Testing Methods of Bonding Strength of Adhesive (Japanese Standards Association, Tokyo 1999 .
-
Proceedings of the Twelfth U.S.-Japan Conference
JIS standard mechanical tests were performed first, and we also investigated a directional difference in mechanical properties by using the injection molded plates to understand an actual performance of injection molded automotive parts.
Indicates content that may require registration and/or purchase.