Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: Themocouple Sensor, Type K -328° to 1300° F (-200° to 704° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation
- Sensitive Length: 3.5 to 24 inch
- Features: K
- Basic Element Used: Thermocouple
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE PROBE TYPE K; Test Probe Functions:Temperature; For Use With:Type K Thermocouple Temperature Measuring Instruments; Product Range:-; Temperature Max:800°C; Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Sonel Test
Description: Type K temperature probe
-
-
Supplier: Red Lion Controls, Inc.
Description: Themocouple Sensor, Type K -328° to 900° F (-200° to 482° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation
- Sensitive Length: 3.5 to 24 inch
- Features: K
- Basic Element Used: Thermocouple
-
Supplier: Sonel Test
Description: This adapter is used to connect temperature probes to multimeters and clamp meters that support temperature measurement.
-
Supplier: Newark, An Avnet Company
Description: BEAD TEMPERATURE PROBE, TYPE-K; Test Probe Functions:Temperature; For Use With:Fluke Type-K Thermocouple Temperature Measuring Instruments; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SURFACE TEMPERATURE PROBE, TYPE-K; Test Probe Functions:Temperature; For Use With:Fluke Type-K Thermocouple Temperature Measuring Instruments; Product Range:- RoHS Compliant: Yes
-
Electrical Test Probes - Immersion Temperature Probe, Type-K; Test Probe Functions Fluke -- 12AC6345Supplier: Newark, An Avnet Company
Description: IMMERSION TEMPERATURE PROBE, TYPE-K; Test Probe Functions:Temperature; For Use With:Fluke Type-K Thermocouple Temperature Measuring Instruments; Product Range:SureGrip Series RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: Themocouple Sensor, Type K -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
- Sensitive Length: 3.5 to 24 inch
- Features: K
- Basic Element Used: Thermocouple
-
Supplier: Sonel Test
Description: Temperature probe of K type, bayonet design
-
Supplier: Traceable® Products
Description: Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982°C continuous or 1093°C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids.
- Sensed Temperature: -99.4 to 1,799.6 F
- Diameter or Width Range: 0.19 inch
- Features: Available as an Assembly, K, None or Hand held
- Probe Configuration: Flexible Probe
-
Supplier: Sonel Test
Description: Temperature probe of K type, made of metal. Designed for Sonel CMM-60 multimeter.
-
Supplier: Tradeport Electronics Group
Description: K-Type Probe Pipe Clamp Temperature Probe
-
Supplier: Telatemp Corporation
Description: Use new high-temperature probes to take the temperature in tight places. Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe temperature. Probes are tightly packed with powdered MgO in 12 or 25"L sheaths.
-
Supplier: ValueTronics International, Inc.
Description: The SR106K is a temperature probe from Omega. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: K-Type
- Basic Element Used: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year
-
Supplier: Allied Electronics, Inc.
Description: connector input. Features: Type-K thermocouple for use in air and non-caustic gas measurements Bead protected by perforated baffle Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini
- Sensed Temperature: 2,012 F
- Sensitive Length: 25 inch
- Features: Grounded Thermocouple, K
- Basic Element Used: Thermocouple
-
Supplier: Lake Shore Cryotronics, Inc.
Description: that provide highly reliable sensor performance in a thermowell or direct cryogen contact Highly customizable to suit your particular application May be configured with many sensor types, including Cernox® for superior temperature performance from room temperature down to 4
- Diameter or Width Range: 0.125 to 0.25 inch
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Features: Threaded Fitting
-
Supplier: TEGAM, Inc.
Description: 3' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical
- Sensed Temperature: 896 F
- Sensitive Length: 72 inch
- Features: Exposed Thermocouple, HVAC Applications, K
- Probe Configuration: Flexible Probe
-
Supplier: TEGAM, Inc.
Description: Penetration Temperature Probe Type K Sturdy Shaft Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo'
- Sensed Temperature: 899.6 F
- Features: K, Sanitary Applications
- Probe Configuration: Penetration (Needle) Probe
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini
- Sensed Temperature: 2,012 F
- Sensitive Length: 12 inch
- Features: Grounded Thermocouple, K
- Basic Element Used: Thermocouple
-
Supplier: TEGAM, Inc.
Description: Hypodermic Temperature Probe Type K Thermocouple This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber
- Sensed Temperature: 392 F
- Features: K, Sanitary Applications
- Probe Configuration: Penetration (Needle) Probe
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Allied Electronics, Inc.
Description: thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead
-
Supplier: TEGAM, Inc.
Description: Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-K Applications: All types of surfaces Surface Probe with 1/4″ ceramic tip and exposed thermocouple 1-second time constant 4″ long handle Used with models 911A, 912A, 931A, 932A,
- Sensed Temperature: 899.6 F
- Diameter or Width Range: 0.25 inch
- Features: Exposed Thermocouple, K
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Allied Electronics, Inc.
Description: recommended for use in food or beverage preparation. Use 80PK-25 for food preparation. Features: Type-K thermocouple for use in liquids and gels Measurement range:-40 to 1090°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1
-
Supplier: Traceable® Products
Description: Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250°C continuous or 300°C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in
- Sensed Temperature: -40 to 572 F
- Diameter or Width Range: 0.06 inch
- Features: Available as an Assembly, K, None or Hand held
- Probe Configuration: Flexible Probe
-
Supplier: DigiKey
Description: HIGH TEMP FOUNDRY PROBE, K TYPE,
- Sensed Temperature: 32 to 2,192 F
- Features: K, Other
- Probe Configuration: Surface
- Basic Element Used: Thermocouple
-
Supplier: Traceable® Products
Description: Accessory Probe Stainless-steel with handle, triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -50 to 700°C. Dimensions: 0.13-inch diameter; 5-inch stem length; 7-1/2-inch overall length. Supplied with 40-inch cable.
- Sensed Temperature: -58 to 1,292 F
- Diameter or Width Range: 0.13 inch
- Features: Available as an Assembly, K, None or Hand held
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
- Features: K
- Basic Element Used: Thermocouple
-
Supplier: SKF/Global
Description: SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K.
- Sensed Temperature: 570 F
- Diameter or Width Range: 0.3149608 inch
- Features: K, None or Hand held
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Cole-Parmer
Description: This Type K thermocouple probe measures from -58 to 1000
F (-50 to 538 C) with a subminiature (mini-ANSI) connector. - Basic Element Used: Thermocouple
-
Supplier: Solar Light Company, Inc.
Description: The PMA2165 is a complete thermocouple probe that is compatible with the PMA2100 Personal Measurement Assistant. The probe comes in two versions, either with J or K type thermocouple.
- Sensed Temperature: -328 to 2,300 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 15 inch
- Features: Available as an Assembly, Exposed Thermocouple, J, K, None or Hand held
-
Supplier: OMEGA Engineering, Inc.
Description: Model 88006(*) Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts. Replaceable Element not supplied, P/N 88006(*)-RE. Model 88007(*) Miniature, fast response probe. Ideal for measuring the
- Sensed Temperature: 1,400 F
- Features: Available as an Assembly, E, K, None or Hand held
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
- Sensor Termination Type: Plug or Quick Connect
Find Suppliers by Category Top
Featured Products Top
-
, N, B, R and S, with the two most common types being J and K. Deciding which calibration type to choose for your application can depend on a few factors such as: temperature range of application being measured the size of the wire used to create the sensor the age (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
configured with many sensor types, including Cernox® for superior temperature performance from room temperature down to 4 K (-269.15 °C) and below Thin-walled probe tubing reduces thermal lag and heat leak from outside the measurement space Ideal for temperature measurements in fluid containers and tanks Full 3 year standard warranty (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
assemblies, dependant on connection head type, meet XP Class I Division I & II; Groups A, B, C, D; DIP Class II Division I; Groups E, F, G; Class III; Type 4/4X. The required thermowell is available in standard, heavy-duty, and flanged constructions. The assemblies feature 316 stainless steel sheaths. They are available with aluminum or stainless steel explosion-proof connection heads. (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Peltier thermo-electrically cooled variable-temperature (VT) NMR probe, ranging from -60C to +80C, is ideal for Material-Science measurements across temperatures. It enables detailed analysis of sample component-mass and dynamic properties such as mobility, dynamics, stiffness, viscosity, or (read more)
Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
temperature, we will discuss what differentiates these sensors from one another. We will discuss the topics of temperature range, tolerance, accuracy, interchangeability and relative strengths and weaknesses for each type. After reviewing these topics you will have a better understanding as to when (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
way to measure temperature in your equipment. Features: Supplied in multiple case styles Custom designs on request Rugged construction RTD and Thermocouple Types available Pass thoroughs, elastomer fill and accessories Standard four day delivery Application proven (read more)
Browse Temperature Probes Datasheets for Pyromation -
High Voltage Differential Probe DP700 The DP700 is a high-performance high voltage differential probe from the DP Series, designed for safe and accurate measurement of high-voltage differential signals in demanding electronic applications. Featuring a bandwidth of 100MHz and a maximum (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Retractable Sensor Assemblies (RSAs) allow temperature or other types of sensors to be inserted and removed without compromising the process environment. Additional safety features, including (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Standard and custom-designed thermocouples and RTDs Conax Technologies is a team of problem solvers. Whether it’s a unique, customized solution or a standard product from our catalog, Conax is your fully-integrated source for all types of (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with an average. speed U 5 300 mm/s at room temperature (T 5 300 K) in a. channel with width w 5 100 mm, the Reynolds number is. Re 5 rUw/ZE0.03. Hence, the flow is clearly laminar, and. mixing in a straight channel will be dominated by diffusion. For 0.5 mm beads in deionized water, the diffusion coefficient
More Information Top
-
Clamp Meters - Electrical Power Testing - Grainger Industrial Supply
○ Test Leads, Zippered Case, K Type Temperature Probe (1 .
-
$200-$300 Electrical Power Testing - Test Instruments - Grainger Industrial Supply
Range -22 Degrees to 14 Degrees F, Counts 4000, Battery Type AAA, Safety Rating CAT III 600V, CAT II 1000V, AC Response Average, Capacitance 4000uF, Memory Min./Max., Includes Test Leads, Zippered Case, K Type Temperature Probe .
-
Information Technology for Manufacturing Systems IV
The heating effect of the wind heating system should be known, therefore, the K Type temperature probe is mounted to measure the temperature change.
-
UEI TEST INSTRUMENTS Combustion Testing - Test Instruments - Grainger Industrial Supply
• Portable Combustion Analyzer Kit, Excess Air 0 to 250 Percent, Includes Probe, Hose Assembly, Batteries, IR Printer, (2) K Type Temperature Probes , (2) Pressure Hoses, True Draft Probe, Gas Pressure Hose, AC Adapter, (2) Rolls Printer Paper, (2) particle filters, Carrying …
-
Carbon Monoxide (CO) Gas Detectors - Grainger Industrial Supply
• Portable Combustion Analyzer Kit, Excess Air 0 to 250 Percent, Includes Probe, Hose Assembly, Batteries, IR Printer, (2) K Type Temperature Probes , (2) Pressure Hoses, True Draft Probe, Gas Pressure Hose, AC Adapter, (2) Rolls Printer Paper, (2) particle filters, Carrying …
-
Combustion Testing Equipment – Test Instruments – Grainger Industrial Supply
• Portable Combustion Analyzer, Excess Air 0 to 250 Percent, Includes Probe, Hose Assembly, Batteries, Smoke Pump Tester, Smoke Test Paper and Chart, IR Printer, (2) K Type Temperature Probes , (2) Pressure Hoses, True Draft Probe, Gas Pressure Hose, AC Adapter, (2 …
-
Carbon Monoxide Detectors - Grainger Industrial Supply
• Portable Combustion Analyzer, Excess Air 0 to 250 Percent, Includes Probe, Hose Assembly, Batteries, Smoke Pump Tester, Smoke Test Paper and Chart, IR Printer, (2) K Type Temperature Probes , (2) Pressure Hoses, True Draft Probe, Gas Pressure Hose, AC Adapter, (2 …
-
$2500-$3000 Test Instruments - Grainger Industrial Supply
• Portable Combustion Analyzer, Excess Air 0 to 250 Percent, Includes Probe, Hose Assembly, Batteries, Smoke Pump Tester, Smoke Test Paper and Chart, IR Printer, (2) K Type Temperature Probes , (2) Pressure Hoses, True Draft Probe, Gas Pressure Hose, AC Adapter, (2 …
-
Thermocouples Exporters, Thermocouples Selling Leads
[ Related Keywords : K type thermocouple, K type temperature probe ] .
-
Extech Advance Superheat Digital Datalogging Psychrometer from Cole-Parmer
37803-12 includes two type K temperature probes and four AAA batteries.
Indicates content that may require registration and/or purchase.