Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Kapton® EN is a premium performance polyimide film for use as a dielectric substrate for flexible printed circuits and high density interconnects. Kapton® EN is the preferred dielectric film for very fine pitch circuitry due to its superior dimensional stability, lay-flat, high
- Features: Dielectric, Other, Specialty / Other
- Applications: Electronics / Microelectronics
-
Supplier: DuPont Electronics & Imaging
Description: discharge. In addition to the corona resistant properties, Kapton® CRC offers excellent, physical, electrical, thermal and chemical resistant characteristics expected with Kapton® polyimide films. Kapton® CRC polyimide film has been developed for use as an
- Features: Dielectric, Other, Specialty / Other
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Kapton® B polyimide film exhibits an excellent balance of physical, chemical, and electrical properties over a wide temperature range, with superior dimensional stability at elevated temperatures. The matte black color of Kapton® B provides a uniform, aesthetically
- Features: Dielectric, Other, Specialty / Other
- Applications: Electronics / Microelectronics
-
-
Supplier: OMEGA Engineering, Inc.
Description: The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line
- Maximum Operating (Sheath) Temperature: 392 F
- AC Voltage Required: 12 to 230 volts
- kWatts: 0.0006 to 6.0114 kW
- Length: 1 to 8 inch
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Kapton heaters are ultra-thin, ultra-flexible, semitransparent, lightweight heaters. They derive their name from Kapton, the polyimide film developed by Du Pont that is utilized to encapsulate the heating circuit of these heaters. Kapton heaters can operate within
-
Supplier: Heatron, Inc.
Description: Ultra Thin. Low Mass. DuPont™ Kapton® Polyimide Film and All-Polyimide flexible etched foil heaters are ideal for applications requiring low outgassing, operating in extreme environments or where space and weight allowances are limited. The material has high dielectric strength and
- Features: Electric, Other
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing is one of the leading Kapton® polyimide-heater manufacturers in the world. Birk's Kapton® heaters provide an even distribution of heat and exhibit exceptionally fast heat-up and cooldown times. Birk's Kapton® film heaters are thin and an ideal solution
- Features: Electric, Other
-
Supplier: BRIM Electronics, Inc.
Description: A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength, low dielectric
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.021 to 0.07 inch
- North American (AWG): 30 to 16 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This polyimide film possesses a unique combination of properties that make it ideal for a variety of applications in many different industries. The ability of Kapton to maintain its excellent physical, electrical, and mechanical properties over a wide temperature range has opened new
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: NADCO Tapes & Labels, Inc.
Description: DuPont Type H Kapton film, coated with a high hold, acrylic type, pressure sensitive adhesive and protected with a treated, easy release, paper liner.
- Thickness: 0.002 inches
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The anti-static single side kapton tape series is a high-temperature resistant tape made of polyimide film as the base material, the surface of the gold finger is coated with anti-static agent, and the reverse side is coated with silicone pressure-sensitive adhesive. It has excellent
- Thickness: 0.002362204724409449 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Hot Disk AB
Description: extended Kapton 5501 6.400 5501Q ** 6.400 with extended Kapton 8563 9.908 4922 14.61 4922L *** 14.61 with extended leads 5599 29.40 5599L *** 29.40 with extended leads * Not for anisotropic measurements. ** For special applications and easier suspension in liquids or melts. ***
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ DuPont™ Kapton® EN-A, EN-C, EN-Y, and EN-Z are the premium performance polyimide films for use as a dielectric substrate for chip on film, flexible printed circuits and high density interconnects. These polyimide films show superior surface quality, high modulus, and excellent CTE
- Features: Dielectric, Other, Specialty / Other
- Applications: Electronics / Microelectronics
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed from printed circuit boards Flame retardant
- Width: 0.5 inches
- Thickness: 0.0025 inches
- Temperature Resistance: -40 to 260 C
- Dielectric Strength: 6,800 to 7,500 V/m
-
Supplier: Budnick Converting, Inc.
Description: Thermacool® K271 is a thermally conductive Kapton® film which is coated on one side with thermally conductive acrylic adhesive and the other with thermally conductive silicone rubber.
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Materials of Construction: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: OMEGA Engineering, Inc.
Description: Kapton® (Polyimide Film) insulated heaters are available in a variety of shapes, sizes, and wattages. Wattage ratings are 2.5, 5, or 10W/in2 at 115 or 28 V. Polyimide Film offers a high degree of resistance to chemicals, and has excellent outgasing properties in high vacuum
- Maximum Operating (Sheath) Temperature: 392 F
- AC Voltage Required: 28 to 230 volts
- kWatts: 0.005 to 1.44 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablestik ABLEFILM 566KAPTON ) LOCTITE ABLESTIK 566KAP contains a polyamide carrier providing high insulation resistance. With a low temperature cure and excellent flexibility it is particularly suitable for bonding printed wiring boards.
- Industry: Electronics
- Chemical System: Epoxy (EP)
- Features: Film / Sheet, Thermally Conductive
-
Supplier: Can-Do National Tape
Description: Kapton Film Tapes - are transparent, high temperature resistant, and leave minimal residue.
- Thickness: 0.0025 inches
- Materials: Polyimide (e.g., Kapton®)
- Features: Transparent
-
Supplier: Can-Do National Tape
Description: DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to width. For
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: RS Components, Ltd.
Description: Goodfellow KAPTON FILM 304X200X0.075MM
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PI film, also known as polyimide film, is made of pyromellitic dianhydride and diaminodiphenyl ether condensed into a film in a strong polar solvent, and then imidized. It has excellent heat resistance, high tensile strength, good chemical stability, good radiation resistance
- Thickness: 0.002952755905511811 inches
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrically Conductive
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Thickness: 0.00025 to 0.005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: Polyimide (e.g., Kapton®)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2345-2D is manufactured from DuPont tradename Kapton film coated with high quality Silicone pressure sensitive adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectric properties are required. Applications:
- Thickness: 0.0033464566929133858 inches
- Temperature Resistance: -73 C
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 6 in x 5 yd Roll.
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Silicone
- Features: Specialty / Other
-
Supplier: Lanmar, Inc.
Description: Polyimide Film Tapes are designed for high temperature electrical insulation and UV sealing applications.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Deposition Sciences, Inc.
Description: achieve both of these goals simultaneously because it is an all dielectric film, unlike the patterned metal coatings used in the past. DSI Sunshade coatings can be applied to substrates as large as 2.5 ft x 10 ft. A low emissivity coating on the back surface reduces thermal load into the
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Intertape Polymer Group, Inc.
Description: reliability. Many IPG electrical insulation tapes are UL listed (File #E20780) and CSA Certified (File #LR94980). With the most comprehensive product line in the industry, IPG has the ideal solution to your most demanding situations. Polyimide Film For outstanding thermal resistance and
- Thickness: 0.0025196850393700786 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 180 C
- Dielectric Strength: 7,000 V/m
-
Supplier: Daemar Inc.
Description: Caplugs High Temperature Masking Tapes are ideal for masking applications during powder coating, plating and finishing. Series MTK, with a Kapton® polyimide film backing, will withstand temperatures up to 500 ºF (260 ºC).
- Width: 0.5 inches
- Carrier / Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Daemar Inc.
Description: Series MDK Masking Discs has a Kapton® polyimide film backing that will withstand temperatures up to 500 ºF (260 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave applications.
- Width: 0.75 inches
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: ICO RALLY
Description: Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Adhesive Tape, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and challenging
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: 260 C
- Features: Anti-static / ESD Control, Electrically Conductive, Transparent
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
Find Suppliers by Category Top
Featured Products Top
-
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
For surface heating, there are other choices of heaters. Heatron provides Flexible Silicon Heaters, Kapton® Polyimide Etch Foil heaters, and Etched Mica Heaters. The question is why choose Thick Film Heaters as your heating solution? Below answers the unique advantages and benefits TFHs offer, which sometimes, cannot be replaced by other forms of surface heaters. (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc.
Conduct Research Top
-
New DuPont TM Kapton (R) Polyimide Film Addresses the Impact of Faster Voltage Rise (dv/dt) on Motor Insulation
DuPont Interconnect Solutions, a unit of DuPont Electronics & Imaging, today announced the results of a recent research study that show Kapton (R) ECRC polyimide film provides an eight-fold improvement over standard polyimide films for insulating the conductors found in high-performance traction
-
New Kapton (R) Polyimide Film Addresses the Impact of Higher Switching Frequency and Faster Voltage Rise on Motor Insulation
A recently completed research study conducted by a key customer shows that a new Kapton (R) polyimide film-when used to insulate the conductors found in high-performance traction motors for the e-mobility market-provides an eight-fold improvement over standard polyimide films for insulating
-
E&I Materials Power and Protect Space Exploration Vehicles and Satellites
NASA is again using DuPont technology, including Kapton (R) polyimide films and Pyralux (R) copper-clad flexible circuit laminate materials, to power and protect the Perseverance mission to Mars.
More Information Top
-
Protection of Materials and Structures From the Space Environment
The combined effect of the tensile stresses’ magnitude and direction on Kapton films erosion while exposed to AO environment are studied in terms of changes in surface morphology.
-
Surface modification studies of Kapton ® HN polyimide films
Small pieces of the Kapton film were immersed in a 1 M aqueous KOH solution at 25 ◦ C for different periods of time, and then washed with water (twice for 3 min) and isopropanol (twice for 3 min).
-
13 C CP–MAS NMR study of absorbed water in polyimide film
Carbon spin lattice relaxation (13CT1), spin lattice relaxation in the rotating frame (T1ρ), and inversion recovery cross polarization (IRCP) experiments were performed to analyze wet and dry Kapton films and films exposed to D2O.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43025/24208761-MIT.pdf?sequence=2
The Kapton film release, Kapton vacuum bag, vacuum tape and fiberglass air breather were applied similarly to the previous test.
-
Protection of Materials and Structures from Space Environment
By design, an aluminized Kapton film protected the foam from AO exposure on orbit.
-
A Flexible, Stretchable and Shape‐Adaptive Approach for Versatile Energy Conversion and Self‐Powered Biomedical Monitoring
A flexible triboelectric nanogenerator (FTENG) based on wavy‐structured Kapton film and a serpentine electrode on stretchable substrates is presented.
-
Flow‐Driven Triboelectric Generator for Directly Powering a Wireless Sensor Node
The mechanism of TEG is based on the flow- driven vibration of a Kapton film in an acrylic tube, which can induce the periodic contact/separation between a triboelectric polytetrafluoroethylene (PTFE) film and an Al electrode on the Kapton film.
-
PROTECTION OF MATERIALS AND STRUCTURES FROM THE SPACE ENVIRONMENT
The increase in space debris population provides the motivation for this study, which focuses mainly on the mechanical behavior of space-qualified polyimide Kapton films impacted by simulated hypervelocity debris.
-
Stresses associated with diffusion in polyimide and polyacrylics films
Diffusion in Kapton films is faster than in polyacrylics films as indicated by the calculated diffu- sion coefficients.
-
Optimization of electrically conductive films: Poly(3‐methylthiophene) or polypyrrole in Kapton
The conductivities of p‐3MT/ Kapton films tested over time under ambient temperature in air persist fairly well for 300 days.
Indicates content that may require registration and/or purchase.