-
Supplier: Heat Wagon
Description: Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and flame out sensor Double layered combustion chamber provides quiet operation and low surface
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Reznor
Description: guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral
- Heating Capacity: 28.4307 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,000 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure gauge
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, DUAL ALA
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Features: Analog Current, Transducer
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70 PSI. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary to monitor pump case pressure, charge pressure, and
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 34" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 30" (762mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 175 Lb (79.38 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 - -14.7 to 2000 psi/20 psi (-101 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe,
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 3.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Newark, An Avnet Company
Description: PRESS SENSOR, 3000PSI, SEAL GAUGE, VOLT; Operating Pressure Max:3000psi; Sensor Output:Voltage; Pressure Measurement Type:Sealed Gauge; Voltage Rating:24VDC; Port Style:7/16" - 20 UNF-2A; Supply Current:-; Product Range:SPT Series
-
Supplier: Keller America, Inc.
Description: LEO 2 is a compact, micro-processor (µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its
- Working Pressure Range: -14.50377 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 to 0.4375 inch
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Working Pressure Range: -14.7 to 50 psi
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
it’s needed most. There is no expensive ductwork to install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that (read more)
Browse Datasheets for Hartzell Air Movement -
High Vacuum (Pressure): Space is not a perfect vacuum, but in Low Earth Orbit (LEO), pressure can be as low as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Nernst–Ettingshausen and magnetoresistance effects in Hg 1–x Cd x Se single crystals in vicinity of phase transitions under hydrostatic pressure
Pressure -transmitting medium was a mixture of transformer oil and kerosene in ratio 1:4 [20, 21]. Pressure gauges were electrical resistance coils placed around the upper and lower ends of a sample; they also served as heaters for creation of thermal gradient along a sample for thermoelectric power measurements (Fig. 1).
-
High-pressure study of ternary mercury chalcogenides: phase transitions, mechanical and electrical properties
Pressure -transmitting media were mixtures of transformer oil and kerosene in ratio 1 : 4. The pressure gauge were electrical resistance coils placed around the upper and lower ends of a sample; they also served as heaters for the creation of thermal gradient along a sample for thermoelectric power measurements (figure 1). .
-
Journal of Propulsion and Power > Heat Sink and Conversion of Catalytic Steam Reforming for Hydrocarbon Fuel
At the lower temperatures (420–500 C), the total heat sink, with a water-blending weight ratio of … Fig. 1 Experimental setup for the catalytic reforming reaction. “1” indicates the emulsified kerosene reservoir, “2” gear pump, “3” static mixer, “4” metering pump, “5” pressure gauge , “6” pre- heater , “7” reactor, “8” power unit, “9” insulation, “10” thermocouple, “11” cooler, “12” …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103556300,2,'lower',n,1,0). s(103556425,1,'lower_deck',n,1,0). s(103556425,2,'third_deck',n,1,0). s(103556523,1,' low -warp-loom',n,1 … … s(103557289,4,' pressure -feed_lubricating_system',n,1,0 … … 1,0). s(103618688,1,'micrometer',n,1,3). s(103618688,2,'micrometer_ gauge ',n,1 … … n,1,1). s(103698894,1,'oil_filter',n,1,0). s(103699063,1,'oil_future',n,1,0). s(103699063,2,'petroleum_future',n,1,0). s(103699222,1,'oil_ heater ',n,1,0 … … s(103699222,3,' kerosene _heater',n,1,0 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… snarl_V|3 elusive_J|4 wine_barrel_N|1 redetermine_V|1 planck_N|1 sequence_V|1 fugitive_J|5 surmise_V|1 butler_N|4 neurosis_N|1 euro_N|1 undervalue_V|1 dimension_N|8 gauge _N|1 glove_N|7 parking_space_N|1 … … browse_V|3 chomp_V|1 mumble_V|1 houseguest_N|2 thoroughly_R|6 board_V|2 babysitter_N|4 live_out_V|3 forage_V|1 raven_V|1 bird_feed_N|1 stunt_V|2 undernourished_J|1 dog_do_N|2 dish_out_V|1 underlay_N|2 joist_N|2 remount_V|2 regiment_N|5 rental_J|3 reseed_V|1 indefinitely_R|2 lunch_V|2 wetnurse_N|1 suckle_V|2 powdered_milk_N|1 happily_R|4 famish_V|2 competent_J|6 tuner_N|1 medical_exam_N|1 lent_N|1 ramadan_N|1 high_blood_ pressure _N|1 stick_to_V|2 low -salt_diet_N|1 delight_V|1 granddaughter_N|2 live_it_up_V|1 … … merchandise_V|1 telephone_set_N|1 traffic_V|1 free_kick_N|1 donate_V|4 heap_V|3 overbalance_V|1 home_theater_N|1 wanton_N|1 pocket_money_N|2 insincere_J|3 splurge_V|1 economize_V|2 shnorr_V|1 freeload_V|1 ira_N|1 reconquer_V|1 impound_V|1 shipment_N|2 confiscate_V|2 garnish_V|1 usurp_V|2 hijack_V|1 boone_N|1 mug_V|1 dime_N|4 curator_N|1 plastinate_V|1 victual_V|2 voyage_N|5 reposit_V|1 security_deposit_N|1 keep_open_V|1 refund_N|2 reimburse_V|1 kerosene _ heater _N|1 unearth_V|1 archeologist_N|4 goldmine_N|1 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… sine_die_R|1 litigant_N|1 inconvenience_N|3 transact_V|2 depredation_N|2 warrant_N|2 arrest_N|5 deputy_sheriff_N|1 a.m._N|1 vacant_J|1 lighted_J|12 kerosene _N|1 creek_N|7 cluster_N|9 … … efficiency_engineer_N|2 catastrophically_R|2 leapfrog_N|2 pittsburgh_N|5 transport_N|5 pier_N|1 railroad_N|13 steam_turbine_N|1 blighted_J|1 degree_of_freedom_N|1 internal_combustion_N|1 railroad_siding_N|2 trolley_line_N|1 lower -class_J|2 long_haul_N|1 shipment_N|6 … … rival_N|1 shiny_J|2 uneconomical_J|2 suburbanized_J|1 controller_N|2 retail_J|1 geographically_R|2 mississippi_N|10 parking_N|4 fight_back_V|2 next_door_R|2 patron_N|4 frighten_away_V|1 pressure _V|1 shop_V|8 indiscriminate_J|1 … … swathing_N|1 jab_V|3 deceit_N|1 reborn_J|1 short-lived_J|2 assurance_N|7 prop_N|1 lush_J|1 herb_N|2 gasp_V|8 autumn_J|1 hot_spell_N|1 enervating_J|1 contrived_J|1 sip_V|7 morning_J|10 watch_N|15 confound_V|2 crudity_N|2 trim_J|1 pique_N|1 barren_of_J|1 southernism_N|1 neutralized_J|1 rolling_J|1 constricted_J|1 vowel_N|3 gauge _V|2 matron_N|1 detective_N|27 toast_N|5 … … high-ceilinged_J|1 hot-water_ heater _N|1 wool_N|3 swimming_trunks_N|1 damp_J|4 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103694098,1,'lower_deck%1:06:00::'). sk(103694098,2,'third_deck%1:06:00::'). sk(103694196,1,'low-pass_filter%1:06:00::'). sk(103694356,1,' low -warp-loom%1:06:00 … … sk(103695122,4,' pressure -feed_lubricating_system%1:06:00::' … … 00::'). sk(103759661,1,'micrometer%1:06:00::'). sk(103759661,2,'micrometer_ gauge %1:06:00 … … 06:00::'). sk(103843555,1,'oil_filter%1:06:00::'). sk(103843724,1,'oil_future%1:06:00::'). sk(103843724,2,'petroleum_future%1:06:00::'). sk(103843883,1,'oil_ heater %1:06:00::' … … sk(103843883,3,' kerosene _heater%1:06:00::' …
-
Untitled
… by Esso Research and Development for CRC SST program) heat exchanger inside diameter injector feed-arm rig (Shell Thornton) inches of mercury (measure of pressure ) hindered phenol antioxidant (Shell … … ASTM D 1655 specification ( kerosene type) designation for low freeze point commercial aviation … … Iraq pounds per square inch absolute (measure of pressure) pounds per square inch gauge (measure of pressure … tube deposit rater (used by some organizations to rate deposits on JFTOT heater tubes) company active in …
-
Handbook of Petroleum Processing
Other accessories include rim vents, float gauges , anti-rotation devices, and manholes. Liquids stored in this type of tank have relatively high volatilities and vapor pressures such as gasoline, kerosene , jet fuel, and the like. … lines • Outlet lines • Subsurface foam lines • Water draw • Roof drain (floating-roof tank) • Sample lines (which may be attached to a floating pantograph) • Low -low suction line • … … system return • Bayonet heater • Maintenance manway .
-
Index to Wireless Engineer Abstracts and References - Subject Index
… u.h.f., use of r.f. amplifier stage in, 2526 with valve heaters in series, 3374 … … picture mixer, 4-channel, 568 transmitters, h.f. filters for, 361 Leipzig, 560 low -level-modulation, at … … airborne radar display tunit, 151 conversion of Ge diodes to, 892 cooling of, kerosene for, 71 experimental … … through porous bodies, 1641 mechanical force on obstacle, measurements of, 1273 phase fluctuations of waves along ground, 1271 power delivered by source, standardization of ex- pression for, 3106 pressure distribution in field, optical … … radiation from, 1037 Vacuum gauges , ionization, cold-cathode, 3563 …
Indicates content that may require registration and/or purchase.