-
Supplier: Wiper Master, Inc.
Description: 100% Kevlar® Machine Knit, 7 Gauge.
- Material: Aramid(e.g. Kevlar®, Nomex®)
- Clothing Type: Gloves, Sleeves
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: CUT RESISTANT - ALL PURPOSE This all-purpose work glove is built for cut-resistance. It features a 100% brushed KEVLAR® lining that offers great protection while being lightweight and comfortable. The glove is constructed from the same pattern as the Salisbury General Utility Plus glove
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: CUT RESISTANT - ALL PURPOSE This all-purpose work glove is built for cut-resistance. It features a 100% brushed KEVLAR® lining that offers great protection while being lightweight and comfortable. The glove is constructed from the same pattern as the Salisbury General Utility Plus glove
-
-
Supplier: Radwell International
Description: V-BELT, KEVLAR, BLUE, 1/2 INCH WIDTH, 103 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accumet
Description: other metals, to ceramics, plastics, adhesives, epoxy and frozen epoxies. This also includes microwave absorbers, ALN, teflon, and kevlar, to laminates, PCB materials, and virtually any other material you can imagine. Call on us for all your semiconductor, medical, aerospace, RF, microwave
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials, Wood
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Drilling, Laser Machining
-
Supplier: B.U.W.W. Coverings Inc.
Description: OPEN REEL TYPE ROLL-UP COVERS are extremely versatile and are build to protect machine areas where medium to light-duty protection is required. Common features of open reel type roll-up covers: .020” Neoprene/Nylon .033” Neoprene/Nylon .040” Neoprene/Nylon .020” Viton/Fiberglass .010”
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dual-wick lubrication system saturates gears with oil for increased performance, extended life and reduced downtime (following proper maintenance procedures). * 15,000 RPM air motor has Kevlar phenolic vanes for longer life. Safety-lock throttle lever, wheel guard and flanges are included.
- Rotary Speed: 15,000 rpm
- Power: 0.4 HP
-
Supplier: US Timing & Conveyor
Description: Made according to ISO 5296 Trapezoidal shaped tooth The tooth spacing is (1/2”) Useful for product and machine positioning in inches
- Number of Teeth: 14 to 18
- ANSI Pitch: 0.500" (H)
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Features: Open-ended, Other, Other Belt Material
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dual-wick lubrication system saturates gears with oil for increased performance, extended life and reduced downtime (following proper maintenance procedures). * 12,000 RPM air motor has Kevlar phenolic vanes for longer life. Safety-lock throttle lever, wheel guard and flanges are included.
- Rotary Speed: 12,000 rpm
- Power: 0.4 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Tool has integrated collet with included 1/4"" Collet Insert (01485) * Kevlar phenolic vanes for longer life. Lightweight ergonomic design for greater comfort and control. * One-piece spindle keeps all rotating components on the same centerline for reduced run-out, which means lower
- Rotary Speed: 12,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Tool has integrated collet with included 6 mm Collet Insert (01497) * Kevlar phenolic vanes for longer life. Lightweight ergonomic design for greater comfort and control. * One-piece spindle keeps all rotating components on the same centerline for reduced run-out, which means lower
- Rotary Speed: 20,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: U.S. Plastic Corporation
Description: Stop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a straight clean cut every time! The Tube Cutter will cut rubber hose and tubing, plastic hose and tubing, hydraulic hose and KEVLAR
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: PIX Transmissions Limited
Description: Kevlar cord constructions.
- Belt Length: 31 to 900 inch
- English: C, D
- Features: Cogged
- Type: Single
-
Supplier: B.U.W.W. Coverings Inc.
Description: resistance to coolants, oils, and high temperatures is necessary. Withstands temperatures up to 1000 . .010” Teflon/Kevlar- used in hot, sharp chip applications. Material is very resistant to tearing due to hot, sharp chips.
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser cutting or selective ablation of ABS Resin and all kinds of films, laser etching of ITO coated on PET/glass substrate for touch panel.
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Kynar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyolefine, Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, TPV, Vinyl
- Features: East Asia / Pacific Only
- Capabilities: Machining, Polishing
- Services: Model, Prototype, R&D, Test / Inspect
-
Supplier: Visual Sound, Inc.
Description: quality and concentration. A convenient volume adjuster keeps you in control of your tunes while a detachable extension cable lets you position your MP3 player where YOU want it. The DuPont™ Kevlar® reinforced cabling guarantees durability and flexibility where other sport headphones can't -
-
Supplier: Manufacturers Supplies Co.
Description: graphite included), foams and adhesive backed foams (up to 25mm in thickness), rubber materials, composites (Kevlar, pre-preg, carbon fiber etc.), plastics and similar products.
-
Supplier: Arnold Magnetic Technologies
Description: to aerospace volumes as well as industrial and automotive. Some examples of Arnold’s capabilities are: EDM ID slicing and grinding In house machining of hubs, rotors, cylinders, sleeves Magnetic and thermal stabilization of magnets Rotor dynamic balancing Wraptite carbon fiber sleeving
- Material: AlNiCo (Aluminum-Nickel-Cobalt), NdFeB (Neodymium Iron Boron), SmCo (Samarium Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: International Thermal Systems LLC.
Description: Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other non-metallic materials Chains:
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Ideal for Precision Part Movement, Small Part Handling and Positioning, Automated and Manual Assembly, Machine Integration, Robotic Pick-N-Place and Precision Indexing. Features (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc.
More Information Top
-
Machinability study of glass fibre-reinforced polymer composites during end milling
Although results of this surface roughness study are comparable to those reported in the literature, as men- tioned earlier, it is also worth to highlight that as previously found with Kevlar machining , Ra values may not always clearly reflect the surface qualities …
-
Excimer Laser Machining Of Aerospace Materials
Excimer laser machined Kevlar - Nomex -Kevlar panel, A= 248nm, Fl<1J /cm2 .
-
Evaluation of the drilling-induced delamination of compound core-special drills using response surface methodology based on the Taguchi method
1980) Cutting and machining Kevlar aramid composites.
-
ZASMHBA0003033
A Guide to Cutting and Machining Kevlar Aramid," Technical Bulletin, E.I. Du Pont de Nemours & Company, Inc. 76.
-
CO2 laser cutting of Kevlar laminate: influence of assisting gas pressure
Keywords Laser. Cutting . Kevlar . Machining .
-
Teflon Coated Glassfiber Fabric from Taizhou Ruijie Conveyor Belt Co.,Ltd, China
• Kevlar Fusing Machine Belt .
-
At‐column heating and a resistively heated, liquid‐cooled thermal modulator for a low‐resource bench‐top GC×GC
Briefly, a Kevlar wrapped machined aluminum block houses the 8.0-cm-long piece of MXT-1 tubing that is coated with a thin film of PDMS.
-
Proposal for Research and Development: Vertexing, Tracking, and Data Acquisition for the Bottom Collider Detector
The individual silicon detectors will be assembled into the overall structure via small channels of beryllium or kevlar , machined to a few pm accuracy, and glued to the silicon at a minimum number of points.
-
U.C. Davis high energy particle physics research: Technical progress report -- 1990
The individual silicon detectors will be assembled into the overd structure via s m d channelsofberyllium or kevlar , machined to a few p m accuracy,and glued to the silicon at a minimumnumber of points.
-
Laser hole cutting in Kevlar: modeling and quality assessment
Abstract Machining of Kevlar laminates with convention- al methods results in poor end-product quality and excessive specific energy requirement for machining.
Indicates content that may require registration and/or purchase.