-
Supplier: DuPont™ Kevlar®
Description: High-modulus type used primarily in fiber optic cable, textile processing, plastic reinforcement, ropes, cables, and composites for marine sporting goods and aerospace applications.
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 10 lbs
- Fiber Denier: 195 g/9000 m (denier)
- Breaking Load: 10 lbs
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Type of Filler: Fibers / Flock
- Application: Filler / Bridging
- Material: Plastic
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy works with a network of suppliers to source high-quality, cost-effective plastics for your applications. We then custom fabricate your components from extruded or molded plastic materials. Examples include plastic parts made from polyvinyl chloride (PVC), green
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, Vinyl
- Capabilities: Assembly, Laminating, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Services: Design, Model, Prototype, R&D, Test / Inspect
-
-
Supplier: Newark, An Avnet Company
Description: SCISSOR, KEVLAR, 160MM; Scissor Type:Kevlar; Blade Length - Metric:-; Overall Length - Metric:160mm; Blade Length - Imperial:-; Overall Length - Imperial:6.3"; Handle Material:Plastic Coated; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: SCISSOR, KEVLAR, 6IN; Scissor Type:Kevlar; Blade Length - Metric:-; Overall Length - Metric:152.4mm; Blade Length - Imperial:-; Overall Length - Imperial:6"; Handle Material:Plastic; Product Range:-; Blade Length:6" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FIBER KIT WITH KEVLAR CUTTER; Kit Contents:JIC-375 Fiber Optic Stripper, JIC-186 Ergonomic Fiber Optic Kevlar Cutter, H-60 Molded Plastic Pouch; Product Range:- RoHS Compliant: Yes
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser cutting or selective ablation of ABS Resin and all kinds of films, laser etching of ITO coated on PET/glass substrate for touch panel.
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Kynar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyolefine, Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, TPV, Vinyl
- Features: East Asia / Pacific Only
- Capabilities: Machining, Polishing
- Services: Model, Prototype, R&D, Test / Inspect
-
Supplier: DuPont Protection Technologies
Description: High-modulus type used primarily in fiber optic cable, textile processing, plastic reinforcement, ropes, cables, and composites for marine sporting goods and aerospace applications.
- Use Temperature: -320 to 350 F
- Breaking Load (Rope / Fiber): 410 lbs
- Fiber Denier: 8,520 g/9000 m (denier)
- Breaking Load: 410 lbs
-
Supplier: PHOENIX CONTACT USA
Description: Electrician's scissors, high cutting performance thanks to micro-serrated cutting area, suitable for copper, aluminum, Kevlar fibers, and plastic, two-component non-slip soft-grip handles, ergonomic design, adjustable screw joint
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: NewAge Performance Products | NAPP
Description: overbraided with Kevlar® for higher pressures^ Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid Systems Sight Glass (FEP) Solvent Transfer
- Maximum Inside Diameter / Size: 0.875 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 25 psi
- Application: Chemical, Food Processing / Beverage, Medical / Pharmaceutical, Water
-
Supplier: Nytef Group
Description: Nylon 6/6, Kevlar® Fiber Filled– Highest PV limit of any Nylon, FDA Compliant, gold color. Nytef Plastic’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades— including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered in a
- Overall Thickness: 0.25 to 2 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 14,750 psi
- Elongation: 4 to 5 %
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, industrial grade, high viscosity, room temperature-cure structural epoxy adhesive which contains DuPont's Kevlar®. LOCTITE® EA E-30UT is a dark purple, 2-part, industrial grade, high viscosity, room temperature-cure structural epoxy adhesive which contains DuPont's Kevlar®. It
- Viscosity: 12,200 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: U.S. Plastic Corporation
Description: Stop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a straight clean cut every time! The Tube Cutter will cut rubber hose and tubing, plastic hose and tubing, hydraulic hose and
- Tubing / Pipe Material: Polymer / Plastic
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 100KM is a high viscosity acetal homopolymer resin modified with Kevlar® aramid resin. It is designed for applications requiring low wear in abrasive environments. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to
- Coeff. of Thermal Expansion (CTE): 0.7777777777777777 µin/in-F
- Tensile Modulus: 449.614202007311 ksi
- Chemical System: Acetal
- Filler: Aramid Fiber
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Delrin® 100KM BK402 is a high viscosity acetal homopolymer with Kevlar® aramid resin. It is designed for applications requiring low wear in abrasive enviroments. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal
- Tensile Modulus: 464.11788594303 ksi
- Chemical System: Acetal
- Filler: Aramid Fiber
- Features: Other
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Zytel® 70K20HSL NC010 is a heat stabilized PA66 resin modified with Kevlar aramid fiber for excellent wear resistance. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the technologies it has enabled. Zytel® nylon is
- Tensile Modulus: 507.62893775018995 ksi
- Water Absorption: 6.8 %
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: Georgia-Pacific Corporation
Description: lay-up/RTM process. The phenolic resin systems have passed United States, British, and International Maritime Organization Standard Fire Tests. Honeycomb and Prepreg We offer phenolic resins for Nomex® and Kevlar® honeycomb, glass and carbon fiber prepregs for aerospace applications. The
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
Find Suppliers by Category Top
Featured Products Top
-
Can be extended or compressed without affecting I.D. Made without plasticizers which can leach Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP tubing May be overbraided with Kevlar® for higher (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
– easily flexed Can be extended or compressed without affecting the tube’s I.D. Made without plasticizers which can leach into critical streams Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
: Porcelain | Steel | Granite | Plastic | Cardboard | Linoleum | Muntz | Pavers | Ceramic | Rubber | Cloth | Carpet | Stone | Kevlar | Aluminum | Tile | Foam | Paper | Wood | VCT | Glass | Brass | Marble | Titanium (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
Plastic Valves 101 Applications Published (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
Here's a custom 3-way ball valve with a specialized flow path, unique 3rd port and limit switch, in natural polypro with socket fusion connections...an unusual valve, to be sure.
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard are to prevent dangerous tank implosion, and to help prevent chemical siphon.
Read about two...
(read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Superthane™ polyurethane tubing is customizable for sealing, fabrication, bonding and more.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant.
(read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Guard against bacterial growth with Clearflo® antimicrobial tubing.
(read more)
With antimicrobial ingredients throughout the Clearflo tubing, your process is protected from bacteria such as E.coli and listeria.
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
The Advanced Materials Revolution: Technology and Economic Growth in the Age of Globalization
…memory Semiconducting materials: slicing and doping of silicon crystals Carbon fiber Thin-film resistor materials Multilayer metallization Advanced composites: high-modulus whiskers and filaments Optical fibers Single-crystal (SC) “super alloys” Microalloyed steel Amorphous metal alloys Kevlar plastic Metal matrix composites First…
-
Austin Children`s Museum ``Go Power`` project. Final report
Eq'FORMATION STATION Resource books and Videos are housed within the futuristic structure of Kevlar plastic (the same material they use to make Stealth Bombers).
-
Effect of low-velocity impact on the residual strength of composites
Graphite/ 0,6 epoxy ...0,9 plastic Kevlar / 1,4 .
-
Technical support for the Ohio Clean Coal Technology Program. Volume 2, Baseline of knowledge concerning process modification opportunities, research needs, by...
Gypsum also is produced in more limited quantities in the manufacture of citric acid, the plastic Kevlar , and other organic chemicals (Ortech, 1988).
-
Analysis of Seawater
Kevlar and plastic -coated steel were selected because they are widely used in continental shelf and nearshore environments, and are believed to be relevantly “clean”.
-
Trends in the use of composite materials in aircraft and engines
An example of such a material might be carbon- kevlar - plastic .
-
Fatigue behaviour of hybrid composites
With carbon and Kevlar reinforced plastics , however, the problem is less serious since, as we showed earlier, the tensile strengths of both CFRP and KFRP were found to be independent of testing rate.
-
Effect of Temperature on the Tensile Strength and Failure Modes of Angle Ply Aramid Fibre (KRP) Tubes Under Hoop Loading
A comprehensive study was undertaken to characterise Kevlar reinforced plastic (KRP) angle ply filament wound tubes at different temperatures.
-
Instrument applications of large-core optical fiber cable transfer (LOCAT) theory
They range from 1 second (naked fiber) to 4 seconds ( Kevlar and plastic coating with stiff armored sheath).
-
Topology optimization of pressure adaptive honeycomb for a morphing flap
s 2-ply Kevlar reinforced plastic honeycomb structure Pouch t=.45 μm .
Indicates content that may require registration and/or purchase.