Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with little or no misalignment. Due to the
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp, One Piece Set Screw
- Features: Opposing Screws
-
Supplier: Stafford Manufacturing Corp.
Description: pumps and mixers, these shaft couplings are offered in a wide range of sizes and come with straight or stepped bores to permit the joining of dissimilar shafts. Couplings are offered in 1” to 5” I.D. sizes and are available in steel, stainless steel, and aluminum. Features:
- Bore Diameter 1: 1 to 5 inch
- Material: Aluminum, Stainless Steel, Steel
- Units: English
- Features: Keyway
-
Supplier: Accuris
Description: COUPLING AND KEY WAY, FLANGE, ROUND HUB
-
-
Supplier: NBK America LLC
Description: Recommended Applicable Motor - MOM Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
- Bore Diameter: 0.6299216 inch
- Coupling Diameter: 1.339 inch
- Coupling Length: 1.378 inch
- Angular Misalignment: 2 degrees
-
Supplier: NBK America LLC
Description: Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
- Bore Diameter: 0.393701 inch
- Coupling Diameter: 0.787 inch
- Coupling Length: 1.087 inch
- Angular Misalignment: 3 degrees
-
Supplier: Newark, An Avnet Company
Description: VMS COUPLING KEY ROHS COMPLIANT: YES
-
Supplier: NBK America LLC
Description: Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
- Bore Diameter: 1.50000081 inch
- Coupling Diameter: 2.559 inch
- Coupling Length: 3.543 inch
- Angular Misalignment: 1 degrees
-
Supplier: NBK America LLC
Description: Recommended Applicable Motor - MST - MSTS Servomotor ● ● Stepping Motor ◎ ◎ General-purpose Motor ● ● ◎: Excellent ○: Very good ●: Available
- Bore Diameter: 0.787402 inch
- Coupling Diameter: 1.969 inch
- Coupling Length: 2.795 inch
- Angular Misalignment: 2 degrees
-
Supplier: Bowman International Ltd.
Description: The K-Coupling® is made of double-loop ELASTACAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The crimping process is done by specialized equipment which guarantees the perfect crimp required for long life and excellent performance. The hubs mount to shafts using
- Bore Diameter: 0.1875 to 0.625 inch
- Coupling Diameter: 0.6875 to 2.125 inch
- Coupling Length: 1.125 to 2.375 inch
- Angular Misalignment: 10 to 15 degrees
-
Supplier: Bowman International Ltd.
Description: The K-Coupling® is made of double-loop ELASTACAST® polyurethane elastomeric material assembled to zinc plated steel hubs. The crimping process is done by specialized equipment which guarantees the perfect crimp required for long life and excellent performance. The hubs mount to shafts using
- Bore Diameter: 0.1181103 to 0.6299216 inch
- Coupling Diameter: 0.68897675 to 2.1259854 inch
- Coupling Length: 1.1023628 to 2.362206 inch
- Angular Misalignment: 10 to 15 degrees
-
Supplier: RS Components, Ltd.
Description: Rigid Coupling,1-pc,Keys,15x15mm,Steel
- Length: 1.968505 inch
- Units: Metric
- Features: Other
-
Supplier: Radwell International
Description: COUPLING JAW, 1IN KEYED BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: McGard Special Products Division
Description: Coupling Locks secure meters against tampering Controls water access and usage Easy installation in the field No modification needed to existing meters Free spinning, fits virtually all meter styles Manufactured from aluminum alloy Reusable When properly installed protects against reverse
- Actuation: Key
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Metal spring coupling with single-piece construction. MST / MST-K: made of aluminum alloy MSTS / MSTS-K: made of all stainless steel Couplings for stepping motors. Bore diameter from Ø2 to Ø18 mm. Key type Zero backlash, high torsional stiffness, corrosion resistance.
- Bore Diameter: 0.0787402 to 1.3779535 inch
- Coupling Diameter: 0.3149608 to 2.4803163 inch
- Coupling Length: 0.5511814 to 3.543309 inch
- Angular Misalignment: 2 degrees
-
Supplier: Bervina Ltd.
Description: Bervina jaw coupling is a three-piece design coupling that has an elastomeric element (spider) between two aluminum hubs. Our zero backlash jaw couplings are with metric and inch bores, keyed or keyless with set screw fixing. It can be used for applications such as:
- Bore Diameter: 0.1574804 to 0.5511814 inch
- Coupling Diameter: 1.181103 inch
- Coupling Length: 1.3779535 inch
- Angular Misalignment: 1.7 degrees
-
Supplier: RS Components, Ltd.
Description: Single Disc Cplg, Keys, 16x16mm Bores
- Coupling Diameter: 1.62598513 inch
-
Supplier: Lika Electronic
Description: Oldham-type flexible coupling. The simple structure allows the unit to be easily assembled. Coupling for general-purpose motors. Bore diameter from Ø1 to Ø38 mm. Key type. Electrical insulation, high allowable misalignment, small eccentric reaction force.
- Bore Diameter: 0.0787402 to 1.4960638 inch
- Coupling Diameter: 0.2362206 to 2.6771668 inch
- Coupling Length: 0.33070884 to 3.0314977 inch
- Angular Misalignment: 3 degrees
-
Supplier: Lovejoy, Inc.
Description: the complete Lovejoy / Sier-Bath gear coupling line, Lovejoy's engineering team has revolutionized the gear coupling. This revolution, known as HercuFlex™ offers increased nominal torque, larger maximum bore size and longer service life. Despite the advanced nature of these
- Bore Diameter: 1.875 to 11.25 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 11,300 to 1,638,750 In-lbs
- Rated Speed: 3,000 to 9,000 rpm
-
Supplier: KTR Corporation
Description: The RADEX®-NC is a line particularly developed for the servo technology. In this coupling a package of torsionally-stiff steel lamina that are soft in bending ensures a reliable compensation for axial, angular and radial shaft displacements. As all-metal coupling – the laminae are made
- Bore Diameter: 0.4724412 to 2.1653555 inch
- Coupling Diameter: 1.0236226 to 4.0944904 inch
- Coupling Length: 1.3385834 to 4.5669316 inch
- Angular Misalignment: 0.5 to 1 degrees
-
Supplier: Lika Electronic
Description: Jaw type flexible coupling. Compact and short model. MJS-CS, MJS-CSK: tight fit for a transmission with zero backlash at low torque. MJS-CS-E, MJS-CSK-E: easy fit for assembling and separation of hubs. Coupling for servomotors and stepping motors. Bore diameter from Ø8 to Ø38 mm. Key
- Bore Diameter: 0.3149608 to 1.4960638 inch
- Coupling Diameter: 1.574804 to 2.5590565 inch
- Coupling Length: 1.968505 to 2.4409462 inch
- Angular Misalignment: 1 degrees
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs with a
- Bore Diameter: 0.09 to 0.375 inch
- Coupling Diameter: 0.25 to 0.75 inch
- Coupling Length: 0.4375 to 1 inch
- Angular Misalignment: 2 to 6 degrees
-
Supplier: Mach III Clutch, Inc.
Description: Anti-rotation arm required to prevent rotation of the air housing Clutch couplings are designed for horizontal mounting. If vertical mounting is required, consult engineering for options Note: Clutch coupling mechanism DOES NOT support flexible coupling half Applications
- Bore Diameter: 0.75 to 1.25 inch
- Coupling Diameter: 5.13 inch
- Coupling Length: 9.3 inch
- Rated Torque: 0 to 1,317 In-lbs
-
Supplier: Reid Supply
Description: Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . SC-250
- Bore Diameter 1: 0.25 inch
- Bore Diameter 2: 0.25196864 inch
- Units: English
- Design: One Piece Set Screw
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Oldham type flexible coupling. High torque and high torsional stiffness. Coupling for general-purpose motors. Bore diameter from Ø3 to Ø42 mm. Key type. Long-term maintenance free. The grease accumulated in a grease hole will gradually seep out during operation, thereby
- Bore Diameter: 0.2362206 to 1.6535442 inch
- Coupling Diameter: 0.4724412 to 2.755907 inch
- Coupling Length: 0.5905515 to 2.30708786 inch
- Angular Misalignment: 2 degrees
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Coupling(Full & Half) Fitting with Different Sizes and Materials Available. Model Number: LD 073 Key Specifications/Special Features: Pressure: 2000LBS, 3000LBS, 6000LBS, 9000LBS Size: from 1/4" to 4" Material: ASTM A105, F304, F316, F304L, F316L, A182 F11/F22/F91 Connection ends: butt
- English Size: 0.25 to 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling
- Bore Diameter: 1.375 to 12 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 1.86 to 13.835 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Elevate the performance and durability of your machinery with our PTFE Bush Coupling, specifically engineered for high-performance mechanical connections in demanding environments. Crafted from premium Polytetrafluoroethylene (PTFE), this coupling excels in providing exceptional
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.95 to 28.5 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Note: Torque Limiter Mechanism DOES NOT support Coupling Applications Momentary overload protection Torque limiters are not
- Bore Diameter: 1.375 to 2 inch
- Coupling Diameter: 7.34 inch
- Coupling Length: 9.91 inch
- Rated Torque: 388.08 to 7,761 In-lbs
-
Supplier: Voith Turbo Inc.
Description: For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.
- Torque Rating: 3,687.31563421829 to 7,374.63126843658 Ft-lbs
- Bore Diameter: 4.2519708 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Severe Duty, Higher Performance Coupling, Absorbs Extreme Torsional Shock and Vibration, Suitable for Horizontal and Vertical Use, Reversing and Start –Stop Applications, Generates Less Reactionary Loads which Significantly Increases Bearing Life Application Range T-Flex® coupling
- Bore Diameter: 2.25 to 10.375 inch
- Coupling Diameter: 6 to 28 inch
- Coupling Length: 4.6 to 16.2 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Description: Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special
- Bore Diameter: 0.9842525 to 2.362206 inch
- Coupling Diameter: 2.77559205 to 5.53149905 inch
- Coupling Length: 3.40551365 to 5.1968532 inch
- Angular Misalignment: 2 degrees
-
Supplier: Mach III Clutch, Inc.
Description: coupling half Applications Clutch couplings connect/disconnect two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Both clutch mechanism and
- Bore Diameter 1: 0.75 to 1.25 inch
- Length: 6.93 inch
- Material: Aluminum
- Units: English
-
Description: Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special
- Bore Diameter: 0.5511814 to 2.362206 inch
- Coupling Diameter: 2.2047256 to 3.6614193 inch
- Coupling Length: 2.08267829 to 2.94488348 inch
- Angular Misalignment: 1 degrees
-
Supplier: Victaulic Co. of America
Description: Unique wedge shaped key profile increases allowable pipe end separation Sizes from 14 – 72″ | DN350 – DN1800 Pressures up to 350 psi | 2413 kPa | 24 bar
- English Size: 14 to 72 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
Find Suppliers by Category Top
Featured Products Top
-
Key Features: Secure Fastening: Bolt-tightened design for easy assembly/disassembly without shaft damage (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Reliable power transmission depends on more than torque capacity alone. Modern drive systems require shaft couplings that can transmit torque accurately, compensate for shaft misalignment, and maintain (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Oldham Couplings Code19-41: Precision Connections for Light-to-Medium Duty Oldham couplings use a three-component design—two aluminum hubs and a center disc—to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Disc Couplings: Precision Connection for Demanding Applications Disc couplings use flexible stainless steel discs to transmit torque while accommodating shaft misalignment. Unlike elastomeric (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
GS7 Jaw Couplings: Practical Power Transmission with Easy Installation The GS7 jaw coupling combines reliable torque transmission with a user-friendly bolt-on design. Unlike couplings that (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Star Jaw Couplings: Flexible Torque Transmission for Industrial Machinery Star couplings, also referred to as jaw couplings, consist of two metal hubs with claw-shaped jaws and a resilient (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Precision Flexibility: Beam Couplings for Sensitive Motion Systems (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
High-Performance Curved Tooth Gear Couplings for Industrial Applications Designed to handle demanding power transmission requirements, curved tooth gear couplings provide exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, and absorb shock loads, this coupling is engineered to optimize performance in a wide range of applications. Key Features and Benefits High Misalignment Tolerance The Star Elastic Coupling excels in handling angular, parallel, and (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Coupling Guard Eng. Data
Aurora's Standard Coupling Guards are a full hoop-type guard that extends beyond the ends of the coupling, keys or other parts that protrude from the shaft.
-
Proper Shaft Fits for Precision Coupling Devices
manufacturers of these types of low cost drive components are simply relying on a shaft key and set screw to transmit torque and retain the hub on the shaft, and other types of misalignment absorbing elements help to take up any eccentricity resulting from a relatively large clearance between the shaft
-
What is the key to speeding up the Servo System?
How can the manufacturing productivity be shortened with couplings?
-
CYCLOIDAL Reducer - Customer FAQs
Standard motor interfaces permits direct keyed servo motor shafts that match standard reducer input bores to be directly plugged into the reducer. We offer a complete range of motor mounting flanges. Additional, we can accommodate non-standard motor shafts with input collets, extension shafts
-
Technology Roundup: Reducing Operator Error at Its Source
. The key to meeting Jidoka principles lies in systems, and that means software and sensors. ABB is constantly developing new software and controllers to exploit both greater intelligence in the silicon hardware and increasing performance of the machines themselves. Below is a sampling of products
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
availability of ePhysics version 2, featuring enhancements to the tool's ePhysics' three-dimensional, steady-state thermal, transient thermal and linear stress analyses coupling to Ansoft's HFSS tool for S-parameter and full-wave Spice extraction and Maxwell 3D electromagnetic design software
-
Adapting Qi-compliant Wireless-power Solutions To Low-power Wearable Products
This technical article details how to implement wireless inductive charging in low-power, wearable designs using existing off-the-shelf devices. Among the key factors to consider when designing a working solution in the 500- to 1500 mW power range is optimization of the magnetic
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
thermal and linear stress analyses coupling to Ansoft's HFSS tool for S-parameter and full-wave Spice extraction and Maxwell 3D electromagnetic design software with dynamic-link co-simulation. No slowdown in high-def TV sales, says Sony Strong sales of high-definition TVs and other consumer
-
Metrigraphics Article in Today's Medical Developments
removal, by the time you got 10µm or 15µm deep, you would end up with no traces at all. An RF coupling device that Metrographics manufacturers puts the precision of the electroforming process into perspective. It could be implanted in the body to transmit data from outside to inside the body, or vice
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
to new markets requiring motors and geared motors with more demanding specifications, such as those needed to power mobile robots. A key challenge for the mobile robot design engineer is that while there are several reputable motor, gearbox, hub and wheel makers, there are few suppliers that offer
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and application, proper installation is key for successful flow readings. Many times if you think your flow meter "doesn't work", it could just be that the meter was not installed properly. In part 2 of our flow energy management series, we take a look at three tips and tricks to consider for successful
More Information Top
-
Negishi coupling: an easy progress for C–C bond construction in total synthesis
A clean Negishi coupling between iodoth- iazole 7 and zincated iodide 8 derived from pyridine core, 2,6-dibromo-3-iodopyridine catalyzed by Pd2dba3/tfp in a mixture of THF/DMA at 45 ◦C yielded the key coupling product 9 in 79 % yield.
-
Coping with Global Environmental Change, Disasters and Security
Major emphasis is given to different views and problem definitions, key coupling proc- esses between coastal communities and their natural .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:152009/CONTENT/Reznik_columbia_0054D_10915.pdf
5.2 Key Coupling Reaction and Final Elaboration of the ABCD Hemisphere ...........
Indicates content that may require registration and/or purchase.