-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero backlash provides
- Shaft Diameter (Internal Locking Style): 0.9055123 inch
- Maximum Torque: 19.1740412979351 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero backlash provides
- Shaft Diameter (Internal Locking Style): 1.7716545 inch
- Maximum Torque: 232.300884955752 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see
- Hub Diameter (External Locking Style): 1.85 inch
- Maximum Torque: 283 Ft-lbs
- Design Units: English
- Application: External
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
- Hub Diameter (External Locking Style): 1.85 inch
- Maximum Torque: 195 Ft-lbs
- Design Units: English
- Application: External
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
- Hub Diameter (External Locking Style): 1.188 inch
- Maximum Torque: 74 Ft-lbs
- Design Units: English
- Application: External
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
- Hub Diameter (External Locking Style): 1.85 inch
- Maximum Torque: 202 Ft-lbs
- Design Units: English
- Application: External
-
Supplier: Lovejoy, Inc.
Description: Connects hubs solidly to shafts using keyless mechanical interference fit Wide selection available – 9 types; internal and external devices Easy device installation and removal Lovejoy Shaft Locking Devices connect hubs solidly to shafts, using a keyless
- Shaft Diameter (Internal Locking Style): 0.75 inch
- Maximum Torque: 565,486.725663717 Ft-lbs
- Design Units: English, Metric
- Application: External, Internal (Thru Bore)
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Keyless Shaft Locking Assemblies /Locking Devices/Locking Elements/Power Locks
- Design Units: Metric
-
Supplier: jbj Techniques Limited
Description: lock is critical in the design of a mechanical transmission as an unsuitable choice could cause serious damage to the machine or system and result in economic loss. SIT-LOCK® Shaft Locking Device / Coupling Simply by tightening the screws, SIT-LOCK® keyless locking
-
Description: seizures along the shaft Perfect for engaged connections Excellent concentricity and radial run Single locking nut for quick installation and settings Minimal external diameter for assembling thin-walled components Excellent torque transmission even during partial seizures of the shaft
- Shaft Diameter (Internal Locking Style): 0.6299216 inch
- Maximum Torque: 39.0855457227139 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to
- Shaft Diameter (Internal Locking Style): 1.438 inch
- Design Units: English
- Application: Internal (Thru Bore)
-
Supplier: Radwell International
Description: KEYLESS LOCKING DEVICE, TRANTORQUE MINI, 1/2 INCH, KEYLESS BUSHING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: POWER-LOCK, MULTIPURPOSE, KEYLESS LOCKING DEVICE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hilliard Corporation (The)
Description: Product Details Hilliard standard disc hubs are supplied with parallel or tapered bores and keywayed to accommodate customer requirements. Hubs are manufactured from either iron or steel. Special hubs with keyless locking devices are also offered.
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy to install by tightening the locking bolts around the device’s face. When
- Width: 4.528 inch
- Bore Diameter: 2.938 inch
- Axial Load Capacity: 52 to 3,809 lbs
- Units: English
-
Supplier: Climax Metal Products Company
Description: locking device Inherently balanced for high speed applications Preferred solution for coupling hubs and hollow shaft gearboxes
- Bore Diameter 1: 0.375 to 19.685 inch
- Units: English, Metric
- Design: One Piece Clamp
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
In industrial power transmission systems, efficient installation and maintenance are essential to reducing equipment downtime. LENO keyless locking assemblies provide a shaft-to-hub connection without traditional keyways, helping simplify assembly and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Advanced Connection Technology: Keyless Locking Devices for Industrial Applications Keyless locking devices represent a modern approach to shaft-hub connections, eliminating traditional (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
's LD030 keyless locking devices eliminate these limitations through precision-engineered radial clamping technology, providing maintenance-free operation with exceptional holding power and positioning accuracy. Engineering (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
The power lock is a keyless shaft-hub locking device for connecting hubs and shafts with high torque transmission. It is unaffected by vibration or torsion load reversal. Chinabase Machinery has the capability to custom design and manufacture these specialized power lock prdoucts, and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
LENO LD020 Locking Devices (Locking Assemblies) provide superior, backlash-free connections between shafts and mounted components without keyways or splines. Using uniform radial pressure, they ensure precise alignment and reliable torque transmission across (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
An alternative worth considering before machining a keyway Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc.
Conduct Research Top
-
AN-00320: The Basics of Remote Control and Remote Keyless Entry
design. This application note discusses the basics of remote control systems including legal and technical considerations. Remote control is the act of controlling something from a distance. Remote Keyless Entry (RKE) is a form of remote control in which the device being controlled provides access
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. As part of the agreement Intel has ordered a Sigma photomask making tool, Micronic said. Austrian firm to make 'keyless' lock ICs in cars Austrian foundry and ASIC
-
PKE System Design Using the PIC16F639
station antenna. INTRODUCTION The most probable source of PKE operation failure is Hands-free Passive Keyless Entry (PKE) is quickly due to a weak input signal level at the transponder. becoming mainstream in automotive remote keyless Therefore, for a reliable hands-free PKE application, it entry