Products/Services for Kiss Marine Wind Generators
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine’s blades turns a shaft to produce electricity. There are two basic types of wind turbines...OrientationOutput OptionsMounting/Location -
Blades (wind turbine) - (19 companies)Theory - The Betz Equation and Optimal Rotor Tip Speed Ratio. Wind Turbines - Kinetic Wind Energy Generator Technology. Image credit: Dantec...
-
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels. Alternative power generators produce... -
Marine Services - (345 companies)...from corrosion. Drydock services may also perform major repairs to a ship’s propulsion and steering systems, as well as to its major electrical systems. Marine propulsion systems consist of induction motors, generators, switchboards, and integrated...
-
Marine Coatings - (104 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures...
-
Electrical Power Generators - (961 companies)...be referred to as alternative power generators that utilize renewable resources such as solar, thermal, and wind power. More information about alternative power generators can be found in the published selection guide for alternative power...
-
Wind Tunnels - (17 companies)Wind tunnels allow the characterization of the aerodynamic attributes of objects in a controlled system by creating airflow through a closed passage. They are primarily used in the study of how aircraft, trains, automobiles, boats, and structures...
-
Wind Tunnel Testing Services - (30 companies)Wind tunnel testing services provide test facilities and technical staff for aerodynamic testing. Tests may be performed on prototype aircraft, helicopters, trains, cars, or buildings; or for research and development (R &D) purposes. Wind tunnel...
-
Marine Lanterns - (24 companies)Marine lanterns are fixed all weather lighting devices used to aid navigation on the water. Marine lanterns are fixed, all-weather lighting devices used to aid navigation on the water. They are designed for use as aids-to-navigation on small buoys...
-
Marine Fenders - (39 companies)Marine fenders are used between marine vessels and docking structures to prevent damage during berthing. They are also used to protect ships during cargo transfers at sea. Marine fenders differ in terms of size, shape, buoyancy, energy absorption...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications lighting strikes of the blade surface. Effective down conductor material. Easily Repairable For Low Maintenance Costs And Minimal Downtime. Ensures no structural damage to the composite materials below, making for lower downtime and more economical repairs. How Dexmet Lighting Strike Materials Protect Carbon Fiber Wind Blades. As power output requirements increase for wind turbines, wind generator manufacturers are moving towards larger blades to rotate these larger turbines at lower wind... (read more)Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Arnold Magnetic Technologies
Marine Motor Expertise though. Since boat drag increases with speed, the energy to move a boat through water is far greater than that required for an equivalent electric vehicle. Arnold offers Arnon silicon steel, laminated magnets and carbon-fiber windings for electric motors that require higher efficiencies. Arnold 's non-grain oriented electrical steel (NGOES) is optimized by thickness and finish. Arnon silicon steel is frequently used for laminations in high speed, high-efficiency motors and generators. Whereas... (read more)Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
Amphenol Communications Solutions
Amphenol Industrial's EMI Wind-Lok® Amphenol 's EMI Wind-Lok is a single pole, high-power connector that features a 1/3 turn reverse bayonet coupling design with secondary coupling that allows for audible, tactile and visual confirmation of secure mating. Its double-dead front, finger-proof inserts help to protect the pin as well as the socket. With a shell size of 40, this heavy-duty connector can fit a wide range of wire sizes. Its 18 mm RADSOK socket contact provides an amperage rating up to 800 A at 2,500 VDC. EMI Wind... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
ZAGO Manufacturing Company, Inc.
Sealing Fasteners for the Offshore Wind Industry Grease. Extreme Heat / Frigid Temperatures. Hurricanes, Snowstorms, Hail & Icy Conditions. High Winds, Prolonged Sun Exposure. Extreme Pressure & Vibration. EQUIPMENT APPLICATIONS. Wind Turbine Face Covers & Inner Components. Sensors, LiDAR, Radar, Sonar. 3D Vision Technology / Underwater Cameras. Electronics & Enclosures. Electronic Dashboards (Marine). Subsea Lighting / Lasers. Remotely Operated Vehicles (ROVs) / Autonomous Underwater Vehicles, Subsea Robots. Hydraulic Systems, Pumps, Valves... (read more)Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
AMETEK Spectro Scientific
Oil analysis programs for Marine Applications Oil analysis programs for Marine Applications. Machine condition monitoring based on oil analysis has become an important, if not mandatory, maintenance practice by the marine industry. An effective oil analysis program will keep important assets such as engines, gearboxes, hydraulic systems, turbines, compressors, generators and any other oil-wetted machinery in operation by reducing unexpected failures and costly unscheduled down time. Analysis of bunker fuels is also a critical application... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
General Plastics Manufacturing Co.
Specifically Formulated MARINE GRADE FOAM nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479. (read more)Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
Isotech, Inc.
IBC-Compliant Seismic Isolation for Generators genset footprint, load rating, and site seismic zone. All Isotech seismic isolators are IBC compliant and purpose-built for demanding generator environments: Rugged steel housing designed to withstand high wind and seismic forces typical in rooftop and critical facility installations. Top plate may be welded or bolted to generator base frames -- compatible with most OEM skid configurations. Housing serves as blocking during generator erection, simplifying field installation. Housing heights... (read more) -
Isotech, Inc.
Seismic Mounts & Isolators for Power Generators genset footprint, load rating, and site seismic zone. All Isotech seismic isolators are IBC compliant and purpose-built for demanding generator environments: Rugged steel housing designed to withstand high wind and seismic forces typical in rooftop and critical facility installations. Top plate may be welded or bolted to generator base frames -- compatible with most OEM skid configurations. Housing serves as blocking during generator erection, simplifying field installation. Housing heights... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
AMETEK Spectro Scientific
Ask the Experts: Marine On-Site Oil Analysis entertainment industry is a fast growing segment of the marine market with high profitability, so reliability is critical for success. In any marine application there's a prime mover, which is the main engine, but there are other key lubricated assets on board as well. There are thruster hydraulics, backup generators for power, gear reducers, compressors for air -- essentially a floating power plant. Since there are so many different lubricated assets, there are a variety of different lubricants... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
-
CR4 - Thread: Ducted fans and Wind collectors
Here in OZ there have been successful wind powered generators for 60 years or more, and none of them Savonius, nor Darrieus (sorry, last time I misspelled it), with very few which one could mount on a rooftop in the 'burbs'. Some of the most efficient machines are in the leisure marine industry, and usually attached to sailboats … … the voltage and invert it, in these applications too, but there goes the KISS principle, out the …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bless_V|6 state_J|25 route_N|13 native_J|11 animal_N|55 species_N|32 stocking_N|5 hunting_N|14 flyway_N|1 migratory_J|1 resident_J|3 clam_N|2 crab_N|1 marine _J|2 coastal_J|2 visitor_N|8 … … accompany_V|32 prospective_J|7 lie_down_V|5 squeeze_V|18 presto_R|1 diagnosis_N|4 squeeze_N|1 kidney_N|9 liver_N|12 diagnose_V|5 ailment_N|4 nervous_system_N|2 ozone_N|3 generator _N|5 machine_N|32 applicator_N|1 … … wide_screen_N|1 nineties_N|1 fifty_J|24 running_time_N|2 screen_N|12 adventure_V|1 store_N|29 penny_arcade_N|1 snip_N|1 street_N|89 scaffold_N|2 headsman_N|1 axe_N|6 kiss _N|7 entertainment_N|6 spur_N|7 … … inversely_R|4 proportionality_N|1 retardation_N|1 orbital_J|2 relativistic_J|1 aberration_N|1 repulsive_force_N|2 impinging_N|3 spiral_V|2 radial_J|2 corpuscular_radiation_N|2 drag_N|1 solar_ wind _N|1 proton_N|1 sputter_V|1 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… web_site_N|3 pose_V|11 hill_N|26 catch_a_glimpse_V|2 describe_V|24 mental_picture_N|1 assailant_N|1 permanent_J|6 prototype_N|1 breeding_N|2 concentrate_N|1 pacesetter_N|1 republic_N|10 marines _N|2 prodigy_N|3 dream_V|6 … … good_luck_N|4 stellar_J|3 perturb_V|5 comet_N|10 global_J|4 climate_N|22 cool_V|11 hap_N|1 mishap_N|2 irremediable_J|3 calamity_N|2 earthquake_N|26 acts_N|8 kiss _of_death_N|1 likelihood_N|2 meltdown_N|1 … retarded_J|4 network_army_N|1 programmer_N|1 nationality_N|4 peanut_gallery_N|1 concentrate_V|4 wound _V|7 a_battery_N|2 whole_caboodle_N|2 corpus_N|1 lay_in_V|6 flinders_N|1 limited_edition_N|1 chemical_property_N|1 atom_N|9 outermost_J|1 … … forager_N|1 forefather_N|2 foreman_N|1 framer_N|1 best_friend_N|4 frump_N|1 fugitive_N|2 sweatshop_N|1 fugleman_N|1 gainer_N|1 gatekeeper_N|2 field_officer_N|1 gatherer_N|1 generator _N|5 smart_J|13 einstein_N|8 …
-
Save with Solar and Wind, Winter 2001/2002 (Newsletter)
Kiss + Cathcart, Architects designed two building-integrated photovoltaic (BIPV) systems for the Center, which will be positioned … … that include animal behavior, plant ecology, canopy biology, paleoe- cology, archeology, evolution, genetics, marine ecology and anthropology. Currently, the facility uses diesel generators for power in remote locations, which poses a threat to the … Save with Solar and Wind Winter 2001 .
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(105206428,1,'marine_archeology',n,1,0). s(105206428,2,' marine _archaeology',n,1 … … 1,0). s(105512492,1,'output_routine',n,1,0). s(105512612,1,'random_number_ generator ',n,1 … … 2,0). s(105550086,1,'pax',n,1,0). s(105550086,2,' kiss _of_peace',n,1 … … 1,0). s(105565355,4,'confidential_information',n,1,0). s(105565355,5,' wind ',n,5 …
-
wn_g.pl (finlayson-gwc2014.zip)
… is (usually) old and/or eccentric)'). g(108307222,'(a general officer of the highest rank)'). g(108308714,'(officers in the army or air force or marines above the rank of … … something; "he was the generator of several complaints")' … … advertisements)'). g(108359773,'(a person who crouches; "low huddlers against the wind ")'). g … … '). g(108395744,'(a female relative)'). g(108395871,'(someone who kisses )'). g(108395954 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 122245,'soufflot'),(122246,'sough'),(122247,'soughing'),(122248,'soughingly'),(122249,'sought'),(122250,'sought after'),(122251,'sought-after'),(122252,'souk'),(122253,'soul'),(122254,'soul brother'),(122255,'soul food'),(122256,'soul kiss '),(122257,'soul mate' … … west africa'),(122425,'south wind '),(122426,'south yorkshire' … … 137763,'united states intelligence community'),(137764,'united states liquid unit'),(137765,'united states marine corps'),(137766,'united … … bogaert encephalitis'),(139682,'van buren'),(139683,'van de graaff'),(139684,'van de graaff generator '),(139685,'van …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(106145158,1,'marine_archeology%1:09:00::'). sk(106145158,2,' marine _archaeology%1:09:00 … … 00::'). sk(106583929,1,'output_routine%1:10:00::'). sk(106584049,1,'random_number_ generator %1:10:00 … … 00::'). sk(106631140,1,'pax%1:10:00::'). sk(106631140,2,' kiss _of_peace%1:10:00 … … 00::'). sk(106651577,4,'confidential_information%1:10:00::'). sk(106651577,5,' wind %1:10:00 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… meteorological_balloon_N|1 preakness_N|3 diphenylbutyl_piperidine_N|1 pin_V|7 flagpole_N|1 break_with_V|1 pinball_N|1 pin_curl_N|1 visken_N|1 baseball_equipment_N|2 pine_tar_N|1 baseball_bat_N|3 pulse_ generator _N|1 sonar_N|2 table_tennis_N|4 … … sick_person_N|2 port_J|102 line_of_merchandise_N|2 paddle_steamer_N|2 air-to-air_missile_N|1 infrared_J|6 rolling_stock_N|3 holy_grail_N|2 maginot_line_N|2 lump_N|20 grading_N|1 windage _N|1 signet_N|1 viagra_N|1 … … alkalize_V|1 baking_soda_N|1 powdered_milk_N|1 candy_bar_N|1 fudge_V|3 cocoa_N|3 egg_white_N|9 jellied_J|4 chewy_J|3 sore_throat_N|5 horehound_N|2 peppermint_oil_N|3 candy_ kiss _N|2 toffee_N|1 butterscotch_N|1 … … director_of_central_intelligence_N|3 national_security_council_N|1 counterterrorist_N|2 preempt_V|2 focal_point_N|5 nonproliferation_N|1 aviation_N|8 spaceflight_N|3 presidential_J|6 united_states_postal_service_N|1 central_intelligence_agency_N|2 commandant_N|1 united_states_ marine _corps_N|3 soil_conservation_N|1 patent_office_N|1 …
-
CR4 - Thread: Windpower
… tank inside your comfort zone would give you a high-efficiency return of your potential generator output. Kind of a neat idea for efficient use of a wind turbine too. … a battery storage and 12v lights and pumps, using 4-600 amp-hr marine storage batteries for … Come on guys, both real and ideal, just remember to use the Kiss principle and keep it …
Indicates content that may require registration and/or purchase.