-
Supplier: Newark, An Avnet Company
Description: EVALUATION KIT, POWER AMPLIFIER; Kit Application Type:RF / IF; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX2235; Application Sub Type:Power Amplifier; Kit Contents:Evaluation Kit MAX2235; Product Range:-; RoHS
-
Supplier: Richardson RFPD
Description: The ADPA7002CHIP is a gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), pseudomorphic high electron mobility transistor (pHEMT), distributed power amplifier that operates from 20 GHz to 44 GHz. The amplifier provides 15 dB of small signal gain, 28 dBm
- Frequency Range: 20,000 to 44,000 MHz
- Maximum Gain: 17 dB
- Output Power( P1dB): 28.5 dBm
- Minimum Operating Voltage: 5 volts
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, RF POWER AMPLIFIER LINEARIZER; Kit Application Type:RF / IF; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:SC1905; Application Sub Type:Power Amplifier Linearizer; Kit Contents:Evaluation Kit SC1905 RoHS
-
-
Supplier: Newark, An Avnet Company
Description: EVAL KIT, AUDIO POWER AMPLIFIER-CLASS D; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX98306ETD+; Kit Application Type:Audio; Application Sub Type:Audio Power Amplifier - Class D; Kit Contents:Eval Kit RoHS Compliant:
-
Supplier: AR Modular RF
Description: The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load.
- Frequency Range: 1 to 400 MHz
- Minimum Gain: 45 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 2 dB
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN) technology, this
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 36.020599913279625 dBm
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, RF POWER AMPLIFIER; Kit Application Type:RF / IF; Silicon Manufacturer:Maxim Integrated Products; Silicon Core Number:MAX2248; Application Sub Type:Power Amplifier; Kit Contents:Eval Board MAX2248; Product Range:-; RoHS Compliant: Yes
-
Supplier: DigiKey
Description: RF Amplifier IC General Purpose 18GHz ~ 44GHz Die
- Frequency Range: 18,000 to 44,000 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 21 dB
- Output Power( P1dB): 30 dBm
-
Supplier: AR Modular RF
Description: The Model KMA2040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling
- Operating Frequency: 0.5 to 40 MHz
- Operating Temperature: 60 C
- Supply Voltage: 28 volts
- Supply Current: 15,000 mA
-
Supplier: Visual Sound, Inc.
Description: EAW - Eastern Acoustic Works, Inc. 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.... 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 784769-LX1721-01 EVAL KIT Series: AudioMAX Output Type: 2-Channel (Stereo) Operating Supply Voltage: 7 V ~ 15 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LX1721 Max
- Supply Voltage (VS): 7 to 15 volts
- Output Power (PO): 25 watts
- Features: Audio Amplifiers
- Operation Class: Class D
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 20 TO 54 GHZ PA Product overview: ADPA7009C-KIT from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Operating Temperature: -55 C
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Accuris
Description: AMPLIFIER, POWER SUPPLY AM-7152/GRC-213 AND ADAPTER KIT, VEHICLE MK-2154/GRC-213
-
Supplier: Richardson RFPD
Description: 24 to 30 GHz Power Amplifier Evaluation Board
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. 40 Watts Per Channel Proc Amp Volume & Mute Class D Operation Rack Kit - RK-1 The 907 is a high-performance power amplifier for line-level stereo audio signals. It accepts a balanced stereo audio signal on a terminal block connector and delivers 40
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346920-SI824XCLASSD-KIT Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part:
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Hamilton Soundpoint Amplifier. Kit w/ table top Speakers. The SoundPoint Modular Amplifier and desk top speaker kit by Hamilton Electronics is for when your presentation needs that amplified boost. Our State of the art Modular Amplifier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC RF AMP GPS 18GHZ-44GHZ DIE Product overview: ADPA7007C-KIT from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (VS): 5 volts
- Operating Temperature: -55 C
- Pin Count: 10
- Features: Other
-
Supplier: Accuris
Description: Amplifier, Power Supply AM-7152/GRC-213 and Adapter Kit, Vehicle MK-2154/GRC-213
-
Supplier: Tele-Communication, Inc.
Description: Receiver / Power Amplifier is a stationary auditory assistance receiver with a built-in power amplifier. When used with a Listen transmitter, the LR-100 can deliver high quality audio for use in a variety of locations and applications -- most commonly soundfields. This
-
Supplier: Visual Sound, Inc.
Description: Buhl Industries, Inc. Hamilton Soundpoint Amplifier Kit w/ table top Speakers, portable stand and carry bag. The SoundPoint Modular Amplifier and desk top speaker kit, by Hamilton Electronics just got better. The SL-935ST features our State of the art Modular
-
Supplier: SFCable.com
Description: Kit includes: RED power wire, 4AWG 20Ft. BLUE ground wire, 4AWG 4Ft. Blue remote yurn on, 16AWG 20Ft. Speaker wire, 12AWG 20Ft. RCA interconnect audio cable, right angle 20Ft. Split loom for cable protection and organization, 6Ft. AGU type fuse holder (60A fuse included). Terminals &
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: included adaptors. The PCB includes sockets to install the PAD125 Current Limit Accessory Module, PAD130 or PAD132 Power Supply Accessory Modules and the PAD131 Fan Controller Accessory Module. The amplifier and accessory modules are purchased separately. Assembled kit with
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: install the optional PAD125 Current Limit Accessory Module as well as the PAD131 Fan Controller Accessory Module. The amplifier and accessory modules are purchased separately. Assembled kit with PAD137 installed is shown as well as the optional DIN rail mounting and accessory modules.
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: install the optional PAD125 Current Limit Accessory Module as well as the PAD131 Fan Controller Accessory Module. The amplifier and accessory modules are purchased separately. Assembled kit with PAD117A installed is shown as well as the optional DIN rail mounting and accessory modules.
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EVALUATION KIT FOR PA60EU / Fast, easy breadboarding of circuits Evaluation Kit Product overview: EK26 from Apex Microtechnology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful
- Features: Operational Amplifiers
-
Supplier: Acme Chip Technology Co., Limited
Description: ABD AUDIO & POWER
- Category: Development Board
-
Supplier: Radwell International
Description: L-SERIES CEILING WHITE BEZEL KIT PLAIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: WMT1A) Thermal protection and electronic shutdown Rack mountable with accessory mounting kit (model RPK50) Listed to UL Standard 60065 for U.S. and Canada The Bogen Communications Inc. C100 Communication Amplifier is a public address mixer amplifiers that provide mixing of
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies, transformers, sensors, amplifiers, and connectors. It provides flexibility, high tear
- Viscosity: 66,700 cP
- Thermal Conductivity: 0.21 W/m-K
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Electrical Power / HV
-
Supplier: TMP Pro Distribution
Description: This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use
- Type: Amplifier
-
Description: CLASS-E AMPLIFIER BOARD EPC2115
- Category: Development Board
- Features: Other
- Supported System: Power, Wireless Systems
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: PCB Piezotronics, Inc.
Description: Electrodynamic Exciter Kit, 40 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2075E shaker 2100E21-400
Find Suppliers by Category Top
Featured Products Top
-
. GaN Systems’ GeN2 amplifier and companion power supply reference design is optimized for sound quality, thermal performance, size, and cost. The evaluation kit includes a 2 channel, 200W per channel (8 ohm) Class-D audio amplifier with 96% efficiency and companion 400W continuous, 550W peak (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Device characterization is required for power amplifier design, and the ideal form of the device data is a large signal model. With a model, the performance can be analyzed for varying drive and impedance conditions, so complex or multi-stage circuits can be designed. A method of formulating a (read more)
Browse Datasheets for Maury Microwave
More Information Top
-
Federal Register > Tuesday, July 7, 1998 > [63 FR 36591] Streamlining the Equipment Authorization Process
(c) Any supplier of an external radio frequency power amplifier kit as defined by §97.3(a)(17) of this chapter shall comply with the following requirements: .
-
Federal Register > Friday, March 7, 1997 > [62 FR 10466] Marketing and Equipment Authorizations
(c) Any supplier of an external radio frequency power amplifier kit as defined by §97.3(a)(17) of this chapter shall comply with the following requirements: .
-
Electromechanical Devices & Components Illustrated Sourcebook > ELECTRICAL SCHEMATICS
Similarly, if you’re a designer tasked with drawing a schematic for a consumer audio power amplifier kit , remember that the customer is probably an amateur with no formal training in electronics.
-
Page 1. Semiconductor parts with 022 in root number
Power Amplifier Kit .
-
ThalesRaytheonSystems Awarded $217 Million To Upgrade U.S. Army Firefinder Radar
Fullerton, CA -- ThalesRaytheonSystems has been awarded a $217 million U.S. Army firm-fixed-price contract to provide production modification kits and power amplifier modules as part of the Reliability Maintainability Improvement program for the AN/TPQ-37 Firefinder weapon locating radar.
-
Multipath delay measurements and modeling for interfloor wireless communications
The system consists of a HP 8753D vector network analyzer, HP 80546 -parameter kit , power amplifiers and variable attenuator.
-
Page 6. Semiconductor parts with 423 in root number
RangeChargerTM 2.4 GHz BluetoothTM Power Amplifier Evaluation Kit .
-
Page 8. Semiconductor parts with 242 in root number
RangeChargerTM 2.4 GHz BluetoothTM Power Amplifier Evaluation Kit .
-
Federal Register > Wednesday, May 27, 1998 > [63 FR 29076] Public Telecommunications Facilities Program (PTFP) and PEACESAT Program
To replace a transmitter remote control system, parallel transmitter exciter system and a power amplifier refurbishment kit .
-
Electrolytic acetoxylation of methyl oleate
ational amplifier power supply kit (Jameco Electronics, Belmont, California) and operational amplifier constant current controller, which was based upon the circuit of Jung (5).
Indicates content that may require registration and/or purchase.