-
Supplier: U-Reach Data Solutions Inc.
Description: MS-100S is a security hammer mill capable of physically destroying all types of confidential media. The destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented, high-volume processing to security-focused, fine-particle
-
Supplier: U-Reach Data Solutions Inc.
Description: The MS-Z5 is a security hammer mill capable of physically destroying all types of confidential media. Despite its compact design tailored for office environments, the destruction size can be adjusted to match your required security level, meeting a wide range of needs—from speed-oriented,
-
Supplier: Pallmann Industries
Description: Free-flowing Powders from Film Waste The ”ORIGINAL PALLMANN” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The pulverized powder is used for floor coverings and for the production of pressed sheets. Advantages:
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Production
-
-
Supplier: GranuTech Saturn Systems
Description: Saturn Solutions Shredders Saturn Solutions Available - We've got one for you. Someone else may have coined the phrase "nobody does it better," but we live it every day at processing sites throughout the world. Since their introduction more than three decades ago, Saturn Shredders have
-
Supplier: Security Engineered Machinery Co., Inc.
Description: This High Security shredder reduces particles to 1mm x 4mm or smaller and is listed on NSA/CSS 02-01 Evaluated Products List for High Security Paper Shredders (Level 6 Shredders). Many experts believe that the random particles generated by this shredder are considerably
-
Supplier: Princess Auto Limited
Description: 5 HP Chipper/Shredder
-
Supplier: Princess Auto Limited
Description: 13 HP Chipper/Shredder
-
Supplier: GranuTech Saturn Systems
Description: Roto-Grind shredders are designed to accept a broad range of materials for quick and efficient size reduction. The result is a better product - ready for subsequent processing or shipment. Using state-of-the-art single rotor technology, Roto-Grind shredders have proven invaluable in
-
Supplier: Security Engineered Machinery Co., Inc.
Description: This quiet, small footprint shredder has been designed specifically to deal with the unique destruction requirements of pharmacies, dispensaries and other medical facilities. Special feed opening accepts plastic containers up to 3" in diameter by 5" tall. Also accepts pressure sensitive
-
Supplier: Vecoplan, LLC
Description: The Vecoplan VNZ-300 Re-Shredder is used to achieve precise particle size of pre-shredded waste wood and can also be used as a Pre-Shredder, or primary waste reducer, in some high-capacity applications.
-
Supplier: Pallmann Industries
Description: Areas of Application: The double shaft shredder, type LION is used in recycling operations for the production of valuable secondary raw materials. The feed material should be in pieces which can be grabbed by the rotors.Whereby, it does not make any difference to the LION whether or not it is
-
Supplier: Princess Auto Limited
Description: 6.5 HP Chipper/Shredder
-
Supplier: Pallmann Industries
Description: Single shaft Shredders are used in recycling operations for the production of valueable secondary raw materials. The feed material should be in pieces or in order to be metered into the machine. Anywhere where roughest conditions exist and reliability is required, Single shaft
-
Supplier: Pallmann Industries
Description: Single shaft Shredders are used in recycling operations for the production of valueable secondary raw materials. The feed material should be in pieces or in order to be metered into the machine. Anywhere where roughest conditions exist and reliability is required, Single shaft
-
Supplier: Vecoplan, LLC
Description: The “New Generation” VAZ 1300 S shredder incorporates a wide range of innovations that improve performance, increase durability and decrease maintenance time. These features and options include: cardan shaft drives, double sidewalls, reversible counter knives, hydraulic swing-up screen
-
Supplier: Alexanderwerk, Inc.
Description: The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate of between 1,000 and 4,000 kg/hr.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Feed: Continuous, Dry, Wet
- Scale: Lab / Pilot, Production
- Type: Shredder / Knife / Disc Mill
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The Ultimate in Central Shredding Systems. Designed to be versatile to work as a stand alone destruction unit or in combination with a disintegrator for maximum size reduction. The Model 4033 shredder is capable of destroying bulk product from roll stock to whole computer towers into pieces
-
Supplier: Vecoplan, LLC
Description: The Vecoplan VVZ 300 Rotary Shredder is designed especially for bulk size reduction of old timber and wood waste.
-
Supplier: Vecoplan, LLC
Description: The Vecoplan VAZ 800 Rotary Shredder is designed especially for size reduction of plastics, wood residue, trim blocks, panel scraps, furniture parts, pallets, dunnage, cardboard and paper, and medical waste.
-
Supplier: Security Engineered Machinery Co., Inc.
Description: replacement screen or knife for your disintegrator, please use our
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: herbs, spices, dried meat. Straw, films and similar materials can be fed in at their full length. In addition, the Cutting Mill PULVERISETTE 15 is also recommended for sample preparation according to RoHS. Method of operation In the grinding chamber of the laboratory Cutting Mill, four
-
Supplier: Bepex International LLC
Description: The Pulvocron milling system provides high speed material impact and internal classification for ultrafine grinding of powders and cakes As a gas-swept mill, incoming gas can be regulated to promote drying, cooling, and inerting for additional processing in the same step Horizontal design
-
Supplier: RS Components, Ltd.
Description: A personal, cross-cut paper shredder designed with user safety in mind, with the patented Safety Lock feature for added protection and assurance when shredding this is an ideal shredder for home use. This smartly designed, higher security machine also comes with the Fellowes patented
-
Supplier: Bepex International LLC
Description: The Bepex Rubber Chopper is typically used in the tire, plastics and adhesives industries. Its heavy-duty design can shred blocks of rubber and plastic in seconds at extremely high torque. Customization is facilitated by various orifice plate sizes, cutoff knife speeds, main shaft speeds, and
- Feed: Batch, Dry
- Features: Other
- Type: Shredder / Knife / Disc Mill
-
Supplier: GranuTech Saturn Systems
Description: decades of scrap tire processing expertise. The result is the highest quality full-capability system possible and an unmatched level of system support before, during and after the sale. Starting with the primary shredder and continuing through the granulation equipment, every component of
-
Supplier: Bepex International LLC
Description: The workhorse of our Disintegrator Series, this mill is two steps in one: coarse pre-grinding of large feeds followed by fine milling into a uniform powder The two machine sections quickly and easily separate on a rail system, providing for fast and efficient access to internals CIP spray
-
Supplier: U-Reach Data Solutions Inc.
Description: Feature – Rapid and Effective Destruction: As a hard drive puncher machine, it renders data unrecoverable in mere seconds. – User-Friendly Manual Operation: Its manual mechanism makes it accessible for anyone to operate, standing out among manual hard drive puncher options. – Compact and Portable
-
Supplier: Ryobi Technologies, Inc.
Description: 3.0 amp motor. Integrated work lights. Adjustable tools rests. Magnifying glass in left chip shield. Coolant tray. Diamond wheel dressing tool.
-
Supplier: Bepex International LLC
Description: A versatile size reduction technology capable of grinding, shredding, delumping, or pulping of wet and dry feeds Several hammer styles and screen sizes offer multiple configurations tailored to specific grinding requirements A single band clamp cover provides quick access for cleaning and internal
-
Supplier: Ryobi Technologies, Inc.
Description: The versatile Ryobi 10 AMP Multi-Purpose 7 in. Grinder/Sander/Polisher is a tool that has a place in every workshop. Variable speed control allows the user to optimize speed to application, and the tool-less guard adjustment allows ease of use. The three-in-one tool features a newly designed
-
Supplier: CSA Group
Description: churns; - citrus-fruit squeezers; - coffee mills not exceeding 500 g hopper capacity; - cream whippers; - egg beaters; - food mixers; - food processors; - grain grinders not exceeding 3 l hopper capacity; - graters; - ice-cream machines, including those for use in refrigerators and freezers;
Find Suppliers by Category Top
Featured Products Top
-
Guaranteed Data Eradication
The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and SSD hard drives. The physical destruction of outdated or unwanted hard drives is a critical step in data security. The HDT02-UST Hard Drive Puncher, a leading hard drive puncher, offers a foolproof solution to this challenge. This comprehen...
(read more)
Browse Knife Mills and Shredders Datasheets for U-Reach Data Solutions Inc.
More Information Top
-
Electronic Waste
Equipments commonly used for the comminution of WEEE are swing-hammer type shredders and knife mills .
-
Biofuels: 1995 project summaries
The shredder and knife mill have been installed and are operated by the subcontractor's personnel.
-
Screening Study for Utilizing Feedstocks Grown on CRP Lands in a Biomass to Ethanol Production Facility: Final Subcontract Report; July 1998
The shredder and knife mill have been installed and are operated by the subcontractor's personnel.
-
Bioprocessing Technologies in Biorefinery for Sustainable Production of Fuels, Chemicals, and Polymers
Initially, freshly harvested cane stalks are chopped and shredded by revolving knives or hammer mill shredders .
-
Milling-cum-centrifuging of sugar cane for higher extraction.
Several machinery configurations involving cane preparation with knives and shredders or mills , a 'Gorator' centrifugal pump, a centrifuge, and final pressing mills were evaluated on a laboratory and pilot scale using unripened cane in Maharashtra, India, during 1968 and 1970.
-
Maintenance scheduling for cane sugar factories.
Specific details are given for daily, weekly and annual checking and maintenance of conveyors, knives , shredders , mills , the diffuser system, turbines, gear reducers, centrifugal units, heaters, evaporators, pumps and clarifiers.
-
Recent advances in sugar technology in India.
Recent res. in India including the development of easily milled high yielding cane varieties; control of diseases, weeds and parasites; beet cultivation; mechanical cane handling; the use of double sets of knives and shredders for milling ; the introduction of cane diffusion; problems…
-
Technical review of Molten Salt Oxidation
Equipment proposed for accomplishing the size reduction function are rotary knife shredders , hammer mills , ball mills, air classifiers, screens, and the related conveying devices.
-
Environmentally Conscious Materials and Chemicals Processing
Under this consideration, flail mills, rotary shear shredders , and knife mills are the most popular equipment to shred solid waste.
-
Production and quality assurance of solid recovered fuels using mechanical-
Shear shredder 1 Shear shredder 2 Flail mill Knife mill .
Indicates content that may require registration and/or purchase.