Products/Services for Koyo Bearing Catalog

  • Needle Roller Bearings-Image
    Needle Roller Bearings - (298 companies)
    Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
  • Radial Ball Bearings-Image
    Radial Ball Bearings - (377 companies)
    ...have considerable recreational applications as they are present on skateboards (in a duplex configuration) and inline skates as well. Resources. Timken - Radial Ball Bearings. The Free Dictionary - Antifriction Bearing. Koyo Deutschland GmbH - Deep...
  • Bearing Isolators-Image
    Bearing Isolators - (47 companies)
    Bearing isolators are dynamic seals designed to protect bearings from outside contaminants. They are comprised of a rotor (rotating) and stator (stationary) member. Bearing isolators are dynamic seals designed to protect bearings from outside...
  • Bearing Rings, Housings, and Flanges-Image
    Bearing Rings, Housings, and Flanges - (141 companies)
    How to Select Bearing Rings, Housings and Flanges. Image Credit: GGB and Basco. Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred...
  • Bearing Retainers and Cages-Image
    Bearing Retainers and Cages - (19 companies)
    Bearing retainers or bearing cages are used in rotary and linear bearings to separate and maintain a specified distance between rolling elements, whether they are balls, needle rollers, or rollers. Bearing retainers, also referred to as bearing...
  •  
    Bearing Heaters - (39 companies)
    Bearing heaters facilitate assembly or disassembly of bearings by heating the bearing or work piece. The heat introduced causes thermal expansion, which allows the bearing to be mounted or dismounted without damage. Bearing heaters use heat...
  •  
    Bearing Pullers - (56 companies)
    Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...
  •  
    Bearing Rollers - (29 companies)
    Bearing rollers are the functional components of friction-reducing roller bearings. Common types of bearing rollers are tapered rollers, cylindrical rollers, spherical rollers, needle rollers, cam follower rollers, and rollers for crossed roller...
  •  
    Bearing Repair Services - (45 companies)
    Bearing repair services refurbish bearings to original specifications, which can be a cost effective solution for expensive bearings. Bearing repair services refurbish the large, custom bearings that are used in heavy industries such as mining...
  •  
    Linear Bearing Rails - (219 companies)
    Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides. Linear bearing rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Accurate Bushing Company, Inc.
MOUETTE PLASTIC MOLD CO., LTD
Stock Drive Products & Sterling Instrument - SDP/SI