Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced systems. In addition to
- Operating Temperature: 0 to 60 C
- Display Type: Digital
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: Newark, An Avnet Company
Description: TRIPHASE KWH METER 63A MODBUS MID
-
Supplier: Accuris
Description: Low-voltage switchgear and controlgear. Ancillary equipment. Terminal block assemblies for testing kW-h meters.
-
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Use with external datalogger for temporary energy monitoring. Kwh Total, instant energy, volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: ODG (Origin Data Global)
Description: MULTI METER 14DIN LED V I W KWH
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, METERING SYSTEM, ANSI INTEGRA 1000 SERIES, HIGH QUALITY LED DISPLAY, INPUT: 120V L-L 5A, FREQUENCY: 45/66HZ, AUXILIARY: 12-48VDC, OUTPUT: RS485 MODBUS/ ONE PULSED (KW.H). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Micronics, Ltd.
Description: Compatible with any flow meter with a pulse output. Quick and easy setup. Choice of outputs- Pulses or 4-20mA including Mbus or LON communication. Kwh Total, instant energy, Volume and temperature readings.
- Temperature Range: 32 to 356 F
- Mounting: Hand-held or Portable
- Process Media Type: Liquid
- Meter Technology: Turbine Meter, Ultrasonic Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.12 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Nominal current 10 (25 A maximum), single phase 230 V AC, kWh, No MID, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN 50470 (Physikalisch –
- Optical Meter Type: Energy Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos
- AC Current Range: 40 to 1,000 amps
- AC Voltage Range: 100 to 750 volts
- Measurement Type: AC
- Options & Features: Battery Powered
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.13 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Rated current 5 (32 A maximum), single phase 230 V AC, kWh, MID, integrated S0 pulse output. MID (50 Hz) compliant. 17.5 mm wide. Features include: Compliant with EN 62053-21 and EN 50470
- Optical Meter Type: Energy Meter
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and PT100
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives and UPS systems. The
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced systems. In addition to
- Display Type: Analog
- Phase: Three Phase
-
Supplier: SOCOMEC
Description: solution. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A20 provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : + kWh, + kvarh, I, U, V, F,
- Voltage Range: 28 to 500 volts
- Current Range: 0 to 11,000 amps
- Accuracy: 0.1 to 0.5 ± % of Full Scale
- Width: 96 mm
-
Supplier: Spire Metering Technology
Description: Coupled with AMR solution, offers a direct path to better energy management The 103E is a DIN rail four wire three phase smart energy meter. It is a new addition to Spire Metering’s ePrime Series smart meter product family. It utilizes state-of-the-art technology within the electronic
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Spire Metering Technology
Description: phase electric meter. The 101E utilizes state-of-the-art technology within the electronic kWh metering industry. It offers all the measurement capabilities required to accurately monitor electricity in residential and commercial buildings. The ePrime Series smart electricity
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: DigiKey
Description: PV SYSTEM KWH METER 50/RL
- Features: Adhesive Backed, Other
-
Supplier: OTT Hydromet
Description: Analog Kipp & Zonen radiometers plus a Mencke & Tegtmeyer PV panel temperature sensor and also has a S0 input for kWh meter pulses. The large 8 x 22 character display is readable in full sunlight and has a backlight for darker conditions. The keypad with 7 buttons can be used to
- Accuracy: 0.1 % FS
- Features: DC Voltage, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: SOCOMEC
Description: The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages
- Operating Temperature: -10 to 55 C
- Display Digits: 5 Digits, 6 Digits
- Measurement Type: AC
- Features: Digital
-
Supplier: SOCOMEC
Description: The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485 communication (MODBUS
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear. Ancillary equipment. Terminal block assemblies for testing kW-h meters.
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear. Ancillary equipment. Terminal block assemblies for testing kW-h meters.
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear. Ancillary equipment. Terminal block assemblies for testing kW-h meters.
-
Supplier: AENOR
Description: Low-voltage switchgear and controlgear. Ancillary equipment. Terminal block assemblies for testing kW-h meters.
-
Supplier: Finder S.p.A. con unico socio
Description: measurement: kWh Accuracy Class: 0.5% F.S. Available measure register: MSW first, LSW first or hundredts Fully configurable by Modbus RS485 interface Conform to EN 61010-1/2010 Din Rail mounting (with DIN rail adaptor included)
-
Supplier: Finder S.p.A. con unico socio
Description: measurement: kWh Accuracy Class: 0.5% F.S. Available measure register: MSW first, LSW first or hundredts Fully configurable by Modbus RS485 interface Conform to EN 61010-1/2010 Din Rail mounting (with DIN rail adaptor included)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.
- AC Voltage Range: 100 to 750 volts
- AC Current Range: 40 to 1,000 amps
- Frequency Ranges: 50 to 200 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Scalewatcher conforms to
- Removal Application: Ultra Pure Water, Water Softening
-
Supplier: CARLO GAVAZZI Automation Components
Description: managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for current transformers.
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Conforms
- Removal Application: Ultra Pure Water, Water Softening
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: Digital display Electrical Standard: Scalewatcher conforms to
-
Supplier: Transcat, Inc.
Description: Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA / KVAR / PF (phase) ?KW / KVA / KVAR / PF (system) ?KWH / KVAH /
- Data Acquisition: Datalogger / Recorder
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
Find Suppliers by Category Top
Featured Products Top
-
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
Designing Energy Meters with the PIC16F873A
The deployment of electronic energy meters has gained a great deal of momentum over the past several years. This is due to their two main advantages over the traditional electromechanical designs: improved accuracy and an expanded set of features. Current microcontroller technology allows designers
-
Using the ECOLEC Series 100 Meters as a CT Operated Meter (.pdf)
The ECOLEC Series 100 meters are specified as direct connected meters. They can however, in conjunction with external Current Transformers (CT's), be used as CT operated meters. The use of external CT's enables the meter to measure load currents well in excess of the meter's maximum current rating
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
than six months [15]. on each receiver or main branch line and differential gauges across dryers and filters. across the compressor and its cooling system to detect fouling and blockages. Measure the quantity of air used Monitor the effectiveness of air dryers Place kilowatt-hour (kWh) meters
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
on the electric meter at the consumer'sTwo factors that provide a quantitative measure of the location. It performs the actual work such as creatingpower quality in an electrical system are Power Factor heat, light and motion. Working power is expressed in(PF) and Total Harmonic Distortion (THD). The amount
More Information Top
-
Project on restaurant energy performance: end-use monitoring and analysis. Appendixes I and II
Manual data entry f o r meter points from on-site KWH meters and NOAA weather .
-
kwh meter exporter - kwh meter manufacturers, exporters, factories, suppliers, China kwh meter
kwh meter .
-
kwh meter - offers from kwh meter manufacturers, suppliers, exporters & wholesalers
kwh meter .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0306.pdf
Class 200 3-Phase kWh Meter .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0415.pdf
KWh Meter Features & Functions .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0422.pdf
KWh Meter Features & Functions .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0396.pdf
KWh Meter Features & Functions .
-
Kwh Meter Exporters, Kwh Meter Selling Leads
Search kwh meter .
-
Three Phase Four Wire Electronic KWH Meter from Risesun Group Co.,Ltd., China
There are 82 Electronic KWH Meter from 32 suppliers on EC21.com .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0305.pdf
Class 100 Stand-Alone Single-Phase kWh Meter .
Indicates content that may require registration and/or purchase.