-
Supplier: Newark, An Avnet Company
Description: THERMOSTATS - 60-250 F
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT - 60-250F
-
Supplier: Newark, An Avnet Company
Description: THERMOSTATS 60-250F
-
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT 60-250F)
-
Supplier: Armstrong International
Description: Steam Traps Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 208,000.0000000002 lbs/hr
- Operating Temperature: 422 F
- Size of Connection: 2.5 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Thermostats 160F in 200F Cut-out Open on Rise
-
Supplier: DigiKey
Description: TSW-TT-F3B-250R/WL
-
Supplier: DigiKey
Description: Thermostat 176°F (80°C) SPST-NC TO-220-2 PC Pins
- Temperature Set Point Range: 176 F
-
Supplier: Honeywell International, Inc.
Description: NON PROGRAMMABLE THERMOSTAT TYPE 2 7/8 INCH W X 1 3/8 INCH D X 4 3/4 INCH H SIZE PREMIER WHITE COLOR 20 TO 30 VAC VOLTAGE RATING 0.02 TO 1 AMPERE (HEATING) CURRENT RATING 45 TO 95 DEG F TEMPERATURE RATING SPST, PRECISION SNAP ACTION SWITCH TYPE MOUNTING TYPE HORIZONTAL SENSOR ELEMENT BI METAL
- Temperature Set Point Range: 45 to 95 F
- Voltage: 20 to 30 volts
-
Supplier: Watson McDaniel Company
Description: The FTT Series float and thermostatic steam traps are used in drip and process applications, industrial and HVAC process equipment. The excellent air handling capabilities of float and thermostatic traps make them a better choice than bucket traps for applications requiring quick system start-up.
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 23,200.000000000022 lbs/hr
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: ODG (Origin Data Global)
Description: THERMOSTAT 80DEG C NC TO220-2
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Radwell International
Description: THERMOSTAT 250V 60-100F. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Allied Electronics, Inc.
Description: Adjustable Snap Disc Thermostat allows you to set the temperature setpoint to match your specific needs, simplifying inventory. Features: Designed for Quick On-Job Replacement Easy to Remember Type Numbers — L for Limit, F for Fan Last Three Numbers Indicate Cut-Out Temperatures on Limits and
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1039796-67L115 Category: Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 240°F (115°C) Reset Temperature:
- Temperature Set Point Range: 240 F
- Thermostat Type: Mechanical
-
Supplier: Allied Electronics, Inc.
Description: Thermostat, Disc, 125/250Vac, 10/15A, Quick Connect Tabs, 32 to 350 deg F
-
Supplier: Vulcan Electric Co.
Description: Vulcan Bulb and Capillary Thermostats provide a convenient method for direct temperature sensing. The control switching can be remotely located away from the sensing bulb process environment. These thermostats are an excellent choice for use with many of Vulcan's Bushing, Flanged,
- Temperature Set Point Range: 0 to 550 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: TPI Corporation
Description: LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING SPDT SWITCH TYPE INCLUDES CAPILLARY COIL, CONNECTION WIRE LEADS, SPDT HEAT/COOL CKT MODEL
- Temperature Set Point Range: 40 to 110 F
- Voltage: 125 to 250 volts
-
Supplier: DigiKey
Description: THERMOSTAT 80DEG C NC TO220-2
- High Temperature Set Point: 176 F
- Repeatability / Tolerance: 9 F
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
-
Supplier: Johnson Controls, Inc.
Description: The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models Includes Fahrenheit dial
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
- Features: Multiple Zones, Programmable
-
Supplier: Johnson Controls, Inc.
Description: The T-4752 Thermostat is a high volume output, heating-cooling thermostat. Provides automatic changeover between Direct Acting (DIR) and Reverse Acting (REV) when supply pressure changes from 15 to 20 psig (105 to 40 kPa). FEATURES AND BENEFITS Includes Fahrenheit dial Available in
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Armstrong International
Description: Steam Traps Pay less money for energy-and more attention to the environment. It's pretty obvious, really. An efficient steam trap wastes less energy, which means you burn less fuel and reduce emissions. The results are energy savings and a cleaner, healthier environment. By helping companies manage
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 208,000.0000000002 lbs/hr
- Operating Temperature: 422 F
- Size of Connection: 3 inch
-
Supplier: General Pump
Description: Probe Style Thermostats, Insulated SS Capillary Copper Immersion Bulb (UL/CSA Approved), 25 Amp, 250V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
- Voltage: 250 volts
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Honeywell International, Inc.
Description: IMMERSION, CAPILLARY TYPE COPPER MATERIAL 1/2 INCH-14 TPI THREAD SIZE 3/8 INCH DIAMETER X 3 INCH LENGTH BULB SIZE SIZE 3 INCH DEPTH (INSULATION), 5/64 INCH DIAMETER (CAPILLARY), 3/8 INCH INNER DIAMETER (SHELL), 3 INCH LENGTH (INSERTION) TEMPERATURE RATING 300 DEG F INCLUDES MOUNTING CLAMP
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 194 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 302 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: VICFUSE
Description: Temperature range:45-165℃ Rated current: 0.1A~15A Rated voltage: 32VDC/125/250VAC Safety certification:
- Voltage: 32 volts
-
Supplier: Johnson Controls, Inc.
Description: The T-4003 Submaster Thermostat is a high volume proportional thermostat. The T-4003 can be reset from a remote location, or in accordance with a referenced temperature variation. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models Includes Fahrenheit
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensata-Airpax Win Source Part Number: 856952-67L045 Series: 6700 Features: Thermostat 113°F (45°C) SPST-NC TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 129583-67L110 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 230°F (110°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V)
- Sensor Type: Temperature Sensor
-
Supplier: Johnson Controls, Inc.
Description: The T-4100 Thermostat is a low volume output, single temperature thermostat. FEATURES AND BENEFITS Mounts vertically Provided with exposed or concealed set point adjustment Available as Direct Acting (DIR) or Reverse Acting (REV) model Includes standard Fahrenheit and Celsius
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Honeywell International, Inc.
Description: 7 DAY PROGRAMMABLE/NON-PROGRAMMABLE THERMOSTAT, 3 HEAT/2 COOL HEAT PUMP, 2 HEAT/2 COOL CONVENTIONAL, TOUCH SCREEN TYPE 4-1/2 INCH WIDTH X 7/8 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE PREMIER WHITE COLOR 18 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING RECTANGULAR HORIZONTAL COVER TYPE 40 TO 90 DEG F
- Temperature Set Point Range: 40 to 99 F
- Voltage: 18 to 30 volts
- Features: Programmable
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006368-67L070 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 158°F (70°C) Reset Temperature: 122°F (50°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V)
- Sensor Type: Temperature Sensor
-
Supplier: Allied Electronics, Inc.
Description: General-Purpose Thermostats — WK and WK-H Series The WK Series thermostat is designed to provide the ideal temperature control solution for a wide variety of refrigeration and air-conditioner applications. This cold control provides accurate temperature control and high sensitivity for
Find Suppliers by Category Top
Featured Products Top
-
L Series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
maintain stable interior conditions without a separate external thermostat. Two preset switch-on/switch-off profiles are available: 5/15 °C (41/59 °F) or 15/25 °C (59/77 °F). Models provide 250 W or 400 W heating capacity for 120 V or 230 V AC (read more)
Browse Industrial Heaters Datasheets for STEGO -
in the open and closed position at 80 PSI. Actuator choices include: Valbia pneumatic actuator with hard-anodized aluminum body, powder coated end caps, elevated temperature seals (to 302F) and patented side (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
HAT/FP valves were installed on the bridge to automate purging water from pipes before they could freeze. The valves are set at 35°F to open reliably and without electricity or human interaction when water reaches a freezing point, which is critical to city operations and residents (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
configurations. Consult factory for specific application needs. Electrical ratings to 25 amp, 250 VAC Field tested critical components specifically selected to operate reliably in temperature extremes of 32° to 190°F (0°C to 88°C) 100,000+ cycle life (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Manual Over Ride: Standard Lubrication: Permanent Temperature: -40° F to +140° F (heater required at 0 F. and below). Weight: 30 Lbs. models MS, MR & ML, 17 Lbs. model MH & all models rated NEMA 7 Switches: 16 A. 125/250VAC (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ratings to 25 amp, 250 VAC Field tested critical components specifically selected to operate reliably in temperature extremes of 32° to 190°F (0°C to 88°C) 100,000+ cycle life under full mechanical, electrical and thermal loads *27.7" water column = 1 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
modulating and open/close configurations Visual position feedback for L-Port & T-Port valve configurations Motor brakes Declutching manual override with hand wheel (hand wheel available on M-Series and up) Heater and thermostat Breather options (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.