-
Supplier: Roda Specialty Steel
Description: Grade: 316/L PLUS ROUND BAR ACD
- Overall Width / OD: 0.254 to 0.256 inch
- AISI Grade: 316
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Rod / Round Bar Stock
-
Supplier: MicroGroup
Description: Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon
- Overall Width / OD: 0.093 to 2 inch
- AISI Grade: 303 to 316
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Annealed
-
Supplier: Accuris
Description: STEEL BARS, PLATES, SHEETS, BILLETS, AND REFORGING STOCK TYPE D6AC
-
-
Supplier: SAE International
Description: This specification establishes the requirements for procuring vacuum melted Cr-Mo-V-Ni, type D6AC steel forged billets, reforging stock, bars, rods, plate, sheet, and strip.
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and
- Overall Width / OD: 6 inch
- Overall Length: 36 inch
- Overall Thickness: 0.31102379 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
-
Supplier: Accuris
Description: Steel Bars, Plates, Sheets, Billets, and Reforging Stock Type D6AC
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,137
-
Supplier: Optimal Handling Solutions
Description: 10" There are 6 arm levels Choose either single sided or double sided rack Steel construction
-
Supplier: Corey Steel Company
Description: can also eddy current test for surface defects, chamfer and face bar ends, saw cut, or burnish material. In short, Corey is a full line producer of the highest quality cold finished steel bars.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,214
-
Supplier: Accuris
Description: Steel, Bars, Forgings and Forging Stock, 0.18 - 0.23C (SAE 1022)
-
Supplier: Hoover Steel, Inc.
Description: Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Type: Carbon Steel (UNS G)
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn
- Applications: Construction & Building / Architectural
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
-
Supplier: SAE International
Description: This specification covers steel of aircraft quality for use in the manufacture of nitrided parts (see 6.1 ).
-
Supplier: RS Components, Ltd.
Description: Silver steel rod stock,330mm L 25mm dia
- Overall Width / OD: 0.9842525 inch
- Overall Length: 12.992133 inch
- Tensile Strength (UTS, Break): 78,319.89325288638 psi
- Features: Bar Stock
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make
- Number of Teeth: 50
- Length (Pulley Stock Only): 144 inch
- Pitch Type: 0.375" (L)
- Material: Aluminum, Steel
-
Description: Timing pulley bar stock is a length of sturdy material with pulley teeth machined in, which can be used to create custom pulleys. Timing pulley stock is ideal for prototypes or for wider-than-normal pulley applications. Ondrives.US provides precision-machined pulley stock
- Length (Pulley Stock Only): 2 to 12 inch
- Material: Aluminum, Steel
- Component Type: Timing Pulley Stock
-
Supplier: High Performance Alloys, Inc.
Description: worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information about our bar processing capabilities. We have expanded to enhance product availability.
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high
- Shape / Form: Bar Stock, Rod Stock
- Material Type: Boron Nitride
-
Supplier: ASTM International
Description: the bar end or by a separate threaded nut to secure the head to the bar. Heads are forge formed, machined from bar stock, or cut from plate. Note 1 This specification is applicable for headed bars produced with welded, threaded, or forged heads and used for
-
Supplier: Redwood Plastics
Description: steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable. DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars in either 1" or 1-1/2" I-shapes or a 2"
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Redwood Plastics
Description: steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable. DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars in either 1" or 1-1/2" I-shapes or a 2"
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Jergens, Inc.
Description: conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Envirolox™ Protective Coating Full 360° swivel and 180° pivot action Proof tested to 200% of its rated load
- Maximum Load Capacity: 0.2205 tons
- Threaded Length: 0.53149635 inch
- Weight: 0.441 lbs
- Type: Center-Pull Hoist Rings
-
Supplier: Quorum Technologies
Description: A range of carbon materials suitable for our carbon coaters are available. Carbon fibre can be supplied in standard purity or high purity and in varying lengths. Carbon rods are high purity and are available as 3.05mm diameter or 6.15mm diameter (depending upon coating system) and in various
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based, Profile / Structural Shape
- Shape / Form: Rod / Round Bar Stock
-
Supplier: NOSHOK, Inc.
Description: steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: NOSHOK, Inc.
Description: steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and
- Working Pressure Range: -14.736 to 100,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: Reid Supply
Description: Plain Grip Machine Strap Clamps reach over the work piece and hold it in place for maximum pressure. These clamps are available machined from solid bar stock or tempered steel with a varnished finish. . Black Oxide 6.000 inL x 1.250 inW x .750 inH Plain Grip Machine Strap Clamp
- Capacity / Opening: 2.62992268 inch
- Clamping Width: 1.25 inch
- Application: Machine Shop
- Features: Other
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 11.5 inch
- Overall Length: 99.5 inch
- ID: 9.5 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Hoover Steel, Inc.
Description: Ship and Car
- Overall Thickness: 0.375 inch
- Secondary Width: 3 inch
- Features: Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types
- Shape / Form: Channel, Profile / Structural Shape
-
Supplier: Daemar Inc.
Description: DMR™ Metric Key Stock is made of the highest quality zinc plated cold drawn steel. Bars are cut - not sheared. Material 1018. Oversize tolerances: -.000 to + .0762mm. Sold in 12 inch and 1 meter (40 inch lengths.)
- Type: Keystock
-
Supplier: Belmont Metals, Inc.
Description: formulations can be made in heats as small as 100 lbs for trial purposes. Our White Bronze alloy is similar in color to stainless steel and takes a patina and can be custom colored. We also have a variety of products manufactured specifically for Karat Gold Alloying. We offer Copper, Tin,
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Check-All Valve Mfg. Co.
Description: The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat
- Valve Size: 2.5 inch
- Pressure Rating: 1,500 to 4,000 psi
- Flow (Cv): 42.5
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where
- Valve Size: 2.5 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 50
- Number of Ports/Ways: 2
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Alloy Steel Cast Process: Silica sol Casting Heat Treatment: Normalizing Surface Treatment: Hot-dip Galvanizing Product Feature: This lever is produced with silica sol casting. Comparing with the profile welding process, cast in one part is more cost-efficient in terms of production
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Hager Companies
Description: Bar Stock: - 1'' (25 mm) Round Projection: - 2-1/2" (64 mm) Pull CTC: - 12" (305 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10, US10B, US28, US32, US32D Certification: - Meets ANSI A156.6 for J504 bar sets
- Handle Type: Two-point Handle (Pull)
Find Suppliers by Category Top
Featured Products Top
-
Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
-zero temperatures. And unlike many austenitic stainless steels, NITRONIC 50 does not become magnetic when cold worked. High Performance Alloys can make hot rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
& Fabrication Inc. Delivering Stainless steel, high nickel components to customers in the medical, aerospace and industrial industries. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
• Sizes in stock: 7” to 12” impeller diameter (195-mm to 315-mm) • Airflow rates up to 5,600 CFM • Casing made of galvanized sheet steel (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the alternating chevron channels to its outlet. Highlight Specifications Plate materials: SS304 / SS316L Brazing options: copper / nickel Series pressure range: up to 45 bar on selected models Temperature range: -190°C to (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
A 1000 HOUR TEST OF A CORROSION PRODUCT SEPARATOR UNIT IN A HAYNES ALLOY NO. 25 LOOP CONTAINING MERCURY--TEST G-16
The shaped pole piece, 9 in, long, was machined from low carbon steel bar stock tapered from 1/2 in, on the entry end to 3/ l6 in, on the exit end, Hx the width direction, the pole piece was tapered to a …
-
FUELS AND MATERIALS DEVELOPMENT PROGRAM QUARTERLY PROGRESS REPORT FOR PERIOD ENDING DECEMBER 31, 1970.
A purchase requisition was also issued for type 316 stainless steel bar stock to be used in the fabrication of end fittings. It is being fabricated from fully inspected, vacuixm-melted, 1 3/ l6 -in.-diam bar stock, heat …
-
ZASMHBA0005104
Cold shearing of steel Sheet metal Sheet metal Sheet metal Bar shear Bar shear Bar shear Sheet and strip Sheet and strip Sheet Slitter Slitter Blade … … 25 mm (60 by 4 by 1 in.) Hot shearing of steel Slab shear Cold shearing … … 030 to 0.060 0.080 to 0.100 W2 A2 D2 W2 L6 S5 D2 D2 … (a) Blades were reground weekly, with about 0.025 mm (0.001 in.) of stock being removed.
-
FABRICATION PROCEDURES FOR THE INITIAL HIGH FLUX ISOTOPE REACTOR FUEL ELEMENTS.
… individual pieces with thickness variations not exceeding l/32 in. and width variations not exceeding l/ l6 in. These punches were made from hot-rolled 3 l/2-in. square steel bar stock .
-
ZTS267
Carbide-tipped tools can be used for turning, planing, and shaping annealed and tempered stock . … cutting-edge angle, 80 side cuttingedge angle, and a nose radius of 1132 to l/ l6 inch. … W2 responds uniformly to normal heat treatments and is a satisfactory and inexpensive steel for many purposes. Forms Available: Billets, bars , rods and forgings.
-
Underwater Firecracker Welding For Attaching Pipe-Connection Flanges
All welding specimens were made from 3/8-in by 2-l/2-in (9.5 mm by 63.5 mm) hot rolled 1020 steel bar stock . With one exception, all electrodes were 3/ l6 -in (4.76 mm) diameter; one l/4-in (6 …
-
Results of High R-Ratio Fatigue Crack Growth Tests on 304 Stainless Steel in Low Oxygen Water
… were taken at low stress ratios (Fk0.05) and high stresr intensity levels (AK= l6 -41 MPadm). SPecimen The specimen for this test was cut from a 12.7cm diameter bar of 304 stainless steel . Due to the geometry of the bar stock , the specimen was machined to the dimensions of a …
-
THE ROLLING OF RODS, BARS, AND LIGHT SECTIONS
… to the possibility of using the same motors to drive both strip and bar stands, this did … … average 50 tons/8-hr. shift and the accuracy on 280-lb. coils of - l6 '-in.rods … … 6-in. rounds, including squares and strip, in all qualities from soft mild steel to tool steel … Sections ranging from heavy break-down stock to leader ovals for 0·2-in.-dia. wire rod (rolled …
-
ZASMHBA0001486
… D3 D7 HI2, H13, H21 T1, T2 T6, T8 T15 M1 M2, M3 M4, M10, M15 L6 (a) Based on the use of a 25 mm (1 in.) wide high-speed steel band, regulartooth form (except hook tooth form for metal thicker … … mm, or 10 in.), rakarset, to cut scale-free, solid bar stock up to 460 mm …
-
ZASMHBA0005178
Shear Blades Shock-resistant tool steels such as S2 or S5 are most commonly used as blade materials for cold shearing, although L6 has also been successfully used for some applications. Blades for the hot shearing of bar stock are usually made of H11, H12, or H13 hot work tool steel.
Indicates content that may require registration and/or purchase.