-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1401403-FUJITSU S26361-F3996-L563 - Cabling InfiniBand HCA Cable 56 Gb/s (3 m) Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: DigiKey
Description: "Solid Free Hanging Ferrite Core ID 0.094"" Dia (2.40mm) OD 0.189"" Dia (4.80mm) Length 0.189"" (4.80mm)"
- Features: Other
- Packing Method: Tray / Rail
-
Supplier: Newark, An Avnet Company
Description: RUGGEDIZED GPS ACTIVE ANTENNA MULTI BAND L1/L2/L5 / LCOM
-
-
Supplier: Newark, An Avnet Company
Description: MINI-SURVEY GPS ACTIVE ANTENNA MULTI BAND L1/L2/L5 / LCOM
-
Supplier: Microwave Photonic Systems, Inc.
Description: two, 19″ rack mountable equipment chassis’ that serve as the interface units between the uplink and downlink segments of the X-Band SATCOM system. The IFL uplink channel accepts X-Band input signals (7.9 to 8.4 GHz) from the earth station facility equipment while the downlink channel
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Newark, An Avnet Company
Description: D-HELIX ACTIVE GPS ANTENNA MULTI BAND L1/L2/L5 SMA / LCOM
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR AVIATION ACTIVE GPS ANTENNA MULTI BAND L1 / LCOM
-
Supplier: ArduSimple
Description: External L-band antenna with cover and IP65 protection. Good to know: – Compatible with u-blox NEO-D9S and u-blox NEO-D9C. Also compatible with other L-band receivers in the market. – For optimum performance place on top of a metallic surface with minimum 150 mm diameter.
- Primary Frequency Range: 1,525 to 1,559 MHz
- Gain: 27 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-6700 is a high performance RF/ Fiber Optic Transmission system designed for L-Band and X-Band SATCOM Uplink & Downlink RF transmission applications. The OFW-6700 functions as Dual Band Fiber Optic Interfacility Link when the OFW-6700TX is paired with the
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS485
- Mounting: Rack Mount
- Category: Transmitter
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission distances up
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 800 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Active Patch Antenna – L1 Band, 1.13 mm Cable This GPS PCB Active Patch Antenna is a compact and efficient solution for L1-band GPS signal reception (1575.42 MHz). Featuring a 25 x 25 x 2 mm ceramic patch element, it delivers strong gain and stable performance in a small
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: ArduSimple
Description: Bolt mount Dual Band (L1, L2/E5b) active GPS/GNSS antenna with TNC connector and 1m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is deployed globally., GalileoGalileo is the european satellite navigation system, and is
- Gain: 25 dB
- VSWR: 2 :1
- Operating Temperature: -4 to 149 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: External Antenna Frequency: 1575.42MHz Gain: 28dB(LNA Gain) Technology: GPS Radiation: Omnidirectional Impedance: 50Ω Mounting: Magnetic Mount Cable: RG174 Connector: SMA Male
- Primary Frequency Range: 1,575.42 MHz
- Gain: 28 dB
- Form Factor / Mounting: External
- Applications: GPS
-
Supplier: L-com, Inc.
Description: complete specifications, click on the Data Sheet in the Downloads section. Features 8 in. (203mm) 1.13mm coax cable Compact size Designed for omni-directional applications U.FL/IPX connector (custom connectors options and cable lengths available) Flexible FPCB design with adhesive
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: NuWaves Ltd.
Description: band. With a small form factor (3.9 cubic inches) and high efficiency operation (30% to 50%) based on state-of-the-art Gallium Nitride (GaN) power amplifier device technology, the NuPower L- & S-Band PA module is ideal for broadband RF telemetry and military communication
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 42 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 42.55272505103306 dBm
-
Supplier: Xicom Technology, Inc.
Description: the same amplifier case, the need for external high voltage cables (required for split-box designs) is eliminated. These highly compact units typically weigh only 48 pounds. TWTs are available delivering 120 Watts to 250 Watts in the 26.5 to 31.0 GHz band. Alternative frequency
-
Supplier: L-com, Inc.
Description: L-com stocks high quality TS (tip and sleeve) ¼" connectors for all your instrument cable repair/termination needs. We offer several color code versions to help in identifying attached equipment. Additionally we offer a right angle version for applications requiring a 90 degree
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS/GLONASS/ Galileo PCB ACTIVE PATCH ANTENNA L1+L2+L5 BAND This GPS/GLONASS/Galileo PCB Active Patch Antenna is a high-precision, multi-band GNSS solution designed to receive signals from L1, L2, and L5 bands. Supporting multiple global satellite systems, it ensures enhanced
- Primary Frequency Range: 1,575.42 to 1,602 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Dual-Band GPS/GLONASS PCB Active Patch Antenna L1+L2 The GPS/GLONASS PCB Active Patch Antenna L1+L2 Band with 1.13mm cable (10cm length) and UFL connector (18x18x4mm) is a high-performance antenna designed for dual-band (L1 and L2) satellite navigation systems, supporting
- Primary Frequency Range: 1,575.42 to 1,605.89 MHz
- Gain: 28 dB
- VSWR: 1.8 :1
- Operating Temperature: -40 to 185 F
-
Supplier: TelephoneStuff.com
Description: industrial chassis design - Carrier approved - Desktop or Panel Mounting - GPRS Class 10 - Quad-Band GSM 850/900/1800/1900 MHz (F4 Models) - MNP 2 Error Correction, V.42 bis Compression - Packet Data Up to 85.6 Kbps - Embedded TCP/IP Stack - SMA Antenna Connector - Dimensions: 4.30" L
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Fairview Microwave Inc.
Description: FMWCA1068 is currently in stock at our location. Our right angle wave guide WR-430 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
- Frequency Range: 1,700 to 2,600 MHz
- Features: Coaxial / Waveguide
-
Supplier: Fairview Microwave Inc.
Description: FMWCA1069 is currently in stock at our location. Our right angle wave guide WR-430 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
- Frequency Range: 1,700 to 2,600 MHz
- Features: Coaxial / Waveguide
-
Supplier: ArduSimple
Description: Survey grade and low cost Triple band (L1, L2, L5) active GNSS antenna with TNC connector and 2.5m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is deployed globally., GalileoGalileo is the european satellite navigation
- Gain: 40 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: ArduSimple
Description: submeter level accuracy and evaluate dual band (L1/L5) GNSS technology at the most affordable cost. simpleGNSS Pro (NEO-F10N) allows you to evaluate solid sub-meter dual band (L1/L5) GNSS positioning technology, both in rural and urban environments. It’s based on u-blox NEO-F10N and
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: TE Connectivity
Description: Body Features Antenna Weight : 57.6 G [2.07 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Module Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 1.13 MM [.44 INCH ]
- Primary Frequency Range: 1,164 to 1,610 MHz
- Gain: 3 to 6 dB
- VSWR: 2 :1
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color
- Cable Length: 20 ft
- Application: Audio, Video
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: L-com now offers an extensive line of TS (Tip and Sleeve) 1/4" audio cables for use in professional audio applications including instrument connections and audio patching. Our quality constructed TS cables feature 22 AWG cable and are offered with myriad connector color
- Cable Length: 6 ft
- Application: Audio, Video
- Features: Cable Assembly
-
Supplier: TACO Communications Inc.
Description: The MULDIPOLTM Multiple Collinear Array concept has been specifically developed by TACO for ground-air-ground, air traffic control, and associated land or sea based communication applications. This omni directional concept employs a unique method of shielding the feed cables to improve
- Primary Frequency Range: 115 to 400 MHz
- Gain: 1.5 dB
- VSWR: 2.5 :1
- Applications: Aerospace / Military, Air Traffic Control, Dual Band / Multi-band, Marine / Shipboard
-
Description: Describes the DAB (Digital Audio Broadcast) receiver characteristics for consumer equipment intended for terrestrial and cable reception operating in band III and L-band and for satellite reception in L-band.
-
Description: Describes the DAB (Digital Audio Broadcast) receiver characteristics for consumer equipment intended for terrestrial and cable reception operating in band III and L-band and for satellite reception in L-band.
-
Supplier: Richardson RFPD
Description: laptop’s USB port and begin your tests by using its rich set of AT commands. Content The Starter Kit hosting the CBRS module USB cable to connect to the host PC Two antennas Highlights All-in-one standalone module Small 32 x 29 mm leadless chip carrier (LCC) package CBRS networks in USA on
- Category: Development Suite / Kit
-
Supplier: Win Source Electronics
Description: ~ 3GHz) Frequency (Center/Band): 2.4425GHz Antenna Type: PCB Trace Number of Bands: 1 VSWR: 1.5 Gain: 3.3dBi Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX
-
Supplier: Richardson RFPD
Description: ANN-MB series: Multi-band, high precision GNSS antennas Multi-band active GNSS antenna with 5 m cable and SMB connector Highlights Multi-band (L1, L2/E5b/B2I) active GNSS antennas with excellent price performance ratio Supports GPS, GLONASS, Galileo, and BeiDou Fast and
- Primary Frequency Range: 1,197 to 1,606 MHz
- Gain: 3.5 dB
- VSWR: 2 :1
- Features: Other Antennas & Arrays
-
Supplier: HAVE, Inc.
Description: CANL4E424ATGRA100M - Canare L4E4-24 Channel Starquad Audio Snake Cable Canare L-4E4-AT Multichannel Star Quad Audio Snake Cable is 100% Shielded making it perfect for permanent installations. Each 4 conductor channel is completely isolated and contains Kevlar 29 for tensile
-
Supplier: Data Connect Enterprise, Inc.
Description: female. Special adapter cables can be ordered separately for X.21 and RS-449/422 (see Ordering). Setup and control of the FCD-1L is by internal jumpers. Front panel switches control all diagnostics options. Maintenance capabilities include user activated local loopbacks at the main T1 link
- Line Rate: 1,536 Mbps
- Power Requirement: 115 VAC, 230 VAC, 24 VDC, 48 VDC
- Form Factor: Module
- DTE Interface: RS442, RS530, V.35, X.21
Find Suppliers by Category Top
Featured Products Top
-
their niche in a diverse range of applications, including: L-Band Air-to-Ground (ATG) Networks: Ensuring seamless connectivity for critical communications. Active Electronically Steered Phased Arrays: Enhancing radar and communication systems (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, which has a sturdy screw-mount base and a multi-element design, supports high-speed 5G bands while also offering dependable GPS L1/L2 satellite reception, assuring both rapid data transfer and precise position information in a single integrated solution. The end result is improved connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Signal Optimization: For improved transmission, use low-loss RG174 cable (L-3mtr). (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
. Eteily also offers customization choices for frequency bands, cable type, cable length, and connection types to satisfy individual project needs. Available Variants: GPS L1 (1575.42MHz) GPS (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily introduces its high-performance GPS/GLONASS L1 + L2 Magnetic Antenna, designed for automobile, fleet tracking, and GNSS navigation systems. It has a strong magnetic base mount, a durable 3 m RG174 cable, and a SMA male straight connection for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
tape simplifies mounting within the device even on curved areas Omnidirectional coverage The antennas for each frequency band come in 3 variations: Square with the cable extending from mid-point of the edge Rectangular (read more)
Browse Antennas Datasheets for TE Connectivity
More Information Top
-
A digital single-wire multiswitch (DSWM) channel-stacking IC in 45nm CMOS for satellite outdoor units
It removes the need of in-band SAW filters, offers a full flexibility of channel selection, and sup- ports many more satellites through a single L - band cable to set-top boxes at much lower cost and lower power consumption.
-
Comparison of cylindrical mock-up path loss data to operational aircraft data. Determining path loss variations with distance and radius at VHF, L band and GPS...
It is theoretically possible to estimate the cable lengths on the aircraft from the drawings and then multiply the estimated cable loss / foot of the cables at L band frequencies.
-
Abstracts and References
2052 Evaluation of Pulse-Reflection Curves for determining the Length and True Magnitude of Inhomogeneities in Wide- Band Cables - L . Kruigel.
-
Abstracts and References
2173 A Pulse Method for the Quantitative De- termination of Nonuniformities in Wide- Band Cables - L . Kruigel.
-
Abstracts and References
Extremely Uniform Wide- Band Cables - L . Krugel.
-
GPS applications in sonobuoys
…main difference with a conventional antenna is that the antenna is mounted to the back of the main circuit board, permitting the location of the signal preamplifier on the main circuit board, and economising on any L - band RF cabling and connectors.
-
Coaxial Cables as Sources of Intermodulation Interference at Microwave Frequencies
Variation of third-order intermodulation product with input power using stranded-inner and single-inner cables at L - band .
-
DOMEX 2004: An Experimental Campaign at Dome-C Antarctica for the Calibration of Spaceborne Low-Frequency Microwave Radiometers
Instead, the losses introduced by the antenna and by the cables at L - band involved a rather high value for the correction factor.
-
Determination of the spatial TDR-sensor characteristics in strong
dispersive subsoil using 3D-FEM frequency domain simulations in combination
with microwav...
The flat band cable of length l consists of three strip conductors embedded in a polyethylene band (see [20], [27] for details).
-
Determination of the spatial TDR-sensor characteristics in strong dispersive subsoil using 3D-FEM frequency domain simulations in combination with microwave di...
The flat band cable of length l consists of three strip conductors embedded in a polyethylene band (see [20, 27] for details).
Indicates content that may require registration and/or purchase.