Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U B Corp.
Description: A general purpose omnidirectional blade acceptable to a variety of aircraft applications. Uniquely designed to withstand severe environments and high side-loading situations as experienced on Mach speed aircraft. The simple design allows the frequency range of applications from 700 to
- Primary Frequency Range: 650 to 1,220 MHz
- Applications: Aerospace / Military
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SCQ8000 and R&S®SCL8000 transmitters expand the successful R&S®SCx8000 family of transmitters to include a compact solution for the L-band frequency range. They enable network operators to quickly expand or set up transmitter networks for DVB-T, DVB-H and
- Operating Frequency: 1,452 to 1,492 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Device Type: Transmitter Only
-
Supplier: Integra Technologies, Inc.
Description: ■ GaN on SiC HEMT Technology ■ POUT-PK ≥ 12W @ 5ms/30%/50V ■ 1.2-1.4GHz Instantaneous Operating Frequency Range ■ Internal Impedance Pre-matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and Bias Sequencing Required ■ Specified For Use Under Class AB Operation ■ Metal
- Power Gain: 16.3 dB
- Output Power: 15 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
-
Supplier: Integra Technologies, Inc.
Description: ■ GaN on SiC HEMT Technology ■ POUT-PK ≥ 40W @ ELM Mode S / 6.4% / 50V ■ 1.025-1.150 GHz Instantaneous Operating Frequency Range ■ Internal Impedance Pre-matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and Bias Sequencing Required ■ Specified For Use Under Class AB
- Power Gain: 21 dB
- Output Power: 40 watts
- Operating Frequency: 1,025 to 1,150 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3427 L-Band Fiber Optic IFL System is the principle hardware for long-haul transmission of RF signals in the frequency range of 800 MHz to 2250 MHz over singlemode fiber optic cable. The standard transmitter and receiver configuration provides transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 800 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2310TX is a RF/Fiber Optic Transmitter that is designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 800 MHz to 2250 MHz.
- Wavelength: 1,310 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi
- Bandwidth: 950 to 2,250 MHz
- Signal Output:: RF
- Cable Type: Single Mode
- Pigtail: Stand Alone
-
Supplier: Integra Technologies, Inc.
Description: ■ GaN on SiC HEMT Technology ■ POUT-PK = 120W @ 40ms/50%/32V ■ 2.7-3.1GHz Instantaneous Operating Frequency Range ■ 50Ω Internally Impedance Matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and Bias Sequencing Required ■ Metal Based Package Sealed With Ceramic-Epoxy Lid ■
- Power Gain: 13 dB
- Output Power: 120 watts
- Operating Frequency: 2,700 to 3,100 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Integra Technologies, Inc.
Description: ■ GaN on SiC HEMT Technology ■ POUT-PK = 50W @ 1ms/15%/50V ■ 5.2-5.9GHz Instantaneous Operating Frequency Range ■ 50Ω Internally Impedance Matched Device ■ Depletion Mode Device ■ Negative Gate Voltage and Bias Sequencing Required ■ Metal Based Package Sealed With Ceramic-Epoxy Lid ■
- Power Gain: 14 dB
- Output Power: 50 watts
- Operating Frequency: 5,200 to 5,900 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Newark, An Avnet Company
Description: MOD, TW150, 1 TO 2 L BAND SPILLTER; Switch Type:-; Frequency:-; Insertion Loss:1dB; Isolation:18dB; Product Range:-; SVHC:No SVHC (15-Jan-2019); Frequency Range:1GHz to 2GHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOD, TW151, 1 TO 2 L BAND SPILLTER; Switch Type:-; Frequency:-; Insertion Loss:1dB; Isolation:18dB; Product Range:-; SVHC:No SVHC (15-Jan-2019); Frequency Range:1GHz to 2GHz RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 1434 MHz Ceramic Filter Applications L-band applications Portable transceivers for both military and homeland security radio communications Features Surface mount design 166 MHz bandwidth Wide operating temperature range Light weight Smaller profile compared to a typical ceramic
- Frequency (Fc): 1,434 MHz
- Bandwidth: 166,000 kHz
- Insertion Loss: 1.3 dB
- VSWR: 1.43 :1
-
Supplier: TelephoneStuff.com
Description: SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with outdoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile- -
- Applications: Cellular / PCS Terminal
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: and L2 frequency bands, making it ideal for precise positioning and geospatial applications. Key Features: ✅ Multi-Constellation Support: Works with GPS, GLONASS, and Galileo systems. ✅ L1+L2 Band Coverage: Ensures reliable performance across both civilian and high-precision
- Primary Frequency Range: 1,575.42 MHz
- Gain: 4.34 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Vaunix Technology Corporation
Description: The LDA-102 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +22 dBm, and offers frequency coverage of 10 to 1,000 MHz. It has an attenuation range of 63 dB and a step size of 0.5 dB. The unit is powered and controlled by USB connection to a PC or
- Frequency Range: 0.006 to 1 GHz
- Attenuation: 63 dB
- Insertion Loss: 6 dB
- Input VSWR: 1.3 to 2 :1
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS/GLONASS/Galileo L1 + L2 Band SMD Passive Ceramic Antenna The GPS/GLONASS/Galileo L1 + L2 Band SMD Passive Ceramic Antenna (25x25x2 mm) is designed for superior multi-constellation satellite signal reception. Supporting both the L1 and L2 frequency bands, this antenna
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.34 dB
- Operating Temperature: -40 to 185 F
- Applications: GPS
-
Supplier: Samsung Electro-Mechanics
Description: applied to power amplifier module for base-station and GHz range communications Application Base Station Set Top Box Wireless Equipment PS Bluetooth Why Samsung Features of High-frequency MLCCs Maintains a C value that is predefined for a high-frequency band to ensure the
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Qorvo
Description: need for RF port matching. The CMD292 provides a unique positive gain slope, with over 2dB increase over the operating frequency range of DC to 30GHz.
- Operating Range: Military
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Custom MMIC
Description: for RF port matching. The CMD292 provides a unique positive gain slope, with over 2dB increase over the operating frequency range of DC to 30GHz. Features Ultra wideband performance High linearity High output power HMC994 replacement Small die size ECCN 3A001.b.2.d Life Cycle Released
- Frequency Range: 30,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 26.999999999999996 dBm
-
Supplier: Newark, An Avnet Company
Description: ANT, GSM GPRS, QUAD BAND EXTERNAL; Antenna Type:GSM; Frequency Min:800MHz; Frequency Max:2.1GHz; Antenna Mounting:Cable; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; AntennaRoHS Compliant: Yes
-
Supplier: NuWaves Ltd.
Description: PA extends the communication range of a wide variety of L-band and S-band transmitters and transceivers. In fact, the NuPower 12A03A Micro PA has been tested and approved by L-3 Communications for use with its Bandit digital data link transceiver, of which the
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 37 dB
- Maximum Gain: 37 dB
- Output Power( P1dB): 37.78151250383644 dBm
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585 GHz,
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, 3G, 6 BAND, ISM/GSM, I BAR; Antenna Type:GSM; Frequency Min:824MHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; RoHS Compliant: Yes
-
Supplier: Qorvo
Description: QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass filters and high-performance low noise amplifiers (LNA) covering both L
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
- Nominal Operating Current: 0.2 amps
- Applications: Military / Defense, Radar Systems
-
Supplier: Vaunix Technology Corporation
Description: The LDA-302P-2 Lab Brick USB programmable 50 Ohm digital attenuator has an input power of up to +33 dBm, and offers frequency coverage of 10 to 3,000 MHz. It has an attenuation range of 90 dB and a step size of 2.0 dB. The unit is powered and controlled by USB connection to a PC or
- Frequency Range: 0.01 to 3 GHz
- Attenuation: 90 dB
- Insertion Loss: 5 dB
- Input VSWR: 1.3 to 2 :1
-
Supplier: L-com, Inc.
Description: The L-com LCANLP1007 is a high performance, wideband log periodic antenna designed to operate from 806 to 2500 MHz for point to point communications. The LCANLP1007 from L-com has 9 dbi of gain and can be used for long distance directional communication over a wide range of
- Primary Frequency Range: 806 MHz
- Gain: 9 dB
- Applications: Broadband Network / WLAN, Cellular / PCS Base Station, Dual Band / Multi-band
- Technology Type: Log Periodic Array
-
Supplier: L-com, Inc.
Description: The L-com LCANLP1005 is a high performance, wideband log periodic antenna designed to operate from 5150 to 5875 MHz for point to point communications. The LCANLP1005 from L-com has 15 dbi of gain and can be used for long distance directional communication over a wide range of
- Primary Frequency Range: 5,150 MHz
- Gain: 15 dB
- Applications: Broadband Network / WLAN, Cellular / PCS Base Station, Dual Band / Multi-band
- Technology Type: Log Periodic Array
-
Supplier: Win Source Electronics
Description: Manufacturer: Nearson Inc. Win Source Part Number: 002245-L324AM-434 Packaging: Bulk Termination: Connector, SMA Male Mounting: Connector Mount Frequency Range: 433MHz to 435MHz Height (Max): 3.000" (76.20mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Type : Chip Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Primary Application : Bluetooth, ISM, Zigbee Wireless Application : Bluetooth, ISM, Zigbee Mechanical Attachment Mounting Type :
- Gain: 0 to 3 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Antenna L1, L2, L5 Bands for Enhanced Accuracy The GPS PCB active patch antenna supports three frequency bands: L1 (1575.42 MHz), L2 (1227.60 MHz), and L5 (1176.45 MHz), providing superior GPS signal reception and increased accuracy. With a compact size of 25 x 18 x 4
- Primary Frequency Range: 1,176 to 1,575 MHz
- Gain: 4.2 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: High-Performance GPS PCB Active Patch Antenna L1 + L2 Band The GPS PCB active patch antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) frequency bands, offering improved signal reception and accuracy for advanced GPS systems. It features a compact 25 x 25 x 4 mm design
- Primary Frequency Range: 1,227.6 to 1,575 MHz
- Gain: 4.2 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 997876-APAE2338L2540DDDB1-T Category: RF/IF and RFID>RF Antennas Series: APAE Termination: Pin Package: Tray Applications: SDARS Standard Package: 250 Frequency Range: 2.323GHz ~ 2.353GHz Height (Max): 0.181" (4.60mm) Frequency Group: UHF (2GHz ~ 3GHz)
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2442L is a high performance, integrated RF Front End Module designed for high power ISM band applications operating in the 902 – 928 MHz frequency band. The SE2442L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital
- Output Power( P1dB): 31.5 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ CY3-223+ is an ultra-wideband MMIC Frequency Tripler, converting input frequencies from 3.33 to 7.33 GHz into output frequencies from 10 to 22 GHz. Its wide output range makes this model suitable for broadband systems as well as a wide variety of narrow-band
- Multiplying Factor: 3X
- Package Type: Surface Mount Technology (SMT)
-
Supplier: L-com, Inc.
Description: L-com has developed the world's first 802.11ac 4x4 MIMO outdoor omni directional, dual polarized / dual frequency antenna line. The HyperGain HG2458-06DPU is a professional high gain dual band/dual polarity omnidirectional base station antenna designed and optimized for 2.4 and
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 6 dB
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
I.Product Overview This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence (read more)
Browse Frequency Synthesizers Datasheets for Smiths Interconnect, a Molex company -
The RF Drop-in Isolator Model 5o0119250 by 5o.com is a high-performance protection component designed for the 0.6~5.0GHz ultra-wide frequency band, optimized for Satcom, mobile communication and other applications requiring strict performance and small form factor. It is built to rigorous (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
angled orientations, and shielded and unshielded. L-com provides a complete range of highly durable Cat5e Ethernet cables for IT infrastructure and data center networking needs. Cat5e cables include 90- and 45-degree angled Ethernet cable designs to address (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
on request; 3-phase AC-output: 208Vrms (L-L) 3-phase continuous at 60 or 400Hz, 380Vrms or 400Vrms (L-L) 3-phase continuous at 50 or 60Hz; EMI: EN 55032 Class A with margins; Cooling: high quality built-in fans; Operating temperature range: 0°C to (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
, which has a sturdy screw-mount base and a multi-element design, supports high-speed 5G bands while also offering dependable GPS L1/L2 satellite reception, assuring both rapid data transfer and precise position information in a single integrated solution. The end result is improved connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
Frequency Bands Suitable for Satellite Communications
ITU defines frequency bands, which are used for satellite communications. UHF (Ultra High Frequency) or decimeter wave frequency band, the frequency range is 300MHz-3GHz. This frequency band corresponds to IEEE UHF (300MHz-1GHz), L (1-2GHz), and S (2-4GHz) frequency bands. UHF frequency band radio
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
of the Clausius-Mossotti factor. for each cell type can be distinguished as shown in Fig. 3A. and B. Between the ranges of 100 kHz and 1 MHz, the cells. experience the maximum DEP force necessary to be. manipulated. In our device models, a frequency of 100 kHz. was applied to demonstrate specific areas of local maxima
More Information Top
-
Radio frequency interference identification and mitigation using simultaneous dual‐station observations
As part of these observations, data were gathered on the Crab pulsar, several beam areas on the galaxy M33, and the galaxies UGC 2339 and UGC 2602, at the L band frequency range .
-
RFI Identification and Mitigation Using Simultaneous Dual Station
Observations
As part of these observations, data were gathered on the Crab pulsar, several beam areas on the galaxy M33, and the galaxies UGC 2339 and UGC 2602, at the L band frequency range .
-
Determination of Attenuation and Penetration Depth of Microwaves in Soil
The laboratory testing method in the L band frequency range ( - 1GHz) used in this paper is based on open wire transmission line theory and is called OWL II.
-
Impact of ionospheric scintillation on GNSS receiver tracking performance over Latin America: Introducing the concept of tracking jitter variance maps
These irregularities can scatter the radio waves from satellites in the VHF to L band frequency range [Basu et al., 2002; Kintner et al., 2001, and references therein].
-
The total failures of GPS functioning caused by the powerful solar radio burst on December 13, 2006
Klobuchar et al. (1999) predicted that solar radio bursts could affect GPS performance if a solar flux was sufficiently large in the L band frequency range and had a RHCP—to which polarization GPS antennas are re- ceptive.
-
Impacts of the December 2006 solar radio bursts on the performance of GPS
In the late 1990s, Klobuchar et al. [1999] predicted that solar radio bursts could affect GPS performance if the solar flux is suffi- ciently large in the L band frequency range and with Right-Hand Circular Polarization (RHCP) (the polariza- tion to …
-
Comparison of DC and SRF Photoemission Guns For High Brightness High
Average Current Beam Production
L band frequency range .
-
http://www.nasa.gov/centers/dryden/pdf/175941main_Earth_Obs_UAV_Vol_3_v1.1_Final.pdf
The Broad Band Global Area Network (BGAN) operates in the L Band frequency range and provides a 512Kbs by 126Kbs broad band data connection-- Supporting data, phone, streaming IP, and text.
-
Full-wave analysis microstrip resonator using magnetized ferrite
For maintaining the accuracy in measurements, the VNA was calibrated in the L band frequency range .
-
A new microstrip band-pass filter for UHF range
This design is developed for a filter operating at L band frequency range [8].
Indicates content that may require registration and/or purchase.