Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: A-J Manufacturing Co., Inc.
Description: The FRD Model Flat Face Radial Pattern Diffuser with HEPA Filter has been designed to provide low aspiration at high ventilation rates, especially for clean room applications such as research laboratories, animal labs, food processing, hospital rooms and computer rooms. Specially
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
- Material: Aluminum, Stainless Steel
- Throw Pattern: One Way, Two Way
-
Supplier: Clean Air Products
Description: The Series 91 Clean Room Cabinet line of storage cabinets is designed to meet a variety of cleanroom needs. The storage Clean Room Cabinet is constructed with a welded, 16 Ga cold-rolled steel shell and finished with white baked-enamel paint. The Clean Room Cabinet features clear acrylic doors with
- Height: 95 inch
- Width: 37 to 49 inch
- Depth: 25 inch
- Use: Industrial
-
-
Supplier: A-J Manufacturing Co., Inc.
Description: Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Filter Bags
-
Supplier: A-J Manufacturing Co., Inc.
Description: air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2″ (51) deep media, integral test port and an anodized aluminum gel seal
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
Supplier: Cole-Parmer
Description: Sample bottle/vial/cell
-
Supplier: Cole-Parmer
Description: applications do not require product protection. The filter indicator monitors the differential pressure across the filter and lets you know when to change the filter. Side panels and pivoting, angled sash are made of tempered safety glass; sash pivots upward 20" for easy cabinet
-
Supplier: Cole-Parmer
Description: applications do not require product protection. The filter indicator monitors the differential pressure across the filter and lets you know when to change the filter. Side panels and pivoting, angled sash are made of tempered safety glass; sash pivots upward 20" for easy cabinet
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSLFHFD Series Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air (HEPA)
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: HDT Global
Description: HDT's M13 is one of the smallest and lowest flow combination filters used for CBRN collective protection. 12-cfm rated airflow Panel shape filters Steel container provides filter integrity Laboratory tested/field proven The M13 particulate filter is one of the
- Construction: Box / Rigid Cell Filter, Cartridge Filter, Frame / Assembly
- Features: HEPA / ULPA Filter, Other
-
Supplier: Mystaire, Inc.
Description: of a HEPA filter, followed by a gas-phased carbon filter, thus allowing the workstation to effectively remove both toxic particulate and chemical fumes and vapors. For high evaporation or multiple chemical applications, a full six-inch stack of gas phase carbon filtration may be
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table
- Process: Dry
- Features: Fume / Smoke Collector, HEPA / ULPA Filters
-
Supplier: Mystaire, Inc.
Description: combining Saf-T-Zone filtration technology and horizontal airflow patterns, Latitude increases the capture capability for both particulate and fumes. Additionally, a secondary safety HEPA filter provides containment during replacement of the main pre-filter or HEPA
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: TSI Incorporated
Description: Automated Filter Tester Model 3160 determines the pressure drop and fractional efficiency at different particle sizes (15 to 800 nm) in order to obtain the most penetrating particle size (MPPS) of HEPA and ULPA filters and filter media. It is designed to comply with the
-
Supplier: Labconco Corporation
Description: 23" interior dimension easily accommodates large micro and analytical balances. Additional patent is pending. These vented balance safety enclosures may be ducted to the outside or connected to the FilterMate Portable Exhauster for HEPA and/or carbon filtered exhaust back into the
- Hood Face Velocity: 130 to 220 SFPM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Labconco Corporation
Description: 23" interior dimension easily accommodates large micro and analytical balances. Additional patent is pending. These vented balance safety enclosures may be ducted to the outside or connected to the FilterMate Portable Exhauster for HEPA and/or carbon filtered exhaust back into the
- Hood Face Velocity: 85 to 145 SFPM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Sentry Air Systems, Inc.
Description: filter change Long filter life Sturdy construction Prefilter: MERV 7 Pre-filter and Post Filter (up to 70% efficiency on particles down to 3 microns) Main Filter Choices: HEPA Filter (up to 99.97% efficiency on particles down to 0.3 microns) ASHRAE
- Air Flow Volume: 1,189.8084408410245 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: particulate, fumes, and microorganisms into the filtration chamber. The pre-filter removes larger sized airborne particles and the main filter (choice of HEPA or ULPA Filter) captures most of the remaining airborne contaminants before releasing the filtered air back into
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: variety of commercial, medical, laboratory, and industrial applications. The Mini Portable Clean Room Blower can furnish up to an ISO Class 4 clean room. This system uses a dual stage filtration process consisting of a pre-filter and main filter with a choice of a HEPA or
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: reliable, and low maintenance operation Low power consumption Long filter life Simple, quick “no tool” filter change Optional: hour counter Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3
- Air Flow Volume: 169.97263440586065 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Air Innovations LLC
Description: applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system.
- Voltage: 115 to 240 volts
- Application: Commercial, Industrial
- Technology: HEPA Filter
-
Supplier: Air Innovations LLC
Description: ArrayAir® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric cooling, and
- Air Flow Volume: 16.997263440586064 to 50.991790321758195 m³/hr
- Voltage: 120 volts
- Application: Commercial, Industrial
- Technology: HEPA Filter, Portable
-
Supplier: Terra Universal, Inc.
Description: Economical storage cabinets are ideal for many laboratory, cleanroom and stockroom applications HEPA-filter/blower option provides a continuous downstream of particle-free air for contamination control Select acrylic for full visibility and economy, or polypropylene for strength
- Height: 36.5 inch
- Width: 25.75 inch
- Depth: 14.5 inch
- Use: Industrial
-
Supplier: AirClean Systems
Description: AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: NuAire, Inc.
Description: The AireGard ES 201 Horizontal Laminar Airflow Workstation provides a HEPA filtered clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations or IV admixture, or any applications requiring a clean air environment.
- Hood Face Velocity: 90 SFPM
- HEPA Filter Efficiency: 99.99%
- Laminar Flow Direction: Horizontal
- Features: Other
-
Supplier: AirClean Systems
Description: filtration. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST Mini-helic gauge monitors filter life, indicating when to change HEPA filter No ductwork required No installation required - plugs directly into a standard 110V or 220V
- Height: 30 inch
- Width: 24 inch
- Depth: 23 inch
- Use: Industrial
-
Supplier: AirClean Systems
Description: Polypropylene blowers Vented and unvented polypropylene base cabinets ULPA filter Polycarbonate sash Polypropylene laboratory sinks Wall mounted fixtures and taps
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Terra Universal, Inc.
Description: Two designs available—one with and one without HEPA filters—to maintain Class 100 particle requirements 4-program microprocessor controller 24-month warranty Safety features protect samples against overheating, maintain even temperature in the event of microprocessor failure
- Temperature Range: 212 to 482 F
- Capacity: 4.6 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Mystaire, Inc.
Description: filter installed in the rear baffle of the cabinet. Air is forced through the HEPA filter and then enters the chamber through a diffuser that distributes clean Class 100/ISO5 particle-free clean-air over the entire work surface.
- Hood Face Velocity: 60 to 100 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting
-
Supplier: AirClean Systems
Description: The TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during storage, minimizing probe contact with airborne contaminants. Thermally-fused seamless
- Height: 88 inch
- Width: 25 inch
- Depth: 10 inch
- Use: Industrial
-
Supplier: Labconco Corporation
Description: through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When
- Inflow Velocity: 105 SFPM
- Recirculated Air: 0 %
- Exhausted Air: 100 %
- Cabinet Type: Class II Type B2
-
Supplier: Labconco Corporation
Description: through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
Find Suppliers by Category Top
Featured Products Top
-
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is cleansed of 99.99% of (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
HF from Baker offers both user comfort and product protection. Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high (read more)
Browse Clean Benches Datasheets for Baker -
offers both user comfort and product protection. Baker ’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots (read more)
Browse Clean Benches Datasheets for Baker -
protection from aerosols and particulates associated with the use of automatic liquid handling systems. All exhausted air is completely HEPA filtered. In addition, the interior of the enclosure is completely bathed in unidirectional, non-turbulent HEPA filtered air, offering product protection and an (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
modern laboratory equipment. Features Integral base with deep spill lip Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate AirZone baffling establishes a proper (read more)
Browse Fume Hoods Datasheets for AirClean Systems
Conduct Research Top
-
The Effectiveness of HEPA filters on DNA
Most laboratory techniques utilize biosafety cabinets (BSCs) in order to provide contamination control of the experiments. BSCs depend on airflow and HEPA filters to remove contaminants from the environment.
-
How Long Do HEPA Filters Last?
The life of a HEPA filter for a Biological Safety Cabinet (BSC) is an important subject when considering the life cycle cost of any BSC. HEPA filter loading capacity has always been a major concern for the design/performance of a BSC. Not only in terms of replacement cost, but also laboratory
-
Air Filtration and the Use of HEPA Filters in Biological Safety Cabinets
In biological applications, laboratory personnel regularly work with microorganisms in biological safety cabinets. HEPA filters used in these cabinets must effectively trap hazardous bacterium and viruses to provide personnel protection
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
and efficiency. High Efficiency Particulate Air (HEPA) filters and Ultra Low Penetration Air (ULPA) filters are commonly used in the pharmaceutical industry to filter make-up and recirculated air. The adoption of alternative filter technologies might allow for lower energy consumption. For example, new
More Information Top
-
Multiple HEPA filter test methods, January--December 1976
This system was installed on the laboratory HEPA filter test wind tunnel.
-
Facility Effluent Monitoring Plan for the 325 Radiochemical Processing Laboratory
The exhausts for the restrooms in the first floor laboratory area are exhausted to the sample receiving preparation and storage laboratory HEPA filter bank.
-
Facility Effluent Monitoring Plan for the 325 Radiochemical Processing Laboratory
The exhausts for the restrooms and change rooms (rooms 706 and 710) in the first floor laboratory area are exhausted to the sample receiving preparation and storage laboratory HEPA filter bank.
-
INEEL HEPA Filter Leach System: A Mixed Waste Solution
The Idaho National Engineering and Environmental Laboratory HEPA Filter Leach System is the only mixed waste HEPA treatment system in the DOE complex.
-
A device for uranium series leaching from glass fiber in HEPA filter
The Idaho National Engineering and Environmental Laboratory HEPA filter leach system has successfully treated 78 HEPA filters classified as TRU mixed waste.
-
Development of a method for nuclide leaching from glass fiber in HEPA filter
The Idaho National Engineering and Environmental Laboratory HEPA filter leach system has successfully treated 78 HEPA filters classified as a TRU mixed waste.
-
Plastic Recycling Machinery Manufacturers, Plastic Recycling Machinery Product Catalogs Directory
Laboratory HEPA Filter Box Stainless Steel Clean Room Ceiling Duct .
-
Performance test report for the 1000 kg melter
SUMMARY OF TEST RESULTS FOR PARTICULATE MATTER AND METALS VITREOUS STATE LABORATORY HEPA FILTER EXHAUST .
-
A Critique of Laser-Induced Incandescence
for the Measurement of Soot
HEPA Filtered Laboratory Air .
-
Invasion of the abyssal North Atlantic by modern anthropogenic lead
extraction (chloroform/dithizoneor Chelex-AG1X8 resin), usingestablishedtracemetalcleantechniquesin HEPA filtered laboratories (blanks accountfor less than 3% of total lead analyzedfor each sample).
Indicates content that may require registration and/or purchase.