Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EnviroPump and Seal, Inc.
Description: The main shaft in process equipment such as pumps, agitators, mixers, motors and compressors can be costly items to replace. Ordinary lip seals, commonly used on such process equipment, have both an extremely limited life and also cause considerable amount of damage to the shaft.
- Shaft O.D. or Seal I.D.: 0.625 to 7 inch
- Features: Clearance / Labyrinth Seal, Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Ameridrives Couplings
Description: The FAST'S© Coupling was the standard in the metals industry for decades. Ameridrives now offers the labyrinth/metal ring seal option for your coupling needs. This coupling is a part for part "Drop-In" replacement for the FAST'S© coupling. Labyrinth Seal Gear Couplings
-
Supplier: IHS ESDU
Description: pressure drop. Despite careful labyrinth design and specification of a labyrinth seal parameters, flow will inevitably be carried straight over from one fin to another. In order to reduce this effect, steps can be incorporated into a labyrinth seal design and a
-
-
Supplier: GMN Bearing, USA Ltd.
Description: Seals against coarse or fine granular contaminants and splashing liquids
- Shaft O.D. or Seal I.D.: 7.480319 inch
- Housing Bore Diameter or Seal O.D.: 9.055123 inch
- Axial Cross Section or Thickness: 0.787402 inch
- Operating Temperature: 338 F
-
Supplier: Waukesha Bearings
Description: Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% compared to straight labyrinth seals, or by 30% compared to
-
Supplier: Miba Industrial Bearings
Description: problems for rotating equipment is oil leaks. Miba has engineered many different solutions to the specific problems encountered in the field. (Click here to read the whitepaper) Seal Types Miba have the capability of manufacturing most types of metallic seals including oil
- Housing Bore Diameter or Seal O.D.: 40 inch
- Features: All Rubber or Polymer, Bearing Isolator, Bronze (Sintered), Clearance / Labyrinth Seal, Felt, Oil / Grease Seal, Other, Stainless Steel
- Sealing Element or Lip Material (ASTM Abbreviation): Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Allied Electronics, Inc.
Description: Semi-Rigid Polypropylene Body, Light Gray, Junction Box Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X) Semi-Rigid Polypropylene with Universal Entry Seals IP 54 (NEMA 12/13)
-
Supplier: Allied Electronics, Inc.
Description: Semi-Rigid Polypropylene, -30 to +100 °C Operating Temperature, HP Series Enclosures Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X) Semi-Rigid Polypropylene with Universal Entry Seals IP 54 (NEMA 12/13)
-
Supplier: SAE International
Description: The object of this study is a new chain tensioner with two labyrinth seals. For the simulation of chain tensioners within the framework of multi-body dynamics, a physically orientated model to describe the fluid dynamics of the labyrinth seals is derived. The easiest way
-
Supplier: Freudenberg Sealing Technologies
Description: The cassette seals consist of a Simmerring Oil Seal and an unlosable, integrated running surface. Thanks to the rational system solution with an integrated labyrinth, the complete unit provides high protection against impurities. In addition, the combination seals are
- Features: Clearance / Labyrinth Seal, Internal / Rod Seal, Oil / Grease Seal
-
Description: of different operating mode realization many kinds of plans combination. Suitable temperature arrange:-196~+538°C, with balance seal ring-198~+538°C. 510D Labyrinth Cage type control valve has the special flow channel mouth design in the labyrinth gasket, establishes the flow
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Technetics Group
Description: Technetics Group FELTMETAL™ Abradable Seal material provides superior clearance control in blade tip and labyrinth seal applications up to 1400˚F [760˚C]. With 30 years and over 1,000,000,000 hours of successful operation, it is no wonder that FELTMETAL™ Abradable Seals
- Operating Temperature: 1,400 F
- Features: Clearance / Labyrinth Seal
-
Supplier: Accuris
Description: PRELIMINARY STRUCTURAL ANALYSIS (J-SEAL) FIELD JOINT WITH UNVENTED LABYRINTH INSULATION WITH BLUMENTHAL MODIFICATION NOVEMBER-DECEMBER 1986 TIME FRAME (D-21)
-
Supplier: RegalRexnord
Description: 75 mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals
- Features: Clearance / Labyrinth Seal
-
Supplier: RegalRexnord
Description: 130mm Cast Steel 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals
- Features: Clearance / Labyrinth Seal
-
Supplier: RegalRexnord
Description: 75 mm Cast Steel Expansion 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals
- Features: Clearance / Labyrinth Seal
-
Supplier: RegalRexnord
Description: 140 mm Cast Steel Expansion 4-Bolt Split Pillow Block Housing & Triple-Ring Metal Labyrinth Seals
- Features: Clearance / Labyrinth Seal
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: area of non-contact seals and beyond a comprehensive standard product range also offers customer-oriented special solutions.
- Shaft O.D. or Seal I.D.: 0.393701 to 10.629927 inch
- Axial Cross Section or Thickness: 0.1574804 to 0.8661422 inch
- Operating Temperature: -40 to 170 F
- Features: Clearance / Labyrinth Seal
-
Supplier: Freudenberg Sealing Technologies
Description: Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Orientation: Internal / Rod Seal
- Features: Oil / Grease Seal
-
Supplier: Radwell International
Description: BEARING SEAL, LABYRINTH, SILICONE, 160 MM BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: SOLID ROCKET MOTOR PRELIMINARY STRUCTURAL ANALYSIS OF THE BASELINE (J-SEAL) FIELD JOINT WITH UNVENTED LABYRINTH INSULATION FOR A THIN AND THICK BONDLINE OCTOBER-JANUARY 1986 TIME FRAME (D-22, D-24)
-
Supplier: Freudenberg Sealing Technologies
Description: shaft seal in the tribological rotation sealing system. In addition to the radial shaft seal and the lubricant used, it is the third most important component in the sealing system.
- Seal Orientation: Internal / Rod Seal
- Features: Oil / Grease Seal
-
Supplier: Technetics Group
Description: rings which contact the shaft or rotor. Segments inside the seal housing are kept in the proper location by anti-rotation keys or pins. A secondary seal is formed by the axial spring loading of the seal rings against the internal surface of the housing face. During movement, a
- Alternate Shaft or Rubbing Speed: 40,000 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: -100 to 2,000 F
- Features: Balanced, Other
-
Supplier: Technetics Group
Description: Technetics Group Brush Seals - Designed to increase airflow efficiency in engines and compressors Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage by 5 to 17 times, thus providing significant turbomachinery efficiency and output gains.
-
Supplier: Waukesha Bearings
Description: Flexible brush seals, made from backward-angled alloy bristles, are immune to rubbing and maintain their original clearance longer than labyrinth seals alone, ensuring minimum compressor stage leakage and improved turbine efficiency. Waukesha Bearings manufactures brush
-
Supplier: John Crane, Inc.
Description: Type 28ST combines proven rotating groove technology and high-temperature secondary seals to reduce steam leakage by nearly two orders of magnitude, as compared to traditional sealing devices, such as segmented carbon rings and labyrinths. This steam-lubricated, end-face cartridge
- Shaft Diameter (Nominal): 6.5 inch
- Alternate Shaft or Rubbing Speed: 400 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: 40 to 500 F
-
Supplier: Technetics Group
Description: network of soft carbon bristles. A circular brush is created, with every bristle oriented towards the center of the seal. The arrangement of the assembly and the specific Technetics manufacturing process results in a high-quality carbon brush seal, whose performance is very consistent.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: systems. It is widely used in the sealing of hydraulic cylinders in construction machinery. O-ring: mainly used for static sealing and reciprocating sealing. When used for rotary motion seals, it is limited to low-speed rotary seals. Rectangular sealing ring: It is generally installed
- Material: Alloy Steel (Music Wire)
- Features: Other / Specialty
-
Supplier: ASTM International
Description: 1.1 This specification covers mechanical end-face seals for centrifugal and positive displacement pumps for shipboard use. 1.2 The following types of seals are not included in this specification: lip seals, oil seals, circumferential seals, labyrinth
-
Supplier: SAE International
Description: different designs, such as the radial gap between constant velocity joint (CVJ) slinger and the knuckle, knuckle labyrinth height and varying slinger designs to minimize the amount of splash to the bearing inboard seal. This report reviews some of the bearing seal failure modes
-
Supplier: THK America, Inc.
Description: This separable type of bearing system has a labyrinth seal consisting of a pair of side plates formed on both sides of the inner ring of model NAST. More detailed specifications are available in our digital catalog.
- Outside Diameter: 0.7480319 inch
- Design Units: Metric
- Features: Other, Relubricatable, Sealed
- Bearing Material: Steel
-
Supplier: Radwell International
Description: FLANGE-MOUNT BALL BEARING UNIT - 4-BOLT FLANGE, 60 MM BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, SET SCREW LOCKING, FELT LABYRINTH SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
- Design Units: Metric
-
Supplier: Radwell International
Description: FLANGE-MOUNT BALL BEARING UNIT, 2-BOLT FLANGE, 15/16" BORE, CAST IRON HOUSING MATERIAL, STANDARD DUTY, CONCENTRIC COLLAR LOCKING, FELT LABYRINTH SEAL SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: YOKE TYPE TRACK ROLLERS NUTR, FULL COMPLEMENT CYLINDRICAL ROLLER SET, WITH AXIAL GUIDANCE, LABYRINTH SEALS ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 3.4375 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 10 inch
- Bearing Type: Spherical Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
BRUSH SEALS Technetics Group Brush Seals – Designed to increase airflow efficiency in engines and compressors. Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage (read more)
Browse Brush Seals Datasheets for Technetics Group -
the complete sealing of blade tips and interstage labyrinth seal knife edges through the full 360º arc of rotation while minimizing or eliminating wear on the expensive rotating hardware. Also, by installing this rub-tolerant material, engine operating clearance can be minimized with attendant (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
LISPRING offers laminar seal rings for industrial assemblies that require protection against solid contaminants. Installed as a set in a groove, the metal rings form a labyrinth sealing arrangement. Ring quantity, orientation and material are selected to suit the equipment design and operating (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
, when applied to stationary engine parts, allow for the complete sealing of blade tips and interstage labyrinth seal knife edges through the full 360º arc of rotation while minimizing or eliminating wear on the expensive rotating hardware. Also, by installing this rub-tolerant material, engine (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
machined surface finish of 32 micro-inches or better and concentric to the cavity is recommended. The peaks and valleys of the cavity surface finish creates a labyrinth effect between the un-plated or plated seal and cavity. C-Seals are available in various diameters, cross-sections, and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
and labyrinth seal applications, even in temperatures up to 1400F [760C]. With over 30 years of successful operation and over 1,000,000,000 hours of operation, it’s no wonder that major gas turbine manufacturers have adopted FELTMETAL™ Abradable Seals for flow path efficiency (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
and labyrinth seal applications, even in temperatures up to 1400F [760C]. With over 30 years of successful operation and over 1,000,000,000 hours of operation, it’s no wonder that major gas turbine manufacturers have adopted FELTMETAL™ Abradable Seals for flow path efficiency (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
ProTech Labyrinth Seals Unique Solutions For Extended Bearing
PROBLEM: PREMATURE BEARING FAILURE. SOLUTION: PROTECH LABYRINTH SEALS
-
Labyrinth Seals - and the Effects of Corrosion
Materials that resist to extremely corrosive environments and boost compressors and pumps efficiency.
-
Upgrading Centrifugal Compressors
Thermoplastic use as labyrinth seals in rotating equipment is continuing to gain acceptance in the process industries. Presented in this paper is a discussion on thermoplastic use as a labyrinth seal material in centrifugal process compressors.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1756/1/thesis%20Dermot%20Collins%20EngD.pdf
Labyrinth Seals .
-
Machinery Vibration and Rotordynamics
Function and Classification of Seals / 271 Plain Smooth Seals / 274 Floating Ring Seals / 276 Conventional Gas Labyrinth Seals / 277 Pocket Damper Seals / 283 Honeycomb Seals / 285 Hole-pattern Seals / 287 Brush Seals / 289 Understanding …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43281/33430246-MIT.pdf?sequence=2
The Impact of Unsteady Swirling Flow in a Single Gland Labyrinth Seal on Rotordynamic Stability: Theory and Experiment.
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
3.5 Labyrinth Seals .
-
Operation and analysis of a supercritical CO2 Brayton cycle.
5.8.1.1 Labyrinth Seal Test.............................................................................................................................................................84 5.8.1.2 Preheat Testing ...................................................................................................................................................................84 5.8.1.3 Compressor Mapping Test..................................................................................................................................................85 5.8.1.4 Near Steady-State Heating Test..........................................................................................................................................85 .
-
Challenges of Power Engineering and Environment
… Yamada 350 Lean Premixed and Low NOx Combustor with Recirculation Ratio of Fuel Gas Controllable Qingwei Fan, Chengwen Tian, Shien Hui, Qulan Zhou, Tongmo Xu 356 Evaluation of Rotordynamic Stability of a Steam Turbine Due to Labyrinth Seal Force Toshio Hirano, Takashi …
-
Rotordynamic analysis for stepped-labyrinth gas seals using Moody’s friction-factor model
Labyrinth seals are noncontact type seals that are commonly used in turbomachinery to reduce the leakage loss.
-
Journal of Aircraft > Current seal designs and future requirements for turbine engine seals and bearings
Each engine application presents a different set of requirements often dictating solutions that employ one or more of the basic seal types; ring seal, face seal, or labyrinth seal .
-
Journal of Propulsion and Power > Sealing in Turbomachinery
Fig. 4 Compressor cross-sectional drawing showing detail of rotor and seals: a) impeller shroud labyrinth seal , b) honeycomb interstage seal, c) abradable seal, and d) honeycomb interstage seal.12 .
Indicates content that may require registration and/or purchase.