Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Inductotherm Group
Description: Ladle refining of liquid metal is a proven technology to produce high quality steel. A Ladle Refining Furnace is used to raise the temperature and adjust the chemical composition of molten metal. Without LRFs, higher tap temperatures are normally required from steel making
-
Supplier: Accuris
Description: Foundry machinery - Vocabulary Part 5: Cupola furnaces and pouring devices and ladles
-
Supplier: Inductotherm Group
Description: Induction Power Ladle Systems combine the mobility, strength and refining flexibility of a steel ladle with the melting power, stirring action and precise temperature control of an induction furnace. Carrying out all processes, from pouring to refining, in the same container
- Application: Foundry / Melting
- Heat Source: Induction
-
-
Supplier: Inductotherm Group
Description: Power Window Ladle Systems combine the mobility, strength and refining flexibility of a steel ladle with the melting power, stirring action, and precise temperature control of an induction furnace. Using our Power Window Technology (PWT), the magnetic field produced by the
- Application: Foundry / Melting
- Heat Source: Induction
-
Supplier: Morgan Advanced Materials
Description: Molten Metal Systems offers a comprehensive range of high quality Salamander Plumbago clay graphite mix ladle bowls suitable for all types of sampling and skimming purposes in induction furnaces and ladles. Applications The range includes ladle bowls ideal for sampling of
-
Supplier: Accuris
Description: Foundry machinery \x97 Vocabulary \x97 Part 5: Cupola furnaces and pouring devices and ladles
-
Supplier: Accuris
Description: Foundry machinery \x96 Vocabulary \x96 Part 5: Cupola furnaces and pouring devices and ladles
-
Supplier: Inductotherm Group
Description: Channel Holding Furnaces are capable of holding large quantities of metal at low holding power levels for extended periods of time. Metal stored in the Channel Holding Furnace can be steadily fed from a cupola or batch fed from a coreless furnace and tapped into ladles in
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Service / Entry Holes
-
Supplier: Siemens Energy Sector
Description: Electric Arc Furnace (EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnace, ladle furnace and ferroalloy furnace, and are similar to short or submerged Arc Furnace Transformers. EAF
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: CSA Group
Description: arc furnace); - electron beam furnace; - plasma furnace; - other electrical furnaces used in secondary steelmaking, e.g. ladle furnace. ISO 13578:2017 does not specify safety requirements for the following equipment, which can be an integral or complementary
-
Description: Is applicable to electroheat installations such as furnaces for direct arc heating (direct arc furnaces, submerged arc furnaces, ladle arc heating furnaces) and furnaces for indirect arc heating. The contents of the corrigendum of December 2008 have been
-
Description: IEC 60676:2024 This document specifies the basic test procedures, conditions and methods for establishing the main performance parameters and the main operational characteristics of furnaces for direct arc heating, forming arcs between the electrode and metal, such as electric arc
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it ideal for resurfacing molds, ladles, ladle plugs, ladle lips
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Coating Solutions
Description: ladles, ladle plugs, ladle lips & other furnace parts. The product is also used for coating oxygen sensors to protect against gas erosion with controlled permeability. Saint-Gobain Coating Solutions offers Spinel thermal spray powders that yield coatings with excellent
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Morgan Advanced Materials
Description: features very high resistance to erosion for long-life and virtually maintenance-free operation. Applications Salamander Plumbago launders are suitable for use in all molten metal transfer systems, including spout, furnace to ladle and ladle to furnace. The range includes
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating elements are
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Wahl Refractory Solutions, LLC
Description: Denotes a family of castable products that are high alumina and conventional cement designed for specific applications such as steel reheat furnaces, ladles and back up linings. A Fused Silica version, WalCast„¢ FS, is also available which is typically used for the aluminum and glass
-
Supplier: CeramSource Inc.
Description: are widely served in the hearth, tuyere, tap hole of blast furnace, aluminum electrolyte reduction furnace, high temperature kiln furniture, thermal treatment furnaces, pouring spouts, ladles and troughs to non-ferrous metals, they can be used in contact with melted
- Density: 2.5 to 2.8 g/cc
- Max Use / Curie Temperature: 1,450 to 1,560 C
- Compressive / Crushing Strength: 4,351.10518071591 to 5,801.47357428788 psi
- Shape / Form: Block
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain
- Process Temperature: 537.7777777777777 C
- Height: 584.1996845321704 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Atmosphere: Air / Oxidizing
-
Description: Applies to systems such as: Stirring devices for continuous machines, adjoining or being part of arc furnaces, ladles, etc; transport of liquid metal for emptying or filling furnaces, launders or moulds; devices to transport liquid metal with simultaneous proportioning of the
-
Supplier: ASTM International
Description: consist of one of the following: all the metal from a single heating in a batch-type melting furnace; all the metal poured from two or more batch-type melting furnaces into a single ladle or a single casting; or all the metal poured from a continuous melting furnace for a
-
Supplier: ASTM International
Description: This specification covers stainless steel bars for compressor and turbine bucket, blade, and airfoil applications. Materials shall be produced by basic electric furnace melting process with argon-oxygen-decarburization refining or by vacuum ladle degassing. Electro-slag remelting shall
-
Supplier: ASTM International
Description: This specification covers stainless steel bars for compressor and turbine bucket, blade, and airfoil applications. Materials shall be produced by basic electric furnace melting process with argon-oxygen-decarburization refining or by vacuum ladle degassing. Electro-slag remelting shall
-
Supplier: ASTM International
Description: This specification deals with the general requirements that apply to rolled structural steel bars, plates, shapes, and sheet piling. The steel shall be made in an open-hearth, basic-oxygen, or electric-arc furnace followed by additional refining in a ladle metallurgy furnace, or
-
Supplier: SELEE Corporation
Description: size. SELEE® Advanced Ceramics® Ladles and Spouts are manufactured from the same prefired materials as our crucibles, thereby reducing inclusions compared to rammed ladles and hand formed spouts. Ladle liners are available in a variety of sizes and spout configurations, as well
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Mullite, Silica / Fused Silica, Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Salamander Super is a high quality ceramic bonded clay graphite crucible range manufactured by plastic forming techniques. Salamander Super crucibles are used to provide consistent performance in fuel-fired furnaces and medium / high frequency induction furnaces. The smaller sizes are
- Melt Temperature: 1,600 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Carbon / Graphite
-
Supplier: CeramSource Inc.
Description: purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc. Re-Bonded Magnesia-
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Dupont Molykote
Description: lubricating construction elements that consist of materials that are not resistant to mineral oils. Used successfully for roller and sliding bearings of foundry ladles and converter bearings in steel works, conveyor and driving rollers of belt conveyors, in the bearings of furnace and
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: SAE International
Description: In 1941, the SAE Iron and Steel Division in collaboration with the American Iron and Steel Institute made a major change in the method of expressing composition ranges for the SAE steels. The plan, as now applied, is based in general on narrower ladle analysis ranges plus certain product
-
Supplier: SAE International
Description: reference. The compositions in this document may apply to open hearth and basic oxygen, or electric furnace steels. Grades shown in Table 1 with prefix letter E are normally made by the electric furnace process with maximum limits of 0.025% phosphorus and 0.025% sulfur. The nominal
-
Supplier: Thermal Ceramics
Description: Industry. Thermal Ceramics also supplies furnace spouts, distribution boxes (often referred to as hot tops), samplers, and “Metamic” (metal-ceramic composite) thermocouple sheaths for the VIM market, along with Muffles, Ladle Liners, Saggars, Sealed Quench Furnace Muffle
- Features: Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: installed in a pressure chamber. The operator then takes a sample of liquid metal with a ladle, pours it in the crucible, closes the pressure chamber and starts the test. The system applies pressure in the chamber when the metal temperature reaches the specified value for the test, forcing
- Sample Form: Liquid / Slurry Samples
- Elements Analyzed: Metal / Metalloid
-
Description: performance, better aspect of surfaces and edges, greater freedom in structure design Norflow® products are suitable for installation of coil coat, ladle, launder and tundish lining as well as furnace linings.
- Applications: Refractory / High Temperature Materials
-
Supplier: Linde North America, Inc.
Description: Linde offers REBOX® oxyfuel technical solutions that can increase production capacity, improve heating uniformity and product yield, and reduce emissions in existing or new reheat furnaces. In addition, new OXYGON® oxyfuel systems offer proven efficiency gains during preheating of
- Supply Options: Bulk / Microbulk, Gas Cylinder
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics BTU-BLOCK™ line of industrial microporous insulation products, available in a block, board, panel, ladle liner and flexible form are the most thermally efficient insulation available. BTU-BLOCK is ideal for high temperature industrial and OEM environments where: Space and
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Vacuum Precision Investment Casting Furnaces (VPIC) Induction Skull Melting Furnaces (ISM) Induction Vacuum Ladle Furnaces (IVL) Vacuum Brazing Furnaces Vacuum De-Oiling Furnaces Vacuum Heating Furnaces Vacuum Furnaces for (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
– LWIR-640 Ladle/Pots Hotspot monitoring – LWIR-640 Secondary Aluminuim Production: Casting / Smelting / holding furnace thermal imaging process monitoring – MWIRB 640 Liquid Aluminium Transfer – SPOT+ AL (read more)
Browse Thermal Imagers Datasheets for LAND -
Decarbonising Electric Arc Furnaces Brochure (EN) (read more)
Browse Thermal Imagers Datasheets for LAND
Conduct Research Top
-
Cyclops Meltmaster Helps Reduce Costs and Increase Efficiency for SAC Engine Components Pvt, India
SAC Engine Components required an effective solution to be able to accurately measure the temperature of liquid metal in its furnace and the ladle, with high accuracy and consistency, with the information clearly displayed on the shop floor for the production team to see.
More Information Top
-
Fundamentals of Steelmaking 2nd Edition
9.6 Ladle furnace 259 .
-
Clean Steel: Superclean Steel
The development that has made 'clean' and 'superclean' steels possible was secondary steel refining via ladle furnaces in conjunction with vacuum degass- ing in the ladle and during casting.
-
ZASMHBA0005199
Heating processes: (h) Vacuum oxygen decarburization process, (i) vacuum arc degassing process, and (j) ladle furnace process .
-
Metallurgical Process Engineering
Unit I is an ultra high power EAF; unit II a ladle furnace (LF); unit III a billet caster and unit IVa bar (wire-rod) rolling mill.
-
Simulation of the Filling of a Liquid Steel Sampler
Abstract Steel samples extracted from the ladle furnace in liquid state are vital to monitor the steel making process in the iron & steel industries.
-
High-reliability unit for complex treatment of steel
Units for complex treatment of steel (electric-arc ladle furnaces ) are now widely used in modern steel- making.
-
EPD Congress 2009: Extraction and Processing Division
The conventional steel production process involves four main steps: Electric Arc Furnace (EAF), Ladle Furnace (LF), Vacuum Degassing (VD) and up-hill ingot casting.
-
Pitting Characterization of 90/10 Cupro-Nickel Chiller Tubes
DESULPHURIZATION CHARACTERISTICS OF LADLE FURNACE SLAGS OF A LOW SULPHUR STEEL .
Indicates content that may require registration and/or purchase.