Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Flexible Laminating Films and Film Plastic Laminates
-
Supplier: Celanese Corporation
Description: Clareflect film is a metallized cellulose di-acetate film made primarily from wood pulp, a renewable resource. Cellulose di-acetate films differ from other laminates:• sustainably sourced • home and industrially compostable• superb tactile and aesthetic properties• flexibility
- Type: Metallized
- Features: Specialty / Other
-
Supplier: Accuris
Description: Decorative Interior Laminates and Films
-
-
Supplier: Accuris
Description: PLASTIC SHEET: POLYPROPYLENE-POLYETHYLENE LAMINATE FILM
-
Supplier: Accuris
Description: LAMINATE, VINYL FILM-ALUMINUM, DECORATIVE
-
Supplier: Surface Armor LLC
Description: Flip-side tasks Assembly Shipping Handling Storage Installation Surface Armor laminate protective film ensures your finished surfaces remain blemish-free and maintain maximum value. Films are available in a broad range of thicknesses, providing protection from an array of damages. Our
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: LAMINATING FILM (1.18 X 3280)
-
Supplier: Can-Do National Tape
Description: both the hot and/or the cold roll laminating process. We also are able to economically laminate materials less than 62 inches wide using a variety of rotary presses with heated rollers. We employ nip roll gapping to incorporate heat into the laminating process. The nip roll allows for
- Industry: Aerospace, Appliances, Automotive, Electrical / Electronics, General Industrial, Medical, Packaging
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Production - High Volume, Production Low Volume
- Services: R&D
-
Supplier: Saunders
Description: Saunders a division of R.S. Hughes is proud of our ability to offer superior laminating services high quality single or double sided 3M adhesive products. Products that are laminated with adhesive or films are easy to apply; cost effective and are long lasting..
- Industry: Aerospace, Agricultural / Forestry, Appliances, Automotive, Biotechnology, Building and Construction, Chemicals / Materials, Computer, Consumer, Education, Electrical / Electronics, Environment, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Military / Law
- Materials: Ceramics, Composite Structurals, Glasses, Metals, Plastics
- Services: Design, Model, Prototype, R&D, Test / Inspect
- Features: Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
-
Supplier: Quantaflex Printed Electronics Inc.
Description: laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the materials for your custom converted part through our laminating services, ABLE can convert the material further into the specific shape or width,
- Industry: Aerospace, Automotive, Electrical / Electronics, General Industrial
- Services: Design, Prototype
- Features: North America, Other, Southwest US Only, United States Only
- Materials: Plastics
-
Supplier: Newark, An Avnet Company
Description: LAMINATING FILM (1.18 X 3280 foot) RoHS Compliant: Yes
-
Supplier: TEXMAC, Inc.
Description: for the ordinary food products, daily essentials and advanced medical supplies to functional thin films indispensable to information technologies and environmental technologies, the products made on the extrusion systems of SHIM are being used in all corners of society.
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont™ Kapton® polyimide film for high speed
- Features: Dielectric / Insulating, Tested to IPC
- Materials: Fluoropolymer, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for printing a document, applying a laminating film and subsequently delaminating. The laminate film is used for encapsulating and mounting prints to preserve them in office and outdoor environments. 1.2 This practice describes procedures for
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PT.25 is a 90 micron Polyester film/Non-woven laminate coated on one side with thermosetting rubber adhesive. Designed for insulating, holding and banding in transformers and motors. Applications: Ground and barrier insulation of electrical motors, generators, etc. Outer wrapping,
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: -15 C
- Features: Electrical, Single-Sided Adhesive
- Backing: PET / Polyester
-
Supplier: R. S. Hughes Company, Inc.
Description: Safety Track® Resilient Tapes (Black; Laminated, Calendered Film; 4"" W x 60' L)
-
Supplier: R. S. Hughes Company, Inc.
Description: Safety Track® Resilient Tapes (Gray; Laminated, Calendered Film; 4"" W x 60' L)
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell Barrier chemical-resistant glove is packaged 12 pair per bag, 6 bags per case and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with laminated film. Proper sizing is important when
- Application: Chemical
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ansell Barrier chemical-resistant glove is packaged 12 pair per bag, 6 bags per case and comes in white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with laminated film. Proper sizing is important when
- Application: Chemical
- Clothing Type: Gloves
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for printing a document, applying a laminating film and subsequently delaminating. The laminate film is used for encapsulating and mounting prints to preserve them in office and outdoor environments. 1.2 This practice describes procedures for
-
Supplier: Surface Armor LLC
Description: advantages of a laminating machine vs. performing the task by hand are: Good alignment of the laminate to the substrate … not hanging over the edges, not at an angle to the material Few, if any, air bubbles that can cause ghosting of the surface … the nip rollers let air escape from under the
-
Supplier: Budnick Converting, Inc.
Description: 951-55 is a laminate of 5 mil, PTFE film and 50 mil 14B rubber used as lining for cap and closures.
- Thickness: 0.055 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Description: Magnaplate® VINYL ESTER NOVOLAC LAMINATE SYSTEM is used to line the bottoms of steel storage tanks. The highly chemical resistant vinyl ester will withstand a wide range of crude and refined petroleum products including high aromatic lead free gasoline, aromatic solvents, alcohol and alcohol/ fuel
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
Supplier: Brady Corporation
Description: Self-Laminating tags can be personalized by writing on special instructions, hazards or warnings. Then protect and seal your message with a clear adhesive overlay. Constructed of Brady's durable B-851 polyester with a 1 mil polyester overlay. Standard package is 10 tags with nylon fasteners.
-
Supplier: DuPont Electronics & Imaging
Description: designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions. This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor foil as
- Thickness: 0.004 inches
- Width: 24 inches
- Length: 3 ft
- Temperature Resistance: 180 C
-
Supplier: Surface Armor LLC
Description: advantages of a laminating machine vs. performing the task by hand are: Good alignment of the laminate to the substrate … not hanging over the edges, not at an angle to the material Few, if any, air bubbles that can cause ghosting of the surface … the nip rollers let air escape from under the
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® LFSupplier: DuPont Electronics & Imaging
Description: polyimide film and are available in sheet form as single or double sided clads in a wide variety of thicknesses. Pyralux® laminated composites are typically used to produce high reliability, high density circuitry of flexible, rigid-flex, and all-flexible multilayer constructions.
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC
-
Supplier: SAE International
Description: Polyvinyl butyral (PVB) film and SentryGlas® Plus (SGP) film have been widely used in automotive windshield and architecture curtain serving as protective interlayer materials. Viscoelasticity is the unique property of such film materials, which can contribute to improving
-
Supplier: Redwood Plastics
Description: Low cost Good arc and track resistance
- Form / Shape: Film / Sheet, Hollow / Tubular Stock, Rod / Round Stock
- Industry: General Industrial
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Offer virtually no water absorption Good insulating and electrical properties Excellent dimensional stability Good temperature and chemical resistance
- Tensile Strength (Break): 50,000 psi
- Use Temperature: 356 F
- Dielectric Strength: 0.01397000000000003 kV/in
- Dielectric Constant: 5
-
Supplier: Redwood Plastics
Description: Retain properties over a wide temperature range Remain flexible down to negative 16°C / 60°F High degree of biocompatibility
- Dielectric Strength: 0.00889000000000002 kV/in
- Water Absorption: 0.25 %
- Industry: Electronics, General Industrial, Military / Government (MIL-SPEC)
- Form / Shape: Film / Sheet, Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 23.62206 inch
-
Supplier: Lanmar, Inc.
Description: Lanmar Silver4 is a wear resistant industrial laminate featuring uniform thickness, multi-layer cast PTFE film laminated to woven fiberglass fabric. Silver4 outperforms traditional PTFE coated products of similar weight and thickness. Lamination eliminates micro pinholes and thin spots found
- Overall Thickness: 0.0048 inch
- Overall Width / OD: 38 inch
- Fabric Strength: 90 lbs/in
- Material: Coated / Sized, Glass / Fiberglass
Find Suppliers by Category Top
Featured Products Top
-
product that streamlined and modern appearance. Provides functionality, such as protection, strength and security. The most common type of laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the (read more)
Browse Laminating Services Datasheets for Quantaflex Printed Electronics Inc. -
10 nm and 50 nm. All of the hard-coated filters in this series offer both greater than 90% transmission and greater than OD4 blocking at prices that are comparable to laminated filters. Quality and consistency from an innovative thin-film coating process Alluxa thin-film (read more)
Browse Optical Coating Services Datasheets for Alluxa, Inc. -
-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
Sizes & thicknesses: 0.01–3?mm films; 0.01–60?mm sheets (skived for <6?mm) Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
• Thickness range: 0.01–3 mm films; 0.01–60 mm sheets • Skived sheet options available below 6 mm thickness Typical Applications: • Laminate release sheets (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
print webs in mono-material laminated structures. Engineered for recyclability, HD7165L helps replace traditional multi-material laminates that are more difficult to recycle. The product supports HDPE-rich film structures with high output rates, excellent MDO (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
created a need for print webs made of blown MDO-PE films. Designed for recyclability, HD7165L enables the production of mono-material laminates to replace multi-material laminate structures, which can be difficult to recycle. (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy structures (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Vrjite University in Belgium, Amit focuses on application development and product innovation for polyethylene, polypropylene and elastomers. He's experienced working on agricultural films, flexible and rigid packaging, covering barrier, lamination, and metalized films as well as molding (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Common Applications Beverage Equipment Blown Film Discs Bun toasters Die and Nozzle Heaters Food Warming Equipment Frying Equipment (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation
Conduct Research Top
-
Multilayer Lamination Methods for PTFE-Based PCBs
to laminate PTFE designs with high layer counts. This article will review the different types of applications, bonding films and prepregs, equipment needs, and bonding methods that can be used to produce low and high count PTFE multilayer boards. All four general types of PTFE multilayers
-
Case Story: Full PE Pouches Recycled to Create New Pouches
ExxonMobil's performance polyethylene (PE) polymers including Exceed TM XP, Exceed TM, Enable TM and Exact TM allow the fabrication of full PE laminated films that are recyclable*, with excellent packaging integrity, puncture energy and optics.
-
Controlling Tension in a Paperboard Laminating Application (.pdf)
A manufacturer of recycled paperboard cartons in Michigan needed to expand the use of polypropylene film in it's production of paperboard packaging. The plant's customers were seeking paperboard products with polypropylene's high moisture barrier properties. Because of the stretchy nature
-
E&I Materials Power and Protect Space Exploration Vehicles and Satellites
NASA is again using DuPont technology, including Kapton (R) polyimide films and Pyralux (R) copper-clad flexible circuit laminate materials, to power and protect the Perseverance mission to Mars.
-
Optical Bonding of LCDs, OLEDs and Plasma Displays
for use with elements which are rigid and may be substantial in size, while lamination is suitable for affixing a thin membrane, such as an antireflective-coated plastic film, to a more or less rigid substrate, such as an LCD, OLED, Plasma display, touch sensor or anti-vandal shield.
-
Hand Math - Slide Rule
This page is a translator with many practical applications. Film extruders invoice by the roll, thousand square inches ( MSI ), the bag or the pound. In the final analysis, we buy pounds and sell pounds. The custom of invoicing by the pound can be especially confusing to users of film who need
-
Port Sealing: An Effective Heat Sealing Solution
Technical article describing processes, applications and technologies involved in the heat sealing and thermal welding of plastic films, laminated foils, textile materials-films, plastics, and heat seal connectors in devices and products used in everyday life. The primary focus of this technical
-
Embossing Plastics - Infrared Emitters Accelerate Production and Save Energy
Laminates or decorative foils for furniture, windows or doors are often based on a plastic film which is embossed with a wood grain. The heart of an embossing line is the heating of the plastic web directly before the embossing calender. Read this case study to learn how replacing ceramic emitters
More Information Top
-
Key Patent Analysis – Barrier Coating for Flexible Display
KR2007098621A Gas-barrier laminate film and method for producing same, and image display device KR200730546A (2007-03-28) Gas-barrier laminate film useful in electroluminescent device comprises inorganic and organic layers on substrate film, where the organic layer contains polymer having phosphate…
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Unsupported and laminated films can be heat- sealed by machines that employ constant heat, thermal impulse, radiofrequency, or ultrasonic energy.
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Wang, S., + , T-MAG Nov 914879-4881 influence of insulators on read/write process in laminated film heads.
-
Improving surface quality of polyethylene terephthalate film for large area flexible electronic applications
This paper discusses the use of atmospheric plasma as a surface treatment method to modify PET and laminating films ’ interface to improve bonding and laminating quality.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Suitable for producing laminated films .
-
Specialty Films
Competing laminating films , including oriented polypropylene or polyester films, are deficient in this respect because they are less hygroscopic.
-
Polarization and piezoelectricity in polymer films with artificial void structure
The build-up of the “macro-dipoles” in the laminated films was studied by recording the electric hysteresis loops.
-
In situ lamination of starch‐based baked foam packaging with degradable films
A critical element of the in situ technique involved using a heat insulating fibre sheet to stabilize heat‐sensitive laminate films during the baking/lamination process.
Indicates content that may require registration and/or purchase.