Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Messier-Bugatti-Dowty
Description: Messier-Bugatti-Dowty supplies the Falcon landing gear from the very first aircraft of the family to the brand new Falcon 8X. All supplied aircrafts are equipped with hydraulically operated retractable tricycle type landing gear, with the main gear retracting
-
Supplier: Messier-Bugatti-Dowty
Description: was selected by Airbus Group to lead a consortium of representative companies from the European partner nations in the design and supply of landing gear systems, equipment and integration, comprising of the main and nose landing gears, retraction actuators, gear
-
Supplier: Messier-Bugatti-Dowty
Description: concept helicopter, meaning less weight, better crash protection and a low electromagnetic signature. Messier-Bugatti-Dowty supplies landing gears for the Tiger. The tail gear provides direction with a steering motor in addition to the bogie beam and the shock absorbers. The
-
-
Supplier: Messier-Bugatti-Dowty
Description: The Messier-Bugatti-Dowty landing gear on the Rafale M (Navy version) are considered the most advanced system for carrier-compatible aircraft. Compared to the Rafale B and C (Air force Version) the nose and main landing gears on the navy version have been reinforced to
-
Supplier: Accuris
Description: Landing Gear Stability
-
Supplier: Accuris
Description: Landing Gear Servicing
-
Supplier: Accuris
Description: Landing Gear Alignment
-
Supplier: Accuris
Description: Landing Gear Storage
-
Supplier: SAE International
Description: This document categorizes the different types of storage requirements, either on the aircraft or new unused or overhauled on the shelf, for aircraft landing gears/components. Recommendations and examples of proper landing gear storage are outlined. Reclamation
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) discusses the nature of landing gear stability, describes many common landing gear stability problems, and suggests approaches and methods for solving or avoiding them.
-
Supplier: SAE International
Description: The purpose of this Aerospace Information Report is to provide the industry with methodologies for measuring tire/wheel gear alignment and the range of acceptable alignment settings for various types of non-military landing gear. This AIR will focus on the general aviation,
-
Supplier: SAE International
Description: The present document addresses gas and hydraulic fluid servicing required on commercial and military aircraft landing gears, for both single and dual chamber shock struts.
-
Description: been included. The content of Advances in Aircraft Landing Gear is divided into two sections: Analysis and Design Methods; and Electric Actuation, Control, and Taxi. For those looking for more information on aircraft landing gears, the SAE A-5 committee (the Aerospace
-
Supplier: Cequent Performance Products
Description: Fifth Wheel RV Landing Gear System, 6.5K Static, 4K Lift, Single Drive, Includes Secondary Gearbox, Mounting Hardware & Adjustable Cross Shaft (Motor, Switch & Wiring Harness Sold Separately)
- Lift Capacity: 3.25 tons
- Actuation: Hand
- Features: Other
-
Supplier: Sensata Technologies
Description: Kavlico’s Landing Gear Control Lever. (LGCL) provides all the necessary elements for control while providing signal indication via a series of internal control switches. Our Landing Gear Control (LGC) unit meets the small envelope, minimum weight, and high reliability
- Operating Load: 2.5 to 5 lbs
-
Supplier: Progressive Surface
Description: This robotic thermal spray system was specifically designed for applying HVOF chrome replacement coatings on aircraft landing gear components. The M710i 6-axis Fanuc robot is ideally suited for thermal spraying complex parts. The integrated rotating spindle is programmable from the
-
Supplier: Cequent Performance Products
Description: JACK-45K TANDEM LG W/OMOUNT
- Lift Capacity: 45 tons
- Actuation: Hand
- Features: Other
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA339, Custom Ball Hitch Load Cell , 10000 lb , 4-20 mA (3 wire) Amplified Output, 6 Pin Bendix Connector, Ball Material of ASTM A36 & Base Material of 17-4PH S.S.
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 32 to 200 F
- Output: Analog Voltage
-
Supplier: ASTM International
Description: 1.1 This specification covers minimum requirements for the design and testing of landing gear systems for light sport category aircraft. The landing gear system is considered to include all energy absorption elements and the primary supporting structures that carry the
-
Supplier: ASTM International
Description: 1.1 This specification covers minimum requirements for the design and testing of landing gear systems for light sport category thrust-borne aircraft. The landing gear system is considered to include all energy absorption elements and the primary supporting structures that
-
Supplier: CEF Industries LLC
Description: CEF is a leading manufacturer of actuated or retractable landing lights for commercial and military aircraft applications. We combine our expertise in actuation and design to produce reliable retractable 28Vdc landing lights, aircraft tested in speeds up to Mach .5, with lamps lasting
- Rated Average Life: 24 to 100 hours
- Mean Lumens: 1,883,400 to 2,511,200 lm
- Features: Other
-
Description: Dispatch towing imposes greater loads on nose gears and aircraft structure due to the combination of speed and additional passenger, cargo, and fuel loads. ISO 20683-2:2004 does not apply to towbarless towing vehicles interfacing with aircraft main landing gear.
-
Supplier: Radwell International
Description: AIR CRAFT LANDING GEAR MICRO SWITCH, 10AMP 125VAC, 5AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The revolutionary Turcon® VL Seal® II offers high-performance sealing in actuators in flight controls and landing gear shock absorbers.
- Features: Other
-
Supplier: CSA Group
Description: ISO 20683-1:2016 is applicable to towbarless aircraft towing vehicles (TLTVs) interfacing with the nose landing gear of main line civil transport aircraft with a maximum ramp mass over 50 000 kg (110 000 lb). The requirements for regional transport aircraft with a lower maximum ramp
-
Supplier: CSA Group
Description: greater loads on nose gears and aircraft structure due to the combination of speed and additional passenger, cargo, and fuel loads. It does not apply to towbarless towing vehicles interfacing with aircraft main landing gear.
-
Supplier: Ultra Energy
Description: Ideal for detecting the position of critical aircraft structures that are mechanically well controlled and have tighter geometric tolerances such as landing gear position.
- Operating Distance: 0.1 inch
- Body Shape: Cylindrical
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Ultra Energy
Description: Ideal for detecting the position of critical aircraft structures with lower geometric tolerances including landing gear doors, passenger doors, cargo doors and slats, and reverse thrusters.
- Operating Distance: 0.275 inch
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 0.5 to 12 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 3.5 inch
- Overall Width: 1.25 inch
- Features: Military
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 0.75 inch
- Overall Width: 1 inch
- Features: Military
-
Supplier: Accurate Bushing Company, Inc.
Description: Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
- Bore: 1.5 inch
- Overall Width: 1.25 inch
- Features: Military
-
Supplier: Allmark Door
Description: Keep your trailer from tipping and avoid landing gear collapse with a heavy-duty Trailer Stand. You’ll have plenty of support and stability at the front of the trailer helping with a smooth transition from the trailer to your loading dock.
- Features: Other
-
Description: touching on tire behavior and papers discussing brake control strategies are provided. For those looking for more information on aircraft landing gears, brakes, and tires, the SAE A-5 committee (the Aerospace Landing Gear Systems Committee), which meets twice a year,
-
Supplier: DCM Tech Inc.
Description: VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts Ferrous Parts Aircraft Components Landing Gear Components FEATURES: Three selectable modes Up to 4000 amp AC 2500 amp HWDC 5000 amp FWDC Auto-Demag cycle Pneumatic head and tail stock Coil Diameters 16" or
- Features: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Other, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
Find Suppliers by Category Top
Featured Products Top
-
Landing Gear: Struts, Actuators, Pivots Cockpit Controls Wing, Trailing Edge: Flaps, Spoilers Wing, Leading Edge: Slats Hydraulic Fuel Pumps Flight Control Systems: Aileron, Rudder, Elevator Electric Actuators Engine (read more)
Browse Aerospace Bearings Datasheets for GGB -
Landing Gear Landing gear plays a critical role in ensuring a safe flight, absorbing impact forces during landing to protect the aircraft and passengers. Engineers must design (read more)
Browse Aerospace Bearings Datasheets for GGB -
for landing gear, doors and flight control surfaces to tire pressure sensor and monitoring systems, our proven solutions are trusted industry wide. (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
are used in flap-tracks, canopies and landing gear. Follow us on: Facebook LinkedIn (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
brakes/landing gear, and cabin/fuselage applications. Temperature sensors Brake temperature system thermocouples Cabin/fuselage thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Intelligent Security Locks Medical Devices Magnetic Resonance Imaging (MRI) Ultra Sonographs Patient Monitor Military & Aero Flight Control & Landing Gear Systems Military Marine (read more)
Browse DIP Switches Datasheets for TE Connectivity -
gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts Wing Flap Actuators Hydraulic Fuel Pumps Flight Control Systems Electric Actuators (read more)
Browse Aerospace Bearings Datasheets for GGB -
(per MIL-V-19068) which means the normal port (N) closes before the emergency port (E) opens. At no time, are all three ports open simultaneously. This requirement is commonly found in aircraft landing gear systems. Lee Spring Biased Shuttle Valves can be used to reduce the flow required to (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
Aerospace: In landing gear, actuators, and other critical systems. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, navigation systems, and landing gear. Hardware Tools: Found in valves, fasteners, and tool accessories (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Conduct Research Top
-
Aircraft Landing Gear Design: Principles and Practices
Aircraft Landing Gear Design: Principles and Practices. Leading students and engineers from the initial concepts of landing gear design through the final detail design, this text provides a link in landing gear technology from historical practices to modern design trends.
-
Case Study: Sixth Wheel Offers a Safe Alternative to Standard Crank on Trailer Landing Gear
In the world of freight services, there are many potential dangers and risks involved on a daily basis. From traffic accidents, to weather, to tireless long-drives; the last thing a trucker should have to worry about is an injury caused by raising or lowering the truck landing gear; a task
-
Force Control Assists in Helicopter Transmission Overhaul
Professional Aircraft Accessories, a Greenwich AeroGroup company based in Titusville, Florida, is a Federal Aviation Administration (FAA) and European Aviation Part 145 Repair Station specializing in the repair and overhaul of landing gear, accessories, instrumentation, pressurization, radio, radar
-
Improvement of Hail Damage Inspection with Advanced 3D Imaging
Mechanical damage on aircraft fuselage, wings and landing gear can be caused by hail. damage or various types of impact on the ground. Regardless of their origin, impacts on. aircraft must be inspected to ensure conformity with manufacturer requirements. Manual inspection techniques are still being
More Information Top
-
Aircraft Design: A Systems Engineering Approach Complete Document
… 1 3.2 3.3 Aircraft Conceptual Design Introduction Primary Functions of Aircraft Components Aircraft Configuration Alternatives 3.3.1 Wing Configuration 3.3.2 Tail Configuration 3.3.3 Propulsion System Configuration 3.3.4 Landing Gear Configuration 3.3.5 …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7266/1/Yang_Yang_Thesis_2012.pdf
AIRCRAFT LANDING GEAR EXTENSION AND RETRACTION CONTROL SYSTEM DIAGNOSTICS PROGNOSTICS AND HEALTH MANAGEMENT .
Indicates content that may require registration and/or purchase.