-
Supplier: Advanced Abrasives Corp.
Description: Lapping Film Lapping film is ideal for applications in which edge retention is critical. Particularly with cross-sections of dissimilar hardness materials and so is often used in the fine grinding of photonics and electronics components. Our lapping film
- Outer Diameter (OD): 4 to 12 inch
- Grit Size: 0.25 to 60 # or Microns
- Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Disc / Backing Type: Film Disc
-
Supplier: Advanced Abrasives Corp.
Description: Abrasive Lapping Films We offer abrasive lapping films and papers in sheets, discs, rolls and belts with diamond, aluminum oxide, silicon carbide and cerium oxide coatings in a wide range of particle sizes from mesh size down to sub-micron. Typical applications include
- Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Disc / Backing Type: Film Disc, Paper Disc
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Ophthalmic / Optical, Polishing / Lapping (Very Fine Grits), Semiconductors / Electronics
- System: Micron Graded
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Diamond lapping film refers to the abrasive film coated with precisely graded and environmentally friendly minerals (diamond) on the back of high-strength polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an
- Length: 4.4881914 to 11.023628 inch
- Width: 4.4881914 to 11.023628 inch
- Grit / Micron Size: 0.5 to 80
- Product Type: Abrasive Sheet
-
-
Supplier: RS Components, Ltd.
Description: 3M 7000044803 Fibre Optic Lapping Film
- Length: 11.023628 inch
- Features: Other
- Applications & Materials Worked: Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: This GRISH lapping film refers to a precisely graded environmentally friendly mineral (Silicon Carbide) abrasive film covered on the back of polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an ultra-clean finish,
- Length: 4.4881914 to 11.023628 inch
- Width: 4.4881914 to 11.023628 inch
- Grit / Micron Size: 1 to 30
- Product Type: Abrasive Sheet
-
Supplier: Precision Surfacing Solutions
Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Aluminum oxide film refers to the coating of a layer of mineral (AIO) on the back of the polyester film, which helps to achieve the ideal cross-section of the workpiece and saves time at the same time. 0.3-45µm grades aluminum oxide film and with or without backing are
- Length: 4.4881914 to 11.023628 inch
- Width: 4.4881914 to 11.023628 inch
- Grit / Micron Size: 0.3 to 40
- Product Type: Abrasive Sheet
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Cerium oxide grinding film refers to the back-plated precision graded environmentally friendly mineral (cerium oxide) grinding film, which helps to achieve the ideal end face of the workpiece, with a grade of 0.3-0.5µm, with backing and without backing.
- Length: 4.4881914 to 11.023628 inch
- Width: 4.4881914 to 11.023628 inch
- Grit / Micron Size: 0.3 to 0.5
- Product Type: Abrasive Sheet
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3M ™ Lapping Film Discs
- Outer Diameter (OD): 5 inch
- Features: Other
- Applications & Materials Abraded: Polishing / Lapping (Very Fine Grits)
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3M ™ Lapping Film Sheets
- Length: 6 inch
- Width: 6 inch
- Grit / Micron Size: 3
- Features: Abrasive Sheet, Aluminum Oxide, None / Handheld
-
Supplier: Newark, An Avnet Company
Description: 3M Lapping Film 269M
-
Supplier: Newark, An Avnet Company
Description: 3M Diamond Lapping Film 638X
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 961M lapping film disc has a diameter of 5 in.
- Disc / Backing Type: Film Disc
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92732 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of
- Grit / Micron Size: 30
- Product Type: Abrasive Roll, Abrasive Sheet
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92780 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of
- Grit / Micron Size: 30
- Product Type: Abrasive Roll, Abrasive Sheet
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92764 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of
- Grit / Micron Size: 30
- Product Type: Abrasive Roll, Abrasive Sheet
- Type: Superabrasive - Diamond
-
Supplier: SpeedFam Corporation
Description: Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It forms the
- Features: Lubricant
- Industry Applications: Metal Working Fluid
-
Supplier: Newark, An Avnet Company
Description: 3M Lapping Film 865X, Disc, 5 in x NH, 5 per pack
-
Supplier: Newark, An Avnet Company
Description: 3M Lapping Film 865X, Sheet, 6 in x 6 in, 50/Case
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Biodegradable, Specialty
- Type / Function: Metal Working Fluid, Specialty / Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberLap™ S600 Abrasive Suspension Agent Specialty Fluids AmberLap™ S600 is a water dispersible, abrasive suspension agent designed for use in the free abrasive lapping of silicon wafers and other ceramic substrates. When used with an AmberCut slurry vehicle, it imparts excellent abrasive
- Function: Dispersing Agent / Deflocculant
- Features: Other
- Form & Features: Powder
-
Supplier: Bio-Rad Laboratories, Inc.
Description: reaction can be monitored and stopped when the desired signal over background is observed. Colorimetric detection is easier to perform than film-based chemiluminescence detection; however, the method's single endpoint result does not allow the multiple exposures of chemiluminescence methods.
- Trigger: Base
-
Supplier: Bio-Rad Laboratories, Inc.
Description: reaction can be monitored and stopped when the desired signal over background is observed. Colorimetric detection is easier to perform than film-based chemiluminescence detection; however, the method's single endpoint result does not allow the multiple exposures of chemiluminescence methods.
- Trigger: Base
-
Supplier: Bio-Rad Laboratories, Inc.
Description: reaction can be monitored and stopped when the desired signal over background is observed. Colorimetric detection is easier to perform than film-based chemiluminescence detection; however, the method's single endpoint result does not allow the multiple exposures of chemiluminescence methods.
- Trigger: Base
-
Supplier: Advanced Abrasives Corp.
Description: Abrasive Micro-finishing Films Our abrasive micro-finishing films are particularly effective for precision super-finishing and are available as sheets, various diameter discs, rolls, belts and ribbons or custom formats / sizes per your application. Choose from diamond, aluminum oxide
- Type: Aluminum Oxide, Ceramic, Silicon Carbide, Superabrasive - Diamond
- Disc / Backing Type: Film Disc
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Polishing / Lapping (Very Fine Grits), Semiconductors / Electronics
- System: Micron Graded
-
Supplier: Budnick Converting, Inc.
Description: 888SSL is a 3.1 mil, double coated, polyester film engineered to secure the longitudinal lap of pipe covering jackets. It replaces liquid adhesives to complete the vapor barrier.
- Thickness: 0.0031 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Powell Electronics, Inc.
Description: 3M Lapping Film 263X
-
Supplier: VAST STOCK CO., LIMITED
Description: Hand Tools LC LAPPING FILM SNGLMODE CONSMBL KIT
-
Supplier: Norton Abrasives
Description: White aluminum oxide grain and patented resin system for better life, cut rate, and finish
- Outer Diameter (OD): 6 inch
- Grit Size: 1,500 # or Microns
- Type: Aluminum Oxide
- Applications & Materials Abraded: Dry Grinding, MRO / Construction, Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Clover Silicon Carbide Grease Mix is a standard abrasive paste for fast metal removal. Produces a smooth, flat surface but not a polished one. Leaves a rust-preventing film on lapped surfaces.
- Type: Fluid / Oil
- Composition / Chemistry: Silicone
-
Supplier: TelephoneStuff.com
Description: (49886-SCR) - 12-Micron Aluminum Oxide Lapping Film, 100/pack (49886-12F) - 3-Micron Aluminum Oxide Lapping Film, 100/pack (49886-03F) - 0.3 Micron Aluminum Oxide Lapping Film, 100/pack (49886-X3F)
-
Supplier: Intertape Polymer Group, Inc.
Description: BOPP film tape with aggressive acrylic adhesive. Designed and engineered primarily for permanent seaming and sealing of joints in foam insulation and other sheathing materials, to secure lap edges in house wraps and other vapor barriers, repair rips and tears in roll and batt insulation,
- Adhesive: Acrylic
- Features: Single-Sided Adhesive, Specialty / Other
-
Supplier: IRD Glass
Description: sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications. Grinding IRD Glass offers precision
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Milling, Turning
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: ID / Internal Grinding, Micro Machining, Midwest US Only, North America, OD / External Grinding, Other, Reverse Engineering, Surface Grinding, United States Only
-
Supplier: TelephoneStuff.com
Description: 1pk Lapping Film, yellow, 12 micron m, 50 sheets - 1pk Lapping Film, gray, 3 micron m, 50 sheets - 1pk Lapping film, white, 0.3 micron m, 50 sheets - Aramid Yarn Crimp Tool - Strip gauge ST/SC - Miscroscope, 200x - Replacement Bulb for Microscope - No-Nick
-
Supplier: CableOrganizer.com, Inc.
Description: kits are available in 24" or 36" lengths and can be used with cabling from any manufacturer. Consumables Kits contain everything you need to clean and polish fiber optic connectors, such as polyester wipes, alcohol pads, music wire, and lapping film; support approximately 200
Find Suppliers by Category Top
Featured Products Top
-
GRISH Diamond lapping film refers to the abrasive film coated with precisely graded and environmentally friendly minerals (diamond) on the back of high-strength polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an ultra (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
The Cerium Oxide Lapping Film is coated with precisely micro or nanometer graded cerium oxide powder with good morphology. It has the advantages of high polishing efficiency to prepare a good surface condition. 2. Excellent Tensile Properties (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
This GRISH lapping film refers to a precisely graded environmentally friendly mineral (Silicon Carbide) abrasive film covered on the back of polyester. Fine-grained to provide a uniform finish for a variety of industries while providing high-speed cutting, an ultra-clean finish, and exceptional longevity. Available in grades 1-30µm, with or without backing.
(read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Aluminum oxide film refers to the coating of a layer of mineral (AIO) on the back of the polyester film, which helps to achieve the ideal cross-section of the workpiece and saves time at the same time. 0.3-45µm grades aluminum oxide film and with or without backing are available.
(read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
Anvil Resurfacing Master Button Bar Calibration (laser interferometer) Gage Lapping Re-scrape Machine Ways (Hand Scraping) Instrument (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1350 g) for reliability and optimum performance Calibrated analog meter - Establishes the reference zero for taking direct measurements Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils, and are calibrated to (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils, and are calibrated to ultra finish and precision Elevating table (included) - Adjustability allows for presentation of the part to the instrument in a non (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils, and are calibrated to ultra finish and precision Elevating table - 1 included. Adjustability allows for (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
calibration and using 3-wires for Pitch Diameter (PD) measurement. Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Antibiotic eluting clay mineral (Laponite® ) for wound healing application: an in vitro study
Although the MVTR of Alg/ Lap film was significantly better that alginate film alone, the Alg/Lap/Maf film showed similar MVTR results to the alginate film.
-
Application of Fluorescence with Polarized Light to Evaluate the Orientation of Dyes Adsorbed in Layered Materials
A preferential orientation angle with respect to the normal to the clay layer of 62◦ is derived for R6G monomers adsorbed in Lap films .
-
Initiatives of Precision Engineering at the Beginning of a Millennium
Development of a Lapping Film Utilizing Agglomerative Superfine Silica Abrasives for Edge Finishing of a Silicon Wafer T.Enomoto, Y.Tani, K.Orii .
-
ISTFA 2013: Conference Proceedings from the 38th International Symposium for Testing and Failure Analysis
The technique most often used to perform this task is planar mechanical polishing where the device is polished top down layer by layer on a polishing wheel using either a cloth pad and polishing slurry or diamond lapping film [1].
-
Lamination of polytetrafluoroethylene films via surface thermal graft copolymerization with ionic and zwitterionic monomers
laminated films with a larger lapped area were separated by immersing the lapped films in dou- bly distilled water.
-
Rapidly renewable polishing lap
In this version, the vacuum is kept on continuously as the lap rotates and the lapping film is changed only when there is a tear or some other similar problem.
-
Applications of the rapidly renewable lap
Polymer or metal lap film or pad .
-
Advances in Abrasive Technology XVI
After texturing, the textured surface was finished with 2 µm in mean grain diameter of lapping film .
-
Optical Microscopy of Fiber-Reinforced Composites
For auto- mated polishing, a 9 Mm diamond lapping film is recommended for the first rough polishing step.
-
Advanced Materials and Manufacturing Technology I
Keywords: MT fiber optic connector, grinding, lapping, flock lapping film , fiber height, thermoset .
Indicates content that may require registration and/or purchase.