Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HAVE, Inc.
Description: Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D.
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR460S - Canare Cable Reel, Medium Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment
- Features: Cable Reel
-
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR460C - Canare Cable Reel, Large Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatly when not in use, and allows for quick deployment
- Features: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: The Rugged Reel The 80 Series reel features rugged durability to handle the rough jobs. This reel offers the longest extension of cable up to 100'. With versatile mounting options and multiple circuit ratings available, this series is perfect to meet many different
- Hose / Cable Length: 100 ft
- Hose / Cable Outside Diameter: 0.875 to 1 inch
- Cable Length: 100 ft
- Features: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: The Really Big Reel Make no mistake – this is the big one! The 90 Series is perfect when you need a reelthat can handle longer cable lengths with large diameter cable. With capabilities to handle cable up to 1.33" O.D., this reel can manage what most
- Hose / Cable Outside Diameter: 1.3 to 1.33 inch
- Features: Cable Reel
- Rewind: Spring
- Material: Stainless Steel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: weight. No. 480 CABLE REEL may be used without No. 500 Stand by bolting the bracket to a vertical surface, such as a wall, post or truck body. MODEL 480 HYKON CABLE REEL shipping weight 40 lbs. MODEL 500 STAND for Cable Reel shipping wt. 29 lbs.
- Hose / Cable Length: 200 to 500 ft
- Core Diameter: 26 inch
- Hose / Cable Outside Diameter: 0.75 inch
- Cable Length: 200 to 500 ft
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Cable reel is cable reel device , which provides power supply for large mobile equipment, to control power and signal. It is widely used in port gantry crane, container crane, loading machine, tower crane and other similar heavy machinery equipment.
- Features: Cable Reel
-
Supplier: United Equipment Accessories, Inc.
Description: reel. ● 40 Series are the smallest reels made by UEA ● R40 reel is perfect for small diameter cable up to 50 feet ● R44 and R46 reels have shorter length, larger diameter cable Standard Cable Reel Features Include: Cable standard: SOW-A
- Hose / Cable Length: 5 to 50 ft
- Cable Length: 5 to 50 ft
- Features: Cable Reel
- Rewind: Spring
-
Supplier: United Equipment Accessories, Inc.
Description: The Extreme Reel The 30 Series motorized reels are equipped to handle applications that require numerous extension and retraction cycles. It’s the reel that works all day, every day. With multiple circuit rating options and the capability to of cable, motorized
- Voltage: 12 to 120 volts
- Core Diameter: 6 to 28 inch
- Hose / Cable Outside Diameter: 0.875 inch
- Features: Cable Reel
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: applications Large cranes Maritime equipment Port and terminal machinery Offshore drilling platforms High-power heating equipment Large communication equipment Large processing center Antenna radar system Mining machinery Large cable reel Our Advantage
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Hannay Reels
Description: For use with 3mm to 9.2mm or larger broadcast fiber optic cable. Durable aluminum/steel construction, under 25 lbs. Designed for Tactical Fiber and Hybrid Fiber cable types. Quality construction designed for harsh outdoor environments. Non-reflective black matte finish is standard.
- Hose / Cable Length: 250 to 4,000 ft
- Flange Diameter: 18.5 inch
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 0.41 to 0.67 inch
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel. Takes up very little space but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job. All
- Features: Cable Reel, Other
- Material: Steel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel takes up very little space, but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job. All
- Features: Cable Reel, Other
- Material: Steel
-
Supplier: LAPP
Description: ÖLFLEX® CRANE PUR is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Hannay Reels
Description: For compact storage Non-reflective, black matte finish standard. Optional folding handle or removable crank handle. Pneumatic tires and a 4" x 5 1/2" (101.6 mm x 139.7 mm) drum opening. Large capacity spool. Cam-lock brake.
- Hose / Cable Length: 500 to 1,800 ft
- Flange Diameter: 23 inch
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
Supplier: LAPP
Description: ÖLFLEX® CRANE VS (N)SHTÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling.
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -25 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is
- Cable Diameter: 5.5 to 6.2 mm
- Cable Weight: 0.0357165354330708 to 0.0535748031496062 lbs/ft
- Bending Radius: 82.50000000000001 to 124 mm
- Operating Temperature: -40 to 70 C
-
Supplier: LAPP
Description: affect a HITRONIC® cable. Properties: Versatile range of cable for indoor and outdoor applications. Able to withstand the harshest environmental conditions. Reliable, efficient and easy to install. Extensive range of accessories. Also highly flexible for use with drag chains. Fields of
- Cable Diameter: 5.5 to 6.2 mm
- Cable Weight: 0.0357165354330708 to 0.0535748031496062 lbs/ft
- Bending Radius: 82.50000000000001 to 124 mm
- Operating Temperature: -40 to 70 C
-
Supplier: Eraser Company, Inc.
Description: The easy way to set up large cable reels for dereeling. The DE300 utilizes the help of leverage to enable one person to easily set-up cable reels weighing up to 1000 lbs. (454.5 Kg). Two people can set-up reels over 2000 lbs. (909 Kg) in weight. Thedereeler
-
Supplier: Hannay Reels
Description: Compact, lightweight, rugged construction, large capacity. 3-conductor, 30 amp collector ring. 6-foot power source lead of 12/3 cable. 15 amp, 3-prong straight blade plug (15-amp or 20-amp twist lock optional). Adjustable cam-lock drag brake. Crank rewind permanent.
- Material Of Construction: Steel
-
Supplier: Allied Electronics, Inc.
Description: Continuous heat shrink tubing with 3:1 shrink ratio. Provides permanent ID for wires and cables. Flame, chemical, water and abrasion resistant. Reels provide a cost effective solution for large installations of tubing.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal slip ring is also called high current conductive slip ring, high power slip
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal slip ring is also called high current conductive slip ring, high
- Features: Military Grade
-
Supplier: Allied Electronics, Inc.
Description: Continuous heat shrink tubing with 3:1 shrink ratio. Provides permanent ID for wires and cables. Flame, chemical, water and abrasion resistant. Reels provide a cost effective solution for large installations of tubing.
-
Supplier: Allied Electronics, Inc.
Description: Continuous heat shrink tubing with 3:1 shrink ratio. Provides permanent ID for wires and cables. Flame, chemical, water and abrasion resistant. Reels provide a cost effective solution for large installations of tubing.
-
Supplier: Allied Electronics, Inc.
Description: Continuous heat shrink tubing with 3:1 shrink ratio. Provides permanent ID for wires and cables. Flame, chemical, water and abrasion resistant. Reels provide a cost effective solution for large installations of tubing.
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: automation Cable reel For offshore oil rigs Optional Through hole size Circuit number Installation way IP protection grade
- Operating Speed: 0 to 60 rpm
- Maximum Voltage: 440 volts
- Maximum Current: 15 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: • Through Hole Slip Rings – DHK large inner hole Series Available for custom, standard ID 3-500 mm, OD 10-800 mm DHK310-78 series extra-large-diameter hollow shaft slip rings, with an inner bore of 310mm, are suitable for rotating electromechanical systems with a bore diameter of less
- Number of Circuits: 16
-
Supplier: Southwire Company, LLC
Description: WELDING CABLE TYPE 250 FT 0.57 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 1254/30 STRANDS
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -50 to 105 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: Southwire Company, LLC
Description: ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE REEL PACKAGING ACSR TYPE CODE SOUTHWIRE[R] BRAND TRADE NAME RAVEN STRANDING 6/1 WEIGHT 884 LB
- Number of Conductors: 1 #
- Features: AWG 2/0, 3/0, 4/0 or Larger, Bulk Cable
- Cable Conductor: Aluminum and Aluminum Alloys
- Product Type: Multiconductor Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Sonel Test
Description: into ground. The reel is equipped with a terminal of banana type (4 mm) to provide two functions. The first one is connecting multiple drum cables into series. The second function involves connecting the reel with the meter - an additional short cable is used for this
-
Supplier: Sonel Test
Description: into ground. The reel is equipped with a terminal of banana type (4 mm) to provide two functions. The first one is connecting multiple drum cables into series. The second function involves connecting the reel with the meter - an additional short cable is used for this
-
Supplier: Sonel Test
Description: into ground. The reel is equipped with a terminal of banana type (4 mm) to provide two functions. The first one is connecting multip cables into series. The second function involves connecting the reel with the meter - an additional short cable is used for this purpose.
Find Suppliers by Category Top
Featured Products Top
-
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
automation – rotary tables, cable reels, packaging machinery Defense & radar systems – antenna rotators, turntables with large center openings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
protection and high-temperature resistance ensure stable operation of metal smelting and other processes. Other Industrial Scenarios Cable reels, amusement equipment, military equipment, automated production lines and other scenarios requiring high current rotary transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Massive Undertaking to Combat Against the Longstanding Drought Issue Affecting Lake Mead.
Our motor-driven reel, cable festoon, and TrenchGuard systems power a large gantry crane that handles low-level pumping equipment. The pumping system aims to help Nevada compensate for reduced levels at Lake Mead, Hoover Dam. Ace World Companies (Fort Worth, TX) brought Conductix-Wampfler
More Information Top
-
Dubbel
A lesser strand number leads by same load to shorter, thicker, harder handleable cables to larger pulleys , larger drum diameter and moments.
-
Dubbel
A lesser strand number leads by same load to shorter, thicker, harder handleable cables to larger pulleys , larger drum diameters and drum moments.
-
Optimizing Procurement and Handling Costs in a
TP&G CDCs also have large outside storage yards for storage of large items such as transformers and large cable reels .
-
Waste Materials and By-Products in Concrete
Such construction products include fence posts, large cable reels , park benches, railroad ties, boat docks, breakwaters, auto curb stops and traf- fic posts.
-
Bias with mono strands without composite
Clamping members can be ordered including the anchorages in precise length or provided in large cable reels on the building site (image 3).
Indicates content that may require registration and/or purchase.