Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the
- Horizontal Resolution: 1,360 lines
- Maximum Frame Rate: 13 fps
- Shutter Speed: 0.00019999999999992 to 300 seconds
- Width / Diameter: 3.6614193 inch
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
-
Supplier: Rigaku Corporation
Description: employs the advanced (Truesense Imaging, Inc.) KAF-4320E CCD sensor, incorporating transparent indium tin oxide (ITO) technology for superior sensitivity. The front illuminated sensor, optimized for high dynamic range and superior spatial resolution, is coupled with a
- Features: Benchtop, Other
- Detector: Camera / Film
- Positioning System: Goniometer
- Diffracted Beam Optics: Monochromating Crystal
-
Supplier: Hamamatsu Photonics Europe
Description: Back-thinned FFT-CCD The S7033-1007 is families of FFT-CCD image sensors specifically designed for low-light-level detection in scientific applications. The S7033-1007 features large full-well capacity in horizontal CCD register. By using the binning operation, the
- Horizontal Pixels: 1,024
- Vertical Pixels: 122
- Pixel Size: 24 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD imaging A
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber
-
Supplier: Apogee Imaging Systems
Description: The F6 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F6 uses a large format megapixel Truesense Imaging sensor. This CCD has two output amplifiers: one for low noise and a second for exceptionally high dynamic range.
-
Supplier: Apogee Imaging Systems
Description: The F230 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F230 uses a very large format 4-megapixel back-illuminated sensor, ideal for applications requiring large field of view, such as sky surveys and radiology. All
-
Supplier: Santa Barbara Instrument Group
Description: The STL-1001E camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 1.0mp Kodak KAF-1001E CCD. Has been completely redesigned Includes an internal 5 position, 2" filter wheel Threaded accessory ring, mounting
- Imaging Technology: CCD, Digital
- Format / Output: USB
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: The STL-6303E camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 6.3mp Kodak KAF-6303E CCD. Has been completely redesigned Includes an internal 5 position, 2" filter wheel Threaded accessory ring, mounting
- Imaging Technology: CCD, Digital
- Format / Output: USB
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: The STL-4020 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the Kodak KAI-4022M CCD. Has been completely redesigned Includes an iunternal 5 position, 2" filter wheel Threaded accessory ring, mounting plate and
- Imaging Technology: CCD, Digital
- Shutter Control: Electronic Shutter
- Format / Output: USB
- Camera Function: Video
-
Supplier: Santa Barbara Instrument Group
Description: The STL-4020C camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the Kodak KAI-4022CM CCD. Has been completely redesigned Includes an iunternal 5 position, 2" filter wheel Threaded accessory ring, mounting plate
- Imaging Technology: CCD, Digital
- Shutter Control: Electronic Shutter
- Format / Output: USB
- Camera Function: Video
-
Supplier: Allied Vision Technologies GmbH
Description: 8 Megapixel CCD camera - Dual GigE port - 240 MB/s The 8-megapixel GX3300 is a very high-resolution CCD camera with Gigabit Ethernet output. The GX3300 has a fast frame rate of 15 fps at 3296 x 2472 resolution. The sensor used in the GX3300 is the high-quality 8-Megapixel
- Horizontal Resolution: 3,296 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.5354339 inch
- Height: 2.4803163 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection. ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable
- Horizontal Resolution: 9,568 lines
- Operating Temperature: 41 to 95 F
- Vertical Resolution: 6,380 lines
- Features: CCD
-
Supplier: Baumer Ltd.
Description: connector ensures a reliable data interface connection. VisiLine® IP protected cameras are available with CCD or CMOS sensors with up to 4 megapixel. FPN correction and integrated HDR in the CMOS models enable efficient image evaluation and recording of scenes with large
- Horizontal Resolution: 1,288 lines
- Maximum Frame Rate: 42 fps
- Width / Diameter: 1.8110246 inch
- Height: 1.8110246 inch
-
Supplier: Allied Vision Technologies GmbH
Description: 4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large sensor format is the goal to achieve high resolution images with low noise. The
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 16 fps
- Shutter Speed: 0.00006999999999997201 to 67.0000000000002 seconds
- Width / Diameter: 1.7322844 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection. ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable
- Horizontal Resolution: 2,472 lines
- Shutter Speed: 1.6 to 4.6 seconds
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Width / Diameter: 9.3700838 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: standard CIE color-matching functions, ProMetric I provides highly accurate color and luminance measurements for lab testing and production-level inspection. ProMetric I is designed around scientific-grade image sensors in a range of high-resolution options. These sensors enable
- Horizontal Resolution: 1,200 lines
- Shutter Speed: 0.5 to 1.5 seconds
- Sensitivity: 0.01 to 100,000,000,000 Lux
- Width / Diameter: 9.3700838 inch
-
Supplier: Evident Scientific
Description: CCD sensor of the UC90 covers almost the full C-mount image area. This translates into an unparalleled large field of view, which allows you to capture more of your sample with each single shot while exploiting the full resolution of your objectives. Equipped with a
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: D-Link Systems, Inc.
Description: 24/7 Camera Surveillance The DCS-6616 12X Speed Dome Network Camera is an indoor PTZ dome IP camera thatcan cover large areas and low-light environments. Built with a Sony Super HAD-II 1/4” CCDsensor, the DCSâ€'6616 can capture 650 TVL high-resolution video with excellent imagequality. A
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Smartmore Corporation Limited
Description: 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match different
- Horizontal Resolution: 2,448 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Parco Scientific Company
Description: are calibrated with distilled water. The PDX models are built around an industry-leading, high-resolution (2048 pixels) linear CCD sensor and extra-large, menu driven LCD display. The rugged construction of these refractometers will provide years of reliable use. The
-
Supplier: Smartmore Corporation Limited
Description: ultra-high-speed communication protocol, the maximum speed is 440MByte/s ● Built-in large-capacity frame buffer, stable transmission, real-time and reliable; ● Ultra-low power consumption, strong stability , The typical power consumption is less than 2W
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: SPIE
Description: and include brief sections on EM CCDs for low-light-level imaging and on lag effects in CMOS active pixel sensors.
-
Supplier: Shanghai Optics
Description: which is designed to have a 180-degree field of view over the sensor width. Since an image sensor usually is rectangular and diagonal length is larger than the fisheye image circle diameter, the corners of the image are completely black. The focal length of fisheye lenses is short and
- Focal Length: 0.0018 m
-
Supplier: Visual Sound, Inc.
Description: Vaddio Quick-Connect DVI-D/HDMI - Short Range Interface for the Vaddio ClearVIEW HD-18 (camera not included). The Quick-Connect DVI/HDMI Interface is built for the ClearVIEW HD-18 high definition pan/tilt/ zoom camera, with a 1/3-inch, 1.3 megapixel CCD imaging sensor, a glass
- Connector Type: Audio / Video Connector
- Features: DVI, HDMI
-
Supplier: SVS-VISTEK GmbH
Description: System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial
- Image Source: Area Scan Camera
-
Supplier: Evident Scientific
Description: The IPLEXNX brings you the most advanced technologies in IPLEX series. It provides a bright, high-resolution image even in large spaces through a high-quality image sensor, bright laser diode light source, high-level image processing technology, and Olympus's optical lens technology.
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 3.5000000000000004 to 7.5 m
- Field of View: 50 to 120 degrees
- Operating Temperature: -13 to 212 F
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you will greatly appreciate its
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Titan Tool Supply, Inc.
Description: MAGNIFICATION = TOTAL MAGNIFICATION. Electronic Magnification is the Diagonal of the Video Monitor divided by the Diagonal of the CCD Sensor. (Example: 9" Monitor divided by a 1/2" Sensor = 9 divided by .50" = 18X Electronic Magnification.) with a 10X Video Objective, total
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
Find Suppliers by Category Top
Featured Products Top
-
best way of meeting these various demands. Stepper motors can be used to achieve defined step sizes, without the need for any further sensors - each control pulse causes the motor to turn by a defined step angle. Thanks to the large number (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
in applications from military, aerospace, robotics, sensors, surveillance and medical systems. Connector and wiring systems used in routing data and signal information from one module to another need to match those demands, as well. In many cases high speed digital signals will be speeding critical (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
Conduct Research Top
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
-
Development and Application of a MHz Frame Rate
:YAG lasers in order to record high quality images. Furthermore, the temporal bandwidth of the measurements must be at least several hundreds of kHz while the spatial scale must be at least on the order of the large-scale structures present in the flow. High spatial and temporal bandwidth flow field
More Information Top
-
Digital Airborne Camera
The enormously high data rate is a key problem with larger CCD sensors .
-
Highest resolution image acquisition
And because there is no high volume market for large CCD sensors in the next years engineers working in the field of highest resolution imaging have to look for alternatives.
-
Scientific Charge-Coupled Devices
…is because the array must be etched just slightly past the epitax- ial interface within an accuracy of approximately 0.2 µm, if the maximum field condition is to be achieved (this is a hit or miss game for large CCD sensors ).
-
Conditioning analysis of missing data estimation for large sensor arrays
Optimal missing data estimation algorithms including deblurring and denoising are designed to restore images captured from large CCD sensor arrays using butting tech- nique, where 1 to 2 columns of data are missed at the butting edge.
-
Advanced Ceramic Technologies & Products
The large CCD sensor control circuit was miniaturized to an ultra- compact size, making it possible to mount needed circuits inside the limited finder space, which contributed to the miniaturization of the device .
-
Particle imaging techniques and applications
With the development of large CCD sensors which operate at near video rates, the authors foresee CCD cameras and video rate framegrabbers replacing photographic materials.
-
Thermoelectric-cooled 2Kx2K CCD imaging camera for wide-field telescopes
Our contribution in this scientific scenario is to develop large CCD sensors for new projects of large field telescopes.
-
Performance analysis of a portable imaging spectrometer using linear-variable optical filter
Using the image reassemble processing method, the large CCD sensor can been employed, thus the spectral resolution and spatial resolution both are improved.
-
A miniaturized space-variant active vision system: Cortex-I
Large CCD sensors (1 k• 1k or 2kx2k pixels) are ex- tremely expensive because of their low production yield.
-
Building a Roll-Off Roof or Dome Observatory
Larger aperture instruments will be within your economic grasp and larger CCD sensors will become common-place (the CCD sensor driving you to create a warm room for a computer).
Indicates content that may require registration and/or purchase.