Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive
- Features: Centrifugal Pumps
-
Supplier: Vaughan Company
Description: Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal
- Features: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: large bearings and strong shaft Base mounting options available with all sizes Temperature range of fluids up to 450° F.
- Features: Centrifugal Pumps
-
-
Supplier: Pump Solutions Group
Description: The System One Vortex Pump provides a solution to difficult pumping problems such as sludges and slurries with large particle solids, materials with entrained air, stringy or fibrous materials. It is designed to fit the standard System One and LD17 Power Ends and includes all the
- Features: Centrifugal Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: The versatile Waukesha "C" Series close-coupled pump replaces the Puriti "C" Series pump. This pump offers strong performance and competitive price/value within the lower spectrum of heavy-duty, centrifugal pump applications. It can be installed in a series without
- Features: Centrifugal Pumps
-
Supplier: ARGAL s.r.l.
Description: NESK range of Argal vertical pumps is made up by semi axial devices ( namely QGN models ) with vertical suction and tangential delivery designed for installation outside of the tank. QGN pumps address transfer or recirculation of large volume of liquid with a low head
- Maximum Discharge Flow: 352.22933333333333 to 1,056.6879999999999 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
- Pump Type: Water Pumps
-
Supplier: MP Pumps, Inc.
Description: Made with high quality investment cast 316 stainless steel components, the ChemFlo® series of pumps are designed to be applied in a wide range of pumping applications where stainless steel is required. The ChemFlo® 2 pumps utilize a semi open impeller design to allow for passage of
- Discharge Size: 1 to 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 108 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Dickow Pump Company, Inc.
Description: Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 °C (284 °F). The patented cooling and degassing system ensures cooler
- Maximum Discharge Flow: 3,962.58 GPM
- Maximum Discharge Pressure: 652.66965 psi
- Features: Centrifugal Pumps
- Pump Type: Circulation Pumps, Water Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Features Large flow, high efficiency Customizable start & stop time, 5V, PWM rotor speed control, etc. Noise 15dB lower than industry average High-efficiency motors and rotor design, pump efficiency 30% higher than industry average Applications Smart toilet Dishwasher Liquid transfer
- Horsepower: 0.0723719007847523 to 0.0868462809417027 HP
- Maximum Discharge Flow: 12.672 GPM
- Features: Booster Pumps, Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Cole-Parmer
Description: • Ideal for installations where there is no gravity drainage available • Can be used with other fluids compatible with the wetted materials of construction • Pump and switch only—for replacing failed pumps in existing tank and shallow pan • Low-profile system—for lower flows up to
-
Supplier: Cole-Parmer
Description: • Ideal for installations where there is no gravity drainage available • Can be used with other fluids compatible with the wetted materials of construction • Pump and switch only—for replacing failed pumps in existing tank and shallow pan • Low-profile system—for lower flows up to
-
Supplier: Cole-Parmer
Description: • Ideal for installations where there is no gravity drainage available • Can be used with other fluids compatible with the wetted materials of construction • Pump and switch only—for replacing failed pumps in existing tank and shallow pan • Low-profile system—for lower flows up to
-
Supplier: Cole-Parmer
Description: • Ideal for installations where there is no gravity drainage available • Can be used with other fluids compatible with the wetted materials of construction • Pump and switch only—for replacing failed pumps in existing tank and shallow pan • Low-profile system—for lower flows up to
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty slurry
-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi offers a range of motor controllers for soft starting/stopping and reversing of three phase squirrel cage motors. Applications include conveyor systems, pumps, compressors, industrial dryers, mixers, automatic doors, palletizers, and fans. Our soft start controllers feature
- Continuous Current: 12 to 90 amps
- Motor Voltage: 220 to 600 volts
- Operating Temperature: -4 to 140 F
- Features: AC Motor Starter
-
Supplier: Goulds Water Technology, a xylem brand
Description: Double-suction, base-mounted Series A-C 9100 pumps are available in 6” through 24” sizes. Motor sizes through 4000 HP, flows to 40,000 GPM and heads to 600 feet. All are bronze-fitted construction with working pressures available up to 300 psig with 250# ANSI flanges. Externally flushed
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass
- Discharge Size: 6 to 24 inch
- Horsepower: 30 to 500 HP
- Maximum Discharge Flow: 530 to 35,000 GPM
- Maximum Discharge Pressure: 18.4532696 to 691.99761 psi
-
Supplier: APV, An SPX Brand
Description: involve vacuums. The Wi+ is unique among inducer pumps, since the NPSH requirement is kept to a minimum throughout its entire operating range. The inducer further enables the Wi+ pump to handle viscous or gaseous products beyond the range of other centrifugal pumps. Wi+
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Features: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450 feet Delta
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps, Sump Pumps, Wastewater
-
Supplier: A.R. Wilfley & Sons, Inc.
Description: Wilfley's A9R process pump is a Non-ANSI extension of the A9 product line that has been specifically designed to handle solutions with larger particle sizes or fibers. The A9R comes standard with the new DryLock® 2 static seal.
- Discharge Size: 1 to 10 inch
- Maximum Discharge Flow: 4,500 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: None, Pump Only
-
Supplier: Cornell Pump Company
Description: pumps, and allows the new STX to operate in extremely heavy duty situations, while increase efficiencies up to 8 percent better than other manufactures' average. Those efficiencies could translate into tens of thousands of dollars saved in fuel and maintenance expenses over the life of the
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Hansen Technologies Corporation
Description: offer a simple, proven design which is quiet and compact. These pumps have no shaft seals to leak to atmosphere. The rotor of the direct drive motor is inside of a stainless steel "can" while the external electrical stator is surrounded by an additional pressure-tight housing to further
- Features: Centrifugal Pumps
-
Supplier: Cornell Pump Company
Description: Cornell offers over 60 models of heavy duty Solids Handling pumps for the toughest Slurry applications. With three unique impeller designs (Enclosed, Semi-Open & DELTA™) to select from, various materials of construction and mounting configurations, Cornell has a model that will fit your
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: CoorsTek
Description: manufacturing processes, CoorsTek provides high-performance replacement parts for a large variety of centrifugal pumps.
- Features: Centrifugal Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Cornell Pump Company
Description: Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 2,500 to 40,000 GPM
- Features: Centrifugal Pumps
- Pump Type: Lift Stations, Wastewater, Wastewater Treatment Pumps
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages. Applications The
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: Crane Pumps & Systems
Description: Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi-open type impeller with heavy vanes for outstanding performance. Back pump-out vanes on a semi-open impeller reduces pressure behind the
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: provided with replaceable wear plate, which can be adjusted externally, to maintain the clearance with the impeller constant so as to ensure the high efficiency of the pump. - Inlet nozzle with large dimensions to ease the suction of liquids containing a high percentage of solid
- Maximum Discharge Flow: 8,805.733333333334 GPM
- Features: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
-clogging performance. The Triton screw centrifugal pump’s open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Case Histories: Horizontal Pumps
The need arose in chemical plants for an emergency pump to drain and transfer different solutions of liquids (predominantly a solution of HCl at ambient temperature) and in any case in continuously changing environmental situations. The pump (necessarily a horizontal centrifugal pump) had
More Information Top
-
Centrifugal Pumps Report - 2013
China, Germany, and the US were the three largest centrifugal pump markets in 2012, accounting for 44.2% of global market revenues.
-
Slurry Transport Using Centrifugal Pumps
As a single dredge may be required to maintain a throughput of 7000 tonnes of slurry per hour or more, very large centrifugal pumps are used.
-
Modular pumps bring efficiencies
inexpensive service kits and spare parts can support modular arrays whereas large centrifugal pumps require massive spare motor(s) and/or rotor kits, mechanical seals, etc. 4.
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP THEORY, ANALYSIS, AND PERFORMANCE
[65] Makay, E., Cooper, P., Sloteman, D. P., and Gibson, R. “Investigation of Pressure Pulsations Arising from Impeller/Diffuser Interaction in a Large Centrifugal Pump .” .
-
Basic trends in development of the manufacture of large blade pumps for land improvement
A further development of large centrifugal pumps was the building of the 2400V-25/40 pump (Fig. 3) by the VIqHgidromash and of the regulatable 2400VR-25/25 pump with a calculated delivery of 25 m3/sec; these are unified with the V17-16/55 and …
-
http://eprints.hud.ac.uk/14576/1/Faisal_Al_Thobiani_-_Final_Thesis.pdf
In particular, this project will address cavitation which is a serious problem with larger centrifugal pumps , where the time from inception of the problem to catastrophic failure can be a very short time (Escaler, et al, 2006).
-
An Assessment of Liquid-Metal Centrifugal Pumps at Three Fast Reactors
For a major component, such as a large centrifugal pump , there can be a great degree of subjectivity as to the de- gree and completeness of an overhaul.
-
Mining Water Management & Delivery |
On December 22, 2010, it contacted the ITT Townsville office to enquire about rental and purchase of large centrifugal pumps capable of handling flow rates between 600 and 1,000 litres/s with a total dynamic head between 20 and 30 m.
-
Fundamentals of Turbomachines
When the leading edge features a better hydrodynamic profile, which is pos- sible with large centrifugal pumps , acceleration at the leading edge, and so pressure .
Indicates content that may require registration and/or purchase.