Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.06392 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 20 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 5.3808 in-oz/amp
- Other Output Power: 0.10453719002242 HP
- Continuous Current: 4.7 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 5.47992 in-oz/amp
- Other Output Power: 0.0696914600149466 HP
- Continuous Current: 2.17 amps
-
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.335792 in-oz/amp
- Other Output Power: 0.055619145973467 HP
- Continuous Current: 11.5 amps
-
Supplier: Tecnotion
Description: The QTR 160 series is the largest in diameter of the medium QTR motor range-the smallest motor measures just 17 mm in height, with a continuous torque of 4.2 Nm. The largest motor excels with a peak torque of 155.3 Nm.Power and size make that the QTR 160 Series
- Continuous Current: 0 to 16.4 amps
- Continuous Torque: 0 to 918.4247787610624 In-lbs
- Diameter / Width: 6.299216 inch
- Operating Temperature: 41 to 104 F
-
Description: Large Inner Diameter Through Holes; Accommodates Shafts, Cables, Tools, etc.; Low Cogging Design; Stainless Steel Inner Ring, Effective Anti-Corrosion; High Efficiency Achieved Over a Wide Speed Range.
- Other DC Voltage: 48 VDC
- Other Output Power: 0.8313387047552192 HP
- Continuous Torque: 6.63716814159292 In-lbs
- Standard DC Voltage: 48 Volt
-
Supplier: FAULHABER MICROMO
Description: Large power up to 96 W in small diameter High speed close to 100‘000 min-1 (BHS version) Huge impulsive torque > 30 mNm (BHT version) Very dynamic and responsive with low inertia Low vibration and low noise, suitable for handtools Optional integrated encoder
- Other DC Voltage: 36 VDC
- Torque Constant: 1.47264 in-oz/amp
- Rotor Inertia: 0.000016992 oz-in-sec²
- Gearbox Efficiency: 90 %
-
Supplier: FAULHABER MICROMO
Description: Large power up to 96 W in small diameter High speed close to 100‘000 min-1 (BHS version) Huge impulsive torque > 30 mNm (BHT version) Very dynamic and responsive with low inertia Low vibration and low noise, suitable for handtools Optional integrated encoder
- Other DC Voltage: 48 VDC
- Torque Constant: 1.115808 in-oz/amp
- Rotor Inertia: 0.0000083544 oz-in-sec²
- Gearbox Efficiency: 90 %
-
Supplier: FAULHABER MICROMO
Description: Large power up to 96 W in small diameter High speed close to 100‘000 min-1 (BHS version) Huge impulsive torque > 30 mNm (BHT version) Very dynamic and responsive with low inertia Low vibration and low noise, suitable for handtools Optional integrated encoder
- Other DC Voltage: 36 VDC
- Torque Constant: 0.886416 in-oz/amp
- Rotor Inertia: 0.000012744 oz-in-sec²
- Gearbox Efficiency: 92 %
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.16875 In-lbs
- Rotor Inertia: 0.000079296 oz-in-sec²
- Shaft Size: 1.75 inch
- Shaft Speed: 9,000 rpm
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Current: 0.94 amps
- Continuous Torque: 0.25 In-lbs
- Rotor Inertia: 0.00001416 oz-in-sec²
- Diameter / Width: 1.062 inch
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 0.4 Volts / 1000 rpm
- Maximum Speed: 6,800 rpm
- Type of Output: AC
-
Supplier: Newport MKS
Description: series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with the temperature
- Load Capacity: 606.96 lbs
- Rotary Velocity / Speed: 1,000 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Aerotech, Inc.
Description: Design Features High torque output, direct-drive, slotless, brushless servomotor Zero-cogging motor for outstanding velocity stability Outstanding error motion and wobble performance Direct coupled, high-accuracy rotary encoder Large diameter clear aperture No mechanical
- Load Capacity: 6.615 to 152.145 lbs
- Maximum Torque: 12.3893805309735 to 235.398230088496 In-lbs
- Rotary Velocity / Speed: 3,600 to 7,200 deg/sec
- Positioning Accuracy: 0.000555555555555556 degrees
-
Supplier: Aerotech, Inc.
Description: Design Features High torque output, direct-drive brushless servomotor Cog-free design for outstanding velocity stability Outstanding wobble and runout Direct coupled, high-accuracy rotary encoder Large diameter clear aperture
- Load Capacity: 22.05 to 374.85 lbs
- Rotary Velocity / Speed: 2,250 to 6,000 deg/sec
- Positioning Accuracy: 0.00138888888888889 to 0.0166666666666667 degrees
- Platter Diameter: 1.968505 to 8.661422 inch
-
Supplier: Glas-Col, LLC
Description: brushless motor and state of the art brushless control technology. The front user interface allows the customer to control speed, time and choose up to 4 different container sizes for rpm preference. USB high-speed interface is available with Labnetix® software where you can
- Capacity: 0.1336805462721843 to 1.3368054627218429 cubic feet
- Motor Speed: 20 to 58 rpm
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Centricity
Description: Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a
- Load Capacity: 38,000 lbs
- Maximum Torque: 9,500 In-lbs
- Rotary Velocity / Speed: 288 deg/sec
- Positioning Accuracy: 0.0042 degrees
-
Supplier: Aerotech, Inc.
Description: Control To maximize positioning performance, AOM360D optical mounts utilize Aerotech’s S-series brushless, slotless servomotors. This motor has all of the advantages of a brushless direct-drive motor – no brushes to wear, no gear trains to maintain and high acceleration
-
Supplier: Quantum Devices, Inc.
Description: to radial and axial shaft play, commutation for brushless motor control, with a strain relieved cable. Quadrature output with index pulse and three-phase commutation provided with industrial 26C31 differential drivers. A flexible member allows for much greater tail shaft run out and
- Resolution (lines per revolution): 0 to 20,000 (lines/revolution)
- Maximum Mechanical Shaft Speed: 0 to 8,000 rpm
- Operating Temperature: -4 to 239 F
- Vibration Rating: 20 g
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F1000 Series Log Slitting System is the ideal automatic single knife slitter for converting large diameter foam materials including PPL foams, PE foams, PVC foams, convoluted foams and similar materials with a maximum outside diameter of 1,000mm (39.5”). The F1000
-
Supplier: Labconco Corporation
Description: exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to
- Application: Chemical Processing
- Features: Display and Interface, Other
- Power Source: Electric
- Operation: Laboratory
-
Supplier: Dorner Manufacturing Corp.
Description: driven rollers Reversible motors for assembly automation 50 watt, 3.5 amp, low voltage brushless DC motors save space and provide improved efficiency All motor controllers are Ethernet IP, Modbus TCP or PROFINET for easy of control logic, wiring and communication
- Maximum Load: 250 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Glebar Company Inc.
Description: dovetail ways with Turcite gibs deliver ultra smooth motion and long life. The roll dress spindle on the DM-9CNC is extremely rigid and precise, with runout less than 0.00005" (1.3 µm). Powered by a brushless servo motor, it offers high torque and closed-loop velocity control at up to
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
Find Suppliers by Category Top
Featured Products Top
-
With only 160 mm outer diameter the QTR High-stack torque motors are the solution for higher torque if your application does not allow a larger diameter. QTR high-stack motors are excellent for many semiconductor applications, such as wafer handling and translational movement. The motors ensure accurate rotation and safe transport to the next station. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the flat designs, starting at just 17 mm. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
The QTL210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85 and 105 mm. It has a large inner diameter suitable to route multiple cables through, allowing flexibility in the application. It therefore suits a wide variety of markets including rotary indexing tables, printing machinery and materials handling. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
range while offering a large inner diameter through-hole to easily accommodate shafts, cables, and tools. Its low cogging design ensures smooth rotation, and the (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
very compact design, makes QMT motors a perfect fit for heavy-duty tasks in small spaces. Like all our torque motors, the QMT motors and can be integrated directly into the machine structure, while the large open inner diameter enables wire and cable feedthrough. There is no contact between the (read more)
Browse Brushless Motors Datasheets for Tecnotion -
The QTR 160 series is the largest in diameter of the medium QTR motor range. The smallest motor measures just 17 mm in height with a continuous torque 4.1Nm, the largest motor excels with a 58.3 Nm peak torque. Power and size make that the QTR 160 Series motors can often replace large factory (read more)
Browse Brushless Motors Datasheets for Tecnotion -
Torque motors have a large diameter due to the hollow shaft. This makes it possible to run the z-axis rod of a SCARA robot, with the (read more)
Browse AC Motors Datasheets for Tecnotion -
External diameter up to 1'290 mm Large hollow shaft up to 1'070 mm Peak torque up to 42'900 Nm Speed up to 4'590 rpm (read more)
Browse Brushless Motors Datasheets for ETEL S.A. -
to weight ratio, and also features integrated sensors and a wide speed range. The 4-pole brushless DC motor offers 59 mNm of continuous torque and weighs only 140 g and measures 22 mm in diameter, 64 mm in length. The 2264 BP4 also reaches speeds up to 34,500 revolutions per minute (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
solution. Available in standard sizes, 35 mm, 52 mm, 64 mm, 77 mm, and 100 mm, the frameless motors are machine wound with bondable magnet wire for superior dependability. Each motor features a large inner diameter rotor permitting easy cable management. With their compact size the NH1-D series (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
products. Leveraging its design expertise, ElectroCraft has addressed the complexities of mobile robot drivetrain design with the introduction of its MobilePower TM Wheel-Drive (MPW) integrated mobile robot wheel drives. The MPW52 and larger MPW86 feature high torque-density brushless DC motors
More Information Top
-
Counter-Rotating Permanent Magnet Brushless DC Motor for Underwater Propulsion
A counter-rotating ring thruster for underwater vehicle was reported in [4], which shows that the ring thrusters are essentially two permanent magnet brushless motors with a large diameter hollow rotor.
-
Retrofittable Regenerative Braking in Heavy Vehicle Applications
… vehicles such as buses and trucks have unused lateral under-chassis space either side of the drive-shaft, together with ample ground clearance, the KersTech design uses a very low height, large diameter , brushless permanent magnet1 electric motor -generator located downstream of …
-
Exoskeleton for Soldier Enhancement Systems Feasibility Study
… based motors such as those from NSK Nippon Seiko called Motornetics Megatorque™ motors will not be examined because, while they have a somewhat higher torque to mass ratio than do standard brushless dc motors , their overall larger diameters and associated power electronics …
-
Phase I Report: DARPA Exoskeleton Program
… based motors such as those from Nippon Seiko (NSK) called Motornetics Megatorque™ motors will not be examined because, while they have a somewhat higher torque to mass ratio than do standard brushless dc motors , their overall larger diameters and associated power electronics …
-
High efficiency, counter-rotating ring thruster for underwater vehicles
The ring thrusters are essentially brushless permanent magnet dc motors with a large diameter hollow rotor that rotates within a nozzle, similar to a Kort nozzle in a conventional central shaft driven thruster.
-
Structurally integrated brushless PM motor for miniature propeller thrusters
… available for direct comparison, but it is possible to compare the non-dimensional characteristics of this thruster (torque and thrust coefficient as defined in [2]) with those of a larger commercial brushless DC motor hub thruster with a propeller diameter of 250mm.
-
Think Thermal To Increase Motor Efficiency
Segmented lamination stators allow for 20 to 30% higher slot fill with larger diameter copper wire, compared to more traditional brushless dc motor stators of equal size.
-
Journal of Aerospace Information Systems > Fully Autonomous Indoor Flight Relying on Only Five Very Low-Cost Range Sensors
… costs around $40 USD, and has a range of about 90 m (300 ft) in indoor environments.§§ The final flight configuration with the platform, avionics, a larger battery, brushless motors , and a protective shroud with a diameter of 70 cm weighed …
-
Commercialization of Australian advanced infrared technology
A compact annular brushless motor drives the wedge which is supported by two large - diameter baliraces, thereby allowing the optical path to pass along their common axis.
-
The Advanced Technology Solar Telescope mount assembly
Motors are brushless DC servo-type, and encoders are large diameter tape encoders, similar to those used on other large telescope projects (e.g., Gemini).
Indicates content that may require registration and/or purchase.