Products/Services for Large Diameter Lazy Susan Bearings
-
Lazy Susan Bearings - (9 companies)...and repair facilities or workshops. Larger, motor-operated rotating platforms are called turntables. Specifications Lazy Susan bearings are made of corrosion-resistant materials such as galvanized steel or zinc-plated metals. They are square...Shape / TypeFeatures
-
Slewing Rings and Turntable Bearings - (113 companies)...and 17 mm, respectively. For bore sizes 04 and up, multiplying the bore size by 5 yields the bore diameter. Slewing rings and turntable bearings that are measured in inches (in) or fractions of an inch are also available. Outside diameter and overall... -
Ball Bearings - (769 companies)...a standard number system for bearings with metric diameter bores. For bore sizes 04 and up multiply by 5 to obtain the bore in millimeters. If the bore is a hex this refers to the dimension across the flats. If the bore is tapered this refers... -
Plain Bearings and Sleeve Bearings - (553 companies)...diameters. Flanged- A flanged plain bearing has a flange at one end that is used as a locating surface during assembly. Some flanges may be large enough to incorporate mounting holes used to secure the bearing in place. Lined bearings use a different... -
Roller Bearings - (593 companies)Cylindrical roller bearings are similar in design to needle roller bearings but the dimensions of diameter and roller length are closer in magnitude. Spherical Roller Bearings are self-aligning, double row, combination radial and thrust bearings... -
Hinges (industrial) - (441 companies)...the other. The typical three-knuckle hinge is comprised of a larger center knuckle and equal and knuckles. The larger leaf will offer more of a mounting surface. Strap hinges are usually manufactured in heavier gauges with standard hole placements...
-
Thrust Bearings - (395 companies)Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic...
-
Miniature Bearings and Instrument Bearings - (158 companies)...outer diameter (OD) sizes Image Credit: ABT Bearing | EZO SPB-USA, LLC | NMB Technologies Corporation | Alpine Bearing, Inc. Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high...
-
Thin-section Bearings - (95 companies)...and Inspection. Due to the large diameters and thin sections of these bearings, it is necessary to address measurement and inspection. To accurately measure the bore diameter and the outside diameter of these thin section bearings special procedures...
-
Babbitt Bearings - (40 companies)...shoe thrust bearings have standard or large bores, and use either two-shoe or six-shoe configurations. Non-equalizing tilting shoe thrust bearings are also 4 to 17 in. in diameter. Standard thrust bearings have a split to facilitate installation...
Product News
-
High Performance Alloys, Inc.
Custom Large Diameter Pipe Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can... (read more) -
McElroy Manufacturing, Inc.
Switching from Iron to Large-Diameter Plastic #Didyouknow plastic pipe can replace large-diameter iron pipe?. Working within existing code requirements and design formulas, plastic gas pipe can replace large diameter cast iron and steel gas pipe. Plastic pipe materials provide the opportunity to design for the safe replacement of aging metallic systems. Read More. Learn More from McElroy (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Hannay Reels
Hannay Reels 7500 Series For Large Diameter Hoses The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60 F to +175 F (-51 C to +79 C). Features: Choose gear-driven crank rewind or chain and sprocket... (read more)Browse Hose Reels Datasheets for Hannay Reels -
JiuJiang Ingiant Technology Co., Ltd.
350mm large inner diameter customized slip ring 2x AWG14 Teflon wires + shield + outer jacket per 15A circuit. Lead lengths - rotor: 600+20mm, stator: 1000+50mm. Low torque - <=0.3 N .m. Long operational life - 4 million revolutions. Benefits: Saves space with ultra?thin structure despite large bore diameter. Enables direct pass?through of existing cables or pneumatic lines without extra connectors. Shielded circuit eliminates electromagnetic interference (EMI) for sensitive signals. Precious metal contacts ensure <10m O dynamic resistance... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hannay Reels
Hannay Reels 9000 Series For Large Diameter Hoses The 9000 Series from Hannay Reels is made to handle 2 " through 4 " ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90 ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3 " I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Norton Abrasives
New Norton TOROS Large Diameter Cut-Off Wheels Ideal for use in the steel industry, Norton TOROS large diameter cut-off wheels are engineered to produce high-quality parts while reducing costs through improved productivity, cut efficiency, and wheel life, with up to 35% better G-Ratio over competitive wheels. Designed to prevent side rubbing and pinching, Norton TOROS cut-off wheels last longer, and their square wheel face profile allows for faster and more consistent cuts. Norton TOROS wheels also utilize a new bond formulation... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Avantier Inc.
Large Lenses Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth observation, high-energy laser systems, photography, and videography. Avantier Large Lenses: Size and Diameter: At the core of our Large Lenses is a larger diameter than standard lenses, letting in more light... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
RIFTEK EUROPE Sp. z.o.o.
Pipe Inner Diameter Measurement Machine The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production. (read more)Browse Depth Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Ametek Solartron Metrology
6mm Diameter Gauging Probe – D6P The lack of space to fit a gauge probe is often a problem for gauge. builders and test engineers alike. Very small pencil style gauge probes have usually meant a reduction in performance and/or life expectancy, but that has now changed. Up to 25 % reduction in diameter over conventional gauge probes has been achieved yet performance and life expectancy has been maintained, due to a completely new approach to the construction of gauge probes. Long life precision bearings ensure that probes... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
RDP Electrosense
Small Diameter LVDT Displacement Transducers Small Diameter LVDT Displacement Transducers. RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is restricted and micron accuracy is required. Available in unguided, spring-extended, and air-actuated mechanical configurations with ranges starting at 0.020 inches. The reliability, small size, and high performance of these units offer excellent solutions for both end user and OEM applications. The D5/D6 series can be customised... (read more)Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
-
CR4 - Blog Entry: Making a Telescope - Part 3, The Mount
My mount is made out of some 2 x 4's; a large, lazy - Susan bearing ; two large , used table-saw blades with the teeth filed off; a large bolt; and a bearing about 1.5" in diameter .
-
Astro-Imaging Projects for Amateur Astronomers
The two pieces were connected with a large 20 in. lazy susan circular bearing so that each plywood circle could rotate with respect to the other (Fig. 5.53). .... riding on Teflon coated rocker rails would sit on a pair of ¾″ diameter solid aluminum rods…
-
Experiment with Automatic Growing and Harvest Systems
A spiral shape trellis is attached to a large ring gear, which rotates on a Lazy Susan -type bearing . .... The ring gear (5 inch in diameter ) will provide the necessary gear ratio and stability for the…
-
homemade positioner on the cheap
I got the idea of using the circular ball bearing cage from a lazy susan my wife had. .... Then I thought well if I could find a large diameter bearing (I.E. Wheel bearing) maybe I could sandwhich that between two plates to make something that rotates.
-
CR4 - Thread: Rotary Indexing Table
The simplest method could be to simply use a " lazy susan ". .... (A platter sitting on a large diameter bearing .) .
-
The Future of X-Ray Fluorescence Instrumentation
A sample \1 A in. in diameter and less than 1 in. thick is ideal. .... Instruments are available with single sample load- ing positions and with various types of lazy susan devices having two, three, and four sample positions. .... In addition, instruments are made for very large pieces of material, includ- ing sheets and large cast … have also been made for special shapes including the analysis of the inside surface of bearing races.
-
Learn Raspberry Pi Programming with Python
Square shaft from hardware store• Pinwheel or similar fan-like device• Lazy Susan bearing • Thin wooden plate• PVC pipe with cap, about 12 inches long, 1-2 inches in diameter • Miscellaneous jumper wires, glue, screws•. .... I2C enables a large number of devices to communicate on one circuit using only three wires: a…
-
Robot Builder's Bonanza, Fourth Edition > Experimenting with Robotic Arms
The dimensions shown are for the large circular horn that comes with most Futaba and Futaba-style .... The base of the arm consists of a 3″ ball bearing turntable (" lazy Susan ") mounted on 4-1/2″- diameter round plastic, which serves as a bottom plate (this plate can be square if that's easier for you to cut).
-
Framework for performance evaluation of face recognition algorithms
in front of the 8-foot- diameter platform. .... the platform each ride on top of two concentric circular tracks of ball bearings that lie underneath .... Thus each ring comprises a very large " lazy susan " bearing.
-
Design package Lazy Susan for the fuel retrieval system
A 14 inch diameter steel (AIS1 52100) bearing sputteredwith silver and loaded with 122ceramic balls was purchased from Championat a real low cost for testing. .... found in Appendix A Sketch 1 This is a conceptthat would use a large diameterring that contained .... 1Retrieval System Small Tools Design Package Lazy Susan .
Indicates content that may require registration and/or purchase.