Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Danfoss A/S
Description: The Danfoss Orbital motor range is the broadest on the market – and your safest bet for quality, durability, efficiency and reliability. O-Series Delivering premium power across the board, these motors cover small to large, medium to heavy-duty needs with pressure capability up
- Operating Pressure: 5,076.3195 psi
- Features: Other
-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A unique
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accomodate high radial loads. A complete range of integrated valves to suit a wide range of
- Operating Speed: 2,000 to 5,000 rpm
- Operating Pressure: 1,885.4901 to 3,916.0179 psi
- Motor Type: External Gear
-
-
Supplier: Eaton Hydraulics Group
Description: HP30 Hydraulic Motor td { vertical-align:top; } .elFormW, elq-form {max-width:545px;} Featuring exceptional starting torque efficiency and two-speed capability, the HP30 offers significant advantages over competitive radial piston and cam lobe designs. Also, by minimizing no load
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Description: reliable motor in demanding applications, applicable for both open and closed loop systems. Combined with our well proven track record of durable motors, we have an outstanding uptime. Sizes from 30-250cc Rigorous product testing and continuous product development help to ensure our
- Operating Speed: 3,150 rpm
- Operating Pressure: 6,960 psi
- Motor Type: Axial Piston
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries. Syndustrial
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 220
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries. Syndustrial
- Kinematic Viscosity: 14 cSt
- Viscosity Index: 215
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging plants as well as in beverage bottling plants, where incidental food contact may
- Kinematic Viscosity: 12.9 cSt
- Viscosity Index: 127
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging plants as well as in beverage bottling plants, where incidental food contact may
- Kinematic Viscosity: 7.8 cSt
- Viscosity Index: 135
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor’s 400hp (298 kW) Hydraulic Test Center is designed for facilities that intend to service components from a predominately larger machine size mix or predominately mining machines and large excavators with components coming from many different manufacturers. It may require
- Operation: Hydraulic
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to balance the hydraulic loading. Design features ensure
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: Barksdale Control Products
Description: the entire life of the product. Features Original Shear-Seal® technology API compliant for sensitivity High flow capacity Large pressure range Tolerates contaminated media Fail-safe motor control options Self venting Surge dampening
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Flow (Cv): 17.5
- Media Temperature: -40 to 250 F
-
Supplier: Lantec
Description: hydraulic motors Corrosion resistant drum seal running surfaces Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to
-
Supplier: Miba Industrial Bearings
Description: Valve Plates for Piston Pumps/ Motors High Quality Standards Lapping Ultra-fine machining process for highest production accuracy High surface quality (up to 1 µm) Extreme shape accuracies Tight dimensional tolerances High Quality Standards Due to our machine reliability the products are best
- Valve Size: 7.87402 inch
- Primary Material: Brass / Bronze, Copper, Stainless Steel, Steel
- Media: Hydraulic Fluid
- Valve Type: Piston Valves
-
Supplier: Continental Hydraulics
Description: short hydraulic lines and quick cycling. Little Champ® Power Units are the perfect choice for applications involving frequent stops and starts, where localized power is needed, or where the noise and vibration of a large power unit would be distracting. Typical Applications - Machine
- Operating Pressure: 3,000 to 3,150 psi
- Flow: 3.4 to 11 GPM
- Total Power: 3 to 20 HP
- Reservoir Capacity: 3 to 40 gallons
-
Supplier: Lantec
Description: malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
-
Supplier: Dalton Hydraulic Cylinders
Description: applications using telescopic or larger cylinders that require lots of fluid, long cycle times and longer battery life. Extra-large 4.0 Gallon reservoir allows great range of large cylinders to be used Power Up / Gravity Down 2.0 GPM @ 1000PSI Single solenoid operated holding valve
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Supplier: Quantum-Med Marine, Ltd.
Description: QuietPack™ hydraulic systems power Quantum stabilizer systems, and can stand alone, or the components can be installed as modules. The oil reservoir, motor and pump, oil cooler, return filtration, and all of the applicable routing and gauging are included, leaving a simple few
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
-
Supplier: Autoquip Corporation
Description: Freightlift FLH VRC – 2-Post Hydraulic VRC for Through-Loading in Material Lift, Mezzanine, and Conveyor Applications The Freight Lift FLH family of 2-post straddle hydraulic vertical conveyors (VRCs) utilizes an industry-best 4 to 1 cable reaving system that minimizes stresses in the
- Capacity: 5,000 lbs
- Stroke: 144 inch
- Length: 60 to 84 inch
- Width: 60 to 84 inch
-
Supplier: MP Pumps, Inc.
Description: solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 1 hydraulic pumps are offered with .22 or .37 cubic inch displacement gerotor motors for hydraulic flows
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 140 GPM
- Pump Type: Centrifugal Pumps
- Power Source: Hydraulic
-
Supplier: KTR Corporation
Description: of wind and pulsating load. With large plants up to twelve active disk brake calipers covering the aforementioned performance are used. Product features Clamping forces of up to 542 kN Short reaction periods subject to the short distance between brake pad and brake disc as well as the low oil
- Diameter: 19.291349 inch
- Length: 10.7874074 inch
- Weight: 388.08 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: jbj Techniques Limited
Description: pumps and motors available from jbj Techniques Limited and held in large stocks for next day delivery. The range of hydraulic gear pumps is available in single or multiple pump format and can be supplied with integral relief valve. Not just huge stocks of gear pumps available
- Maximum Discharge Pressure: 4,206.0933 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar 14H Motor Grader blends productivity and durability to give you the best return on your investment. The Cat 3306 engine, power shift transmission and load-sensing hydraulics are designed to work together to deliver top productivity in all applications. Power Train Matched
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: White Drive Products, Inc.
Description: The WS targets agricultural equipment, skid steer attachments, and other applications that require greater torque under demanding conditions. A distinguishing feature of the WS in relation to competitive products is its heavy duty drive link with a larger pitch diameter. This enables the WS to
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of
- Power Source: DC Powered
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4046 Two-Stage Electric/Hydraulic Pump with 3-position/4-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Pump Type: Hydraulic Pumps
-
Supplier: DME Company
Description: the cycle for added control and safety. This Hydraulic Dumper turns a tough, time -consuming job into a thirty second breeze! SPECIFICATIONS: Lift capacity: 2,500 lbs. Total rotation: 135 degrees Standard motor size: 1 1/2 HP Electrical enclosures: NEMA 12 Control buttons: 110V
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Red Valve Company, Inc.
Description: but they can be constructed of 304, 316 or 316L material. Large-diameter pipeline products and features a robust construction designed to handle the immense forces involved in large-diameter pipelines. The Series G is available with bevel-gear manual operator or electric motor
- Valve Size: 30 to 144 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Actuation: Electric, Manual / Hand
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4044 Two-Stage Electric/Hydraulic Pump with 2-position/2-way Manual Valve They're called “RamRunners” and that's just what they do…run large single- or double-acting rams for fast frame straightening, wheel alignment, etc. They deliver up to 45 cu. in./min. at max. operating
- Pump Type: Hydraulic Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: four batteries, heavy-duty harness, large capacity starting motor and the ether starting aid. With this kit, the 345C L has the capability to start at 32° C (-25.6° F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. Pilot System The
- Operating Weight: 99,150 lbs
- Travel Speed: 2.7 miles/hr
- Features: Other
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Exlar
Description: mechanisms for a complete actuation solution. Tritex actuators represent an all-electric actuator solution for moving and/or positioning mechanical devices in a large variety of industrial or military grade applications. Tritex actuators eliminate the need for pneumatic and hydraulic
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: Breaker Technology, Inc.
Description: service life Enclosed oil bath bearing system with suspended drive motor for increased useful life and improved serviceability Increased cross sectional strength of boom and dipper where high stress is realized All hose design allows for improved routing and ease of replacement Valve bank
Find Suppliers by Category Top
Featured Products Top
-
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
You’re someone who wants the best hydraulic system design without needing excess adapters. Good thing MAIN Manufacturing’s reducing flanges are stocked in a large range of sizes. Reducing flanges eliminate leak points and save you money. Made in the USA, reducing flanges allow (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
. Practical Value: Specifically designed for professional fields such as construction, mining, and earthmoving machinery. Compatible with various common media to meet the hydraulic power transmission needs of equipment; standard large-roll packaging is convenient for storage and cutting, with customized adaptation available to help buyers improve equipment operation and maintenance efficiency, and optimize procurement and use costs. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. Main also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
, large press hydraulic stations, and longwall roof support systems, providing clear and conservative failure boundaries for precise maintenance scheduling. Flexible engineering customization options – Available in maximum I.D. of 2 1/2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
working pressure (21 MPa) and long service life, reducing unplanned downtime. Tailored solutions – Our engineering team offers custom diameters, lengths, and layline options to match your exact hydraulic circuit designs, so you can standardize inventory and simplify (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-40°F to 250°F (-40°C to 121°C) range, with outstanding resistance to biodegradable hydraulic fluids, synthetic esters, seawater, drilling muds, and high-temperature steam-cleaning media. Certified extreme performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Reducing Hydraulic System Temperatures (.pdf)
. This paper discusses a trouble call on a hydraulic system that supports one of our larger machines.
-
Induction Hardening of Heavy-Duty Hydraulic Motors
A new EFD Induction solution has helped Hägglunds Drives slash hardening cycle times by 85% for large cam rings, and 45% for smaller rings.
-
Sensor Tip: When a Programmable Angle Sensor Provides Real Advantages and Why It's Easy to Accomplish-Even for Analog Outputs
of a mid-point calibration is a marine manufacturer of hydraulic stabilizer fins for large motor yachts. In order to keep the ship level, gyro sensors detect any undesired movement and actuated fins mounted on the underwater sides of the hull compensate for the movement. The ship's rolling motion can
More Information Top
-
Industrial and Mobile Hydraulic Components Report - 3 Vols - 2013
Large hydraulic motors with displacement greater than 1 litre/rev address niche applications so their sales can vary from one year to another depending on investment in large projects; therefore, their growth is likely to be more volatile from 2012 to 2017.
-
Industrial and Mobile Hydraulic Components Report - EMEA - 2013
Large hydraulic motors with displacement greater than 1 litre/rev address niche applications so their sales can vary from one year to another depending on investment in large projects; therefore, their growth is likely to be more volatile from 2012 to 2017.
-
Ocean Wave Energy
The Swedish company Hägglunds claim that their Marathon, which has a long record of service in exposed marine conditions, is by far the largest hydraulic motor in the world.
-
Machinery Production Market Tracker - 3 Vols - Q3 2016 - USD v2
Includes: Small, Medium, and Large Hydraulic Motors .
-
Machinery Production Market Tracker - Europe - Q2 2016 $ v4
Includes: Small, Medium, and Large Hydraulic Motors .
-
Machinery Production Market Tracker - Americas - Q2 2016 v3
Includes: Small, Medium, and Large Hydraulic Motors .
-
Machinery Production Market Tracker - Asia - Q2 2016 v2
Includes: Small, Medium, and Large Hydraulic Motors .
-
Machinery Production Market Tracker - China - Q4 2015 v2
Includes: Small, Medium, and Large Hydraulic Motors .
-
Machinery Production Market Tracker - China - Q1 2015
Includes: Small, Medium, and Large Hydraulic Motors .
-
Machinery Production Market Tracker - Americas - Q1 2015
Includes: Small, Medium, and Large Hydraulic Motors .
Indicates content that may require registration and/or purchase.