-
Supplier: Spectral Optics
Description: @45° typical Spectral Optics provides precision flat mirrors are designed to be used as dielectric laser mirrors or metal coated mirrors. These are an excellent choice for optical path folding applications, various imaging systems, and laser applications.
- Diameter/Width: 12.699993142003704 to 101.59994513602963 mm
- Thickness: 6.349996571001852 to 12.699993142003704 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Zygo Corporation
Description: Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors
- Diameter/Width: 304.7998354080889 to 812.799561088237 mm
- Diameter: 304.7998354080889 to 812.799561088237 mm
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: OptoSigma Corp.
Description: It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. —¦For visible and near-infrared light applications. —¦For large aperture optical system.
- Wavelength Range: 400 to 700 nm
- Diameter/Width: 200 to 300.00000000000006 mm
- Thickness: 6 mm
- Surface Flatness: λ/4, λ/5
-
-
Supplier: Zygo Corporation
Description: optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components for lithographic steppers X-ray mirrors Defense/Aerospace Medical/Life Sciences Industrial OEM Intelligence,
- Mirror Types: Flat Mirror, Spherical Mirror
- Features: Other
-
Supplier: Zygo Corporation
Description: optical mirrors for a wide variety of applications, including, but not limited to: EUV mirrors Lightweighted mirrors Space mirrors Stage Components for lithographic steppers X-ray mirrors Defense/Aerospace Medical/Life Sciences Industrial OEM Intelligence,
- Mirror Types: Flat Mirror, Spherical Mirror
- Features: Other
-
Supplier: Zygo Corporation
Description: critical. Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Features: Other, Other Mirror Material
-
Supplier: Shanghai Optics
Description: Mirror Type: • High Precision Optical Flats • Toroidal Mirror • Off-Axis Parabolic • Asphere • Axicon • Freeform Optics • Integrated Beam Shaping Mirrors What Makes Copper and Aluminum Mirrors Important? Copper and aluminum optical mirrors play
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Cambridge Technology, Inc.
Description: The Galvo motor selection begins with the component that is closest to your application, the mirror. Considerations such as wavelength, power, beam diameter and spot size will dictate the best mirror for your application. Low inertia is essential for beam-steering mirrors to
- Wavelength Range: 248 to 10,600 nm
- Mirror Materials: BK7 Glass, Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Silver, Uncoated
- Mirror Types: Flat Mirror
-
Supplier: Abrisa Technologies
Description: An emerging trend in hotel, restaurant, and retail displays is the use of aesthetically pleasing high performance Semi-Transparent Mirrors to create a hidden smart display mirror combination. The display unit is located behind the mirror, hidden from view until powered on;
- Thickness: 3 to 4 mm
- Mirror Types: Flat Mirror
- Features: Other, Other Mirror Material
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with
- Wavelength Range: 350 to 1,600 nm
- Diameter/Width: 12.699993142003704 to 101.59994513602963 mm
- Thickness: 6 to 19.1 mm
- Surface Flatness: λ/10
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more
- Diameter/Width: 2 to 800 mm
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with
- Wavelength Range: 400 to 1,100 nm
- Diameter/Width: 19 to 25.399986284007408 mm
- Thickness: 5.8 to 6.2 mm
- Surface Flatness: λ/10
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 7.000000000000001 to 101.59994513602963 mm
- Thickness: 2 to 19.1 mm
- Surface Flatness: λ/10, λ/20, λ/5, λ/8
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 25.399986284007408 mm
- Thickness: 5.8 to 6.2 mm
- Surface Flatness: λ/10
-
Supplier: Shanghai Optics
Description: A cold mirror is a specialized longpass filter, an optical mirror which is designed to reflect shorter wavelengths of light at a 45° angle of incidence while transmitting undesired heat (infrared radiation). At Shanghai Optics we manufacture cold mirrors with high surface
- Mirror Coatings: Dielectric
-
Description: and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less
- Mirror Coatings: Enhanced Aluminum, Protected Gold, Silver
- Features: Other Mirror Coating
-
Supplier: Micro-Epsilon Group
Description: sector, as well as in optical metrology and industrial applications. The Fast Steering Mirrors FSM3000 are compact, miniaturized tilting mirrors that are used for precise steering or targeted positioning of laser light. The FSM3000 is characterized by a large movement
- Diameter/Width: 20.000000000000004 mm
- Clear Aperture: 18.5 mm
- Mirror Coatings: Dielectric, Protected Gold
- Mirror Types: Laser Mirror, Mirror Assembly
-
Description: and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12 mm
- Surface Quality: 20-10 Scratch / Dig
- Mirror Materials: BK7 Glass
-
Description: and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Description: and custom versions are available. N-BK7 is one of the most common materials for optical components available in large amounts, featuring low bubble/inclusion content, and decent mechanical/chemical endurance. Compared with UV Fused Silica mirrors, N-BK7 mirrors are less
- Diameter/Width: 12.700000000000001 mm
- Thickness: 3 mm
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more
- Surface Flatness: λ/10
- Mirror Materials: BK7 Glass
- Mirror Coatings: Dielectric
- Features: Other Mirror Material
-
Supplier: Newport MKS
Description: The U800-AC ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 8 inch (203.2 mm) diameter optics from the back against three points on the front plate of the mount. The U800-AC is compatible with optics between 27 and 44 mm thick.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 203.20000000000002 mm
- Maximum Thickness: 27 to 44 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The U600-AC ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 6 inch (152.4 mm) diameter optics from the back against three points on the front plate of the mount. The U600-AC is compatible with optics between 23 and 34 mm thick.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 152.4 mm
- Maximum Thickness: 23.000000000000004 to 34.00000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The U500-AC ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 5 inch (127 mm) diameter optics from three points on the back against the front plate of the mount. The U500-AC is compatible with optics between 11 and 31 mm thick. The
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 127 mm
- Maximum Thickness: 11 to 31 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The U800-AC2K ULTIMA® Large Mirror Mount uses soft-tip optic set screws to gently, but securely, hold high precision 8 inch (203.2 mm) diameter optics from the back against three points on the front plate of the mount. The U800-AC2K is compatible with optics between 27 and 44 mm thick.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 203.20000000000002 mm
- Maximum Thickness: 27 to 44 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: NEC Display Solutions
Description: NEC's 65" V651-TM commercial-grade large-screen display offers digital signage users touchscreen capabilities with full-HD resolution at a cost-conscious price. Within the V651 bezel is an integrated, low-profile, 4-camera optical-imaging technology that allows for up to six
- Diagonal Screen Size: 65 inch
- Screen Width: 56.24018785 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: NEC Display Solutions
Description: NEC's 46" V462-TM commercial-grade large-screen display offers digital signage users touchscreen capabilities with full-HD resolution at a cost-conscious price. Within the V462 bezel is an integrated, low-profile, 4-camera optical-imaging technology that allows for up to six
- Diagonal Screen Size: 46 inch
- Screen Width: 40.08269881 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The high-precision window is made of BK7 optical glass and UV fused quartz, the fused silica quartz window plate is suitable for high power laser that needs good thermal stability, and the window made of N-BK7 material is cheaper, which is suitable for laser applications that pay more
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: ASTM International
Description: applicable to metal mirrors or smooth dielectrics covered with an opaque reflecting surface. 1.2.2 This test method is applicable to specimens ranging in size from 5 mm in diameter to as large as the supporting components will accommodate. The sampling area is approximately 1 mm in
-
Supplier: Spectral Optics
Description: of 45 degree mirrors.
- Largest Dimension: 12.699993142003704 to 25.399986284007408 mm
- Surface Flatness: λ/10, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
- Coating Options: Antireflection Coating
-
Supplier: Shanghai Optics
Description: of up to l/4 l @ 632.8 nm. Surface quality of our standard line is 60-40 scratch and dig. Our Penta prisms are available in BK7 Grade A optical glass, corning fused silica 7980, JGS1, and JGS2. BK7 Grade A optical glass (optical borosilicate-crown) is an ideal all-purpose
- Prism Material: BK7 Glass
- Prism Type: Penta
-
Supplier: Knight Optical (UK) Ltd
Description: thicknesses in “stock available” tab below. B270 or equivalent windows are excellent for use in standard window applications such as protecting visible CCTV camera or windows control panels. They are also an excellent substrate for optical mirrors and beamsplitters from Visible through
- Diameter, Square Side, or Rectangular Length: 91.5 mm
- Window Shape: Circular
-
Supplier: Spectral Optics
Description: dichroic beamsplitter is similar with that of a mirror. The transmittance for longer wavelength range is always higher than that for shorter wavelength range. So it is strongly recommend to design the optical setup to use the Long Wave Pass for the applications where the light
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 to 50.799972568014816 mm
- Thickness: 6.349996571001852 mm
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Substrate Material: BK7 Glass, UV grade Fused Silica
-
Supplier: DigiPas Technologies Inc.
Description: vibration graphs. Digi-Pas® DWL-8900XY is used in the manufacturing of large format industrial and commercial printers, and also the installation, set up and preventive maintenance of such precision large printers in achieving high fidelity colour, quality image performance and
Find Suppliers by Category Top
Featured Products Top
-
Custom Large Optics Case Study Large Optical Domes Large Prism (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
with metal, precision with crystal, or cost-effectiveness with plastic, Avantier’s Large Size Prism consistently delivers reliable optical performance. With top-notch specifications, including front surface flatness and surface quality, combined with its highly reflective coating, it has (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Surface Flatness and Wavefront Error Surface Flatness Interferograms Surface flatness describes the deviation between the surface of an optical component and a perfectly flat (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Avantier manufactures custom and stock OAP mirrors in aluminum, nickel-plated aluminum, fused silica, Zerodur, ULE, and silicon carbide, supporting applications from compact infrared instruments to large-aperture spaceborne optical systems. Key Capabilities Why Choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
) deliver compact, high-speed, and energy-efficient beam steering performance for advanced optical systems. Designed with precision semiconductor processing, our MEMS scanning mirrors provide reliable, high-accuracy optical control for next-generation photonics applications. Key (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Ideally suited to homogenize light on a large area, the array can be trimmed precisely to your application. It is possible to combine it with other microstructured optics seemlessly by inserting it into the plano side of Fresnel lenses or other microstrutured components. (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Manufacturing of Silicon Carbide (SiC) Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
Integration and alignment of ATLAS instrument engineering model components in Optical Development System Lab
The Ground Support Equipment (GSE) consisted of a one meter collimator, large optical return flat mirror , focal plane assembly, and other optical hardware.
-
Alignment solutions for the optical development system lab for the ATLAS instrument
The Ground Support Equipment (GSE) consists of a one meter collimator, large optical return flat mirror , focal plane assembly, and other optical hardware.
-
Toward a large lightweight mirror for AO: development of a 1m Ni coated CFRP mirror
need large optical flat Floating mirror on layers of bubble .
-
Measurement of optical flatness using electronic levels
Subject terms: slope testing; metrology; electronic levels; large flat mirrors ; opti- cal manufacturing.
-
A simple interferometric method for determining the flatness of large optical flats with 1 nm repeatability
This method is capable of measuring large optical flats / mirrors (more than 500 mm in diameter) with target uncertainty within the nm order.
-
Optical Development System life cycle for the ICESat-2 ATLAS instrument
The Ground Support Equipment (GSE) consisted of a one meter collimator, large optical return flat mirror , focal plane assembly, and other optical hardware.
-
Application Of Ronchi Interferometry To Testing Large Aperture Flat Mirrors
Utilizing the concept of Ronchi interferometry, a simple and inexpensive surface testing technique is described which allows the testing of large flat first surface optical mirrors .
-
Intercomparison Of Satellite Laser Ranging Accuracy Of Three Nasa Stations Through Collocation
a flat elliptical mirror to a series of three large flat mirrors in the optical head assembly and .
-
Sub-nanometre double shearing heterodyne interferometry for profiling large scale planar surfaces
For large silicon mirrors or optical flats , such requirements to measure height variations of specific spatial frequencies are expected in the manufacturing process.
-
The alignment and isostatic mount bonding technique of the aerospace Cassegrain telescope primary mirror
[3] J. H. Burge, P. Su, J. Yellowhair, and C. Zhao, "Optical surface measurements for very large flat mirrors ," Advanced Optical and Mechanical Technologies in Telescopes and Instrumentation, edited by Eli Atad-Ettedgui, Dietrich Lemke, Proc. of SPIE Vol. 7018, 701817 …
Indicates content that may require registration and/or purchase.