Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar
-
Supplier: DEKKER Vacuum Technologies
Description: DV7501K-K Introducing the Maxima-K 1K series maximum efficiency single-stage liquid ring vacuum pump
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4,400 to 7,900 CFM
- Motor Power: 400 HP
- Mechanical: Liquid Ring
-
Supplier: FIPA Inc.
Description: it into the environment through the outlet duct. Dry-running vacuum pumps do not contaminate the vacuum with oil vapours and are, therefore, preferred in the pharmaceutical, semiconductor and food industries. A simple design and high-quality materials make oil-free rotary vane
- Operating Temperature: 131 to 185 F
- Features: Direct Drive
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
-
Supplier: Edwards Vacuum
Description: The IDX1000 is the new benchmark in performance for fast pumpdown of large chambers and high capacity pumping for industrial processes. Based on the double-ended screw technology, the IDX Dry Vacuum Pump will give you all the reliability and performance you want for your
- Ultimate Operating Vacuum: 0.0375 torr
- Pumping Speed: 529.2 CFM
- Motor Power: 40.2066115470846 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Radwell International
Description: LARGE VACUUM GENERATOR, WITH LOW FEED PRESSURE, CONNECTION 2 X 3/4" NPSF WITH SILENCER 3/4", MAX FEED PRESSURE 102 PSI, FLOW RANGE 10-12 SCFM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Terra Universal, Inc.
Description: and process engineering. Importance of Water Vapor Tolerance ILMVAC Rotary Vane Pumps are designed to withstand large amounts of water vapor in the vacuum pump’s inlet vapor stream. This “water vapor tolerance” is the maximum inlet pressure at which you can pump
- Ultimate Operating Vacuum: 0.000112542573670961 torr
- Pumping Speed: 12.3587570621469 to 14.8305084745763 CFM
- Motor Power: 1.00516528867711 HP
- Application: Analytical / Scientific, General Purpose / Industrial
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the rotor.
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Terra Universal, Inc.
Description: Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The
- Ultimate Operating Vacuum: 0.0000975368971814996 torr
- Pumping Speed: 23 CFM
- Application: Analytical / Scientific, General Purpose / Industrial
- Mounting: Floor / Skid
-
Description: continuous operation and are steam resistant and insensitive to condensation of the pumped air. Pump units Vacuum power units of the L-BL2 Split type are standardised liquid ring pump circulation systems with patented exhaust air cooling for large volume flows. A
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity
- Ultimate Operating Vacuum: 0.12004541191569185 torr
- Pumping Speed: 51.744 CFM
- Motor Power: 2.68044076980564 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
-
Supplier: Edwards Vacuum
Description: Edwards CDX1000 represents the next generation of dry pump technology. The CDX1000 is a double ended mechanism for the chemical process, pharmaceutical and petrochemical industries. This innovative technology leverages Edwards latest manufacturing and design philosophies. The CDX1000 is
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 529.2 CFM
- Motor Power: 40 HP
- Features: AC Three Phase
-
Supplier: Busch Vacuum Solutions
Description: The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1,471 CFM
- Operating Temperature: -4 to 122 F
- Motor Power: 100 HP
-
Description: Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding
- Ultimate Operating Vacuum: 0.5 torr
- Motor Power: 1.5 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
-
Supplier: IMI Norgren
Description: The VP90-300 & 350 Fastvac Max Series air-powered venturi vacuum pumps provide high vacuum flow rates for the rapid evacuation of large volumes of air or for over-coming leakage in order to sustain high vacuum levels while handling porous materials. Highly
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: VACUUBRAND, Inc.
Description: a complex mixture of solvents. The heart of this pumping system is the three-stage chemistry MD 4C NT VARIO diaphragm pump which provides the 1.5 mbar vacuum vacuum needed for most high boiling solvents. The PC 3004 VARIO offers high pumping speeds capable of supporting
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 2.7048 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: LOT Vacuum America
Description: for vacuum process screw rotor dry vacuum pump Suitable for large LCD & solar tools Ease of maintenance
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 376.32 CFM
- Features: AC Three Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
-
Description: KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and
- Pumping Speed: 52 CFM
- Motor Power: 2 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and
- Pumping Speed: 165 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Mile-X Equipment, Inc.
Description: check vacuum pump oil levels. Gas ballast helps keep pump oil clean for more efficient operation. Iso-Valve isolates the pump from the system after evacuation, making it simple to check for rate of rise. Oil fill port is easy to reach from either side, and the oil drain
-
Supplier: Terra Universal, Inc.
Description: Protects vacuum pumps from damage by solid contaminants Recommended for vacuums to 10–6 Torr This filter provides high-efficiency removal of relatively large quantities of solids and liquids to prevent damage to vacuum pumps and the loss of valuable or
- Height: 5.9 inch
- Width / Ring Size: 4 inch
- Construction: Cartridge Filter, Frame / Assembly
- Features: Disposable
-
Supplier: VACUUBRAND, Inc.
Description: vapors (high boiling point solvents) due to the higher pumping speeds and very good ultimate vacuum (even with gas ballast). The new NT-series features further improve performance data and superior vapor tolerance. This is our most popular pump for larger applications with low
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 2.2344 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast
-
Supplier: VACUUBRAND, Inc.
Description: The MD 4 NT diaphragm pump is an excellent choice for oil-free evacuation and pumping of larger volume of non-corrosive gases down to 1.5 mbar ultimate vacuum. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected plastics
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 2.2344 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Supplier: Busch Vacuum Solutions
Description: rotary vane vacuum pumps. These are just some of the reasons why proven Busch rotary vane technology has long established itself as the industry standard. Over 3 million R 5 rotary vane vacuum pumps are in operation worldwide in industry every day. Rotary vane technology
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 241.5 to 455 CFM
- Operating Temperature: 185 F
- Motor Power: 25 HP
-
Supplier: Air Power Products Limited
Description: Receiver-Mounted Systems 5 HP and larger are mounted "grasshopper" style receivers with load bearing legs and top frame. All weight including that of the vessel Is supported by the frame. Control panels are mounted and pre-wired to all components allowing the installer to make only one main power
- Mechanical: Rotary Vane
-
Supplier: Edwards Vacuum
Description: Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 1,299.48 CFM
- Motor Power: 7.505234155455792 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Supplier: Meter Group
Description: Hand operated vacuum floor pump works well when you are evacuating large volumes. No power required.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 1,150 GPM
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 5,900 GPM
- Discharge Size: 12 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Liquid Handling Pumps - Rotary vane vacuum pump for corrosive gases, 5.6 cfm, 230 VAC -- GO-79201-15Supplier: Cole-Parmer
Description: • Corrosion-resistant parts—ideal for pumping corrosive gases such as Cl2, HBr, F3CCO2H, and HOAC • Pumps draw clean oil from top of oil reservoir, not from the bottom as do direct-drive pumps • Large oil reservoir dilutes contaminants • Lower
- Horsepower: 0.5 HP
- Pump Type: Rotary Vane Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Liquid Handling Pumps - Rotary vane vacuum pump for corrosive gases, 0.9 cfm, 230 VAC -- GO-79201-05Supplier: Cole-Parmer
Description: • Corrosion-resistant parts—ideal for pumping corrosive gases such as Cl2, HBr, F3CCO2H, and HOAC • Pumps draw clean oil from top of oil reservoir, not from the bottom as do direct-drive pumps • Large oil reservoir dilutes contaminants • Lower
- Horsepower: 0.33 HP
- Pump Type: Rotary Vane Pumps
-
Liquid Handling Pumps - Rotary vane vacuum pump for corrosive gases, 0.9 cfm, 115 VAC -- GO-79201-00Supplier: Cole-Parmer
Description: • Corrosion-resistant parts—ideal for pumping corrosive gases such as Cl2, HBr, F3CCO2H, and HOAC • Pumps draw clean oil from top of oil reservoir, not from the bottom as do direct-drive pumps • Large oil reservoir dilutes contaminants • Lower
- Horsepower: 0.33 HP
- Pump Type: Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The new DuroVac PowerLift XL is designed for demanding industrial cleanup applications with a high percentage of fines. Its larger filter separator provides up to 150% more filter media, helping reduce filter loading and (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
vacuums because they can run 24/7. Since these systems are relatively maintenance-free and experience virtually no engine burnout, they are ideal for manufacturing operations and production lines. They can capture sawdust, metal chips and other particulates — even inside large spaces. No matter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Hygiene is more important than ever. Even more so for vacuum pumps in food packaging. Simply putting a cover over the vacuum pump would be one solution. But only at first glance. And not for Busch. Because we think further. Bacteria could actually live well under the cover. That’s (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
A guide to making GD&T your company's one and only design language Automotive companies work with a large number of suppliers, internal teams and complex supply chains—meaning a clear design language is crucial to reduce (read more)
Browse Datasheets for ASME Learning & Development -
Food manufacturing facilities generate large amounts of dust, spills and airborne material that can create cleanup challenges, contamination concerns and combustible dust hazards. DuroVac industrial vacuum systems help food (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
degas the ceramic mass. In 2021, these replaced four oil-lubricated rotary vane vacuum pumps and have been providing four extrusion lines with the required vacuum ever since. More than 100 employees currently work in the historic halls of the porcelain factory (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
the same: The vacuum pump is the heart of every packaging machine. The quality of the vacuum pump to a large extent determines the quality of the packaging machine and, ultimately, the quality of the packaging. Read the full article HERE (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
accurate and efficient batching based on speed, time, temperature and vacuum pressure. Digital valve controls; printing of batch ticket; interface with pumps and load cells; and other functions are also programmed into the mixer control panel. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
How Pumps Work
or gas) is pushed along in front of it. Behind the rolling pin, the tube springs back into its original shape, which creates a vacuum; atmospheric pressure pushes the fluid in to fill the vacuum. As the rolling pin approaches line B-B, start a second rolling pin at A-A. This will allow the pump
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Derating For Real World Conditions
a measurement of the. resistance different metals exhibit to current flowing through them. The more sensitive. the element, the higher its resistivity. This is similar to the higher water pressures that. build up in smaller diameter hoses as opposed to larger diameter hoses. This resistivity causes
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, USA). The microfluidic devices were placed. in a vacuum jar for 30 min before all experiments to reduce. priming problems. Once the main channel was primed with fluid from. both inlets, the syringe pump was set to the desired. (constant) flow rate. Once the required flow rate was. maintained for 2
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
, and electrochemical. effects, when the sample solution is of high conductivity.17. In addition, the electrode placement at the channel inlet. and outlet necessitates the presence of large reservoirs at. these locations to mitigate electrolytic effects. These reservoirs. have the negative consequence
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
Vacuum Requirements for Steel Degassing (.pdf)
For reasons of economy these processes are usually conducted on large quantities of molten steel in very large plants, and consequently very large vacuum pumping capacities are usually required.
-
Mechanical Vacuum Pumps and Systems
• Larger vacuum pumps may rest on the floor or on a skid.
-
Industrial Gases
Vacuum-swing absorbtion units for oxygen have shown greater economy than PSAs even when the extra cost of buying a large vacuum pump is taken into account.
-
Preliminary Physics Motivation and Engineering Design Assessment of the National High Power Torus
The vacuum system will require turbomolecular pumps, roughing and backing vacuum lines, large vacuum pumps and blowers, and associated valving and controls.
-
Alternative Sewer Systems FD-12, Second Edition > Vacuum Sewer Systems
If t is greater than 3 minutes, either larger vacuum pumps or additional vacuum pumps are required.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Large Vacuum Pump .
-
Tokamak Systems Code
sizing of the large vacuum pumps is needed for this to be true.
-
Dynamic Characteristics of Milking Machine Vacuum Systems as Affected by Component Sizes
A large vacuum pump could improve vacuum stability.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Large Vacuum Pump .
-
Energy conversion and economics for geothermal power generation at Heber, California, Valles Caldera, New Mexico, and Raft River, Idaho: case studies. Topical...
Noncondensable gases and a i r leakage a r e removed from the system by six large vacuum pumps operating in parallel.
Indicates content that may require registration and/or purchase.