Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Erbessd Instruments
Description: EI-Shaft Ace™ is the simplest & easiest to use laser shaft alignment experience available. The simple 5-Step alignment process is so intuitive that most users can start performing laser alignments right out of the box.Microsoft Windows® ready and can be installed
-
Supplier: Benchmark Maintenance Services, Inc.
Description: The Easy-Laser D670 Parallelism system has evolved from many years of field experience in solving measurement and alignment problems in paper and steel mills, printing and plastic film industries etc. The versatile design solves the measurement problems quickly for any kind of
-
Supplier: Renishaw
Description: The XK10 can be used to measure and record a range of geometric error types using a single system. Live error readings allow adjustments to be made to the machine during the alignment process. System overview The launch is the primary method of laser transmission for the
-
-
Supplier: Schmersal Inc.
Description: for SLC / SLG Laser beam 30
-
Supplier: Quality Bearings & Components
Description: BTA Easy-Laser® PULLEY ALIGNMENT COMPUTERS BTA EX EASY-LASER® D90 PART NUMBER: TB-PA7803103 For chain and belt drive alignment. BTA EX EASY-LASER® D130 PART NUMBER: TB-PA7803130 For chain and belt drive alignment. Approved for use in potentially explosive
-
Supplier: Quality Bearings & Components
Description: the market's most comprehensive measurement systems. A system for alignment professionals. Easy-Laser® provides you with many opportunities for measuring and alignment: Shaft Alignment Sheave/Pulley Alignment Vibration Measurement Twist Measurement of
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D450 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780321 Easy-Laser® D450 Shaft Alignment Equipment Easy-Laser® D450 is a basic system, with the performance potential of our more advanced models like the D505 and D525. With the right accessories,
-
Supplier: Quality Bearings & Components
Description: BTA Easy-Laser® PULLEY ALIGNMENT COMPUTERS BTA EX EASY-LASER® D90 PART NUMBER: TB-PA7803103 For chain and belt drive alignment. BTA EX EASY-LASER® D130 PART NUMBER: TB-PA7803130 For chain and belt drive alignment. Approved for use in potentially explosive
-
Supplier: AMADA Weld Tech
Description: Addressing the demand for in-line manufacturing cells, Miyachi Unitek's range of in-line laser welding, marking, cutting, and bonding systems are designed for conveyer feed with gantry mounted equipment. Coordinated motion/part feed features SMEMA interfacing. Vision can be implemented
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Workpiece Material: Metal / Conductive Materials
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: costly downtime. The PCE-TU 3 alignment tool features two red laser sensors that can be fixed to a shaft. This class 2 laser system has a typical wavelength of 670 nm, < 1 mW capacity, and maximum radiation energy of 0.1 mJ per impulse. The class 2 laser meets
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Up to 800×600mm working area size Minimum line width of 1μm A variety of configurations to suit the demands of different jobs 3D exposure ability A variety of alignment methods Auto-focus function Customizable system design Graphical control system
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Renishaw
Description: The Renishaw XL-80 laser interferometer offers the ultimate in high performance measurement and calibration for motion systems, including CMMs and machine tools. Fast, accurate and extremely portable, it is no surprise the XL-80 system is the best selling calibration
-
UV Light Systems - Lasersport Safety Glasses, Nd:YAG, 532 nm Alignment Laser Wavelengths -- N-YGN-34Supplier: Newport MKS
Description: The N-YGN-34 Safety Glasses are for Nd:YAG, 532 nm alignment laser wavelengths with amber color polycarbonate lenses. 33% VLT (visible light transmission). The stylish Lasersport frame is a lightweight frame designed to maximizes visibility while providing unsurpassed attenuation for
-
Supplier: Lumentum Operations, LLC
Description: The Model 1507 and 1508 Novette„¢ helium-neon laser systems incorporate hard-sealed internal-mirror 1007 and 1008 plasma tubes and power modules into convenient, compact, self-contained packages. These low-cost units demonstrate superior power stability and meet CDRH requirements. The
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 0.8 milliwatts
- Beam Area: 0.48 mm²
- Operating Voltage: 100 to 220 volts
-
Supplier: ProPhotonix, Ltd.
Description: Receptacle Packaged laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and free
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Output: Continuous Wave
- Laser Wavelength: Red
-
Supplier: Renishaw
Description: Renishaw's newly launched XM-600 laser measurement system offers enhanced capability to connect directly with Renishaw's range of UCC CMM controllers. Using technology developed for the XM-60 multi-axis calibrator, this enables faster and easier error mapping, measuring all six degrees
-
Supplier: ProPhotonix, Ltd.
Description: An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
Supplier: World Star Tech
Description: 200 mW Package Type: 5.6 mm TO-Can Operating Temperature Range: -10°C to +40°C Transverse Mode: TE Mode Oscillation Beam Divergence: Optimized for precise applications Applications: Industrial Alignment Tools: Ideal for use in laser leveling and alignment systems Machine
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 40 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an aluminum
- Wavelength Range: 635 to 670 nm
- Laser Power: 0.9 milliwatts
- Operating Voltage: 4.5 to 5.5 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at great distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 3 mm Exit aperture: Ø 17 mm Entrance element:
- Wavelength: 449.99999999999994 to 700 nm
- Aperture: 3 mm
- Magnification: 10 X
- Exit Aperture: 17.000000000000004 mm
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at great distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 3 mm Exit aperture: Ø 30 mm Entrance element: biconvex
- Wavelength: 449.99999999999994 to 700 nm
- Aperture: 3 mm
- Magnification: 15 X
- Exit Aperture: 30 mm
-
Supplier: ProPhotonix, Ltd.
Description: Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality,
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.97 to 30 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 50 to 100 milliamps
-
Supplier: World Star Tech
Description: Overview of PLT5 520DB_P Laser Diode PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility. Key Features:
- Wavelength Range: 515 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 60 C
- Laser Type: Alignment Lasers, Laser Diode Modules, Laser Diodes
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at long distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 4 mm Exit aperture: Ø 16 mm Entrance element:
- Wavelength: 449.99999999999994 to 700 nm
- Aperture: 4 mm
- Magnification: 4 to 7 X
- Exit Aperture: 16 mm
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Alignment Telescopes provide an optically sharp image of objects that are too distant for microscope usage or where mechanical alignment is not feasible. Accuracies are greater than possible with a Cathetometer or similar instruments, yet the cost is considerably less than
- Magnification: 3 to 30 X
- Weight: 1 lbs
-
Description: Flexibility: Integration into customer processes (interfaces, additional axes), Various laser systems available, Accessories and options for optimal customization Economy: Small footprint, Optimal accessibility, Air-cooled laser systems Ergonomic workstations: Height
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 20.472452 inch
- Y-axis Travel / Width Capacity: 8.8582725 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: LPKF Laser & Electronics North America
Description: The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide range of
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: Smartmore Corporation Limited
Description: there's a limitation speaking of 2D machine vision. 3D laser camera can perfectly solve the problems. A 3D laser camera projects laser to the tested objects. Based on the principles and algorithm, a 3D laser camera can perform perfectly with no need for the help of light
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Area: 0.48 to 0.81 mm²
- Operating Voltage: 1,350 to 3,800 volts
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at great distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 3 mm Exit aperture: Ø 30 mm Entrance element:
- Wavelength: 449.99999999999994 to 700 nm
- Aperture: 3 mm
- Magnification: 16 to 25 X
- Exit Aperture: 30 mm
-
Supplier: RS Components, Ltd.
Description: Plug & Play laser alignment system: simple to use. Wide range of projections: dot, variable-length line, 90° cross, line + dot. Adjustable focus range: 6mm to infinity. Connector: DC power jack. Reverse polarity protection Laser Type = Modulating Laser Colour = Red
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Laser Type: Alignment Lasers
- Features: Other
-
Supplier: Ryobi Technologies, Inc.
Description: 5 Speed Selections for various drilling applications Integrated work light Exactline laser alignment system Accepts mortising attachments Heavy duty induction motor for long lasting performance Locking Depth Stop for repetitive applications Rack and pinion adjustable table
-
Supplier: Banner Engineering Corp.
Description: Designed for lower-risk applications such as bump or bruise, knock-down, trapping but not crushing, or minor cuts and abrasions Features simple, two-piece integrated system with no control box Detects narrow objects, such as a hand or ankle Offered with 30 mm resolution and 15 m range
- Sensitivity or Resolution: 1.181103 inch
- Response Time: 11 to 25 milliseconds
- Mounting: Brackets
- Basic Object Detection: Hand
-
Supplier: Nutfield Technology
Description: Purchase of the Pipeline, WaveRunner and CO2 Laser Kit includes stock cables and power supplies for a complete laser application solution! Each Universal OEM Laser Kit come complete with: Laser Mounting Platform Scan Head Beam Expander Lens Assembly Convenient access to
- Cutting / Traverse Speed: 3,070.8661417322755 to 12,519.685039370075 in/min
- Laser Output Power: 25 to 74.99999999999963 watts
- Clear Aperture / Beam Diameter: 15 mm
- Features: Beam Expander, Other, Scan Lens
Find Suppliers by Category Top
Featured Products Top
-
Renishaw is releasing a new version of software for its XK10 alignment laser system at EMO Milano 2021 which allows point-to-point parallelism measurements to be performed. This new (read more)
Browse Calibration Instruments Datasheets for Renishaw -
-line generator. Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. Our standard cross-line lasers have a fan angle of 25 deg. Fan angles of 5, 10 and 45 degree (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
SENSING SCANNING AND MACHINE VISION LASERS Laser Diode Modules are used in Machine vision to capture images, analyze and to automate tasks such as inspection, counting. Machine vision systems use (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
LinkedIn WORLD STAR TECH Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design (read more)
Browse Lasers Datasheets for World Star Tech -
Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and (read more)
Browse Lasers Datasheets for World Star Tech -
COMPACT LASERS WITH DISPLAYS COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. The RS (read more)
Browse Lasers Datasheets for World Star Tech -
In high-performance laser systems, manufacturing precision is just as important as optical design. Even small variations in wedge angle, flatness, or surface quality can directly affect beam alignment, laser performance, and long-term system stability. For laser equipment (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
WORLD STAR TECH Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Tackling Laser Visibility
Our customers often ask us if a laser spot can be seen in their application. While such information can be a critical factor in anything from alignment to targeting applications, the answer to this question can be difficult because it may vary from application to application. It is important
-
Different Hybrid Drive Concepts to Solve Tough Positioning and Alignment Problems in the Nanometer Range
When faced with challenging alignment applications, precision motion system designers often have to live with an unsatisfactory compromise between accuracy, force, and dynamics. A new hybrid approach can solve many of these issues. Hybrid actuators combine the best features of two different drive
-
Infrared Viewer Frequently Asked Questions
is powered via pushbutton switch. When powered, an internal 3V battery-based power supply generates the 16 to 18kV required to accelerate the electron image into the output phosphor screen. The fluorescent green light output (550nm) is observed via an adjustable eyepiece lens. Laser alignment
-
Using IR Surveys in DUNAFERR Steelworks Complex Diagnostic System
: Maintenance, Energy, Technology, Research, and R&D. The maintenance program was extended with vibration monitoring, oil analysis and laser alignment, which were started in the last few years. Examples of field problems diagnosed with infrared are presented. Estimated cost savings and other benefits generated
-
Keeping Gantries on the Straight and Narrow
When positioning-system manufacturers build a gantry system, they typically use special alignment tools during the assembly process to ensure they meet force, precision, and life specifications. Laser interferometers are frequently used for alignment of machines to precision on the order of microns
-
Microrobotic Packaging Automation of Collimated Photonic Devices
. But the angular alignment tolerances required-coupled with the parasitic transverse motions inherent in tip-tilt operations-have made these alignments even more difficult to automate than the exacting transverse alignments of waveguide and laser diode pigtailing. Until recently, flexible
-
Lasermarkable Engineering Resins
growing. With the technological. refinement that has occurred, lasers are now used in delicate surgical procedures, sight lines for alignment,. precision grinding and cutting, lithography, communications and for the marking of products. Laser marking on. plastics, that is the marking and decorating
-
Teaching Analog New Tricks
, and auto-ranging must be disabled for the results to make sense. These limitations have made optical metrology a perennial bottleneck in applications as diverse as scanned-probe microscopy, fiber alignment, device characterization, laser cavity optimization, fluorescence studies and laser spectroscopy.
More Information Top
-
Alignment System For Large High-Power Pulsed CO2 Laser Fusion Systems
Beam Alignment System Two - Beam Laser System Alignment Patterns Seen On Hdrtm'ann Mask or TV Moniter and Their Interpretation .
-
A laser shaft alignment system with dual PSDs
A high-precision laser alignment system has been designed with dual PSDs (Position Sensing Detector) to change traditional manual way of shaft alignment and to make the measurement easier and more accurate.
-
Alignment of the CMS Silicon Strip Tracker during stand-alone
Commissioning
ABSTRACT: The results of the CMS tracker alignment analysis are presented using the data from cosmic tracks, optical survey information, and the laser alignment system at the Tracker Integration Facility at CERN.
-
The Optics Support Structure Of The MMT
Given the small field of view of 5 arcminutes, the chance of a sufficiently bright guide star was slight, so the laser alignment system was chosen.
-
System Of High Precision Laser Alignment Using The Technique Of CCD Area Image Measurement
The hardware and software of CCD area image measuring system and CCD high precision laser alignment system are described in this essay.
-
Design and performance of an automated video-based laser-beam alignment system
The design of a control system to detect alignment error, manage resources, and control actuators of the laser alignment system with real-time response requires a significant level of sophistication using the most recent technologies available.
-
http://pos.sissa.it/archive/conferences/098/013/RD09_013.pdf
The Laser Alignment System of the CMS Silicon Strip Tracker .
-
ASTROPARTICLE, PARTICLE AND SPACE PHYSICS, DETECTORS AND MEDICAL PHYSICS APPLICATIONS PROCEEDINGS OF THE 8TH CONFERENCE
The first one uses the internal laser alignment system of the tracker ensuring reasonable data taking.
Indicates content that may require registration and/or purchase.