-
Supplier: WDI Wise Device Inc.
Description: WDI's Laser Auto-Focus ATF6 sensor is an active optical device (incorporating a class II semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected
- Type: Component / Subsystem
- Laser Type: Diode
- Automation / Control: Manual Workstation
- Laser Operation: Micromachining / Trimming
-
Supplier: WDI Wise Device Inc.
Description: The WDI Laser Auto-Focus ATF5 sensor is an active optical device (incorporating a semiconductor laser) designed to provide focusing servo systems with fast feedback signals needed to quickly and accurately focus all types of infinity corrected microscopes.
- Automation / Control: CNC Control
- Type: Component / Subsystem
- Laser Type: Diode
- Laser Operation: Micromachining / Trimming
-
Supplier: AMADA Weld Tech
Description: medical devices and semiconductors. Modular, configurable designs ensure that we can meet any manufacturing need or budget. Position-based laser firing in up to 5 axes Position-based image acquisition High precision, quick change tooling Integrated laser, motion and
- Laser Output Power: 5 to 600 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Welding
-
-
Supplier: Northrop Grumman Corporation
Description: beam quality for a run time of five minutes. The tests proved that the SILL is the highest power, brightest laser of its kind ever built. Illuminator lasers are critical components of all high energy laser weapon systems. They are used in conjunction with tracking sensors to
- Laser Type: Solid State Lasers
-
Supplier: MECCO
Description: Laser engraving highly reflective or thermal-sensitive materials can be challenging. These materials include glass, silicone, ceramic, and thin plastics and metals. Moreover, most "cold" laser solutions lack the power needed for fast marking. MECCO's 20W SmartMark® Green Laser
- Laser Output Power: 20 watts
- Diameter: 160.00000000000003 to 255.00000000000003 mm
- Focal Length: 177 to 300.00000000000006 mm
- Marking Area Length: 4.3 inch
-
Supplier: LPKF Laser & Electronics North America
Description: accurate laser pointer and vision system ensure designs are performed with precision. The system imports industry-standard data from CAD programs and is supported by the powerful LPKF CircuitPro 3D CAM software. In conjunction with ProtoPaint and ProtoPlate LDS, the ProtoLaser 3D is the
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 7.87402 inch
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Drilling / Perforating
-
Supplier: Mad City Labs, Inc.
Description: C-Focus™ systems provide an automatic means to eliminate microscope focus drift over long time periods. Unlike autofocus systems which require use of advanced microscopes with internal focus correction or external devices which track video signals or reflected
-
Supplier: Leister USA
Description: Optional components for WS and BASIC AT•Integrated optical and clamping system•Glass sphere on air bearing•Pneumatic clamping device•Adjustable welding seam width
- Type: Component / Subsystem
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: World Star Tech
Description: Overview of HL65303HD Laser Diode HL65303HD is a high-power AlGaInP laser diode emitting visible red light at a wavelength of 665 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high
- Wavelength Range: 665 nm
- Laser Power: 1,300 milliwatts
- Operating Temperature Range: -10 to 55 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: LaserStar Technologies Corporation
Description: ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Description: FOBA C.0100 laser marker is small, short and compact. Just tailor-made for the manufacture of electronic components and devices in the electronic industry where space is often scarce. C.0100 applies microscopic and fine laser marks on equally tiny components: Immediately, in
- Laser Output Power: 10 watts
- Features: Benchtop
- Laser Type: CO2
- Type: Complete / Turnkey System
-
Supplier: LaserStar Technologies Corporation
Description: & Engraving Automotive (Parts and Displays) ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter (focus) < 30 µm Pulse
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Description: (i.e. vehicle interior parts, metal components, tools, medical devices, implants or surgical instruments). Precision and process reliability: Rigid machine (polymer concrete), Laser marking with fully integrated vision alignment and inspection (option) Flexibility: Integration into
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 12.4015815 inch
- Y-axis Travel / Width Capacity: 10.0393755 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: Shimadzu Corporation
Description: A frequency doubled diode laser for in-product applications. This product is the best alternative device to argon ion laser. It incorporates Shimadzu's QPM component to offer high optical conversion efficiency and high reliability. Its compact size, single power-supply operation
- Wavelength Range: 488 to 505 nm
- Laser Power: 10 to 20 milliwatts
- Beam Area: 1.2 mm²
- Operating Voltage: 12 volts
-
Supplier: Shanghai Optics
Description: Laser Lenses Overview Laser lenses are the optical lenses that are used in laser-based devices for a variety of laser applications such as but not limited to laser illumination, laser collimator, laser scanning, laser dimensioning,
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: materials: ITO, silver paste, and nanosliver Etching line width: 30-40μm Laser scanning range: 170mm*170mm (customizable) Laser scanning speed: 0-5000mm/s (max.) Joining precision: ±3μm Technical Specifications (Cutting): Working area: 350mm×350mm (customizable) Applicable materials:
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: in smartphone, wearable device, GF, GFF, OGS, and vehicular touch screens
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: angle + U angle Crack mode: Mechanical thimble / ultrasonic Applicable workpieces: This equipment is mainly used in the chamfer processing of display glasses for mobile phones, smart wearable devices, etc.; provides latest solutions for a full screen cutting process.
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Newport MKS
Description: better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various numerical aperture
- Numerical Aperture: 0.25 to 0.5 NA
- Lens Type: Objective Lens
-
Supplier: PI (Physik Instrumente) L.P.
Description: Optical & magnetic tweezers. Laser materials processing: Laser micromachining, laser ablation. Semiconductor industry: Semiconductor/wafer inspection.
-
Supplier: LaserStar Technologies Corporation
Description: years of operation. The FiberStar Fiber Laser Welding Workstation offers a significant competitive advantage for today’s aerospace, electronics, medical device and micro component assembly marketplace subject to stringent quality requirements. Fiber laser welding technology
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while providing a
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: SAE International
Description: document, due to the extremely low likelihood of injurious levels of laser light in typical aircraft illumination scenarios. Devices for detecting and reporting hazardous laser illuminations are briefly described in Appendix D , but are not a focus of this document. Some
-
Supplier: ASTM International
Description: qualification/performance qualification (IQ/OQ/PQ). 1.3 The practice is primarily focused on non-device-specific AM system(s) validation. Additional information may be needed in reference to the performance of the actual device. 1.4 This standard does not purport to address all of the
-
Supplier: Corsair Memory
Description: The Vengeance M90 Laser Gaming Mouse: optimized for MMO and RTS gaming. The M90's contoured design is accented with soft-touch, textured surfaces for amazing feel. Enthusiast-grade 5,700 DPI laser sensor You get maximum precision and response from the Avago Technologies ADNS-9500
-
Supplier: SPIE - Education
Description: describes several practical application examples on fiber lasers and monolithic fiber-based probes for OCT medical imaging. This course provides attendees with the fundamentals of specialty fiber fusion splicing and fiber glass processing technologies with a focus on high power fiber
- Type: Course
- Technology / Subject Expertise: Electronics, Lasers, Photonics / Optics
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Newport MKS
Description: The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all been
- Lens Type: Aspheric Lens
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been
- Lens Type: Aspheric Lens
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The F-LA17 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.30 Numerical Aperture (NA) and a 6.16 mm focal length with 3.7 mm clear aperture lenses. These lenses have all been
- Lens Type: Aspheric Lens
- Lens Features: Microoptic
- Features: Other
-
Supplier: SPIE - Education
Description: The course focuses on key material properties and essential physical principles of III-nitride semiconductor devices such as light-emitting diodes, laser diodes, and photo detectors. Device design and internal physical mechanism are explained in detail. The impact of material
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Atlas Inspection Technologies, Inc.
Description: ORPHEUS Mainline Inspection System Pan - Tilt - Zoom - Laser Measurement - Electronic Elevating Device Pipe Diameters From 6" to 48" Orpheus Camera: Adaptable to the IBAK MIDI-System 10x optical Zoom with auto focus and iris: automatic and remote controlled Detector
Find Suppliers by Category Top
Featured Products Top
-
The Senscient ELDS™ laser-based open path gas detector by MSA Safety (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Precision and Efficiency with CRYSTECH’s Pico Lens for Medical Lasers CRYSTECH’s Pico Lens is designed for high-performance laser medical devices, offering superior (read more)
Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
optical components employed within laser-based devices for a multitude of laser applications. These applications encompass, among others, laser illumination, laser collimation, laser scanning, laser dimensioning, material processing, laser welding, laser cutting, laser tracking, line (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Auto-Focus and Camera Vision Alignment High-resolution marking with 25µm focused spot size (FWHM) AI object detection for rapid multi-target identification Designed for industrial use, automation lines, and small business applications (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
) Detects ferrous particles over 25 microns, equivalent circular diameter Optional Auto-Samper for high throughput sample processing All LaserNet 200 series systems are designed to work with an optional (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
MOPA vs. Q-Switched Fiber Lasers: Understanding the Differences 3-Axis Auto Focus Technology (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
Imaging Some of our tiny solenoids can be found in optic and imaging devices–for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be directly used as a blue light source or in combination with a special phosphor for white light conversion. World Star Tech maintains a large inventory of (read more)
Browse Lasers Datasheets for World Star Tech -
processing All LaserNet 200 series systems are designed to work with an optional auto-sampling processor (ASP). It holds 24 samples in a carousel sample tray Automatically stirs sample bottles (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Imaging Some of our tiny solenoids can be found in optic and imaging devices–for instance, optical beam shutters that effectively block beams of light as needed. Using the same principle, Geeplus solenoids are also found in applications controlling laser movement. (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc.
More Information Top
-
Technology Show Report - CES 2015
The device also features a laser auto - focus and allows advanced manual mode for ISO settings and shutter speed.
-
Single-Molecule Fluorescence Spectroscopy of the Folding of a Repeat Protein
The auto - focus device ensured that the laser beam was focused on the surface of the sample throughout the data collection.
-
LG looks to achieve parity with other flagship smartphones with the launch of the G4
LG is building on the laser guided auto focus feature found on previous devices by adding an advanced manual mode.
-
Mobile Location Intelligence Update: LG looks to achieve parity with other flagship smartphones with the launch of the G4
LG is building on the laser guided auto focus feature found on previous devices by adding an advanced manual mode.
-
Surface characterization using confocal microscopy and wavelet transform analysis
In laser profilometers, for example a laser probe coupled to an auto - focusing device replaces the diamond tip of the mechanical profilometers, they are not too quick and a low signal to noise ratio caused by light scattering often prevents adequate imaging.
-
Cell-based screening for function
We built a sub-micron precision red- laser fast and non-bleaching auto - focusing device that works with a plate-scanning stage to acquire GigaBytes of high-resolution images (up to X60/.9 objectives) within a couple of hours without human interference.
-
Characterization of electronic packaging materials and components by image correlation methods
Profiling equipment, e.g. interference microscopes with sophisticated phase extracting algorithms, auto focus scanners, devices with projection Moiré, laser scanning and atomic force microscopes, principally allows to measure the of out-of-plane displacement component for objects under load.
-
A silicon light modulator
Other areas where such a device could be useful are: auto - focus systems, laser writers, optical scanning microscopes, light scanners etc. .
-
Intelligent production metrology— A powerful tool for intelligent manufacturing
So we still find three dimensional methods only very seldomly in in- dustrial applications whereas interferometers, laser scanners, triangulation and auto focus systems are more or less standard devices in production metrology.
-
Longest neurite‐specific activation of Rap1B in hippocampal neurons contributes to polarity formation through RalA and Nore1A in addition to PI 3‐kinase
Hippocampal neurons expressing FRET biosensors were imaged with an IX81 inverted microscope (Olympus, Tokyo, Japan) equipped with a Cool SNAP-HQ cooled charge-cou- pled device camera (Roper Scientific, Trenton, NJ, USA), a laser auto - focusing system (IX2-ZDC, Olympus) and an …
Indicates content that may require registration and/or purchase.