Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Calibration of tuneable laser sources
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers - Part 41: Calibration of laser vibrometers
-
Description: IEC 62522:2014 provides a stable and reproducible procedure to calibrate the wavelength and power output of a tuneable laser against reference instrumentation such as optical power meters and optical wavelength meters (including optical frequency meters) that have been previously traceably
-
-
Supplier: CSA Group
Description: IEC 62522:2014 provides a stable and reproducible procedure to calibrate the wavelength and power output of a tuneable laser against reference instrumentation such as optical power meters and optical wavelength meters (including optical frequency meters) that have been previously traceably
-
Supplier: Accuris
Description: Methods for the calibration of vibration and shock transducers Part 41: Calibration of laser vibrometers
-
Supplier: Accuris
Description: Methods for the Calibration of Vibration and Shock Tranducers - Part 11: Primary Vibration Calibration by Laser Interferometry
-
Description: either laser vibrometers or mechanical vibration transducers in accredited or non-accredited calibration laboratories, as well as the calibration of laser vibrometers by a laser vibrometer standard or by comparison to a reference transducer calibrated by
-
Supplier: CSA Group
Description: either laser vibrometers or mechanical vibration transducers in accredited or non-accredited calibration laboratories, as well as the calibration of laser vibrometers by a laser vibrometer standard or by comparison to a reference transducer calibrated by
-
Description: Methods for the calibration of vibration and shock transducers -- Part 11: Primary vibration calibration by laser interferometry
-
Description: Methods for the calibration of vibration and shock transducers -- Part 13: Primary shock calibration using laser interferometry
-
Supplier: CSA Group
Description: 3 (sine-approximation method) can be used for magnitude of sensitivity and phase calibration in the frequency range 1 Hz to 10 kHz (cf. clause 9). Methods 1 and 3 provide for calibrations at fixed acceleration amplitudes at various frequencies. Method 2 requires calibrations at
-
Description: 2629.01) Instrument Repair & Calibration Bench Micrometer Service Training Seminar/Courses Styli & Probe Repair Master Ring Gage Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Long Gauge Block Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Force System
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Preventative Maintenance, Product Sales - New, Rapid Turnaround, Troubleshooting and Repair, Upgrade Service
- Capabilities: Dimensional Gages / Instruments
- Features: North America, Northeast US Only, United States Only
-
Description: 2629.01) Instrument Repair & Calibration Bench Micrometer Service Training Seminar/Courses Styli & Probe Repair Master Ring Gage Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Long Gauge Block Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Force System
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, Installation / Start-up, Preventative Maintenance, Rapid Turnaround, Troubleshooting, Upgrade Service
- Features: North America, Northeast US Only, Specialty / Other, United States Only
- Products Serviced / Replaced: Specialty Instrument / Equipment
-
Description: B) can be used for magnitude of sensitivity and phase calibration in the frequency range of 1 Hz to 1,6 kHz. Methods 1A, 1B and 3A, 3B provide for calibrations at fixed angular acceleration amplitudes at various frequencies. Methods 2A and 2B require calibrations at fixed
-
Supplier: CSA Group
Description: B) can be used for magnitude of sensitivity and phase calibration in the frequency range of 1 Hz to 1,6 kHz. Methods 1A, 1B and 3A, 3B provide for calibrations at fixed angular acceleration amplitudes at various frequencies. Methods 2A and 2B require calibrations at fixed
-
Description: 2629.01) Instrument Repair & Calibration Bench Micrometer Service Training Seminar/Courses Styli & Probe Repair Master Ring Gage Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Long Gauge Block Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Force System
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Troubleshooting, Upgrade Service
- Items Serviced: Dimensional Gages / Instruments, Probes / Styli
- Features: North America, Northeast US Only, United States Only
-
Description: Mechanical & thermal stability, digital laser interferometer
- Software: Application Software Included
- User Interface: Computer Interface
- Display: Digital Readouts
- Physical Properties: Displacement / Position
-
Description: flexibility, application-specific configuration and easy integration in production lines and stand-alone systems like FOBA fiber laser marking machines: The Y-Series includes 9 different fiber laser sources, spanning power and pulse width ranges on one modular platform. High precision
- Laser Output Power: 50 watts
- Marking Area Length: 12.4015815 inch
- Marking Area Width: 14.4881968 inch
- Features: Benchtop
-
Supplier: World Star Tech
Description: Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant green beams for entertainment lighting Biomedical Applications: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and
- Wavelength Range: 520 nm
- Laser Power: 110 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure necessary to permit a user to easily verify that a laser diffraction particle sizing instrument is operating within tolerance limit specifications, for example, such that the instrument accuracy is as stated by the manufacturer. The recommended
-
Supplier: Renishaw
Description: Improve your business performance with XL-80 Fast, accurate and extremely portable, it is no surprise the XL-80 system is the best selling calibration laser. Together with advanced software solutions and superior performance, the XL-80 can significantly improve your business
-
Supplier: Piezosystem Jena, Inc.
Description: The EPP-Series gauge-block calibration system for calibrating parallel-sided gauge blocks employs an LM 20 laser-interferometric gauging probe as its upper gauging probe. It has a measuring range of 20 mm and a length resolution of 1 nm. Investigations conducted by the German national
- Software: Application Software Included
- User Interface: Computer Interface
- Calibrator Style: Fixed
-
Supplier: Linde North America, Inc.
Description: nuclear reactors, semiconductors, lasers, light bulbs, superconductivity, instrumentation, medical applications, cryogenics, MRI and R & D laboratories.
- Concentration: 99.999 to 99.9999 %
- Supply Options: Bulk / Microbulk, Gas Cylinder, Other
- Product Form: Gas
- Industrial Gases: Helium
-
Supplier: Renesas Electronics Corporation
Description: The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for threshold and
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: Linseis Inc.
Description: higher as the resolution that were possible up to date. On top the principle of interference measurement give the possibility for much higher accuracy's, especially as some special computer calibrations are used. Linseis L75/LASER only needs slight machining of the sample. All you need
- Temperature Range: 20 to 1,000 C
- User Interface: Analog Front Panel
- Display: Analog Meter
- Features: Atmosphere Control, Cooling Available, Temperature Control
-
Supplier: Renesas Electronics Corporation
Description: The ISL78365 high-speed, quadruple output Laser Diode Driver (LDD) is designed to support high speed RGB/RGGB laser scanning projection systems. Each output driver channel consists of independent threshold and color DACs for greater laser control and flexibility. Separate scale
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure necessary to permit a user to easily verify that a laser diffraction particle sizing instrument is operating within tolerance limit specifications, for example, such that the instrument accuracy is as stated by the manufacturer. The recommended
-
Supplier: Renishaw
Description: Measure and align geometric and rotational axes on machine tools The XK10 alignment laser system has been developed to measure geometric and rotational errors of machine tools. Used with the XK10 machine tool fixturing kit, it enables faster and easier measurements over traditional methods,
-
Supplier: Qioptiq
Description: The laser beam expander system bm.x is the only modular beam expander system available worldwide. The sophisticated design allows you to change the expansion ratio by exchanging a module without any re-calibration. Of course, the beam expander bm.x family offers the LINOS precision.
- Wavelength: 750 to 949.9999999999999 nm
- Magnification: 1.5 to 8 X
- Exit Aperture: 30 mm
- Diameter / Width: 35 to 46.00000000000001 mm
-
Supplier: Qioptiq
Description: The laser beam expander system bm.x is the only modular beam expander system available worldwide. Its sophisticated design allows you to change the expansion ratio by exchanging a module - without any re-calibration. Of course, the beam expander family bm.x offers the LINOS precision.
- Wavelength: 266 to 405.00000000000006 nm
- Magnification: 1.5 to 2.5 X
- Exit Aperture: 30 mm
- Diameter / Width: 35 to 46.00000000000001 mm
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Stage micrometers, calibration rulers, and grids are commonly used in microscopy and other imaging applications to provide standard reference scales for measurement and calibration. These devices are typically placed directly on the microscope stage and are used to characterize the
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Self-leveling 4 beam laser is accurate to ±1/4" @ 100' One button operation is fast and easy to use Overmolded housing helps maintain calibration under jobsite conditions Focused laser beam keeps dot small even over long distances for improved accuracy and
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: AR RF/Microwave Instrumentation
Description: Each FL8000 Series laser-powered electric field probe kit contains the FI8000 laser probe interface, along with everything needed to operate the field probe. Remote control and laser power for the FL8000 Series field probes is provided by the FI8000 Laser Probe Interface.
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Renishaw
Description: The Renishaw XL-80 laser interferometer offers the ultimate in high performance measurement and calibration for motion systems, including CMMs and machine tools. Fast, accurate and extremely portable, it is no surprise the XL-80 system is the best selling calibration
Find Suppliers by Category Top
Featured Products Top
-
mount to easily slide the detector along the edge of a casting.” Renishaw's calibration products, including the XL-80 laser interferometer, (read more)
Browse Calibration Instruments Datasheets for Renishaw -
Renishaw's CARTO software, a digital ecosystem for the company's laser calibration products, includes three applications. These are Capture for collecting laser measurement data, Explore for powerful analysis to international standards, and Compensate for quick and easy error correction (read more)
Browse Calibration Instruments Datasheets for Renishaw -
Step Gages / Gauge Bars / Surveillance Masters Master Button Bar Calibration (laser interferometer) Ring Gage Calibration Service (A2LA accredited / ISO 17025) Long Gauge Block Calibration (A2LA accredited / ISO 17025) Ball Bars (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Modern automated manufacturing systems require accurate calibration and positioning solutions to maintain equipment precision, production consistency, and long-term reliability. Hypersen HPS-LCB02 laser calibration sensor is designed for high-precision positioning and calibration tasks (read more)
Browse Dimensional Gages and Instruments Datasheets for Hypersen Technologies Co., Ltd. -
comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis to eliminate Abbe offset error. The Labmaster Standard is the ultimate (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
performance check with minimal training. Dave Wall, Director and General Manager - Laser Calibration Products Division explained, "We are excited about the release of the CARTO Ballbar Connect app which opens up the use of QC20 ballbar to a wider range of users who can now access the benefits from (read more)
Browse Calibration Instruments Datasheets for Renishaw -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
high resolution and compactness makes this laser marking system unique. Features Ultra-compact, high-performance 25W MOPA fiber laser marking system Built-in camera with precise calibration for perfect alignment (read more)
Browse Marking and Engraving Equipment Datasheets for World Star Tech -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Case Study: Geo Tec
Renishaw's XL-80 laser calibration system allows calibration service company Geo Tec Messtechnik to expand capacity to meet growing industry demands for tighter part accuracies and greater process consistency.
-
The Laser Marking Alternative to Screen Printing
Product manufacturers may wish to consider laser marking as an alternative to screen printing (also called silk screening) when looking to permanently mark a surface such as with a bar code, a serial number, a logo, or calibration settings. Depending on the application, laser marking and screen
-
Stability of Silicon Photodiodes for Laser Emission Measurements (.pdf)
The introduction of laser emission safety regulations will necessitate simple instruments for user monitoring and regulatory purposes. These instruments must be capable of being accurately calibrated and maintaining their calibrations over long periods and a fairly wide temperature range
-
Temperature-dependent Activation of Neurons by Continuous Near-infrared Laser
Optical control of neuronal activity has a number of advantages over electrical methods and can be conveniently applied to intact individual neurons in vivo. In this study, we demonstrated an experimental approach in which a focused continuous near-infrared (CNI) laser beam was used to activate
-
Gauge Your Level Instrumentation Options
is in the area of calibration. Genentech devised an off-line calibration bench equipped with laser and target for verifying the accuracy of its radar and magnetostrictive probes. "We can pull the probes and calibrate them, even while the process is running, " Ward explains. In the past, the load cells
-
Marketplace
cGmP, particularly its 21 CFR Part 11 requirements. However, the software can also help streamline CAPA, Audits, Customer Complaints, Training, Non-Conforming Materials, Document Control, Calibration, Employee Training, and other applications. Visit them at Interphex 2004 Booth E101 Controlled
-
The PRIMA fringe sensor unit
to retrieve real-time estimates of fringe phase after spatial filtering. The beam combination design accommodates a laser metrology for pathlength monitoring. An R=20 spectrometer across the K-band makes the retrieval of the group delay signal possible. The calibration procedure uses the artificial light
More Information Top
-
Visual Sensing and its Applications
Form of calibration target Method to extract control points for camera calibration Method to extract control points for laser calibration Calibration algorithm and reference (1) Strained threads Non-collinear multiple threads (lines) Control points are the intersection points between the non-planar…
-
Machine Tool Metrology
203 2.1.3 Laser Calibration —Potential Error and Uncertainty Sources . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Recent progress in accurate vibration measurements by laser techniques
Nicklich, H., Bühn, U., von Martens, H.-J., Uncertainty evaluation for Laser calibrations performed in an accredited calibration laboratory, Final Meeting on European Project LAVINYA 1 Ancona, 10th May 2005.
-
Laser Transmissometer Calibration Of Long-Path Atmospheric Transmission Measurements
Comparisons between the laser calibrated FTS measurements obtained with the IMORL system and simultaneous measure- ments performed with broadband conventional transmissometer systems have been performed as well and will also be discussed.
-
Handbook of Noise and Vibration Control Complete Document
Low Frequency Laser Calibration of Vibration Transducers Using Off-the- .
-
Precise measurement of the absolute fluorescence yield of the 337 nm
band in atmospheric gases
Results of the fluorescence yield measurement, including systematic uncertainties, with the Cherenkov calibration and with the laser calibration are given in Sections 6 and 7, respectively.
-
Calibration Of Beam Power Monitors For Laser Welding
High power laser calibrations at the NBS are carried out using the setup in Fig. 2.
-
Calorimetric Calibration Of Joulemeters For Use With Pulsed Ultraviolet Lasers
Case, William E., Documentation of the NBS C.K. and Q Laser Calibration Systems., NBSIR 82 -1676, National Bureau of Standards.
-
Embedding range information in omnidirectional images through laser range finder
This is the case with [7], where a 3D range scan and a catadioptric camera are used in 3D indoor/outdoor environmental reconstruction adopting a camera/ laser calibration based on [10], which does not reveal enough details of the calibration process.
Indicates content that may require registration and/or purchase.