-
Supplier: Quality Bearings & Components
Description: BETEX 1240 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1240 DIGITAL LASER THERMOMETER PART NUMBER: TB-C610040 The BETEX 1240 Thermometer is pocket-sized and super light. The laser beam allows you to remotely measure the
- Celsius Scale: -50 to 550 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
-
Supplier: Quality Bearings & Components
Description: BETEX 1220 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1220 DIGITAL LASER THERMOMETER PART NUMBER: TB-C610020 This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures
- Celsius Scale: -50 to 290 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
- Local Interface: Digital Front Panel
-
Supplier: Quality Bearings & Components
Description: BETEX 1300 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C PART NUMBER: TB-C610002 Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C.
- Celsius Scale: -50 to 1,400 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
- Local Interface: Digital Front Panel
-
-
Supplier: Quality Bearings & Components
Description: BETEX 1230 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1230 DIGITAL LASER THERMOM ETER UP TO + 380°C PART NUMBER: TB-C610030 Digital laser temperature meter with a range of -50°C to +380°C. Used to accurately measure fluids, gasses and
- Celsius Scale: -50 to 380 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius
- Local Interface: Digital Front Panel
-
Supplier: LAND
Description: The SOLOnet series of digital infrared thermometers provides cost effective, reliable measurement in a wide variety of process control applications. There are four different thermometer types with choice of operating wavelength, optical variants, laser alignment and
- Temperature Range: 392 to 3,182 F
- Accuracy: 0.3 to 0.6 ±% Full Scale
- Spectral Range: 1 to 5 microns
- Response Time: 10 to 50 milliseconds
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Celsius Scale Divisions: -20 to 500 C
- Display / Scale Characteristics: Celsius
- Features: Laser Spot Aiming / Sighting
-
Supplier: Allied Electronics, Inc.
Description: IR THERMOMETER, PISTOL GRIP, LASER POINTER
-
Supplier: SKF/Global
Description: Lightweight and compact, the SKF ThermoLaser utilises advanced class II laser beam for accurate aiming and an infrared detector for measuring temperature. The ThermoLaser is extremely user-friendly - simply aim, pull the trigger and read the temperature on the large backlit display. No
- Fahrenheit Scale: 0 to 500 F
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: HydraCheck Inc.
Description: The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and 9V
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Transcat, Inc.
Description: Product Highlights High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple
- Fahrenheit Scale: -58 to 3,992 F
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: HydraCheck Inc.
Description: The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 1.1 to 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: HydraCheck Inc.
Description: accuracy on a variety of surfaces. Built-in laser pointer identifies target area. Backlighting illuminates display for taking measurements at night or in areas with low background light levels. 12:1 distance to target ratio. Complete with 9V battery and pouch case. Built-in laser
- Fahrenheit Scale: -58 to 1,200 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Dual and crossed laser models have lasers that are aligned with the thermometer's optics. New model 39800-35 offers both scope and laser sighting. |Choose from two laser types-class IIIa laser models for maximum brightness, or class II models where
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Local Interface: Digital Front Panel
-
Supplier: InspectorTools
Description: Combination Autoranging multimeter with IR Thermometer — True RMS Features: Non-contact InfraRed thermometer measures surface temperature of objects unsafe to contact or difficult to reach InfraRed features 8:1 distance to target ratio with 0.95 fixed emissivity Input fuse protection
-
Supplier: Gilson Company, Inc.
Description: Infrared/Thermocouple Thermometer features port for Type K Thermocouple Probes (purchased separately) for dual readings. Also includes programmable high and low temperature alarms with audible alerts, selectable °F/°C units, and dual-laser aiming for increased target area accuracy.
-
Supplier: Gilson Company, Inc.
Description: Infrared/Thermocouple Thermometer features port for Type K Thermocouple Probes (purchased separately) for dual readings. Also includes programmable high and low temperature alarms with audible alerts, selectable °F/°C units, and dual-laser aiming for increased target area accuracy.
-
Supplier: Newark, An Avnet Company
Description: DUAL LASER IR THERMOMETER, 1600DEG C; Temperature Measuring Range:-35°C to +1600°C; Accuracy %:2%; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Product Range:
-
Supplier: DigiKey
Description: Handheld, Gun 0 ~ 750°F (-18 ~ 400°C) Thermometer LCD C°/F° Laser Sight
- Fahrenheit Scale: 0 to 750 F
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
- Local Interface: Digital Front Panel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HANDHELD INFRARED NONCONTACT LASER THERMOMETER, DIGITAL DISPLAY SCREEN, TOUCHPAD INTERFACE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Dual Laser Infrared Thermometer PCE-895 Cross laser thermometer for non-contact measurement of surface temperatures / Fast response time / Adjustable emissivity / Max-Min function / USB / SD card The Dual Laser Thermometer PCE-895 is used for fast surface
- Fahrenheit Scale: -83 to 2,552 F
- Celsius Scale: -64 to 1,400 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Amprobe Test Tools
Description: Makes non-contact temperature as quick and easy as pointing the laser and pressing a button. Unique pocket-sized model available with additional temperature and flashlight feature-set.
- Fahrenheit Scale: -58 to 2,822 F
- Celsius Scale: -50 to 1,550 C
- Spot Ratio: 10 to 50
- Emissivity: 0.1 to 1
-
Supplier: Allied Electronics, Inc.
Description: Safe, non-contact temperature measurement Laser spot indicator shows approximate center of target measurement area Display temperatures in either Fahrenheit or Celsius Adjustable emissivity for optimum temperature reading accuracy on a wide range of materials and surfaces Min, Max, Difference
-
Supplier: OMEGA Engineering, Inc.
Description: The new portable, low cost OS540 infrared thermometer series offers solutions for many non-contact temperature measurement applications. This unique handheld infrared gun offers a powerful feature with a circle or dot laser sighting. IDEAL APPLICATIONS include: Diesel and Fleet
- Celsius Scale: -30 to 550 C
- Spectral Range: 6 to 14 microns
- Emissivity: 0.95 to 0.98
- Display / Scale Characteristics: Celsius
-
Supplier: ValueTronics International, Inc.
Description: point laser Laser shutoff: Laser turns off above ambient temperature of 40°C (104°F) Laser power: Class 2(II) operation; Output < 1 mW, wavelength 630-670 nm Relative humidity: 10% to 90% RH non-condensing, at < 30°C (86°F) Power, battery life: 2 AA batteries (alkaline or
-
Supplier: Terra Universal, Inc.
Description: Pocket-sized instrument is perfect for spot temperature readings of delicate or hard-to-reach samples Laser sighting system takes pinpoint measurements Data Hold function allows convenient monitoring of fluctuating or hard-to-reach conditions °F / °C selectable
- Emissivity: 0.3 to 1
- Features: Laser Spot Aiming / Sighting
-
Supplier: Rotronic Instrument Corp.
Description: With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens is 150
- Celsius Scale: -50 to 300 C
- Celsius Scale Divisions: 0.1 C
- Spot Ratio: 12 to 30
- Emissivity: 0.1 to 1
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Easy to Use Rugged Design Laser Sighting Standard Temperature Range -76°F to +1400°F Large Easy-To Read Display Battery Powered Economically Priced The ST Mini Infrared Thermometer is a low cost non-contact temperature measurement tool. The ST can spot heat problems
- Fahrenheit Scale: -76 to 1,400 F
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: CHINO Works America Inc.
Description: The IR-CA series is a non-contact and high-speed (3ms) compact radiation thermometer covering medium and high temperature range by using the detecting element of InGaAs or Si. The thermometer with converting function has a digital display of temperature, parameter setting keys,
- Celsius Scale: 400 to 3,500 C
- Spectral Range: 0.9 to 1.55 microns
- Emissivity: 0.05 to 1.9999
- Display / Scale Characteristics: Celsius
-
Supplier: Traceable® Products
Description: Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field use,
- Fahrenheit Scale: -58 to 1,832 F
- Emissivity: 0.95
- Display / Scale Characteristics: Fahrenheit
- Features: Laser Spot Aiming / Sighting
-
Supplier: Traceable® Products
Description: Traceable® Infrared Thermometer, operation is simple-turn on, point at sample, and take a reading in less than a second. Unit reads both Fahrenheit and Celsius of any surface-solids, semisolids, and liquids. Non-invasive, no-touch, measurements are ideal for food, life sciences,
- Fahrenheit Scale: -67 to 482 F
- Emissivity: 0.05 to 1
- Display / Scale Characteristics: Fahrenheit
- Features: Laser Spot Aiming / Sighting
-
Supplier: Sonel Test
Description: Easy way to quick and accurate temperature measurements Professional and compact infrared (IR) thermometers are a solution for problems in every area where specific thermal conditions are required. The intuitive one-hand operation of the devices and the ergonomically designed gun-type housing
- Local Interface: Digital Front Panel
- Interface Options: Other Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc.
More Information Top
-
Combined Experimental and Computational Methods Reveal the Evolution of Buried Interfaces during Synthesis of Ferroelectric Thin Films
The temperature of the hotplate was monitored using an external IR laser digital thermometer (HDE-B01, HDE, USA).
-
Phase and Texture Evolution in Chemically Derived PZT Thin Films on Pt Substrates
The hotplate temperature was monitored using an external IR laser digital thermometer (HDE-B01; HDE, Allentown, PA).
-
Chemokines
Set heated stage to 37 °C and verify steady uniform temperature with a ther- mometer (e.g., infrared laser digital thermometer ).
-
Effect of Switching Atmospheric Conditions during Crystallization on the Phase Evolution of Solution‐Derived Lead Zirconate Titanate Thin Films
The tempera- ture of the hotplate was monitored using an external IR laser digital thermometer (HDE-B01; HDE, Beijing, China).
-
Effect of composite resin polymerization modes on temperature rise in human dentin of different thicknesses: an in vitro study
During composite sample polymerization (2 mm), the temperature was measured by a digital laser thermometer (CMSS2000-SL/SKF).
-
Infrared / Thermometers / Contacts
With a simple, 3-button on-screen menu interface (in 6 languages) the Fluke 568 and 566 digital laser thermometers make even complex measurements easy.
-
Shopping In Measuring - Big Bruin
• Fluke 568 Infrared and Contact Digital Laser Thermometer Gun .
-
RHEOLOGICAL AND STRUCTURAL PROPERTIES OF HIGH‐METHOXYL ESTERIFIED, LOW‐METHOXYL ESTERIFIED AND LOW‐METHOXYL AMIDATED PECTIN GELS
A digital laser thermometer (HLP Controls Pty Ltd, model 8859, Riverstone, NSW, Australia) was used to check the temperature of the upper plate prior to the commencement of each run.
-
THE EFFECT OF TEMPERATURE ON THE RHEOLOGY OF BUTTER, A SPREADABLE BLEND AND SPREADS
A digital laser thermometer (HLP Controls Pty Ltd, model 8859, Riverstone, NSW, Australia) was used to check the temperature of the upper plate prior to commencement of each run.
-
Effect of composite resin polymerization modes on temperature rise in human dentin of different thicknesses: an in vitro study.
During composite sample polymerization (2 mm), the temperature was measured by a digital laser thermometer (CMSS2000-SL/SKF).
Indicates content that may require registration and/or purchase.