-
Supplier: SemiNex Corporation
Description: Our B-mount packaged 1310nm wavelength laser diodes stand at the forefront of medical technology, delivering unrivaled power to a myriad of clinical applications.
- Wavelength Range: 1,310 nm
- Laser Power: 5,700 milliwatts
- Operating Voltage: 1.8 volts
- Operating Current Range: 14,000 milliamps
-
Supplier: Daheng New Epoch Technology, Inc.
Description: SM TO18 DFB
- Wavelength Range: 1,310 nm
- Laser Power: 10 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Newport MKS
Description: The LPM1310-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP)
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
-
Supplier: SemiNex Corporation
Description: C-mount laser diodes provide several benefits for medical applications, including high power output, efficient heat dissipation, compactness, durability, versatility, and potential cost savings.
- Wavelength Range: 1,320 nm
- Laser Power: 5,700 milliwatts
- Operating Voltage: 1.8 volts
- Operating Current Range: 14,000 milliamps
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1310nm TO9 products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,310 nm
- Laser Power: 400 milliwatts
- Operating Voltage: 3.4 volts
- Operating Current Range: 1,200 milliamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes 1310NM LC ROSA, 10Gbps, LR
- Laser Type: Laser Diodes
-
Supplier: SemiNex Corporation
Description: SemiNex's high pulsed power single mode 1310nm TO9F fiber products offer superior performance in cost effective and small form-factor packaging options.
- Wavelength Range: 1,310 nm
- Laser Power: 200 milliwatts
- Operating Voltage: 2.1 volts
- Operating Current Range: 1,300 milliamps
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 1310NM 1.122MW 6.1MM
-
Supplier: Newport MKS
Description: instruments requiring a laser diode light source. Warranty Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned in the original
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newport MKS
Description: original sealed bag with no physical damage. Two TO-Can Packages Available Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages. Integrate with Newport Laser Diode Controllers With Newport’s industry renowned laser
- Lamp / Output Power: 19 watts
- Features: Specialty / Other
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to most range finding applications requiring “eye safe” operation. Product Features Low Divergence / High
- Wavelength Range: 1,550 nm
- Laser Power: 5,000 to 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 150 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of peak power at 905 nm. They offer a stable output power between -40°C and +80°C. Product Features
- Wavelength Range: 850 to 905 nm
- Laser Power: 2,000 to 100,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Pulse Length: 100 to 200 ns
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s high reliability laser chips. The low profile style package is designed for use with
- Wavelength Range: 850 nm
- Laser Power: 300 to 1,000 milliwatts
- Operating Temperature Range: -20 to 70 C
- Pulse Length: 50 ns
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRD-0880 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 880 nm, output power levels from 1000 mW to 2.5 W, and a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 880 nm
- Laser Power: 1,000 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD63NPC5 is 630nm Low power single mode Laser Diode for Sensors and Barcode scanner, Leveling machine.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Operating Temperature Range: -10 to 40 C
-
Supplier: Laserglow Technologies
Description: The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to 2000 mW with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 793 nm
- Laser Power: 300 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 780nm high-speed laser diodes are widely used primarily as light sources for laser printers. They are also ideal for use as a general laser light source in sensor application.
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's 660nm low power laser diodes command a large market share-a testament to their high reliability. The wide range of outputs can respond to a variety of needs.
- Wavelength Range: 650 to 666 nm
- Operating Voltage: 2.3 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 488.6921905584125 millirad
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: RLD2WMNL2-01 is 660/780nm two-wavelength low power single mode laser diode for Sensors and DVD Player.
- Wavelength Range: 658 to 770 nm
- Operating Voltage: 1.8 to 2.3 volts
- Operating Current Range: 20 to 24 milliamps
- Operating Temperature Range: -30 to 80 C
-
Supplier: ROHM Semiconductor GmbH
Description: For Sensor, Laser Printer, Multi Function Printer
- Wavelength Range: 775 to 800 nm
- Operating Voltage: 1.8 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 418.8790204786393 millirad
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: Lumentum Operations, LLC
Description: Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics. Diagnostic
- Wavelength Range: 532 nm
- Laser Power: 10 to 50 milliwatts
- Beam Area: 0.6 to 1.9 mm²
- Beam Divergence: 1.2000000000000006 to 7.999999999999993 millirad
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 12.700000000000001 mm
- Thickness: 3 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Supplier: Electro Optical Components, Inc.
Description: spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated
- Wavelength Range: 1,535 nm
- Pulse Energy: 0.1 to 0.3 mJ
- Operating Temperature Range: -40 to 50 C
- Beam Divergence: 6 millirad
-
Description: there are abundant choices, including laser line mirrors for HeCd lasers, Ar+ lasers, Nd:YAG lasers, HeNe lasers, laser diodes, Yb:KGW/KYW lasers, etc. Low Group Delay Dispersion (GDD) Mirrors for ultra-fast lasers are also available.
- Diameter/Width: 50.800000000000004 mm
- Thickness: 12 mm
- Surface Flatness: λ/10
- Features: 0º Incidence, Other Mirror Material
-
Supplier: World Star Tech
Description: Overview of WLD-30-505 Laser Diode WLD-30-505 laser diode has Single Mode. WLD-30-505 is ideal for laser excitation source applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 505 nm
- Laser Power: 30 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: Edmund Optics Inc.
Description: Laser-Line™ eyewear is designed to provide protection from continual exposure to diffused beam reflections while still allowing the user to see the beam at contact. They are recommended for use with alignment lasers with a maximum output power of 5mW. This series should never be used
- Laser Type: Laser Diodes
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Page 11. Semiconductor parts with 720 in root number
MITSUBISHI LASER DIODES 1310nm InGaAsP FP LASER DIODES .
-
Equilibrium-state emission of electron-trapping material thin-film for applications in nonlinear-dynamics
Fiber coupled IR Laser Diode 1310 nm , 1mw fiber coupled Lens BlueOpticalFilter ETMPanel OrangeOpticalFilter .
-
Estimation of coupling power parameter of fused coupled fibers
Laser Diode 1310nm .
-
Lasers | Mouser
Laser Diodes 1310NM DFB LC TOSA 10GBPS, LR .
-
Laser Diodes | Mouser
Laser Diodes 1310NM DFB LC TOSA 10GBPS, LR .
-
Page 3. Semiconductor parts with 728 in root number
MITSUBISHI LASER DIODES 1310nm InGaAsP FP LASER DIODES .
-
http://www.ndt.net/article/ENDTdays2007/nde_for_safety/19.pdf
A laser beam emitted from a laser diode ( 1310 nm wavelength, Mitsubishi electronic, FU-427SLD) is split into both the sensing and reference fibers via a 1x2 optical fiber splitter.
-
Unique shared-aperture display with head or target tracking
The IR laser diode ( 1310 nm Newport Corp.) is not modulated and is combined using an IR fiberoptic combiner (Newport Corp.), see Figure 2.
-
Extrapolation of radiation-induced EDFA gain degradation at space dose rate
laser diode 1310nm multiplexer .
-
Page 10. Semiconductor parts with 333 in root number
1310 nm LASER DIODE MODULES UNCOOLED MQW-FP LD WITH PIGTAIL .
Indicates content that may require registration and/or purchase.