Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precitec, Inc.
Description: The DS 1.5" Cutting Head is designed for bevel cutting and for 3D applications in modern sheet metal processing with CO2 lasers. It can be used for the burr-free processing of corners, initial cuts, cut sections and radial edges, or for creating bevels in various angled positions. No
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Applications / Processes: Laser Cutting
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Dual-laser, dual-position automatic processing Automatically loading from workpiece tray stack Automatic sorting of individual cut pieces onto an unloading tray Automatic stacking of unloading trays Automatic detection of defective material tags; tagged material is not cut Dimensional
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: thick ordinary glass with a black or white ink coating; 4s/pc. for a φ10mm circular cut in sapphire (dual-head cutting speed) Cutting precision: ±20μm Edge chipping: ≤10μm for glass, ≤20μm for sapphire, Sapphire cutting taper: <12° Applicable workpieces: This system is mainly used for the
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
-
Supplier: AMADA Weld Tech
Description: Based on the industry-leading AX-5000, Miyachi Unitek's laser glovebox systems offer precise control of moisture, pressure, and gas composition in the processing environment. Capable of coordinated motion/laser weld firing in complex paths in up to 5 axes of both linear and rotary
- Laser Output Power: 5 to 600 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Welding
-
Supplier: Artifex Engineering
Description: precision micrometers provide adjustment in two axes. * Adjustment range, 4˚ * Laser held without wobbling by nylon tipped setscrew. * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm).
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 45 mm
- Shape: Circular
- Mount Type: Laser Mount
-
Supplier: LPKF Laser & Electronics North America
Description: laser energy, but rather especially little. Multiple processing produces highly precise structures on sensitive substrates. The new UV laser source is now stabilized across a large performance range. It can now safely process additional material groups and thin layers. Process Tracking
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: Universal Laser Systems, Inc.
Description: and manufacture all of our lasers, which range in power from 10W to 75W. Each laser cartridge is precision-aligned prior to shipment and can be easily interchanged with cartridges of differing power. Universal Laser Systems Laser Cartridges – At Universal Laser
- Laser Output Power: 30.000000000000004 watts
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Applications / Processes: Laser Cutting, Laser Marking
-
Description: The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000 machine
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 20.472452 inch
- Y-axis Travel / Width Capacity: 8.8582725 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Decoration based on the strong technology and equipment,DELIlaser provide a lot of laser micro manufacturing, such as laser drilling laser cutting, laser etching, laser scribing, laser dicing, laser marking laser aboation and so on.
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: automatic patter recognition Laser safety protection system Patented technology for beam shaping Dust collection system Process expert system Friendly operating interface with required languages
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Cambridge Technology, Inc.
Description: HPLK 3-Axis Scan Head.
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Laser Head / Focusing Unit
-
Supplier: Epilog Laser Corp.
Description: touch screen interface right at the laser. Rerun jobs at the touch of a button. - SAFEGUARD™ Features Keep the mechanics of your laser machine cleaner than ever before with side bellow enclosures, a fully covered x-axis assembly, and covered lens assembly. - Air Assist and Compressor
- X-axis Travel / Length Capacity: 48 inch
- Y-axis Travel / Width Capacity: 36 inch
- Z-axis / Vertical Travel: 12.25 inch
- Laser Output Power: 80 to 200 watts
-
Description: processes (interfaces, additional axes), Various laser systems available, Accessories and options for optimal customization Economy: Small footprint, Optimal accessibility, Air-cooled laser systems Ergonomic workstations: Height adjustable for standing/seated work (option),
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 12.4015815 inch
- Y-axis Travel / Width Capacity: 10.0393755 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: Renishaw
Description: Fibre optic laser encoders The RLE system is a unique, advanced homodyne laser interferometer system specifically designed for position feedback applications. Each RLE system consists of an RLU laser unit and one or two RLD10 detector heads, the model of which is
- Sensor Technology: Linear Encoder
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a CO2
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 100 watts
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect
- Clear Aperture / Beam Diameter: 15 mm
- Features: Component / Subsystem, Laser Kiss Cutting / Scribing, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Type: Galvanometer Scanner, Laser Head / Focusing Unit, Scan Lens
- Applications / Processes: Laser Cutting, Laser Marking, Laser Welding, Micromachining / Trimming
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser Series. The Fusion Pro 24 features a 24” x 24” (609 x 609 mm) engraving table, and is available with a CO2
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 9 inch
- Laser Output Power: 60.00000000000001 to 200 watts
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Range: 0 to 0.39 inch
- Resolution: 0.00004 inch
- Speed: 2,040 Samples/sec or Scans/sec
- T/R Separation: 0 to 39.37 inch
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Nutfield Technology
Description: integration into workstations and assembly lines. The Contour 3-Axis Scan Head Series is designed to operate seamlessly with Nutfield Technology’s WaveRunner Laser Scan Control Software and Pipeline or Surfboard Laser Scan Controller Hardware. Nutfield Technology’s 3-Axis
- Clear Aperture / Beam Diameter: 20.000000000000004 mm
- Features: Component / Subsystem, Laser Kiss Cutting / Scribing, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit, Scan Lens
-
Supplier: LaserStar Technologies Corporation
Description: The FiberCube® Compact laser marking and engraving system is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser marking
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: The FiberCube® XL Laser Engraving System is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving systems offer the
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: FiberCube Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and laser cutting FiberStar laser
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: LaserStar Technologies Corporation
Description: The FiberCube® laser marking and laser engraving system is a compact, turnkey marking, engraving and cutting system that offers the benefits of a non-contact, abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: MECCO
Description: FARO®’s Xtreme 2-Axis Scan Heads provide XY deflection capability for all laser applications. Heads consist of two galvanometers, two mirrors, two servo amplifiers, and communication electronics. The synchronized actions of two turning mirrors direct the laser beam to
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
-
Description: Wavelengths, scan head aperture, marking head position, IP rating, power and much more can be configured to suit your application needs. Flexibility is built-in. With print speeds up to 2,000 characters/sec. and line speeds up to 900 m/min., these marking lasers address both
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 17.31496998 inch
- Marking Area Width: 23.6614301 inch
- Features: Benchtop
-
Supplier: Sunstone Engineering
Description: system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. FEATURES Pulsed fiber laser 3D software for image processing R-axis for marking rings and bracelets 3D focus-shift scan-head Adjustable focus height 35 mm Wide selection of optional Laser
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Trotec Laser, Inc.
Description: Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the operating PC. This feature is designed to achieve perfect placement for graphics and to best utilize material to
- Cutting / Traverse Speed: 10,204.72440944878 in/min
- X-axis Travel / Length Capacity: 40.0000216 inch
- Y-axis Travel / Width Capacity: 24.015761 inch
- Laser Output Power: 60.00000000000001 to 119.9999999999997 watts
-
Supplier: MECCO
Description: mechanism for marking on highly contoured surfaces. FARO’s 3-Axis scan heads are designed to operate seamlessly with our WinLase® Laser Scan Control Software and process controllers, making for easy integration into workstations and assembly lines. The natural focal surface of an XY
- Applications / Processes: 3D Laser Processing, Laser Cutting, Laser Marking, Micromachining / Trimming
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Type: Laser Head / Focusing Unit
-
Supplier: Newport MKS
Description: convenient way to attach any 1 to 1.75 in. (25.4 to 44.5 mm) diameter cylindrical laser to Newport positioners and tables. To prevent wobble, the laser head is held securely by a nylon thumbscrew against two full-length contacts formed by a V-groove. Fixed Cylindrical
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 to 44.400000000000006 mm
- Mount Type: Laser Mount
- Features: Other
-
Supplier: MECCO
Description: other scan head manufacturers. The Digi-Cube Digital Scan Head is designed for easy OEM integration and plug-and-play replacement of existing analog scan heads, simplifying installation and compatibility issues. Using the standard XY2-100 communication protocol, the Digi-Cube
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s QS-12 Open Frame 2-Axis Scan Head includes two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided), and galvo-to-servo cable sets. Open frame heads are compact and provide flexibility
- Clear Aperture / Beam Diameter: 10.000000000000002 to 20.000000000000004 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Other
- Type: Galvanometer Scanner, Laser Head / Focusing Unit
- Applications / Processes: Laser Marking
-
Supplier: KEYENCE
Description: IL Series Multi-Function Laser Displacement The IL Series is a displacement sensor utilizing laser triangulation with KEYENCE's proprietary LSGC algorithm to ensure stable measurement on almost any surface. Built-in hold functions allow instant processing of measurements like peak or
- Measurement Range: 39.37 to 137.8 inch
- Sampling Frequency: 200 to 3,030 kHz
- Linearity: 0.16 ±% Full Scale
- Operating Temperature: 14 to 122 F
-
Supplier: Polytec, Inc.
Description: The new RLV-5500 Rotational Laser Vibrometer uses a fiber-optic cable to provide laser power to the small RLV-500 Sensor Head, thus increasing mounting and positioning options without sacrificing precision. The RLV-5500 Controller comes with a 19'' industrial housing and
- Rotational Speed Range: 0 to 20,000 rpm
- Operating Temperature: 5 to 40 F
- Outputs: Analog Voltage
- Form Factor: Benchtop
Find Suppliers by Category Top
Featured Products Top
-
Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
The size of the XL-80 laser and XC-80 compensator means that a complete linear system can fit into a 'wheelie-case' and weighs only 12 kg. Add the tripod, in its own fabric case and you have a truly portable solution to machine metrology. Both the laser and compensator connect to your PC via USB (read more)
Browse Interferometers Datasheets for Renishaw -
executes the requested measurements and vision inspection tasks. LASER HEADS are integrated over a precision moving axis that is designed to position the laser at the right distance for the 3D acquisition. Thanks to this functionality, the Opto (read more)
Browse 3D Scanners Datasheets for Marposs Corp -
Calibration systems XL-80 laser calibration Position encoders SiGNUM™ FANUC angle encoder (read more)
Browse Tool Monitors Datasheets for Renishaw -
assembly and laser beams are scanned across samples to be analyzed. The lubrication free, frictionless movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
) capacity with optional probes. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
navigate to a pre-mapped position on demand or give the off-site operator full control over steering, as well as communications, visuals, and data. The RP-Vita consists of a 49-inch tall "torso" topped by a display that acts as the head, both in form and function. The robot sports a suite of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Downloadable Solid Models Versatile Applications C-Flex bearings excel in applications requiring accuracy without backlash, friction, or wear, such as gimbals and gauge sensors where precise position measurement or force sensing is critical. They are ideal (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
in optomechanical applications. One such application in which the C-Flex bearing has outperformed alternatives is the scanning mirror assembly of a mass spectrometer. Here two mirrors are mounted on an assembly and laser beams are scanned across samples to be analyzed. The lubrication free (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
in optomechanical applications. One such application in which the C-Flex bearing has outperformed alternatives is the scanning mirror assembly of a mass spectrometer. Here two mirrors are mounted on an assembly and laser beams are scanned across samples to be analyzed. The lubrication free (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
2-Axis vs 3-Axis Scan Head Technology
Laser system designers have a broad range of beam positioning architectures available to them to solve various applications. This whitepaper explores the design, benefits, consequences and use of the 3-axis scan head technology as compared to 2-axis scan head architecture.
-
2-Axis vs 3-Axis
Laser system designers have a broad range of beam positioning architectures available to them to solve various applications. This paper explores the design, benefits, consequences, and use of the 3-axis technology as compared to 2-axis scan head architecture.
-
Linear Motors: Leading a New Industrial Revolution
Linear motors are very quick and precise for positioning, but are also capable of slow, constant-traverse speed for machine heads and slides, as well as tool and part-handling systems. A variety of applications - laser surgery, vision inspection, and bottle and baggage handling - use linear motors
-
Machine Vision: Seeing (Electronically) Is Believing
and Thru-Beam sensors, with choice of cable or quick disconnect. Omron s ZX laser measurement sensor system features a single amplifier unit that supports 11 different sensing heads interchangeably, eliminating the need to purchase unique amplifiers for each sensing head. Heads available include eight
More Information Top
-
Development Of Pre-Groove Writer
Optical Head Positioner Laser Diode .
-
Recent Advances in Automation, Robotics and Measuring Techniques
The measurement unit consists of the laser head , positioner and the mount.
-
Tracking Control and Reference Trajectory Generation in a LOM System
positioner drives the laser head along the contour (tool-path) on the paper.
-
Laser welding of Al55-Zn coated steel sheet
These were performed by moving the positioner beneath the laser head at the welding speed.
-
2.5-mm-Thick 10 GB Hard Disk Drive Using 1-inch Single Side Perpendicular Recording
The clock scale is read by two laser heads , and the positioner scale is read by one laser head.
-
Laser Direct Writing of Single-Mode Polysiloxane Optical Waveguides and Devices
Laser direct writing head on XYZ positioner , combining laser colli- mation optics, confocal distance measuring device, and a vision system.
-
Guide to user facilities at the Lawrence Berkeley Laboratory
Posing as a patient is the medical technician who made the plastic head positioner which, with the lasers , is used to precisely position the patient in front of the beam.
-
PICK-AND-PLACE NANOASSEMBLY
…pool) appears in the very middle of the 40x40 micron scan area when imaged by the AFM; use manual adjustments of the X and Y knobs on the custom AFM head angle positioner to place the next laser curing attempt as close…
-
Feasibility of Large-Scale Ocean CO2 Sequestration
The laser probe head mounted on the Precision Underwater Positioner (PUP) interrogating the CH4 hydrate-liquid CO2 exchange experiment chamber at 850m ocean depth.
-
Application Of CO2 Lasers To High Speed Blanking
Laser cutters which use positioners of the flying head type require a laser which can reliably produce a low divergence, .
Indicates content that may require registration and/or purchase.