Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: World Star Tech
Description: World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell
- Laser Type: Laser Diodes
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers serve 850 nm through 1650 nm wavelengths and are available in a
- Wavelength Range: 850 to 1,625 nm
- Laser Power: 50 to 250 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve 850 nm through 1550 nm wavelengths and are available in a compact triplex
- Wavelength Range: 650 to 1,550 nm
- Laser Power: 0.5 to 225 milliwatts
- Operating Temperature Range: -20 to 50 C
- CDRH Classification: Class IIIb
-
-
Supplier: Electro Optical Components, Inc.
Description: is coupled with the housing in a way that ensures mechanical and thermal stability. A special glass asphere is placed in the optical path and focuses the diode’s divergent laser beam directly onto the single mode fiber (~3.5 μm core diameter). The fiber is aligned maximizing the
- Wavelength Range: 450 to 850 nm
- Laser Power: 1 to 40 milliwatts
- Operating Voltage: 5 to 9 volts
- CDRH Classification: Class I, Class II, Class IIIa, Class IIIb, Class IIa
-
Welding, Brazing, and Soldering Equipment - 8000 Series LaserStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: LaserStar laser welding systems can produce both laser spot welds (single pulse) and laser seam welds (multi-pulse overlapping spots), including hermetically sound laser seams. The 8000 Series Laser Welding System offers users the ability to easily integrate
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Welding, Brazing, and Soldering Equipment - 8600 Series FiberStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: FiberStar 8600 Series micro-welding laser systems are fast, efficient, portable, fiber laser engines with fiber optic attachment for high-speed welding and cutting applications. Ideal for non-contact laser welding processes which join two similar or certain
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 970 to 980 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 780 to 790 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 1,540 to 1,560 nm
- Laser Power: 250 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode with a
- Wavelength Range: 803 to 813 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Shimadzu Corporation
Description: Thanks to single emitter laser diode multiplexing technology and high accuracy fiber coupling technology, this high brightness fiber-coupled blue direct diode laser provides both high output and high light-harvesting characteristics. Output in excess of 10 W is
- Wavelength Range: 445 nm
- Laser Power: 10,000 to 20,000 milliwatts
- Operating Voltage: 22 volts
- Operating Current Range: 2,500 milliamps
-
Description: FC-D series fiber coupled laser is specially designed for Raman spectroscopy, wavelength available from 375nm to 980 nm. The spectral linewidth is optional from 0.1 nm and 0.06 nm according to customers' actual requirements. Housed in ultra compact package, it is the good
- Wavelength Range: 488 nm
- Laser Power: 1 to 50 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 20 to 30 C
-
Supplier: Newport MKS
Description: fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 μm diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 μm to 1 mm diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5 slotted fiber
-
Supplier: Newport MKS
Description: without fiber chucks. The FPH-J four-jaw fiber chuck with Teflon liner for fibers less than 250 microns in diameter, and the FPH-DJ Delrin-jawed chuck for fibers 250 microns to 1 mm in diameter are the bare fiber chucks of preference. The FPH-S and FPH-S-2.5
-
Supplier: Lumentum Operations, LLC
Description: CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are
- Wavelength Range: 1,080 nm
- Laser Power: 3,150,000 to 4,200,000 milliwatts
- Beam Divergence: 1.4999999999999991 to 3.499999999999999 millirad
- CDRH Classification: Class IV
-
Supplier: Newport MKS
Description: The F-925 GRIN Lens Fiber Coupler provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. The Model F-925 is designed for bare fibers. Optimal coupling
- Stroke or X-Axis Travel: 0.06299216 inch
- Y-Axis Travel: 0.06299216 inch
- Z-Axis Travel: 0.14173236 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: CASTECH, Inc.
Description: fiber laser and other fields.CASTECH can customize FCAOM with corresponding parameter according to customer requirements. The optical fiber terminal of FCAOM could be configured with FC / APC or other connectors as required.Applications:-Laser marking -Lithography
- Wavelength Range: 1,030 to 1,550 nm
- Insertion Loss: 4 dB
- Modulation: Amplitude, Frequency
-
Supplier: Newport MKS
Description: The F-926 GRIN Lens Fiber Coupler provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. The Model F-926 has the ability to rotate the chuck to align a
- Stroke or X-Axis Travel: 0.06299216 inch
- Y-Axis Travel: 0.06299216 inch
- Z-Axis Travel: 0.14173236 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Shimadzu Corporation
Description: We provide multiple wavelength lasers coupled to a single fiber.We can accommodate your needs with respect to wavelength/fiber core diameter and output.
- Wavelength Range: 405 to 790 nm
- Operating Temperature Range: 10 to 40 C
- Laser Type: Fiber Lasers
- Features: Polarized Output
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent loss (PDL). The
- Sensitivity: 0.85 to 0.9 A/W
- Spectral Response Range: 245 to 900 nm
- Active Area Diameter or Length: 0.07500000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: L-com, Inc.
Description: The L-com FOA-810-BGE LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BGE comes in a compact housing and
-
Supplier: L-com, Inc.
Description: The L-com FOA-810-BLU LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-BLU comes in a compact housing and
-
Supplier: L-com, Inc.
Description: The L-com FOA-810-GRN LC duplex coupler is built with an integrated external dust shutter that keeps the couplers interior clean from dust and debris when not in use, and protects the users eyes from exposure to lasers. The L-com FOA-810-GRN comes in a compact housing and
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1 Hz
- Wavelength Range: 375 to 2,100 nm
- Laser Power: 250 milliwatts
- Laser Output: Continuous Wave
- Laser Type: Laser Diode Modules
-
Supplier: SPIE - Education
Description: This course provides attendees with the fundamentals of specialty fiber fusion splicing and fiber glass processing technologies with a focus on high power fiber laser and medical fiber probe applications. It provides an introduction on specialty fibers,
- Type: Course
- Technology / Subject Expertise: Electronics, Lasers, Photonics / Optics
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: excited. Even with an average power of up to 20 mW and a high spectral power density these lasers are still eyesafe. See a selection of lasers below. LaserTune is controlled by a PC via USB port. It comes with its own software and can also be operated remotely with a lab
- Wavelength Range: 7,300 to 6,250 nm
- Laser Power: 1 to 20 milliwatts
- Features: Other
- Laser Output: Pulsed, Tunable Laser
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) High Power SMF coupled laser modules are designed to meet the specific performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310 nm, 1550 nm, and 1625 nm wavelengths, along with a
- Wavelength Range: 1,310 to 1,650 nm
- Laser Power: 225 to 350 milliwatts
- Operating Temperature Range: -30 to 70 C
- CDRH Classification: Class I
-
Supplier: Piezosystem Jena, Inc.
Description: installed directly on the laser head operate stably and nearly free of realignment. Couplers with pigtails mating to monomode or multimode fibers are optionally available. Our SL 03-Series stabilized He-Ne lasers employ a patented dual-longitudinal-mode
- Wavelength Range: 632.9911 to 632.9917 nm
- Laser Power: 1 milliwatts
- Operating Voltage: 95 to 265 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Lumentum Operations, LLC
Description: performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: CASTECH, Inc.
Description: Product description:The fiber collimator is an important component of laser devices such as isolators and circulators. It is formed by precisely aligned the optical fiber and the focusing lens. It can not only collimate the beam output from the optical fiber but also
- Laser Output Power: 20 to 100 watts
- Features: Beam Collimator, Other
- Type: Component / Subsystem
- Laser Type: Fiber Laser
-
Supplier: Ushio America, Inc.
Description: The Necsel NovaLum contains red, green and blue lasers to produce a combined output of over 700 white balanced lumens into an extremely small 400 micron core fiber. Combined with the Necsel Intelligent Controller, this laser can be easily integrated into an OEM system.
- Wavelength Range: 465 to 638 nm
- Laser Power: 0 to 3,000 milliwatts
- Operating Voltage: 4.7 to 15 volts
- Operating Current Range: 0 to 2,000 milliamps
-
Supplier: Ushio America, Inc.
Description: The Necsel 577nm Yellow Laser produces 1W of power from a package of less than one cubic inch. This laser uses Prism Award winning patented technology to create new wavelengths in reliable, industry proven free-space or fiber-coupled configurations. Features 1 W of Power
- Wavelength Range: 577 nm
- Laser Power: 1,000 milliwatts
- Operating Voltage: 2.5 volts
- Operating Current Range: 22,000 milliamps
Find Suppliers by Category Top
Featured Products Top
-
World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and (read more)
Browse Lasers Datasheets for World Star Tech -
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
Datasheet PIGTAILED LASER DIODES Single mode fiber coupled pigtailed laser (read more)
Browse Lasers Datasheets for World Star Tech -
Modern photonics systems increasingly require faster modulation speeds, compact integration, and highly stable optical control. In fiber laser and sensing applications, modulation performance directly impacts bandwidth, response speed, and signal quality (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
When speed and precision are critical, CASTECH’s fiber-coupled acousto-optic modulators (FAOMs) provide ultra-fast modulation with rise times as low as 6 ns. Engineers and researchers often require precise and (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH fiber-coupled acousto-optic modulators (FAOMs) are designed for high-speed and precise laser control in advanced optical systems. With fast response and flexible integration, they support stable and efficient signal modulation in demanding environments (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
integration. CASTECH designs and manufactures fiber-coupled acousto-optic modulators (FAOMs) with in-house production capabilities from optical design to final assembly. Based on bulk wave acousto-optic interaction technology, CASTECH FAOMs provide amplitude modulation (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
, reflected in the rise time of the output optical pulses, determines a system's response speed and available bandwidth. Why Fiber-Coupled Compared with free-space acousto-optic devices, fiber coupling makes the modulator easier to operate and integrate and improves (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
The EtherCAT Couplers are the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Since communication in the EtherCAT system is continuous through to the last terminal, the coupler only converts the physical layer without changing the process data stream (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
CASTECH’s fiber-coupled acousto-optic modulators (FAOM) provide fast and precise light modulation for fiber-based optical systems. With a 6 ns rise time and modulation bandwidth up to 300 MHz, these modulators (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
Conduct Research Top
-
Novel High-Brightness Fiber Coupled Diode Laser Device
High brightness becomes more and more important in diode laser applications for fiber laser pumping and materials processing. For OEM customers fiber coupled devices have great advantages over direct beam modules: the fiber exit is a standardized interface, beam guiding is easy with nearly
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
The high power diode laser systems, but must be flexible, and have not only good strength but also good fatigue behavior. Th with their laser diode bars and arrays not only require special fibers to couple directly to the diode emitters, but also require special fibers to couple from the laser
-
Exciting Fluorescence Compounds on an Optical Fiber's Side Surface with a Liquid Core Waveguide
A new fiber optic fluorescence spectroscopic method using a liquid core waveguide (LCW) as an excitation element has been developed for detecting a fluorescence compound absorbed on an optical fiber's surface. A laser light beam was coupled into a multimode optical fiber. The distal end
-
Preface
The dramatic reduction in transmission loss of optical fibers coupled with very important developments in the area of light sources and detectors have resulted in phenomenal growth of the fiber optic industry during the last 35 years or so. Indeed,. the birth of optical fiber communication systems
More Information Top
-
Fiber Coupler
DTS0050 - Laser to Fiber Couplers .
-
Fiber / Lasers / Fiber Optics
DTS0048 - Laser to Fiber Coupler With Attenuator or Shutters.
-
Coupler
DTS0050 - Laser to Fiber Couplers .
-
Four beam interferometer manual: Operating instructions for the INEL diffraction Moire interferometer
power, I, is reduced by losses in the laser to fiber coupler , in the fibers and in the fiber optic beam splitters.
-
Fiber / Fiber Optics / Light Sources
DTS0048 - Laser to Fiber Coupler With Attenuator or Shutters.
-
A miniature laser-Doppler velocimeter for simultaneous three-velocity-component measurements
The optical table equipment consists of a laser, polarization rotators, mirrors, a polarization beam splitter cube, Bragg cells and laser to fibre couplers (figure 2).
-
Acquisition and Fine-pointing Control for a 400-Mbps Link Between a Low-Earth Orbiter and a Geostationary Satellite
Laser to fiber coupler Lateral magnification Anamorphic ratio Launching efficiency 0.67/1.07 .
-
Scanning Probe Microscopy in Nanoscience and Nanotechnology
Laser Ar+ (458 or 488 nm) AOM Laser to fiber couplers (switched to Write/Read) SNOM Distance Control Sample Temperature Controller Interference .
-
Fabrication of high-aspect-ratio silicon nanostructures using near-field scanning optical lithography and silicon anisotropic wet-etching process
A: He-Cd laser, B: ND filter, C: beam splitter, D: power meter, E: filter, F: shutter, G: laser to fiber coupler , H: optical fiber, I: achromatic lens, J: ob- jective lens, K: laser diode, L: quadratic photodiode, M: dichroic beam splitter…
-
OZ Optics
DTS0050 - Laser to Fiber Couplers .
Indicates content that may require registration and/or purchase.