Products & Services

See also: Categories | Technical Articles | More Information

Supplier Catalog
Go To Website
Download
Datasheet
  • Buy Now

    Description: Manufacturer: Maxim Integrated Win Source Part Number: 925731-MAX903CPA Operating Temperature Range: 0°C ~ 70°C Features: Comparator with Latch TTL 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case /

    • Operating Temperature: 0 to 70 C
    • Features: Comparators, Other
    • Package Type: DIP, PDIP
    • Logic Output: TTL

  • Supplier: Nexperia B.V.

    Description: The 74HC688 is an 8-bit magnitude comparator. It performs comparisons of two 8-bit binary or BCD words. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Compare two 8-bit words Wide supply

    • Operating Temperature: 125 C
    • Features: ESD Protection, Other
    • Type: Magnitude Comparator

  • Buy Now

    Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909959-AD8612ARUZ-REEL Operating Temperature Range: -40°C ~ 85°C Features: Comparator with Latch Complementary, TTL 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits

    • Operating Temperature: -40 to 85 C
    • Features: Comparators, Other
    • Package Type: SOP, SSOP, TSSOP
    • Logic Output: TTL

  • Buy Now

    Description: Manufacturer: Linear Technology Win Source Part Number: 088180-LT1116CS8 Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V

    • Type: Identity Comparator
    • Features: Other

  • Buy Now

    Description: Manufacturer: Linear Technology Win Source Part Number: 088846-LT1016IS8 Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 35mA Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 10μA @

    • Type: Identity Comparator
    • Features: Other

  • Description: The MIC833 is a micropower precision dual voltage comparator with an on-chip reference and latch. High- and low-voltage thresholds are adjusted independently, allowing for wide hysteresis. Three external resistors determine the threshold voltages. Voltage detection thresholds are accurate to

    • Features: Other

  • Description: IC COMP LATCHED W/REF SOT23-5

    • Operating Temperature: -40 to 85 C
    • Features: Linear Regulator, Other
    • Package Type: SOT23

  • Description: HERM BLADE & REC,4 POS,LATCH,SEL

    • Standards and Certifications: RoHS Compliant

  • Description: IC BUFF DVR TRI-ST OCTAL 20SOIC

    • Features: Other

  • Description: LT1671 - Comparator With Latch 1 Element Complementary

    • Features: Other
    • Package Type: SOP, SSOP

  • Description: C & K Single Pole Single Throw (SPST) Toggle Switch, Latching, IP57, Through Hole

    • Standards and Certifications: RoHS Compliant

  • Supplier: Advantech

    Description: 1-ch SSI Encoder Module Counter Mode: - SSI singnal with Binary or Gray code Latch Counter Value Comparator *2 Compare trigger Output *2

    • Counter Type: MOD-N Binary Counter

  • Supplier: Advantech

    Description: 1-ch SSI Absolute Encoder EtherCAT Slice IO Module Encoder Type: SSI (Binary / Gray code) Latch Counter Value Comparator *2 Compare trigger Output *2

    • Operating Temperature: -13 to 113 F
    • Form Factor: DIN Rail
    • Data Acquisition: I/O Module
    • Features: Other

  • Description: include an analog comparator module with two comparators, and a programmable on-chip voltage reference. For product comparison, please consider: PIC16F18344 Additional Features 128 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with

    • Internal RAM Size: 0.064 KB
    • Internal ROM Size: 1.75 KB
    • Number of Timers: 1
    • Pin Count: 20

  • Buy Now

    Description: a small 16-lead 3mm × 3mm QFN package. The RF input signal is peak detected and then sensed by both a comparator and amplifier. The comparator provides a 9ns response time to input levels exceeding VREF along with a latch enable/disable function. The gain selectable operational

    • Frequency Range: 600 to 15,000 MHz
    • dBm Measurement Range: 16 dBm

  • Description: include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, and a programmable on-chip voltage reference. Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter

    • Internal RAM Size: 0.128 KB
    • Internal ROM Size: 3.5 KB
    • Number of Timers: 1
    • Number of A/D Converters: 12

  • Description: LOGIC, DUAL 2BIT TRANS LATCH, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC75; LATCH TYPE:BISTABLE, TRANSPARENT; IC OUTPUT TYPE:DIFFERENTIAL; PROPAGATION DELAY:9NS; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

    • Device Type: Differential Amplifiers

  • Description: Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per

    • Pin Count: 16
    • Number of Units in the Chip: 1
    • Function: Decoders
    • Package Type: PDIP

  • Description: 2 Channel Digital Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier driver Versatile protection control enabling latched, non-latched, or host controlled shutdown function Clipping detection External thermal sensor input On-chip thermal shutdown with

    • Supply Voltage (VS): 100 volts
    • Pin Count: 48
    • Features: Audio Amplifiers, Other
    • Operation Class: Class D

  • Description: +⁄- 18 V Supply Voltage, Low Noise JFET Input Operational Amplifiers Low power consumption Low input bias and offset currents Internal frequency compensation Latch up free operation Output short-circuit protection The J

  • Description: Discrete Class D Audio IC 400 V Class D audio amplifier IC Summary of Features Single channel integrated analog input Class D audio amplifier driver 400 V high voltage gate driver stage Differential or single-ended input Versatile protection control enabling latched, non-latched, or

    • Supply Voltage (VS): 200 volts
    • Features: Audio Amplifiers, Other
    • Operation Class: Class D
    • RoHS Compliant: RoHS Compliant

  • Find Suppliers by Category Top

    Dimensional Indicators and Comparators (205 Companies)
    Search by Specification | Learn More about Dimensional Indicators and Comparators
    Analog Comparators (130 Companies)
    Search by Specification | Learn More about Analog Comparators
    Latches (267 Companies)
    Search by Specification | Learn More about Latches
    Logic Latches (76 Companies)
    Search by Specification | Learn More about Logic Latches
    Optical Comparators (113 Companies)
    Search by Specification | Learn More about Optical Comparators

    Conduct Research Top

    • Universal Power MOSFET Interface IC (TC4420/9)
      The TC4420/4429 are 6A high-speed MOSFET drivers available in an 8-pin SOIC package, 8-pin CerDIP and PDIP packages, and a 5-pin TO-220 package. These parts have additional improvements over the TC429 driver. Added features are 4kV of ESD protection, latch-up protection of >1.5A of reverse output
    • Capacitive Multibutton Configurations
      of the original 4 FIGURE 1: COMPARATOR C1 SIMPLIFIED BLOCK DIAGRAM C1CH<1:0> C1POL 2 To DQ Data Bus Q1 C12IN0- EN 0 RD_CM1CON0 C12IN1- 1 Set C1IF MUX DQ C12IN2- 2 Q3*RD_CM1CON0 EN To PWM LogicC12IN3- 3 CL Reset (1) C1ON C1R C1VIN- - C1IN+ 0 C1OUTC1 C1VIN+ MUX + C1OUT (to SR Latch) FixedRef 1

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire