-
Supplier: Newark, An Avnet Company
Description: USB Connector,Cable Mount,PLUG,8 Contacts,SKT,SOLDER Terminal,LATCH
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Connectors INLINE LATCH RECEP BLKSLVR SZ 08
- Gender: Female / Jack
- Features: USB Connector
-
Supplier: Sealevel Systems, Inc.
Description: The CA332 is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
-
Supplier: TE Connectivity
Description: Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground Integral Locking Latch : Without USB Adapter Type : B USB Connector Type : USB 2.0 Type-B USB Version : 2.0
- Current Rating: 1 amps
- Number of Contacts: 4 #
- Contact Pitch: 2.489198655832726 mm
- Features: USB Connector, Wire-to-Board Connector
-
Supplier: Sealevel Systems, Inc.
Description: The CA332-5M is a USB device cable with Sealevel’s SeaLATCH locking USB type A and type B connectors. The metal thumbscrew on each connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This offers complete protection against
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: Sealevel Systems, Inc.
Description: The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: Sealevel Systems, Inc.
Description: The CA355 is a USB device cable with Sealevel’s SeaLATCH locking USB type A connector and standard type B connector. The metal thumbscrew on the type A connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This optional 72
- Product Category: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: L-com, Inc.
Description: This unique cable assembly features a polyurethane jacketed coil cord plus a latching Type A USB connector providing improved mating retention with any USB Type A jack. The latches lock into the channels on each side of a USB jack when fully mated. Retracted length
- Features: Cable Assembly
- Cable Shielding: Foil Braid
- Product Type: USB
-
Supplier: L-com, Inc.
Description: These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG
- Cable Length: 13.123366666666668 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG
- Cable Length: 2.46063125 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: These unique cable assemblies feature a latching Type A USB plug which provides lock down mating retention with any USB Type A jack and a standard Type B connector. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: DigiKey
Description: LATCH LOCK, USB 3.0, RECEPTACLE,
- Features: USB Connector
-
Supplier: Allied Electronics, Inc.
Description: The latch must be intentionally raised in order to remove the plug. An accidental pull on the cable of up to 22 lbs. (10 kg) force will not separate the connectors. Features: Current Rating: 1.5 Amperes DWV: 500 VAC @ Sea Level Shell: Nickel-Plated Brass Alloy Housing: High Temperature
-
Supplier: DigiKey
Description: Connector Latch For DisplayPort Connectors
- Features: USB Connector
-
Supplier: Amphenol Communications Solutions
Description: USB 3.0, Lockable USB 3.0, Right Angle, with locking latch, For IR Reflow Pin in Paste, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of USB 3.0, Partnumber LUSB3193002
- Geometry: Right Angle
- Features: USB Connector
-
Supplier: Amphenol Communications Solutions
Description: PowerUSB, Power USB, Input Output Connector,USB+Power 24V to 1 x 8 Latch-n-Lok / Black Cable/3.0 m., Amphenol is one of the leading manufacturers of power usb. Contact us today for more details of powerusb , part number 10083511-Z0300YYLF.
- Current Rating: 8 amps
- Geometry: Right Angle
- Features: USB Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 052772-47271-0011 Packaging: Bulk Features: Latch Lock Connector Type: DisplayPort Termination: Solder Contact Finish: Gold Voltage Rating: 40VAC Current Rating: 0.5A Number of Contacts: 20 Gender: Plug Material Flammability Rating: UL94 V-0
- Voltage Rating: 40 volts
- Current Rating: 0.5 amps
- Features: USB Connector
-
Supplier: Newark, An Avnet Company
Description: BOX HEADER FOR USB 3.0,2.0MM,STR,2X10P,30U" GOLD,NY4T,BLACK,RE#20P,LATCH,T=2.5 / TRAY
-
Supplier: Heilind Electronics, Inc.
Description: PLUG 3P LATCHED POKE-IN WTW CONN.OE
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
Supplier: ACCES I/O Products, Inc.
Description: key Removable screw terminal adaptor for easy wiring USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID)
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Newark, An Avnet Company
Description: BOX HEADER FOR USB3.0,P=2.0MM,STR,2X10PIN, 30UG,NY4T BLACK,RE#20P,LATCH,T=3.3MM / Tray
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 96 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Twelve (12) 8-bit ports independently
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 48 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Six (6) 8-bit ports independently selectable
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: Box Header For USB 3.0,2.0mm Pitch STR DIP,2x10Pin,15u" Gold,NY9T,BLUE,Latch Type,Removed#20Pos,Tail=2.8mm / Tray
-
Supplier: Tripp Lite by Eaton
Description: The CSC32USB 32-Device USB Charging Station Cart provides fast charging, convenient syncing, secure storage and cord management for up to 32 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial,
-
Supplier: Tripp Lite by Eaton
Description: The CSC16USB 16-Device USB Charging Station Cabinet provides fast charging, convenient syncing, secure storage and cord management for up to 16 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial,
-
Supplier: Transcat, Inc.
Description: relay can be configured as normally open or normally closed, and is rated for 30 V and 1 amp max. Expansion Slot: One expansion slot is available for factory-installed expansion port. Local Communication: Full Speed USB via USB mini-B connector Size: 17.8 H x 11.7 D x 19.3 W cm
- Data Acquisition: Datalogger / Recorder
-
Supplier: Amphenol Communications Solutions
Description: AgilLink™ 2.00mm, Box Header For USB 3.0,2.0mm Pitch STR DIP,2x10Pin,30μin Gold,NY9T,Color-Blue,Removed#20Pos,Tail=2.5mm,Without Latch, Amphenol is one of the leading manufacturers of HEADER PLUG Contact us today for more details of HEADER PLUG,part number G823J201340BHR
- Features: USB Connector
-
Supplier: Tripp Lite by Eaton
Description: connects to the display. Cat5e/6 cable connects the two units (for best results, use 24 AWG solid-wire Cat5e/6 cable, such as Tripp Lite’s N202-Series). Each unit is powered by an included USB Micro-B to USB-A cable, which must be connected between the unit and a USB port on the
-
Supplier: Amphenol PCD
Description: 2000 + matings Mating durability four times greater than MIL-C standard bayonet and thread coupling connectors Increased connector life before replacement Multiple keying options Five keying options to prevent mis-mating Brass base metal Robust Wear resistant Crush resistant Black
- Contact Size (AWG): 20 to 23 AWG
- Voltage Rating: 400 volts
- Current Rating: 3 to 7.5 amps
- Number of Contacts: 7 to 37 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1260341-ST60-10P Packaging: Reel Number of Positions: 10 Mounting Style: Board Edge, Surface Mount, Right Angle Features: Board Guide, Shielded Connector Type: Receptacle Contact Type: Non-Gendered Number of Positions Loaded: All
- Voltage Rating: 100 volts
- Current Rating: 0.5 amps
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: LEMO USA, Inc.
Description: when unmated EMI/RFI shielding ensures clean, uninterrupted signal transmission Modular Design for Maximum Flexibility Choice of push-pull or break-away latching systems Robust 5-spur keying enables safe and accurate blind mating Available in five sizes with multiple configurations:
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
. Experience reliable connection with LEMO High Speed connectors LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
, vibration, and extreme environmental stress - Push-Pull and Break-Away latching for secure, blind mating - Modular design with robust 5-way keying for rapid deployment - Multiple configuration options including high-speed USB, Ethernet, multipole (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Industrial USB Connectors And Cable Assemblies: Latching Version Adds Retention Force, Circular Sealed Version Protects USB Connection To Code Ip 67
Both the circular sealed and latching USB connectors are available for sale now.
-
FPGA USB Solutions From Orange Tree Make Inroads Into Factory Automation and Industrial Equipment Markets
The availability of industrial rated, latching USB connectors support its use in harsh environments.
-
Honda's Industrial USB 2.0 connector withstands harsh environments
The latest addition to Honda Connectorsâ families of industrial products is the TAK Series of latching USB 2.0 connectors , which has been specifically designed to tolerate hostile conditions in the industrial environment.
-
StarTech.com DisplayPort Cable DisplayPort cable - 35 ft | Softchoice
Its 26 gauge (AWG) pure copper wire, and Aluminum and Mylar shielding helps to eliminate EMI and RFI interference, while its small USB -sized latching connectors support two-way display connectivity and optional audio support.
-
Shopping - Best Prices On The StarTech.com 25 ft DisplayPort Cable with Latches - M/M (DisplayPort Male Audio/Video - DisplayPort Male Audio/Video - 25ft - Bla...
The DisplayPort cable's small, USB -sized latching connectors support two-way display connectivity and optional audio support.
-
Shopping - Best Prices On The Green Lamb StarTech DisplayPort Cable with Latches (0.3m) - Big Bruin
The cable features small, USB -sized latching connectors , with support for two-way display connectivity and optional audio support.
-
Non-mating connector for USB a quality waterproof connection
By doing so, they eliminate the need for any mechanical latches which are extensively used in the USB 3.0 mated connector .
-
ACCES I/O Releases Fast USB Digital Waveform Generator Modules
Available accessories for the USB -DIO-16H include a shielded, round-wire molded cable with latching connectors and a 68-pin screw terminal board for quick and easy connectivity.
-
Micro-USB Terrapin Launched At DVD 2012
The Terrapin Micro- USB connector retains the high performance features from the Terrapin Series and allows the same plug connector to mate to either a latching or push-pull receptacle.
Indicates content that may require registration and/or purchase.