-
Supplier: Eaton Cooper Power Systems
Description: The Cooper Power Systems X-Limiter hinge-mount fuses are designed to fit the mountings manufactured by S & C Electric Company. The X-Limiter hinge-mount fuses are full-range, current-limiting fuses to be used indoors or for metal clad applications, and outdoors for crossarm
-
Supplier: Newark, An Avnet Company
Description: FUSE CURRENT LIMIT DIN-E 5.5KV 100E (3)
-
Supplier: Newark, An Avnet Company
Description: FUSE CURRENT LIMIT DIN-E 5.5KV 150E (3)
-
-
Supplier: Newark, An Avnet Company
Description: 1-Form-A, Normally-Open Solid State Relay with integrated current limit / TUBE RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COTO MOSFET - 1 FORM A, 400V AC PEAK, 30 MAX OHMS, CURRENT LIMIT, 5KV I/O
-
Supplier: West Control Solutions
Description: LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 1801+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 1401+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 8700+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: LED indication shows when limits have been exceeded and when the relay is latched out. With a full range of universal sensor input options the 6700+ provides a valuable control 'watchdog' for most systems. Benefits & Features 5A Latching Limit Relay as standard Easy to use HMI Configuration
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: ValueTronics International, Inc.
Description: The 6140A is a Current Source from HP. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and
-
Supplier: Renesas Electronics Corporation
Description: The ISL6121 is a single supply Overcurrent (OC) fault protection IC for 2.5V to 5V applications where 2A current limiting is desired. This device features internal current monitoring and limiting along with a 50m? integrated power switch and a current limited time out to
-
Supplier: Microchip Technology, Inc.
Description: camera and camcorder motor protection, thermal printer head protection, and many other low current-load switching applications. The MIC2090 and MIC2091 come in two versions: auto-retry current limit and output latch off on an over current fault. The MIC2090 and MIC2091 are
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: camera and camcorder motor protection, thermal printer head protection, and many other low current-load switching applications. The MIC2090 and MIC2091 come in two versions: auto-retry current limit and output latch off on an over current fault. The MIC2090 and MIC2091 are
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: and a simpler, easier-to-design control loop. Topological advantages include, inherent pulse-by-pulse current limiting capability, automatic symmetry correction for push-pull converters, and the ability to parallel “power modules” while maintaining equal current sharing. Protection
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1200295-LM5064PMHX/NOPB Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: PMBus Applications: -48V Supply Current: 6mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker,
- Operating Temperature: -40 to 125 C
- Special Features: Internal Current Limit
- Features: Other
- Package Type: SSOP
-
Description: the rated short-circuit current (K=1.0). Further, the short-time current rating is also equal to the short-circuit current rating, but it is included in the title of Col. 4 in the tables. The closing and latching current is now listed as a rating (it had been a
-
Supplier: Win Source Electronics
Description: Current Limit, OVP, UVLO Feature Pins: CURRENT LIMIT, OVLO, (UVLO, ENABLE) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C Case / Package: S-PAK-7 Supply Voltage - Operating: 100V Popularity: Medium Fake Threat In the Open Market: 38
- Supply Voltage (Vi): 100 volts
- Operating Temperature: -40 to 145 C
- Output Options: Inverting
- Features: Other
-
Supplier: Win Source Electronics
Description: Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake
- Quiescent Current (IQ): 1,000 µA
- Supply Voltage (Vi): 3 to 8 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake
- Quiescent Current (IQ): 1,000 µA
- Supply Voltage (Vi): 3 to 8 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability Stable output over operating temperature range Open collector
- Operating Temperature: 257 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: ROHM Semiconductor USA, LLC
Description: LED driver BD550FHG supports both isolated and non-isolated devices. IC enables simple design of low-power electrical converters. With switching MOSFET and current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized,
- TJ: -40 to 110 C
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 11 A Rated Current, 250 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 21 A Rated Current, 277 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Microchip Technology, Inc.
Description: Pulse width modulator for switching power supplies that features improved performance over industry standards Additional Features 7V to 40V Operation 5V Reference Trimmed to 1% 100Hz to 400kHz Oscillator Range Excellent External Sync Capability Dual 100 mA Output Transistors Wide Current
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 7 to 40 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Eaton Corporation
Description: PLUG IN RECEPTACLE TYPE RUGGED DIE CAST ZINC MATERIAL E51 MODULAR LIMIT SWITCH STYLE INDUCTIVE PROXIMITY SENSOR USED ON 1/2 INCH NPT CONNECTION TYPE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP67 ENCLOSURE APPROVAL UL, CSA INCORPORATES LATCHING SHORT CIRCUIT
-
Supplier: ROHM Semiconductor USA, LLC
Description: current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycle, application excels wide bandwidth and transient response. BD7672BG includes various protective functions such
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 8.5 to 25 volts
- Switching Frequency (fsw): 65 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: current detection resistor as external devices, it enables more freedom in design. Since the peak current control is utilized, peak current is controlled in each cycle, application excels wide bandwidth and transient response. BD7672BG includes various protective functions such
- Input Voltage (VIN): 8.5 to 25 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Summary of Features Absolute temp. limit with controlled reactivation Dynamic temp. limit with controlled reactivation Overcurrent prot. with intelligent latch Undervoltage shutdown Overvoltage prot. with ext. components Proportional load current sense Open Load in ON and OFF state Short
- Category: Development Board
-
Supplier: Sifam Tinsley UK
Description: function • Measurement of heater current and heater burning control or short-circuit of the control element (e.g. SSR)
- Number of Zones (if applicable): 1 zones
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Temperature: Heating Control
- Control: Limit / Set Point Control, PID Control
-
AC-DC Converter Chips - Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET -- BM2SC124FP2-LBZSupplier: ROHM Semiconductor GmbH
Description: protection functions, such as soft start function, burst operation function, over current limiter per cycle, over voltage protection, overload protection. FB OLP is Auto Restart type, VCC OVP is Latch type. You can choose from a variety of power and topology evaluation boards.
- Input Voltage (VIN): 15 to 27.5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: with a 10µA current source. Capacitors on each gate create a programmable ramp (soft turn-on) to control in-rush currents. A built-in charge pump supplies the gate drive for the 12V supply N-channel MOSFET switch. Two external current sense resistors and FETs provide overcurrent
-
Supplier: OMEGA Engineering, Inc.
Description: as latching or non-latching, normally open, or normally closed. There are also 2 optional timers that work independently or in conjunction with process limits (e.g., turning on a fan 10 minutes after limit 1 temperature is reached). The time function keeps track of process run time.
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
- Standards and Compliance: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Controller, Fixed Frequency, Current Mode, for Flyback Converters , OVL Latch, Lower Limits, 2500-REEL Product overview: NCP1246ALD065R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It
- Output Current (IOUT): 0.8 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: external parts and the bias current. The DC/DC part operates by Quasi-Resonant Mode. This method enables soft switching and helps to keep the EMI low. With putting MOSFET for switching and current detection resistors as external devices, a higher freedom design is possible. This IC has
- Input Voltage (VIN): 8.9 to 26 volts
- Features: Other
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including User Defined). Stores calibration data for up to 10 gases. Programmable Totalizer indicates total gas quantity. High and low gas flow Alarm limits with preset delay interval. Two sets of user-programmable electromechanical SPDT relays
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
- Media Temperature: 41 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
controlled to limit the current to the set limit. The device offers three current-limit modes: autoretry, continuous, and latch-off. The SETI pin also presents a voltage with reference to GND, which, under normal operation, is proportional to the device current. The voltage appearing on the SETI pin (read more)
Browse Power Supplies Datasheets for DigiKey -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
The FLP Microsatellite Platform
Latching Current Limiter LEOP .
-
Comparison of Current-Limiting Strategies During Fault Ride-Through of Inverters to Prevent Latch-Up and Wind-Up
…set and reset design for case 3a which used the current refer- ence (output of the voltage controller) to initiate a set and the measured inverter capacitor voltage to initiate a reset was the only latched current limiter to reset when used…
-
The Meteosat Second Generation (MSG) power system
It possesses electronic Latching Current Limiters (LCLs) for switching essential, semi-essential and non-essential spacecraft loads and a subsidiary array of simple .
-
A Combined Data and Power Management Infrastructure
Latching Current Limiter LEOP .
-
Handbook of Space Technology Complete Document
active devices are known as LCLs ( Latching Current Limiters ), FCLs (Fold-back Current Limiters) and SSPCs (Solid-State Power Controllers).
-
The X-ray Multi Mirror (XMM-Newton) power system [spacecraft power]
These being the implementation of a surface conductive networkfor the cover glasses of the solar cells and the extensive use of telecommandable and resettable latching current limiters (LCLs) for payload failure protection and ON/OFF switching.
-
SpaceOps Conferences > The Cluster Mission after 13 Years - Operations beyond its Design Limits
All units are connected via latching current limiters (LCL) to the power bus.
-
The Flight Model Stirling Cryocooler System for the INTEGRAL Spectrometer
The peak current required to hold the pistons in this manner was also a concern to the customer, in terms of tripping of the latching current limiters (LCLs) which are foreseen on the Integral power bus.
-
Common Instrument Interface (CII) Workshop
ESA Presentation
Capability to interface a Latching Current Limiter (LCL), in addition to a fuse .
-
Power Line Protection Devices in Space Applications
This paper describes a very fast Latching Current Limiter (LCL) that can be placed at power input of any satellite subsystem, .
Indicates content that may require registration and/or purchase.