-
Description: A heavy duty, rust inhibitive primer free of lead and chromate hazards. It offers outstanding protection and will give protection during shipping, handling, and erection. It can be top coated with alkyds and latex coatings. Recommended Usage For industrial and commercial
- Wet / Applied Thickness: 0.003 to 0.0085 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in white and is packaged 1 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings paint primer comes in white and is packaged 4 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer
-
-
Description: DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and
- Wet / Applied Thickness: 0.0034 to 0.0064 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 110 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 40 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: A high solids, low VOC, rust inhibitive alkyd primer which is free of heavy metals. It is easy to apply by spray, is fast drying and can be topcoated with alkyd and latex coatings. Recommended Usage For industrial and commercial application on steel to protect against
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Iron Guard paint primer comes in white and is packaged 1 each. Uses acrylic enamel as the base. Designed to have corrosion-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Rust Tough paint primer comes in red and is packaged 1 per case. Uses acrylic enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Enamel Paint, Primer
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Coverage: 266 ft²
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Vinyl
-
Supplier: Aervoe Industries Incorporated
Description: Stops rust and corrosion on iron & steel, can be primer or top coat
- Coverage: 13.000000000000002 to 26.000000000000004 ft²
- Cure / Dry Temperature: 60 to 80 F
- Operating / Use Temperature: 400 F
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
-
Supplier: Rust-Oleum Corporation
Description: Single component, water based acrylic, adhesion promoting primer
- Coverage: 580.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.0055 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder
- Substrate: Aluminum
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Water Based
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Primers and Adhesion Promoters - SIGMACOVER -- Two-component, Solvent-free Amine Cured Epoxy FillerSupplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: Siloxseal 385 is a high temperature silicone-epoxy resin coating, shipped in single component, available in aluminum and colors.
- Coverage: 363.00000000000006 ft²
- Cure / Dry Temperature: 300 to 400 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Sanchem, Inc.
Description: is a low odor solvent based rust preventative that leaves a brown, firm, highly corrosion resistant wax coatings that melts at over 300 F. For protection of finished and semi-finished metal parts and metal stock of all types. Protection is afforded for interplant domestic shipment or export
- Operating / Use Temperature: 300 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: Minerallac Company
Description: CORROSION INHIBITOR, RUST CONTROL TYPE INDUSTRIAL, HEAVY DUTY PAINTING PROJECT, INDOOR/OUTDOOR APPLICATION AEROSOL CONTAINER TYPE 16 OZ CONTAINER CAPACITY RED OXIDE COLOR/SHADE 15 MIN DRYING TIME SPRAYON[R], KRYLON[R] BRAND NET FILL WEIGHT 12 OZ PACKAGING QUANTITY 12 PER PACK
- Form: Aerosol
- Features: Corrosion Inhibiting / Rust Preventive, Primer
- Industry: OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dampney Company, Inc.
Description: Pheonxy Zinc Rich Primer
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 40 F
- Operating / Use Temperature: -40 to 300 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: Crosslink
Description: coating based on electroactive polymers. When corrosion begins to occur, chemical changes in the makeup of the metallic surface create an electric charge. Crosslink's smart coating senses this charge and releases an additive that neutralizes the chemical reaction, preventing further
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Primer, Specialty / Other
- Form: Liquid
-
Description: Use with AF-163-2 Bonding Films. Sprayable or Brushable, Curing Type. High Degree of Protection Against Corrosive Environments Both Inside and Outside the Bond Line.
- Substrate: Aluminum, Metal
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Specialty / Other, Sprayable
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant, Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Hubbard-Hall Inc.
Description: Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process. Benefits: Offers
- Operating / Use Temperature: 170 to 185 F
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Sealer / Surface Sealant, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Enamel Paint, Primer
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Exterior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 70 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Primer, Protective, Sprayable
-
Supplier: Sherwin-Williams
Description: Paint & Coatings A wide variety of coatings for residential or commercial use offer top quality performance. Primers Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats A wide variety of stains and sealers for
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Interior, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Floor, Wall
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Primer
Find Suppliers by Category Top
More Information Top
-
Organic coatings
Two water-borne primers , a latex -basedsystem with an inorganic corrosion inhibitive pigment and a water-borne alkyd pigmented with a corrosion inhibitive non-toxic complex inorganic oxide, were chosen for further study.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA456303&Location=U2&doc=GetTRDoc.pdf
The new wash primers are water-borne acrylic latex emulsions with corrosion - inhibiting pigments.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Category/Applications: Styrene-acrylic latex for use in light-to-medium-duty maintenance primers and topcoats for metal; compatible with most inhibitive pigments; provides exc. flash-rust control and prolonged corrosion protection on new or hand-cleaned steel; min.
-
Organic coatings
… Zincilate 120, an inorganic Zn silicate giving a least 90% Zn in the dry-film state and imparting cathodic protection, Armourcote 510, a two-pack rust- inhibiting epoxy primer comprising a passivating pigment … … toxic and non-flamable latex for anti- corrosive primers.
-
Handbook of Corrosion Inhibitors
… for floor coverings, concrete roof tiles, paints, textiles, nonwovens, and paper; in mastics; thermal insulation; adhesives; pigment grinding vehicle/ dispersant; paper sizing agent; thickener; vehicle for latexes , coatings; extender vehicle for … … /fatty foods; ingred. in corrosion inhibiting primer Regulatory: FDA 21CFR §175 …
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
Research has suggested that zinc oxide possesses both pas- sivating and cathodic inhibitive capabilities [36,37]. Also, when used in latex metal primers and certain oleoresinous systems (such as SSPC Paint No. 25) [38], zinc oxide exhibits obvious anti- corrosive action.
Indicates content that may require registration and/or purchase.