Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing 7inch LCD Monitor Field Kit Sub-Assembly.
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Sub Assembly Delvcam 7in 16:9 Color LCD Monitor With HDMI
- Features: Flat Panel Monitor, LCD Display
-
-
Supplier: Radwell International
Description: DISPLAY ASSEMBLY, LCD DISPLAY, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Description: The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Defective Assembly Delvcam 7in 16:9 Color LCD TV/Monitor
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Sub Assembly Delvcam 7in 16:9 Color LCD ATSC TV/Monitor
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Newark, An Avnet Company
Description: FFC/FPC CABLE, TFT LCD DISPLAY, 100MM; Assembly Cable Type:FFC / FPC Cable; Cable Length:100mm; No. of Wires:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FOPC,DZ2.0,LCD/UPC-LCD/
-
Supplier: Newark, An Avnet Company
Description: FOPC,DZ2.0,LCD/PC-LCD/PC
-
Supplier: Newark, An Avnet Company
Description: 13IN SOCD LCD CABLE/TEST MONITOR LCD CABLE PER DRAWING 75001777-370
-
Supplier: DigiKey
Description: RECEPTACLE FOR FRONT PANEL MOUNT
- Current Rating: 6 amps
- Number of Contacts: 41 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: New Vision Display
Description: Color TFT LCD Solutions For OEMs Color TFT LCDs (Thin Film Transistor LCDs) give your product a beautiful appearance with high-resolution, full-color graphics. Our modern, automated LCD factories can create custom TFT displays for extreme temperature functionality,
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
- Color: Color
-
Supplier: AMP Display Inc.
Description: Amp 12.1” module is composed of the amorphous silicon thin film transistor liquid crystal display (a-Si TFT LCD) panel structure with driver LSIs for driving the TFT (Thin Film Transistor) array and a acklight. The a-Si TFT LCD panel structure is injected liquid crystal material into a
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425258-LENOVO 00MU415 - LCD OP CBL Manufacturer: Lenovo
-
Supplier: General Digital Corporation
Description: backlight High contrast ratio LCD: 3000:1 Wide viewing angle LCD: ±89° horizontal, ±89° vertical Designed with the intent to satisfy a multitude of military standard requirements D-03-003-005/SF-000; General Safety per General Electrical Specification for Canadian Forces Ships
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: General Digital Corporation
Description: General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically for use in Military and Government applications. FEATURES 6.5 inch, 1024 X 768 resolution 7:1
- Diagonal Screen Size: 6.5 inch
- Screen Width: 5.2006327296 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Heilind Electronics, Inc.
Description: LCD JPR MM OM3 2.0MM ZPCD
-
Supplier: General Digital Corporation
Description: Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: Powell Electronics, Inc.
Description: PP FO CABL-2M-2xPP Metal LCD OV MM62,5
-
Supplier: General Digital Corporation
Description: Controller Internal to our LCD monitor is an LCD controller that converts analog video signals into the proper digital signals required to drive the display. It is the LCD controller that enables the LCD monitor to function as a direct replacement for the traditional CRT.
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Industrial Enclosures - ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 6.49 x 4.72 x 1.87 -- 70020350Supplier: Allied Electronics, Inc.
Description: How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 6.49 × 4.72 × 1.87. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass
-
Industrial Enclosures - ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 7.10 x 4.34 x 1.91 -- 70020375Supplier: Allied Electronics, Inc.
Description: How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 7.10 × 4.34 × 1.91. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass
-
Industrial Enclosures - ENCLOSURE, POLYCARB, NEMA4, W/NO LCD , BLACK, 8.26 x 4.88 x 2.02 -- 70020319Supplier: Allied Electronics, Inc.
Description: How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 8.26 × 4.88 × 2.02. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass
-
Supplier: Allied Electronics, Inc.
Description: How to Order : 1 . Pick Enclosure Style and Size — All Cases Include Assembly Screws and Sealing Kit. 2 . Pick Side Grips (sold separately) 2 per pack. 3 . Pick Battery Holders (sold separately). Size: 10.25 × 4.95 × 1.91. Polycarbonate Material UL 94 VO Rated NEMA 4 Sealing Brass
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies FOC-TO-6LCD-OM2-IP66
-
Description: PP FO CAB-ASSY-10M-1XPP-OV LCD-L
-
Supplier: Tortai Technologies Co., Ltd.
Description: Machine Interface assembly (HMI). A complete assembly from Tortai in many applications. We take responsibility for the entire project and save you development time and cost. You get a fully documented design that simplifies your operation, and you purchase one part number from one
- Industries and Applications: Aircraft / Aerospace, Automotive, Consumer, Industrial / Commercial, Medical, Military / Defense
- Printing / Marking: Digital Printing, Hot Stamping
- Features: East Asia / Pacific Only
- Type: Front Panel, Overlay
-
Supplier: Zygo Corporation
Description: ZYGO develops complete integrated systems and subsystems in a wide variety of applications incorporating a broad range of optical components such as a fiber optics, LCD or OLED displays, SLMs, gratings/diffractive elements, and LEDs. Example applications, including: Wide FOV mixed reality
-
Supplier: Sealevel Systems, Inc.
Description: or Sealevel’s SeaMAX API software libraries. The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.
- Display Size: 17 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Sealevel Systems, Inc.
Description: or Sealevel’s SeaMAX API software libraries. The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.
- Display Size: 15 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Sealevel Systems, Inc.
Description: or Sealevel’s SeaMAX API software libraries. The modular design allows for maximum up-time with easy field maintenance and upgrade of the Relio computer and I/O without removing the LCD assembly from the panel.
- Display Size: 8.4 inch
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
-
Supplier: Interface Displays & Controls
Description: Amorphous-silicon, TFT (thin film transistor) liquid crystal, 1024 x RBG stripe x 768 pixel matrix.
- Operating Temperature: -40 to 159.8 F
- Effective Screen Width: 6.7 inch
- Effective Screen Height: 5.03 inch
- Image Resolution: 1024 x 768
-
Supplier: SAE International
Description: as electronic assemblies such as printed wiring assemblies, relays, disk drives, LCD matrices, VME circuit cards, servers, printers, laptop computers, etc. There are many ways to categorize COTS assemblies 2x, including the following spectrum: At one end of the spectrum are COTS assemblies
Find Suppliers by Category Top
Featured Products Top
-
Display (FPD) Production: High-speed material handling across LCD and OLED cleanroom assembly lines. Photovoltaic and New Energy Systems: High-throughput silicon wafer transport, solar module positioning, and automated visual inspection platforms (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
assemblies. The series combines fast fault interruption with improved surge withstand performance, helping reduce nuisance operation while protecting circuits against overloads and short-circuit conditions. Manufactured in a compact (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
), low insertion force (LIF), or through-hole soldering with round-to-flat or round-throughout format options. Direct connection to the PCB with a simple wave-solder assembly process reduces costs by eliminating the need for connectors or wire stripping. Available in a variety of pitches, circuit sizes (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Inductive Charger available The WiGauge™ Gen II Kit (Inductive) is comprised of WBG w/LCD Display, battery pack and inductive charger cradle assembly. Combining multiple sensors using the Orbit Digital Measurement network is easy and data can be read using a (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
. They are offered either with or without a push-button trigger on the underside. Each housing comprises four parts: top, base, handle cover and either a cable gland or removable end panel. The control panel is recessed to accommodate a membrane keypad, push buttons and LCDs. Sensors can be (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
logging. Six versions of DATEC-MOBIL-BOX are designed to house a wide range of standard LCD displays including Type 2”-LC-Glass Module, Type 2 x 16 (compact and standard), Type 4 x 16 Standard, Type 2 x 20 Miniature and Types 4 x 20. The seventh version has no display window (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Factory and Industry 4.0. Smart ergonomics ensure these big, robust ABS enclosures are well balanced and comfortable to hold despite their capacious size. The large head section is designed to house standard-size LCDs and graphic display modules. The operating area is recessed to accommodate (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
time-saving solution for powering mobile workstations. The Swappable Power Platform is a complete pre-engineered energy storage solution that includes three essential components: Battery Assembly: Utilizes LiFePO4 technology (read more)
Browse Datasheets for Green Cubes Technology -
time-saving solution for powering mobile workstations. The Swappable Power Platform is a complete pre-engineered energy storage solution that includes three essential components: Battery Assembly: Utilizes LiFePO4 technology (read more)
Browse Datasheets for Green Cubes Technology -
with an overall range of -100 to +20 degrees Celsius dewpoint. A key feature of the SDHmini-Ex is the desiccant head assembly. The unique design of the head assembly keeps the sensor dry between tests to ensure the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Flat Screen LCD Manipulator for Slot Machine Assembly
Las Vegas based slot machine manufacturer receives LCD display panels from their vendor in a flat, horizontal orientation in cardboard boxes. When they arrive in the assembly area, the 55 lb panels need to be lifted out of the box, pitched 90 degrees about the horizontal axis, then pitched 15
-
What Variables are Necessary for Good Heat Sealing?
For plastics heat sealing, anisotropic and formono-isotropic liquid crystal display (LCD) assembly heatseal connector (HSC) to printed circuit boards (PCB connectors), front panel displays, or other substrates.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
application road map With process and electronic design automation road maps now under its belt, a pan-European research program is heading straight to applications. Samsung to expand chip and LCD assembly in China Expanding its presence in China, South Korea's Samsung Electronics Co.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
IC forecasts see slowdown in '05, '06 Magma, PDF Solutions implement flow to improve IC yield : Prices to climb, parts are scarce Xilinx' FPGA lead times are easing, says analyst ASML to enter LCD stepper biz PMC-Sierra bumps up revenue forecast for Q2 WJ expands wireless infrastructure line
-
Epoxies for OptoElectronic Packaging: Applications and Material Properties (.pdf)
Epoxies are used in the packaging and assembly of three opto-electronic devices, including Fiber Optics, LEDs, and LCDss. In fiber optics, you need epoxy for the cable and for the opto-packaging. The fiber optic components are usually packaged in hybrid technology, which mean several
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
LCD sourcing policy backfires on Pentagon A policy of relying on domestic sources of flat-panel displays backfired on the U.S. military recently when Planar Systems Inc. threatened to halt shipments of active-matrix (AM) LCD head assemblies to a defense subcontractor unless their price was nearly
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
support Trusted Computing's open-access network spec has gained support not only from semiconductor but also network equipment and software companies. Survey: LCD panel prices down again A slow selling season is leading to further price drops of liquid crystal display (LCD) panels used in TV
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sematech licenses automation test technology to Peer Micronic enters TFT-LCD mask metrology market KLA-Tencor, Accretech reach out-of-court settlement is NEC ARM's third arch licensee? Excelerate to supply SECS/GEM software to Robotic Vision Microfluidic battery runs on water Sematech calls meeting
More Information Top
-
Page 3. Semiconductor parts with 021 in root number
20 Character by 2 Line Alphanumeric LCD Assembly With COG Controller No internal backlight assembly, must be external .
-
Handbook of Visual Display Technology
LCD assembly ; power supply assembly Glass panel assembly (thin-film transistor); heat sink .
-
Page 3. Semiconductor parts with 202 in root number
20 Character by 2 Line Alphanumeric LCD Assembly With COG Controller No internal backlight assembly, must be external .
-
Solution space generation for disassembly research on liquid crystal displays televisions
Ryan et al. [8] presented an overview of the LCD assembly and detailed material composition of the LCD structure.
-
Estimating regional material flows for LCDs Proceedings of the IEEE international symposium on electronics and the environment ISEE (May 2008)
Here, we identify materials used in the production of key subassemblies, and note uncertainties in the composition of the LCD assembly , film set (comprised of the reflection foil, light guide, prism foil, diffuser, and the brightness enhancement film), and the backlight assembly.
-
F-18E/F MPCD and UFCD displays
It includes an LCD assembly (including backlight), one single electronics card and a front panel keyboard.
-
Accommodation of COTS LCDs in military displays
The need for adequate thermal design ofthe LCD assembly is so critical to potential use of commercial displays in military environments (especially in tactical avionic applications), it defined one principal objective ofthe subject program'.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/382537e801c9c19b8525723d005efc41/$File/2101511.pdf
1-18 Figure 1–9 Liquid Crystal Display ( LCD ) Assembly ........................................................
Indicates content that may require registration and/or purchase.