-
Supplier: Tradeport Electronics Group
Description: 8 Functions AC/DC Voltage, AC/DC Current, Resistance, Capacitance, Diode Test and Audible Continuity Beeper - High Voltage 1000V and 20A Current Range - 0.5% Basic DCV Accuracy - LCD Display
-
Supplier: Allied Electronics, Inc.
Description: A professional multimeter for Electrical and HVAC applications. Safety rated to CAT III 600 V and CAT II 1000 V for indoor applications requiring direct connection to main panel of the building. The AM-250 measures complete range of electrical parameters including voltage, current, resistance
-
Supplier: Transcat, Inc.
Description: Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 6,000 count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main measurement to facilitate analysis MIN/MAX and AVG data with relative time/date-stamping and
-
-
Supplier: Transcat, Inc.
Description: Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 60,000 Count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main measurement to facilitate analysis MIN/MAX and AVG data with relative time/date-stamping and
-
Supplier: Newark, An Avnet Company
Description: DIGITAL MULTIMETER, BENCH, 3.7" LCD ROHS COMPLIANT: YES
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3-3/4 digital LCD with a maximum dispaly of 3999. An angled-display design helps the user to identify the reading of value easier. Bar graph LCD display. Auto-ranging designed. Ranging change function. Relative/Maximum/Minimum modes. Peak hold mode. VAHz mode measures frequency
- DC Voltage Range: 0.3 to 1,000 volts
- AC Voltage Range: 0.3 to 750 volts
- DC Current Range: 0.0003 to 10 amps
- AC Current Range: 0.0003 to 10 amps
-
Supplier: Computer Network Accessories, Inc.
Description: Digital pocket multimeter. Includes manual, test leads and leatherette carrying pouch. 2/20/200/500V DC (+/-0.5%) 200/500V AC (+/-1.2%) Frequency range: 45-1,000Hz (max. input: 500Vrms) DC current: 200mA (+/-2.0%, overload protection: 200mA) Resistance: 2K/20K/200K/2,000K (+/-1.0%,
-
Supplier: Transcat, Inc.
Description: Product Highlights 8 functions/11 ranges Data and AC Peak Hold DC auto zero Carrying case included 33/4 digit, LCD, max reading of 3999 9V battery Maximum Jaw Opening: 40 mm (1.57?) Autoranging for frequency measurement; Low Battery Indication Auto-Power Off after 30 minutes Manual function
-
Description: · 3.7 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis accessible in chart mode · SCPI support · Data record function, you can record the
- DC Voltage Range: 50 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD
-
Supplier: OMEGA Engineering, Inc.
Description: improper operation. The 5-in-1 digital multi-tester has been designed to combine the functions of sound level, luminance, humidity and temperature meters, as well as a digital multimeter. The HHM8229 digital multimeter can perform measurements of AC/DC voltage and
- DC Voltage Range: 0.4 to 1,000 volts
- AC Voltage Range: 0.4 to 750 volts
- DC Current Range: 0.0004 to 0.4 amps
- AC Current Range: 0.0004 to 0.4 amps
-
Supplier: Transcat, Inc.
Description: flexible PC software: EasyDDM Standard interface: USB Device, USB Host, LAN User-friendly Design 4.3” TFT-LCD, 480*272 Support dual display, Chinese and English Menu Built-in front panel accessible help system File management (support for USB Driver and local storage) USB & LAN remote
-
Supplier: Allied Electronics, Inc.
Description: Pocket and Autobench® Multimeter, LCD Display Auto power off 3200 count instruments
-
Supplier: Allied Electronics, Inc.
Description: Multimeter, Digital; 400 mV, 4, 40, 400, 1000 V Voltage, Range, DC; RS-232; LCD
-
Supplier: Tradeport Electronics Group
Description: recording time display). Average Value Computation Relative Computations (Δ, Δ/r) Data Hold Current Input Connection Alarm These four digital multimeters of the DL-90 Series have been designed to meet the diversifying needs users have for multimeters. Some of the most advanced
-
Supplier: Tradeport Electronics Group
Description: Easy-to-read Digital Display Wide Range High Accuracy Autoranging Continuity Check Low Power Consumption Data Hold Protection against maximum input level Diode checking. Automatic polarity switching. Overflow display Battery low indicator. The DL-712 and DL-711 are 3-1/2 digit digital
-
Supplier: Tradeport Electronics Group
Description: Easy-to-read Digital Display Overflow display Automatic polarity switching. Diode checking. Protection against maximum input level Data Hold Low Power Consumption Continuity Check Autoranging High Accuracy Wide Range Battery low indicator. The DL-712 and DL-711 are 3-1/2 digit digital
-
Supplier: Computer Network Accessories, Inc.
Description: Mini 3 1/2 digit digital multimeter with 19 ranges. Includes manual, test leads and battery. Features: Automatic polarity indication Voltage measurements: 500V AC and 500V DC max. Current measurements: 10A DC max. Resistance measurements: 2M Ohms Diode and transistor (hFE) test
-
Supplier: Cole-Parmer
Description: • Precision accuracy with True RMS current/voltage at an economical price • Low current capability—measure down to 0.1
A • Audible and visual input alerts Autoranging DMM • Type K temperature • Capacitance • Frequency • 4000 count backlit LCD • Relative function - DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 20 amps
- AC Current Range: 20 amps
-
Supplier: Computer Network Accessories, Inc.
Description: 3 1/2 digit digital multimeter with automatic polarity function. Features: DMM with automatic polarity function and 3 1/2 digit LCD display Measurements: DC current up to 10A AC and DC voltage up to 600V, resistance up to 2M Ohms Diode, transistor and continuity test with buzzer
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • Combines a true rms multimeter and insulation tester in one economical meter • Provides live circuit detection and auto-discharge of capacitive voltage for user protection • CAT III 1000 V and CAT IV 600 V rated These meters are
- DC Voltage Range: 6 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.06 amps
- AC Current Range: 0.4 amps
-
Description: · 4 inch (480x320) high resolution LCD · 55000 counts · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis accessible in chart mode · SCPI support
- DC Voltage Range: 0.05 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: Cole-Parmer
Description: • Durable, rugged design is ideal for industrial environments • Easily troubleshoot industrial equipment to prevent costly downtime • Large digit backlight LCD display is easy to read Available for sale in the United States and Canada only The Fluke 83V industrial multimeter
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: Cole-Parmer
Description: • Precision accuracy with True RMS current/voltage at an economical price • Low current capability—measure down to 0.1
A • Audible and visual input alerts Manual ranging DMM • Type K temperature • 2000 count backlit LCD - DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 20 amps
- AC Current Range: 20 amps
-
Description: · 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage / current measurement · dual line display supported · the change trend analysis accessible via special chart mode · SCPI supported - remote control, and
- DC Voltage Range: 0.2 to 1,000 volts
- AC Voltage Range: 0.2 to 750 volts
- DC Current Range: 0.0002 to 10 amps
- AC Current Range: 0.00002 to 10 amps
-
Supplier: Computer Network Accessories, Inc.
Description: 3 1/2 digit digital multimeter with 30 ranges, 20A. Includes manual, test leads, holster, battery and temperature probe. Features: Very complete model DMM Low battery indication, overload protection and automatic deactivation Transistor, diode and audible continuity test 10A max. DC
-
Supplier: DigiKey
Description: Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Resistance, Frequency Function Features
- Form Factor: Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: Traceable® Products
Description: eliminating costly repairs. Unit ranges are from 1 millivolt to 400 volts AC/DC and 0.1 to 2,000,000 ohms. Accuracy is 2 units, or 2% of the reading. The multimeter instantly displays the correct answer by automatically selecting the proper range. Four-digit, 3/8-inch-high LCD display
- DC Voltage Range: 0 to 400 volts
- AC Voltage Range: 0 to 400 volts
- Resistance / Impedance Range: 0 to 2,000 kohms
- Display Digits: 4 Digits
-
Supplier: Klein Tools, Inc.
Description: DIGITAL TYPE 3.07 INCH W X 1.78 INCH D X 6 INCH H SIZE 2000 COUNT LCD DISPLAY TYPE CE, ETL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE TEST LEADS, BATTERIES INCLUSION AC/DC VOLTAGE, DC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 2 MEGA OHM RESISTANCE RANGE 10 AMPERE DC CURRENT
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- DC Current Range: 10 amps
- Resistance / Impedance Range: 2,000 kohms
-
Supplier: Milwaukee Electric Tool Corporation
Description: DIGITAL TYPE 8 INCH L SIZE BACKLIGHT LCD DISPLAY TYPE ALKALINE BATTERY TYPE TEST LEAD, (2) AA BATTERIES, FORK CLAMP, MANUAL INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, AUDIBLE CONTINUITY PARAMETER MEASURED 40 MEGA OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 1000 V AC VOLTAGE
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- AC Current Range: 200 amps
- Resistance / Impedance Range: 40,000 kohms
-
Supplier: Greenlee Textron, Inc.
Description: DIGITAL TYPE 0.5 PERCENT DC VOLTAGE, 1.5 PERCENT AC VOLTAGE, 1 PERCENT RESISTANCE ACCURACY LCD DISPLAY TYPE UL, CUL, CSA, CE APPROVAL (1) CR2032 3 V BATTERY TYPE CARRYING CASE INCLUSION AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, CONTINUITY PARAMETER MEASURED 600 OHM, 6/60/600
- DC Voltage Range: 6 to 450 volts
- AC Voltage Range: 6 to 450 volts
- Capacitance Range: 0.1 to 100,000.00000000001 microF
- Resistance / Impedance Range: 0.6 to 6,000 kohms
-
Supplier: REED-Direct
Description: Manual zero adjust in watt meter mode; automatic zero adjust in multimeter mode Designed for one-handed operation Front panel has easily accessible sockets for power and load Built-in, fold out stand Large (0.5"), easy-to-read LCD readout Includes test leads
- Measurement Type: AC / DC
- Form Factor: Handheld
-
Supplier: REED-Direct
Description: Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
- Options & Features: Auto-Ranging
- Special Measurement Types: Continuity Check, Diode Test
- Measurement Type: DC
- Form Factor: Handheld
-
Supplier: Radwell International
Description: LCD DISPLAY, FOR FLUKE 233, REMOTE DISPLAY DIGITAL, MULTIMETER REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R&D and certification work, as well as any place where an accurate and powerful full-function DMM (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Lcd - Lcd Manufacturers, Suppliers (Page 26)
Duty Cycle LCD Digital Multimeter .
-
Displays / 42
M-4640A - 4 1/2 digit LCD Digital Multimeter .
-
Evaluation of thermal cooling mechanisms for laser application to teeth
Changes in electri- cal resistance were measured by means of a digi- tal multimeter (Micronta LCD Digital Multime- ter , Fort Worth, TX) using an applied voltage of 0.65 V and a standard resistor.
-
CONDITION EVALUATION OF CONCRETE BRIDGES RELATIVE TO REINFORCEMENT CORROSION. VOLUME 2: METHOD FOR MEASURING THE CORROSION RATE OF REINFORCING STEEL
…a saturated copper/copper sulfate half cell (Tinker-Rasor, Model 3A) 2.8 in. (70 mm) in diameter was placed on the sponge and the corrosion potential, Ec, of the rebar was measured with the MICRONTA® LCD Digital Multimeter (input impedance 107 ohm…
-
Digital / 19
HH2102A - Jumbo LCD Digital Multimeter .
-
Multimeters / 30
HH2108 - Jumbo LCD Digital Multimeter .
-
Displays / 26
HH2108 - Jumbo LCD Digital Multimeter .
-
Ionic control of the rupture of fetal membranes
Thickness was measured three times on each specimen with a Sony g-Mate digital micrometer (Sony, Tokyo, Japan) that was connected to an LCD Digital Multi- meter (Micronta, Fort Worth, TX) [10, 13].
-
Intervalence Charge Transfer (IVCT) in Ruthenium Dinuclear and Trinuclear Assemblies Containing the Bridging Ligand HAT {1,4,5,8,9,12‐hexaazatriphenylene}
Appropriate potentials were applied by using a BAS CV27 Voltammo- graph coupled to a digital LCD multimeter to permit careful control of both the current and potential during electrolysis.
-
HVAC and Refrigeration Preventive Maintenance > Basic Electricity and Electronics
Common symbols that appear on a digital multimeter LCD screen.
Indicates content that may require registration and/or purchase.